- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Suppression Class | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.324 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 1600 | - | 0.5 | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 3.5(Max) | - | - | - | Details | - | - | 8.5(Max) | - | - | 5 | - | 0.114446 oz | - | - | 63 VDC | Straight | - | Tape and Roll | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | - | 5 mm | - | - | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | - | - | RoHS Compliant | - | ||
![]() F450FM684J630P KEMET Corporation | 1137 |
| - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | - | - | 0.68uF | EAR99 | - | KEMET ELECTRONICS CORP | 0.8 | 0.8(mm) | - | KEMET Corporation | F450FM684J630P | - | 105 | - | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | 105 °C | -55 °C | - | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | 14.5 | Not Required(mm) | - | 5.44 | - | Yes | 24.5(mm) | 24.5 | - | PP | 27.5 | 5% | - | - | - | - | Straight | - | Tape and Reel | - | - | - | 5% | - | Yes | Active | - | - | - | EAR99 | - | Pulse | - | - | - | - | RATED AC VOLTAGE (V): 400 | - | 680000PF(pF) | - | - | TR | 27.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | Not Required | - | - | - | 630 V | - | - | 630VDC|400VAC | - | 5% | 5% | - | 400 V | 31.5 X 14.5 X 24.5 | - | - | - | 31.5 | 24.5 mm | - | 31.5 mm | 14.5 mm | 24.5 | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 18 mm x 5 mm x 11 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 1.549 | WIMA | 22 nF | 22000 pF | - | 0.022uF | EAR99 | 2400 | WIMA GMBH & CO KG | 0.8 | - | 6 | WIMA | MKS4O122204B00KSSD | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | MKS4-.022/1KV/10P15 | Active | 5(Max) | - | - | 1.66 | Details | Yes | - | 11(Max) | - | - | 15 | - | 0.070548 oz | - | - | 1 kVDC | Straight | - | Bulk | - | MKS 4 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | - | - | 8532.25.00.70 | 0.022 uF | Capacitors | - | Bulk | 15 mm | 5 mm | Plastic Rectangular Can | compliant | Radial | - | - | 15 mm | FILM CAPACITOR | PET | - | - | 15 mm | - | No | 1000 V | 0.8 mm | - | 1000VDC|400VAC | Straight | 10% | 10% | Film Capacitors | 400 V | 18 X 5 X 11 | General Film Capacitors | - | Film Capacitors | 18(Max) | 11 mm | - | 18 mm | 5 mm | 11(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | 1048 |
| - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | 7.197 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 594 | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | WIMA | FKP1J024705H00KSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | 10.5(Max) | Not Required(mm) | Active | 5.42 | Details | Yes | 20.5(mm) | 20.5(Max) | - | PP | 22.5 | 10% | 0.246918 oz | - | 400V | 630 VDC | Straight | -55°C ~ 105°C | Bulk | - | FKP 1 | 1.043 L x 0.413 W (26.50mm x 10.50mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 400 | 8532.25.00.70 | 47000PF(pF) | Capacitors | - | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | Not Required | 22.5 mm | - | - | 630 V | 0.8 mm | - | 630VDC|400VAC | Straight | 10% | 10% | Film Capacitors | 400 V | 26.5 X 10.5 X 20.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | 20.5 mm | 0.807 (20.50mm) | 26.5 mm | 10.5 mm | 20.5(Max) | - | - | RoHS Compliant | AEC-Q200 | ||
![]() TFSQ0402C0H1C1R0WT TDK Corporation | 2536 |
| Datasheet | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 1pF | - | 16V | TR, 7 INCH | - | - | - | - | - | 0402 | 1005 | - | CERAMIC CAPACITOR | C0H | - | - | - | C0H | Yes | - | - | 0201 | - | - | - | - | - | - | - | - | General Purpose | - | - | 200μm | 0.009 0.23mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() TFSQ0402C0H1C2R6WT TDK Corporation | 3084 |
| Datasheet | - | Surface Mount | Surface Mount | 01005 (0402 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | TFSQ0402 | 0.016Lx0.008W 0.40mmx0.20mm | ±0.05pF | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 60% ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 2.6pF | - | 16V | TR, 7 INCH | - | - | - | unknown | - | 0402 | 1005 | - | CERAMIC CAPACITOR | C0H | - | - | - | C0H | Yes | - | - | 0201 | - | - | - | - | - | - | - | - | General Purpose | - | - | 200μm | 0.009 0.23mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 02013K6R2BBSTR AVX Corporation | 48 |
| - | 18 Weeks | - | - | 0201 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 6.2pF | - | 3V | TR | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | 25V | - | - | - | - | 1.6129% | 1.6129% | - | - | - | - | - | - | - | 0.225mm | - | 0.6mm | 0.325mm | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 1358 |
| - | - | - | - | Not Required | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | - | - | - | 1uF | EAR99 | - | WIMA GMBH & CO KG | 0.8 | 0.8(mm) | 6 | Wima | MKX21W41006D00KSSD | - | 105 | WIMA | - | -55 | Through Hole | Through Hole | -55C to 105C | - | - | 105 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | - | Obsolete | 13(Max) | Not Required(mm) | Active | 7.26 | - | Yes | 24(mm) | 24(Max) | X2 | PP | 27.5 | 10% | - | - | - | - | Straight | - | Bulk | - | - | - | 10% | e3 | Yes | Obsolete | - | - | - | EAR99 | - | RFI Suppression | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 1000000PF(pF) | - | - | BULK | - | - | Plastic Rectangular Can | unknown | Radial | - | - | - | FILM CAPACITOR | PP | - | Not Required | - | - | - | - | - | - | 275VAC | - | 10% | 10% | - | 275 V | 31.5 X 13 X 24 | - | - | - | 31.5(Max) | - | - | - | - | 24(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.313 | - | - | - | - | 0.0022uF | EAR99 | - | WIMA GMBH & CO KG | 0.5 | - | 6 | Wima | FKP2F012201D00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | 100 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | 4.5(Max) | - | - | 5.58 | - | Yes | - | 6(Max) | - | - | 5 | - | - | - | - | 250 VDC | Straight | - | Bulk | - | - | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):160 | 8532.25.00.70 | 2200 pF | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | - | 5 mm | - | - | 250 V | 0.5 mm | 2818 | 250VDC|160VAC | Straight | 10% | 10% | Film Capacitors | 160 V | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | - | 7.2(Max) | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 1.163 | WIMA | 15 nF | 15000 pF | - | 0.015uF | EAR99 | 3000 | WIMA GMBH & CO KG | 0.6 | - | 6 | WIMA | MKP4O121503F00KSSD | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | , 5120 | RECTANGULAR PACKAGE | Radial | - | Active | 5(Max) | - | - | 2.06 | Details | Yes | - | 11(Max) | - | - | 10 | - | 0.035274 oz | - | - | 1 kVDC | Straight | - | Bulk | - | MKP 4 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 400 | 8532.25.00.70 | 0.015 uF | Capacitors | - | BULK | 10 mm | - | Plastic Rectangular Can | compliant | Radial | - | - | - | FILM CAPACITOR | PP | - | - | 10 mm | - | - | 1000 V | 0.6 mm | 5120 | 1000VDC|400VAC | Straight | 10% | 10% | Film Capacitors | 400 V | 13 X 5 X 11 | General Film Capacitors | - | Film Capacitors | 13(Max) | 11 mm | - | 13 mm | 5 mm | 11(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | 14 |
| - | - | - | - | - | - | - | - | 2 Pin | - | - | 0.211 | WIMA | 10 nF | 10000 pF | - | 0.01uF | EAR99 | 2200 | - | 0.5 | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | Details | - | - | 6.5(Max) | - | - | 5 | - | 0.114446 oz | - | - | 63 VDC | Straight | - | Tape and Roll | - | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.01 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PET | - | - | 5 mm | - | - | - | 0.5 mm | - | 63VDC|40VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | - | - | RoHS Compliant | - | ||
Tiny WHSL | 2784 |
| - | - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polypropylene (PP) | - | 0.648 | WIMA | 4.7 nF | - | 0.0047 uF | 0.0047uF | EAR99 | 2500 | - | 0.5 | 0.5(mm) | 6 | WIMA | - | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | Bulk | - | - | - | - | - | 6.5(Max) | Not Required(mm) | Active | - | Details | - | 8(mm) | 8(Max) | - | PP | 5 | 5% | 0.035274 oz | - | 160V | 250 VDC | Straight | -55°C ~ 100°C | Bulk | - | FKP 2 | 0.283 L x 0.256 W (7.20mm x 6.50mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | High Frequency, Switching; High Pulse, DV/DT | - | - | 4700PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | Radial | - | - | - | - | PP | - | Not Required | 5 mm | - | - | - | 0.5 mm | - | 160VAC|250VDC | Straight | - | - | Film Capacitors | - | 7.2 X 6.5 X 8 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | 8 mm | 0.315 (8.00mm) | 7.2 mm | 6.5 mm | 8(Max) | - | - | RoHS Compliant | - | ||
![]() 06033J110FBTTR AVX Corporation | 28 |
| - | 14 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 0.000011μF | - | - | TR | - | - | - | not_compliant | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | 25V | - | 0603 | - | - | 1% | 1% | - | - | - | - | - | - | - | 0.63mm | - | 1.6mm | 0.81mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 04023J2R4QBWTR AVX Corporation | 48 |
| - | 14 Weeks | - | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Lead (Sn90Pb10) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 2.4pF | - | 25V | TR | - | - | - | not_compliant | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | 1.25% | 1.25% | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 04023J1R4QBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 1.4pF | - | 25V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | 2.1429% | 2.1429% | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 08055K8R2BBTTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 0.0000082μF | - | - | TR | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | 50V | - | 0805 | - | - | 1.2195% | 1.2195% | - | - | - | - | - | - | - | 0.93mm | - | 2.01mm | 1.27mm | - | - | - | ROHS3 Compliant | - | ||
![]() 08051K150FBTTR AVX Corporation | 19 |
| - | 14 Weeks | - | - | Ceramic | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 0.000015μF | - | 100V | TR | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 0805 | - | - | 1% | 1% | - | - | - | - | - | - | - | 0.93mm | - | 2.01mm | 1.27mm | - | - | - | ROHS3 Compliant | - | ||
![]() 12101K120JBTTR AVX Corporation | 48 |
| - | 14 Weeks | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SIZE(ACCU-P) | - | - | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+60ppm/Cel ppm/°C | - | Tin/Silver (Sn96Ag4) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 0.000012μF | - | - | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | 100V | - | 1210 | - | - | 5% | 5% | - | - | - | - | - | - | - | 0.93mm | - | 3.02mm | 2.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0201YJ3R9ABSTR AVX Corporation | 20 |
| - | 14 Weeks | Surface Mount | - | - | - | ONE SURFACE | - | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 3.9pF | - | 16V | TR | - | 325μm | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | C0G | 225mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 225μm | - | 600μm | 600μm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 02015J0R4ABSTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | 0201 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | CAPACITANCE TOLERANCE IS 0.05 PICO FARAD | 8532.25.00.45 | 400FF | - | 50V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | 12.5% | 12.5% | - | - | - | - | - | - | - | 0.225mm | - | 0.6mm | 0.325mm | - | - | - | ROHS3 Compliant | - |