- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Product Weight (g) | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Value | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (mm) | Lead Diameter (nom) | Lead Length (mm) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Seated Plane Height (mm) | Temp Coeff (Dielectric) | Terminal Pitch (mm) | Tolerance (+ or -) | Unit Weight | Voltage Rating AC | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Construction | Reach Compliance Code | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Rated (AC) Voltage (URac) | Size(mm) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 23 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.313 | - | - | - | - | 0.0022uF | EAR99 | - | - | 0.5 | - | - | - | - | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | - | - | - | - | 6(Max) | - | 5 | - | - | - | 100 VDC | Straight | - | Tape and Reel | FKP 2 | - | 5% | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | - | 2200 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | - | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | - | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP) | - | 2 | 0.521 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 4000 | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | 5 mm | WIMA | FKP2J012201G00KSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 100 °C | -55 °C | Bulk | , 2822 | RECTANGULAR PACKAGE | Radial | - | Active | 5.5(Max) | Not Required(mm) | Active | - | No | 1.46 | Details | Yes | 7(mm) | 7(Max) | PP | 5 | 10% | 0.035274 oz | 250V | 630 VDC | Straight | -55°C ~ 100°C | Bulk | FKP 2 | 0.283 L x 0.217 W (7.20mm x 5.50mm) | 10% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | 100 °C | -55 °C | High Frequency, Switching; High Pulse, DV/DT | AC RATED VOLTAGED(V):250 | 8532.25.00.70 | 2200PF(pF) | Capacitors | - | BULK | 5 mm | 5.5 mm | Plastic Rectangular Can | compliant | - | Radial | - | - | 5 mm | FILM CAPACITOR | PP | Not Required | 5 mm | 630 V | 0.5 mm | 2822 | 630VDC|250VAC | Straight | 10% | 10% | Film Capacitors | 250 V | 7.2 X 5.5 X 7 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 7 mm | 0.276 (7.00mm) | 7.2 mm | 5.5 mm | 7(Max) | RoHS Compliant | - | ||
Tiny WHSL | 41 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.459 | WIMA | 470 nF | 470000 pF | - | 0.47uF | EAR99 | 1500 | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 9.5(Max) | - | 5 | - | 0.021164 oz | - | 100 VDC | Straight | - | Tape and Reel | MKS 2 | - | 5% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.47 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | - | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 9.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 9.5 mm | - | 7.2 mm | 4.5 mm | 9.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 48 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | - | 2 | 0.315 | WIMA | 33 nF | 33000 pF | - | 0.033uF | EAR99 | 5000 | WIMA GMBH & CO KG | 0.5 | - | 6 | - | WIMA | MKS2F023301C00KSSD | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | MKS2-.033/250/10 | Active | 3.5(Max) | - | - | AEC-Q200 | - | 1.68 | Details | Yes | - | 8.5(Max) | - | 5 | - | 0.114446 oz | - | 250 VDC | Straight | - | Bulk | MKS 2 | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | - | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.033 uF | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | AEC-Q200 | Radial | - | - | - | FILM CAPACITOR | PET | - | 5 mm | 250 V | 0.5 mm | - | 250VDC|160VAC | Straight | 10% | 10% | Film Capacitors | 160 V | 7.2 X 3.5 X 8.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 8.5 mm | - | 7.2 mm | 3.5 mm | 8.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 4575 |
| - | - | Through Hole | Not Required | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP) | - | 2 | 0.313 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 6000 | WIMA GMBH & CO KG | 0.5 | 0.5(mm) | 6 | - | WIMA | FKP2C012201D00HSSD | + 100 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | 85 °C | -55 °C | Bulk | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | Active | 4.5(Max) | Not Required(mm) | Active | - | - | 1.68 | Non-Compliant | Yes | 6(mm) | 6(Max) | PP | 5 | 2.5% | 0.015406 oz | 40V | 63 VDC | Straight | -55°C ~ 100°C | Bulk | FKP 2 | 0.283 L x 0.177 W (7.20mm x 4.50mm) | 2.5% | e3 | Yes | Active | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 2200PF(pF) | Capacitors | - | BULK | 5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | Not Required | 5 mm | 63 V | 0.5 mm | 2818 | 40VAC|63VDC | Straight | 2.5% | 2.5% | Film Capacitors | 40 V | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | 0.236 (6.00mm) | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Not Required | - | - | - | 2 Pin | - | - | - | 0.213 | WIMA | 2.2 nF | - | 0.0022 uF | 0.0022uF | EAR99 | 2500 | - | 0.5 | 0.5(mm) | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | Not Required(mm) | - | - | - | - | Details | - | 6.5(mm) | 6.5(Max) | PET | 5 | 5% | 0.013037 oz | - | 100 VDC | Straight | - | Tape and Reel | FKS 2 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 2200PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | Not Required | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 23 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.221 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 2800 | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | MKS2-.15/63/10A | - | 2.5(Max) | - | - | AEC-Q200 | - | - | Details | - | - | 6.5(Max) | - | 5 | - | 0.114446 oz | - | 63 VDC | Straight | - | Ammo | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | 125 °C | -55 °C | - | - | - | 0.15 uF | Capacitors | - | - | - | 2.5 mm | Plastic Rectangular Can | - | - | Radial | - | - | 5 mm | - | PET | - | 5 mm | - | 0.5 mm | - | 40VAC|63VDC | Straight | - | - | Film Capacitors | - | 7.2 X 2.5 X 6.5 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6.5 mm | - | 7.2 mm | 2.5 mm | 6.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | 48 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.313 | WIMA | 0.15 nF | - | - | 150pF | EAR99 | 1500 | - | 0.5 | - | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | FKP2-150/100/5A | - | 4.5(Max) | - | - | - | - | - | Details | - | - | 6(Max) | - | 5 | - | - | - | 100 VDC | Straight | - | Ammo | FKP 2 | - | 5% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 150 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | - | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
Tiny WHSL | 4204 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.313 | WIMA | 0.1 nF | - | - | 100pF | EAR99 | 1300 | - | 0.5 | - | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 4.5(Max) | - | - | - | - | - | Details | - | - | 6(Max) | - | 5 | - | 0.028219 oz | - | 100 VDC | Straight | - | Tape and Reel | FKP 2 | - | 5% | - | - | - | - | - | - | - | - | Pulse | - | - | - | - | - | - | 100 pF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PP | - | 5 mm | - | 0.5 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 7.2 X 4.5 X 6 | AC and Pulse Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 6 mm | - | 7.2 mm | 4.5 mm | 6(Max) | RoHS Compliant | - | ||
![]() 04025J1R7QBSTR AVX Corporation | 28 |
| - | 16 Weeks | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 1.7pF | - | 50V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.7647% | 1.7647% | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | ROHS3 Compliant | - | ||
![]() 04025J2R6QBSTR AVX Corporation | 28 |
| - | 16 Weeks | - | 0402 | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 2.6pF | - | 50V | TR | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.1538% | 1.1538% | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | ROHS3 Compliant | - | ||
![]() 04025J1R8QBSTR AVX Corporation | 28 |
| - | 16 Weeks | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND NITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | CAPACITANCE TOLERANCE IS 0.03 PICO FARAD | 8532.25.00.45 | 1.8pF | - | 50V | TR, 7/13 INCH | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.6667% | 1.6667% | - | - | - | - | - | - | - | - | 0.4mm | - | 1mm | 0.55mm | - | ROHS3 Compliant | - | ||
![]() 06035K100JBSTR AVX Corporation | 48 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.25.00.45 | 0.00001μF | - | - | TR, 7/13 INCH | - | - | - | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | 50V | - | 0603 | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 02013J2R2QBSTR AVX Corporation | In Stock | - | - | 18 Weeks | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | SILICON DIOXIDE AND OXYNITRIDE | 170.097139μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 8532.25.00.45 | 2.2pF | - | 25V | TR | - | - | - | - | - | - | 0603 | 0201 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 1.3636% | 1.3636% | - | - | - | - | - | - | - | - | 230μm | - | 600μm | 300μm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 15 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.134 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 2200 | - | 0.4 | - | - | - | WIMA | - | + 100 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 2.5(Max) | - | - | - | - | - | Details | - | - | 7(Max) | - | 2.5 | - | - | - | 100 VDC | Straight | - | Tape and Roll | MKS | - | 10% | - | - | - | - | - | - | - | - | Metallized High Volume Film Capacitors | - | - | - | - | - | - | 0.047 uF | Capacitors | - | - | - | - | - | - | - | Radial | - | - | - | - | PET | - | 2.5 mm | - | 0.4 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 4.6 X 2.5 X 7 | General Film Capacitors | - | Film Capacitors | 4.6(Max) | - | 7 mm | - | 4.6 mm | 2.5 mm | 7(Max) | RoHS Compliant | - | ||
Tiny WHSL | 36 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | 3.152 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 400 | - | 0.8 | - | - | - | WIMA | - | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 8(Max) | - | - | - | - | - | Details | - | - | 15(Max) | - | 15 | - | 0.105822 oz | - | 1 kVDC | Straight | - | Tape and Reel | MKP 10 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | 100 °C | -55 °C | - | - | - | 0.047 uF | Capacitors | - | - | - | 8 mm | Plastic Rectangular Can | - | - | Radial | - | - | 15 mm | - | PP | - | 15 mm | - | 0.8 mm | - | 1000VDC|600VAC | Straight | - | - | Film Capacitors | - | 18 X 8 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 18(Max) | - | 15 mm | - | 18 mm | 8 mm | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | 36 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | - | 2 | 2.937 | WIMA | 47 nF | 47000 pF | - | 0.047uF | EAR99 | 1000 | WIMA GMBH & CO KG | 0.8 | - | 6 | - | WIMA | MKP1O124705B00MSSD | + 100 C | 110 | - | - 55 C | -55 | Through Hole | - | - | - | - | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | 6(Max) | - | - | - | - | 4.79 | Compliant | Yes | - | 15(Max) | - | 22.5 | - | 0.105822 oz | - | 1 kVDC | Straight | - | Bulk | MKP 10 | - | 20% | e3 | Yes | Active | - | - | - | EAR99 | - | Pulse | Tin (Sn) | - | - | - | RATED AC VOLTAGE(V) : 600 | 8532.25.00.70 | 0.047 uF | Capacitors | - | BULK | 22.5 mm | - | Plastic Rectangular Can | compliant | - | Radial | - | - | - | FILM CAPACITOR | PP | - | 22.5 mm | 1000 V | 0.8 mm | - | 1000VDC|600VAC | Straight | 20% | 20% | Film Capacitors | 600 V | 26.5 X 6 X 15 | AC and Pulse Film Capacitors | - | Film Capacitors | 26.5(Max) | - | 15 mm | - | 26.5 mm | 6 mm | 15(Max) | RoHS Compliant | - | ||
Tiny WHSL | 4998 |
| - | - | Through Hole | Not Required | - | - | - | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | - | - | 0.821 | WIMA | 150 nF | 150000 pF | - | 0.15uF | EAR99 | 3000 | - | 0.6 | 0.6(mm) | 6 | - | WIMA | - | + 125 C | 100 | WIMA | - 55 C | -55 | Through Hole | Through Hole | -55C to 100C | - | - | - | - | Bulk | - | - | - | - | - | 5(Max) | Not Required(mm) | Active | - | - | - | Details | - | 10.5(mm) | 10.5(Max) | PET | 7.5 | 5% | 0.035274 oz | 160V | 250 VDC | Straight | -55°C ~ 125°C | Bulk | MKS 4 | 0.406 L x 0.197 W (10.30mm x 5.00mm) | 5% | - | - | Active | - | - | PC Pins | - | - | Pulse | - | - | - | General Purpose | - | - | 150000PF(pF) | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | Not Required | 7.5 mm | - | 0.6 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 10.3 X 5 X 10.5 | General Film Capacitors | - | Film Capacitors | 10.3(Max) | - | 10.5 mm | 0.413 (10.50mm) | 10.3 mm | 5 mm | 10.5(Max) | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | 0.946 | WIMA | 330 nF | 330000 pF | - | 0.33uF | EAR99 | 1000 | - | 0.5 | - | - | - | WIMA | - | + 125 C | 125 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 7.2(Max) | - | - | - | - | - | Details | - | - | 13(Max) | - | 5 | - | 0.035274 oz | - | 250 VDC | Straight | - | Ammo | MKS 2 | - | 10% | - | - | Active | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | - | 5 mm | - | 0.5 mm | - | 250VDC|160VAC | Straight | - | - | Film Capacitors | - | 7.2 X 7.2 X 13 | General Film Capacitors | - | Film Capacitors | 7.2(Max) | - | 13 mm | - | 7.2 mm | 7.2 mm | 13(Max) | RoHS Compliant | - | ||
Tiny WHSL | 48 |
| - | - | - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | - | 0.837 | WIMA | 100 nF | 100000 pF | - | 0.1uF | EAR99 | 900 | - | 0.6 | - | - | - | WIMA | - | + 125 C | 100 | - | - 55 C | -55 | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 4(Max) | - | - | - | - | - | Details | - | - | 9(Max) | - | 10 | - | 0.035274 oz | - | 100 VDC | Straight | - | Tape and Reel | MKS 4 | - | 10% | - | - | Active | - | - | - | - | - | Pulse | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | Plastic Rectangular Can | - | - | Radial | - | - | - | - | PET | - | 10 mm | - | 0.6 mm | - | 100VDC|63VAC | Straight | - | - | Film Capacitors | - | 13 X 4 X 9 | General Film Capacitors | - | Film Capacitors | 13(Max) | - | 9 mm | - | 13 mm | 4 mm | 9(Max) | RoHS Compliant | - |