- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reach Compliance Code | Capacitor Type | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06031J0R4PBSTR AVX Corporation | 48 |
| - | 14 Weeks | - | - | YES | ONE SURFACE | SURFACE MOUNT | SILICON DIOXIDE AND OXYNITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.25.00.45 | 4e-7μF | - | TR | - | FILM CAPACITOR | 100V | 0603 | 5% | 5% | - | 0.63mm | - | 1.6mm | 0.81mm | ROHS3 Compliant | ||
![]() 0201ZJR95PBSTR AVX Corporation | 20 |
| - | 18 Weeks | - | 0201 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 950FF | 10V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 02013J0R3PBSTR\500 AVX Corporation | 28 |
| - | 18 Weeks | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2007 | Accu-P® | 0.024Lx0.013W 0.60mmx0.33mm | ±0.02pF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 0.3pF | - | - | - | - | - | - | - | - | RF, High Q, Low Loss | - | 0.011 0.28mm | - | - | ROHS3 Compliant | ||
![]() 04023JA45PBSTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0603YJ1R5BBSTR AVX Corporation | 48 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 06031J0R9BBTTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 9e-7μF | - | TR, 7/13 INCH | not_compliant | FILM CAPACITOR | 100V | 0603 | 11.1111% | 11.1111% | - | 0.63mm | - | 1.6mm | 0.81mm | Non-RoHS Compliant | ||
![]() 0603YJ3R3BBSTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 06035J5R1BBSTR AVX Corporation | 28 |
| - | 16 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.0000051μF | - | TR, 7/13 INCH | - | FILM CAPACITOR | 50V | 0603 | 1.9608% | 1.9608% | - | 0.63mm | - | 1.6mm | 0.81mm | ROHS3 Compliant | ||
![]() 06035J1R9BBSTR AVX Corporation | 11 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.0000019μF | - | TR, 7/13 INCH | - | FILM CAPACITOR | 50V | 0603 | 5.2632% | 5.2632% | - | 0.63mm | - | 1.6mm | 0.81mm | ROHS3 Compliant | ||
![]() 06035J4R8BBTTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 06035J1R7BBSTR AVX Corporation | 11 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.0000017μF | - | TR, 7/13 INCH | - | FILM CAPACITOR | 50V | 0603 | 5.8824% | 5.8824% | - | 0.63mm | - | 1.6mm | 0.81mm | ROHS3 Compliant | ||
![]() 06033J5R1BBTTR AVX Corporation | 19 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e0 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.0000051μF | - | TR, 7/13 INCH | not_compliant | FILM CAPACITOR | 25V | 0603 | 1.9608% | 1.9608% | - | 0.63mm | - | 1.6mm | 0.81mm | Non-RoHS Compliant | ||
![]() 06035J4R0BBSTR AVX Corporation | 11 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.000004μF | - | TR, 7/13 INCH | - | FILM CAPACITOR | 50V | 0603 | 2.5% | 2.5% | - | 0.63mm | - | 1.6mm | 0.81mm | ROHS3 Compliant | ||
![]() 06035J3R8BBTTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.0000038μF | - | TR, 7/13 INCH | not_compliant | FILM CAPACITOR | 50V | 0603 | 2.6316% | 2.6316% | - | 0.63mm | - | 1.6mm | 0.81mm | Non-RoHS Compliant | ||
![]() 06033K1R0BBTTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 0603YJ2R2BBSTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 06033K1R5BBTTR AVX Corporation | 19 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 06035J3R2BBTTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.0000032μF | - | TR, 7/13 INCH | not_compliant | FILM CAPACITOR | 50V | 0603 | 3.125% | 3.125% | - | 0.63mm | - | 1.6mm | 0.81mm | Non-RoHS Compliant | ||
![]() 06033J5R6BBSTR AVX Corporation | 20 |
| - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 0.0000056μF | - | TR, 7/13 INCH | - | FILM CAPACITOR | 25V | 0603 | 1.7857% | 1.7857% | - | 0.63mm | - | 1.6mm | 0.81mm | ROHS3 Compliant | ||
![]() 06033J0R6BBTTR AVX Corporation | In Stock | - | - | 14 Weeks | - | - | YES | WRAPAROUND | SURFACE MOUNT | SILICON DIOXIDE AND NITRIDE | 125°C | -55°C | - | - | Tape & Reel (TR) | - | - | - | - | e0 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -/+30ppm/Cel ppm/°C | Tin/Lead (Sn63Pb37) - with Nickel (Ni) barrier | CAPACITANCE TOLERANCE IS 0.1 PICO FARAD | 8532.25.00.45 | 6e-7μF | - | TR, 7/13 INCH | not_compliant | FILM CAPACITOR | 25V | 0603 | 16.6667% | 16.6667% | - | 0.63mm | - | 1.6mm | 0.81mm | Non-RoHS Compliant |