- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Weight | Insert Material | Resistive Material | Base Product Number | Brand | Case Code - in | Case Code - mm | Contact Finish Mating | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Impedance (Max) (Zzt) | Inductance Frequency-Test | Lead Free Status / RoHS Status | Manufacturer | Material-Core | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of I/Os | Package | Primary Material | Product Status | RoHS | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage-Input | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Base Part Number | Shell Finish | Shell Size - Insert | Termination Style | Case Code (Metric) | Case Code (Imperial) | Housing Color | Output Type | Dielectric | Circuit | Lead Spacing | Note | Inductance | DC Resistance (DCR) | Speed | Diode Type | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Number of Resistors | Power - Max | Q @ Freq | Operating Temperature - Junction | Current - Saturation | Circuit Type | Power Per Element | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Voltage - Zener (Nom) (Vz) | Adjustment Type | Number of Logic Elements/Cells | Product Type | Number of Turns | Includes | Voltage - Load | Total RAM Bits | Capacitance @ Vr, F | Number of Gates | Number of LABs/CLBs | On-State Resistance (Max) | Load Current | Resistor-Ratio-Drift | Resistance (Ohms) | Resistor Matching Ratio | Reverse Recovery Time (trr) | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04023J2R1BBWTR KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | DO-219AB | - | - | - | - | DO-219AB (SMF) | - | 652.039032 µg | - | - | - | KYOCERA AVX | - | - | - | - | 5000 | - | 60 Ohms | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | - | Active | Compliant | - | Accu-P | 0.000023 oz | 25 V | 25 V | - | - | - | 25 V | -65°C ~ 175°C | Tape & Reel (TR) | Automotive, AEC-Q101, BZD27B | 0.039 L x 0.022 W (1.00mm x 0.55mm) | -- | Active | - | SMD/SMT | 30 ppm/°C | - | Low ESR Thin Film Chip Capacitor | - | - | 125 °C | -55 °C | Thin Film | - | - | - | 2.1 pF | - | Capacitors | - | - | - | - | - | - | 550 µm | - | - | - | - | SMD/SMT | 1005 | 0402 | - | - | C0G | - | - | - | - | - | - | - | 1µA @ 39V | - | 1.2V @ 200mA | - | 800mW | - | - | - | - | - | - | - | 51V | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | 400 µm | 508 µm | 1 mm | 500 µm | - | - | No | Contains Lead | - | ||
![]() 04023J2R8ABSTR KYOCERA | In Stock | - | - | - | Surface Mount | DO-219AB | - | - | - | - | DO-219AB (SMF) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 5000 | - | 300 Ohms | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | - | Active | Details | - | Accu-P | 0.000023 oz | - | - | - | - | - | 25 V | -65°C ~ 175°C | Tape & Reel (TR) | Automotive, AEC-Q101, BZD27B | - | -- | Active | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | - | - | 2.8 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 1µA @ 110V | - | 1.2V @ 200mA | - | 800mW | - | - | - | - | - | - | - | 150V | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 1 mm | 0402 | 0.4 mm | - | 1 mm | 0.55 mm | - | - | - | - | - | ||
![]() 0201ZK100GBSTR500 KYOCERA | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | 3 ~ 32VDC | 10 V | - | Bulk | D48 | - | 2 % | Obsolete | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | - | - | 10 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | 80V ~ 530V | - | - | - | - | - | 8A | - | - | - | - | Thin Film Capacitors | - | - | 0.6 mm | 0.6 x 0.3 x 0.3 | 0.225 mm | - | 0.6 mm | 0.325 mm | - | - | - | - | - | ||
![]() 06033K270GBSTR KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | DO-219AB | - | - | - | - | DO-219AB (SMF) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 3000 | - | 80 Ohms | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | - | Active | Compliant | - | Accu-P | 0.000071 oz | - | - | - | - | - | 25 V | -65°C ~ 175°C | Tape & Reel (TR) | Automotive, AEC-Q101, BZD27B | - | -- | Active | - | SMD/SMT | - | - | Low ESR Thin Film Chip Capacitor | - | - | 125 °C | -55 °C | - | - | - | - | 27 pF | - | Capacitors | - | - | - | - | - | - | 810 µm | - | - | - | - | SMD/SMT | - | - | - | - | C0H | - | - | - | - | - | - | - | 1µA @ 47V | - | 1.2V @ 200mA | - | 800mW | - | - | - | - | - | - | - | 62V | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 1.6 mm | 1.6 x 0.81 x 0.63 | 630 µm | - | 1.6 mm | 0.81 mm | - | - | No | - | - | ||
![]() 08053K390FBTTR KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | 1812 (4532 Metric) | - | 5.499807 mg | - | - | - | KYOCERA AVX | - | - | - | - | 3000 | 75MHz | - | 1MHz | - | KYOCERA AVX | Ferrite | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | - | Active | Details | - | Accu-P | 0.000194 oz | 25 V | 25 V | - | - | - | 25 V | -55°C ~ 125°C | Tape & Reel (TR) | SIMID | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Last Time Buy | - | SMD/SMT | - | - | Wirewound | - | - | 125 °C | -55 °C | - | - | - | - | 39 pF | - | Capacitors | - | - | - | - | Unshielded | - | 1.27 mm | 360mA | - | - | - | SMD/SMT | 2012 | 0805 | - | - | C0H | - | - | - | 6.8µH | 780 mOhm Max | - | - | - | - | - | - | - | 30 @ 7.96MHz | - | -- | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 2.01 mm | 2.01 x 1.27 x 0.93 | 0.93 mm | 0.126 (3.20mm) | 2.01 mm | 1.27 mm | - | - | No | Contains Lead | -- | ||
![]() 04023J1R2PBWTR KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 484-BBGA | - | - | - | - | 484-FBGA (23x23) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 5000 | - | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | 333 | Tape & Reel (TR) | - | Active | Compliant | - | Accu-P | 0.000023 oz | - | 25 V | - | - | - | 25 V | -40°C ~ 85°C (TA) | Tape & Reel | ACEX-1K® | - | 0.02 pF | Obsolete | - | SMD/SMT | - | - | Low ESR Thin Film Chip Capacitor | - | - | 125 °C | -55 °C | - | - | - | - | 1.2 pF | - | Capacitors | - | - | 2.375 V ~ 2.625 V | - | - | - | 550 µm | - | - | - | - | SMD/SMT | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4992 | Silicon RF Capacitors / Thin Film | - | - | - | 49152 | - | 257000 | 624 | - | - | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | 400 µm | - | 1 mm | 550 µm | - | - | No | - | - | ||
![]() 06035J0R3ABTTR KYOCERA | In Stock | - | - | - | Surface Mount | SOD-123 | - | - | - | - | SOD-123 | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 3000 | - | 80 Ohms | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | - | Active | N | - | Accu-P | 0.000071 oz | 50 V | - | - | - | - | 50 V | -55°C ~ 150°C | Tape & Reel (TR) | Automotive, AEC-Q101 | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±2% | Active | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | - | - | 0.3 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 410mW | - | - | - | - | - | - | - | 3.3V | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 1.6 mm | 1.6 x 0.81 x 0.63 | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | - | - | - | - | - | ||
![]() 04023J3R9ABWTR KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | SOD-123 | - | - | - | - | SOD-123 | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 5000 | - | 40 Ohms | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | - | Active | Details | - | Accu-P | 0.000023 oz | 25 V | 25 V | - | - | - | 25 V | -55°C ~ 150°C | Tape & Reel (TR) | Automotive, AEC-Q101 | 0.039 L x 0.022 W (1.00mm x 0.55mm) | ±2% | Active | - | SMD/SMT | - | - | Low ESR Thin Film Chip Capacitor | - | - | 125 °C | -55 °C | - | - | - | - | 3.9 pF | - | Capacitors | - | - | - | - | - | - | 550 µm | - | - | - | - | SMD/SMT | 1005 | 0402 | - | - | C0G | - | - | - | - | - | - | - | 100nA @ 27V | - | - | - | 410mW | - | - | - | - | - | - | - | 36V | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | 0.4 mm | 508 µm | 1 mm | 0.55 mm | - | - | No | Contains Lead | - | ||
![]() 04023J1R2ABSTR500 KYOCERA | In Stock | - | - | - | Free Hanging (In-Line) | 0402 (1005 metric) | - | - | - | Aluminum Alloy | - | - | - | - | - | CA310 | KYOCERA AVX | - | - | Silver | - | 500 | - | - | - | - | KYOCERA AVX | - | + 125 C | ITT Cannon, LLC | - 55 C | - | Bulk | Metal | Active | Details | - | Accu-P | 0.000023 oz | - | - | - | - | - | 50V | -55°C ~ 125°C | MouseReel | MIL-DTL-5015, CA | - | 0.05 pF | - | - | Crimp | - | Plug, Female Sockets | Low ESR Thin Film Chip Capacitor | - | 4 | - | - | - | Olive Drab | - | - | 1.2 pF | Threaded | Capacitors | - | 22A, 74A | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | - | - | Olive Drab Cadmium | 20-24 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | - | - | - | ||
![]() 04025J0R2ZBSTR KYOCERA | In Stock | - | - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | 1206 | - | - | - | - | - | KYOCERA AVX | 0402 | 1005 | - | - | 5000 | - | - | - | - | KYOCERA AVX | - | + 125 C | CTS Resistor Products | - 55 C | - | Tape & Reel (TR) | - | Active | Details | 0 PPM / C, 30 PPM / C | Accu-P | 0.000053 oz | - | - | - | - | - | 50 V | -55°C ~ 125°C | Reel | S4x | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | - | ±200ppm/°C | - | Thin-Film Chip Capacitors for RF Signal and Power Applications | - | - | - | - | - | - | DDR SDRAM, DRAM, MDDR | - | 0.2 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Isolated | 63mW | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | 68k | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | 0.024 (0.60mm) | 1 mm | 0.55 mm | - | - | - | - | - | ||
![]() 08051J100FBTTR KYOCERA | In Stock | - | - | - | Through Hole | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Cermet | - | KYOCERA AVX | - | - | - | - | 3000 | - | - | - | -- | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | - | Active | Details | - | Accu-P | 0.000194 oz | 100 V | - | - | - | - | 100 V | -55°C ~ 125°C | Bulk | CT94 | Square - 0.378 L x 0.189 W x 0.378 H (9.60mm x 4.80mm x 9.60mm) | ±10% | Active | -- | - | ±100ppm/°C | - | Low ESR Thin Film Chip Capacitor | 5 kOhms | - | - | - | - | - | - | 0.5W, 1/2W | 10 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side Adjustment | - | Silicon RF Capacitors / Thin Film | 18 | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 2.01 mm | 2.01 x 1.27 x 0.93 | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | - | - | - | - | - | ||
![]() 02013J0R8PBSTR KYOCERA | In Stock | - | - | - | Free Hanging (In-Line) | 0201 (0603 metric) | -- | - | Circular | Composite | - | - | - | Plastic | - | - | KYOCERA AVX | - | - | - | 16 (8), 20 (48) | 5000 | - | - | - | -- | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | Accu-P | 0.000006 oz | 25 V | - | - | - | - | 25 V | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, ACT | 0.024 L x 0.013 W (0.60mm x 0.33mm) | 0.02 pF | Active | -- | - | - | Plug Housing | For Female Sockets | - | 56 | - | - | - | - | - | - | 0.8 pF | Threaded | Capacitors | Crimp | - | - | A | Shielded | Environment Resistant | - | - | - | Chromate over Cadmium | 25-4 | SMD/SMT | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | -- | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | Coupling Nut | Silicon RF Capacitors / Thin Film | 0.6 mm | 0.6 x 0.3 x 0.3 | 0.225 mm | 0.011 (0.28mm) | 0.6 mm | 0.325 mm | - | -- | - | - | - | ||
![]() 0402YJ100FBSTR500 KYOCERA | In Stock | - | - | - | Through Hole | DO-201AD, Axial | - | - | - | - | DO-201AD | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 500 | - | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | - | Active | Details | - | Accu-P | 0.000023 oz | - | - | - | - | - | 16 V | - | MouseReel | SUPERECTIFIER® | - | 1 % | Active | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | - | - | 10 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 1µA @ 150V | - | 950mV @ 3A | - | - | - | -65°C ~ 175°C | - | - | - | 150V | 3A | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | 117pF @ 4V, 1MHz | - | - | - | - | - | - | - | 50ns | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | - | - | - | ||
![]() 02013J0R4ABSTR KYOCERA | In Stock | - | - | - | Surface Mount | DO-214AA, SMB | - | - | - | - | DO-214AA (SMB) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 5000 | - | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | - | Active | Details | - | Accu-P | 0.000006 oz | - | - | - | - | - | 25 V | - | Tape & Reel (TR) | -- | - | 0.05 pF | Active | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | - | - | 0.4 pF | - | Capacitors | - | - | - | - | - | - | - | - | ES2B | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 10µA @ 100V | - | 900mV @ 2A | - | - | - | -55°C ~ 150°C | - | - | - | 100V | 2A | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | 18pF @ 4V, 1MHz | - | - | - | - | - | - | - | 30ns | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.6 mm | 0.6 x 0.325 x 0.225 | 0.225 mm | - | 0.6 mm | 0.325 mm | - | - | - | - | - | ||
![]() 08055J220GBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 208-BQFP | - | - | - | - | 208-RQFP (28x28) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 3000 | - | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | 144 | Tape & Reel (TR) | - | Active | Details | - | Accu-P | 0.000194 oz | 50 V | - | - | - | - | 50 V | 0°C ~ 85°C (TJ) | Reel | APEX-20K® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | 2 % | Obsolete | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | - | - | 22 pF | - | Capacitors | - | - | 2.375 V ~ 2.625 V | - | - | - | - | - | EP20K200 | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8320 | Silicon RF Capacitors / Thin Film | - | - | - | 106496 | - | 526000 | 832 | - | - | - | - | - | - | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 2.01 mm | 2.01 x 1.27 x 0.93 | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | - | - | - | - | - | ||
![]() 06035J4R7ABSTR KYOCERA | In Stock | - | - | - | DIN Rail | Module | - | - | - | - | -- | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 3000 | - | - | - | - | KYOCERA AVX | - | + 125 C | - | - 55 C | - | - | - | - | Details | - | Accu-P | 0.000071 oz | - | - | - | - | 4 ~ 32VDC | 50 V | - | Bulk | DR | - | 0.05 pF | Active | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | - | - | 4.7 pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | 1V ~ 60V | - | - | - | - | 100 mOhms | 12A | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 1.6 mm | 1.6 x 0.81 x 0.63 | 0.63 mm | - | 1.6 mm | 0.81 mm | - | - | - | - | - | ||
![]() 04023JR55PBSTR KYOCERA | In Stock | - | - | - | Surface Mount | 652-BBGA | - | - | - | - | 652-BGA (45x45) | - | - | - | - | - | KYOCERA AVX | - | - | - | - | 5000 | - | - | - | - | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | 488 | Tape & Reel (TR) | - | Active | Details | - | Accu-P | 0.000023 oz | - | - | - | - | - | 25 V | 0°C ~ 85°C (TJ) | MouseReel | APEX-20KC® | - | 0.02 pF | Obsolete | - | - | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | - | - | 0.55 pF | - | Capacitors | - | - | 1.71 V ~ 1.89 V | - | - | - | - | - | EP20K1000 | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38400 | Silicon RF Capacitors / Thin Film | - | - | - | 327680 | - | 1772000 | 3840 | - | - | - | - | - | - | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | - | - | - | - | - | ||
![]() 06035J2R2QBTTR KYOCERA | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | Polyester, Metallized | - | - | - | - | KYOCERA AVX | - | - | - | - | 3000 | - | - | - | -- | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | - | Active | N | - | Accu-P | 0.000071 oz | 50 V | - | 63V | 250V | - | 50 V | -55°C ~ 105°C | Bulk | MKT373M | 1.024 L x 0.472 W (26.00mm x 12.00mm) | ±5% | Active | -- | PC Pins | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | General Purpose | - | 6.8µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.886 (22.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | Long Life | Silicon RF Capacitors / Thin Film | 1.6 mm | 1.6 x 0.81 x 0.63 | 0.63 mm | 0.866 (22.00mm) | 1.6 mm | 0.81 mm | - | - | - | - | -- | ||
![]() 02015JR85PBSTR KYOCERA | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | KYOCERA AVX | - | - | - | - | 5000 | - | - | - | -- | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Accu-P | - | 50 V | - | 300V | 1000V (1kV) | - | 50 V | -55°C ~ 85°C | Tape & Reel (TR) | MKP/MKP378 | 0.689 L x 0.197 W (17.50mm x 5.00mm) | ±5% | Active | -- | PC Pins | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | High Pulse, DV/DT | - | 9100pF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | Long Life | Silicon RF Capacitors / Thin Film | - | - | 0.225 mm | 0.728 (18.50mm) | 0.6 mm | 0.325 mm | - | - | - | - | -- | ||
![]() 04023K210GBSTR KYOCERA | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | KYOCERA AVX | - | - | - | - | 5000 | - | - | - | -- | KYOCERA AVX | - | + 125 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | - | Active | Details | - | Accu-P | 0.000023 oz | - | - | 300V | 630V | - | 25 V | -55°C ~ 105°C | Tape & Reel (TR) | KP/MKP 375 | 0.728 L x 0.236 W (18.50mm x 6.00mm) | ±5% | Active | -- | PC Pins | - | - | Low ESR Thin Film Chip Capacitor | - | - | - | - | - | - | High Pulse, DV/DT | - | 0.013µF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Capacitors | -- | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | 0.630 (16.00mm) | 1 mm | 0.55 mm | - | - | - | - | -- |