- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Schedule B | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Capacitance | Subcategory | Termination Style | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100E121JEN3600XJ16 KYOCERA | In Stock | - | - | - | 3838 (9797 metric) | KYOCERA AVX | 3838 | 9797 | 16 | KYOCERA AVX | + 125 C | - | - 55 C | - | - | Details | - | - | - | - | 3.6 kV | - | Bulk | 100E | - | 5 % | 90 PPM / C | Microwave | 120 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF Capacitors | - | Silicon RF Capacitors / Thin Film | 4.32 mm | - | 9.65 mm | 9.65 mm | ||
![]() 04021J0R2ZBSTR500 KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | KYOCERA AVX | - | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Non-Compliant | - | Accu-P | 0.000023 oz | 100 V | 100 V | - | MouseReel | Accu-P® | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.01 pF | - | Low ESR Thin Film Chip Capacitor | 0.2 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | ||
![]() 04021J1R1PBSTR500 KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | KYOCERA AVX | - | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000023 oz | 100 V | 100 V | - | MouseReel | Accu-P® | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.02 pF | - | Low ESR Thin Film Chip Capacitor | 1.1 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | ||
![]() 08053K330GBTTR KYOCERA | In Stock | - | - | Surface Mount | 0805 (2012 metric) | KYOCERA AVX | - | - | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | - | 25 V | 25 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.079 L x 0.050 W (2.00mm x 1.27mm) | 2 % | - | Low ESR Thin Film Chip Capacitor | 33 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | ||
![]() 02013J2R0PBSTR500 KYOCERA | In Stock | - | - | - | 0201 (0603 metric) | KYOCERA AVX | - | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | 8532290040 | Accu-P | 0.000006 oz | - | 25 V | - | MouseReel | * | - | 0.02 pF | - | Low ESR Thin Film Chip Capacitor | 2 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.225 mm | - | 0.6 mm | 0.325 mm | ||
![]() 02015JR25ZBSTR KYOCERA | In Stock | - | - | - | 0201 (0603 metric) | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | - | - 55 C | - | - | Details | - | Accu-P | - | - | 50 V | - | MouseReel | Accu-P Std | - | 0.01 pF | - | Low ESR Thin Film Chip Capacitor | 0.25 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.225 mm | - | 0.6 mm | 0.325 mm | ||
![]() 02013K4R3ABWTR KYOCERA | In Stock | - | - | - | 0201 (0603 metric) | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | - | Accu-P | - | - | 25 V | - | Reel | * | - | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | 4.3 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.225 mm | - | 0.6 mm | 0.325 mm | ||
![]() 0201YK7R5BBWTR KYOCERA | In Stock | - | - | - | 0201 (0603 metric) | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | - | Accu-P | - | - | 16 V | - | MouseReel | * | - | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | 7.5 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.225 mm | - | 0.6 mm | 0.325 mm | ||
![]() 0201ZK140FBSTR500 KYOCERA | In Stock | - | - | - | 0201 (0603 metric) | KYOCERA AVX | - | - | 500 | KYOCERA AVX | + 125 C | - | - 55 C | - | - | Details | - | Accu-P | 0.000006 oz | - | 10 V | - | MouseReel | Accu-P Std | - | 1 % | - | Low ESR Thin Film Chip Capacitor | 14 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.225 mm | - | 0.6 mm | 0.325 mm | ||
![]() C005YJ0R5BBSTR KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | - | - | - | - | - | Details | - | Accu-P | - | - | 16 V | - | MouseReel | Accu-P Ultra Mini | - | - | - | - | - | Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | ||
![]() C005YK1R8ABSTR KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | - | - | - | - | - | Details | - | Accu-P | - | - | 16 V | - | MouseReel | Accu-P Ultra Mini | - | - | - | - | - | Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | ||
![]() 02013J3R1BBWTR KYOCERA | In Stock | - | - | - | 0201 (0603 metric) | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | - | Accu-P | - | - | 25 V | - | MouseReel | * | - | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | 3.1 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.225 mm | - | 0.6 mm | 0.325 mm | ||
![]() 02015JR14ZBSTR KYOCERA | In Stock | - | - | - | 0201 (0603 metric) | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | - | - 55 C | - | - | Details | - | Accu-P | - | - | 50 V | - | Reel | Accu-P Std | - | 0.01 pF | - | Low ESR Thin Film Chip Capacitor | 0.14 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.225 mm | - | 0.6 mm | 0.325 mm | ||
![]() 04025J0R3ABSTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | - | - | 50 V | - | Reel | * | - | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | 0.3 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 02015JR15ZBSTR KYOCERA | In Stock | - | - | - | 0201 (0603 metric) | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | - | - 55 C | - | - | Details | - | Accu-P | - | - | 50 V | - | Reel | Accu-P Std | - | 0.01 pF | - | Low ESR Thin Film Chip Capacitor | 0.15 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.225 mm | - | 0.6 mm | 0.325 mm | ||
![]() 04022J0R5ZBSTR500 KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | KYOCERA AVX | - | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | - | - | 200 V | - | MouseReel | * | - | 0.01 pF | - | Low ESR Thin Film Chip Capacitor | 0.5 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 02015JR07ZBSTR KYOCERA | In Stock | - | - | - | 0201 (0603 metric) | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | - | - 55 C | - | - | Details | - | Accu-P | - | - | 50 V | - | Reel | Accu-P Std | - | 0.01 pF | - | Low ESR Thin Film Chip Capacitor | 0.07 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.225 mm | - | 0.6 mm | 0.325 mm | ||
![]() 02015JR18ZBSTR KYOCERA | In Stock | - | - | - | 0201 (0603 metric) | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | - | - 55 C | - | - | Details | - | Accu-P | - | - | 50 V | - | Reel | Accu-P Std | - | 0.01 pF | - | Low ESR Thin Film Chip Capacitor | 0.18 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.225 mm | - | 0.6 mm | 0.325 mm | ||
![]() 06035J0R3CBTTR KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | KYOCERA AVX | - | - | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | - | Accu-P | - | - | 50 V | - | Reel | * | - | 0.25 pF | - | Low ESR Thin Film Chip Capacitor | 0.3 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.63 mm | - | 1.6 mm | 0.81 mm | ||
![]() 04025J0R9PBSTR500 KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | KYOCERA AVX | - | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | - | - | 50 V | - | MouseReel | * | - | 0.02 pF | - | Low ESR Thin Film Chip Capacitor | 0.9 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.4 mm | - | 1 mm | 0.55 mm |