- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06035J2R0PBSTR500 KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | - | - | 50 V | - | - | * | - | 0.02 pF | Low ESR Thin Film Chip Capacitor | 2 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | ||
![]() 04025J2R4QBWTR500 KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | 0402 | 1005 | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | 0 PPM / C, 30 PPM / C | Accu-P | 0.000053 oz | - | 50 V | - | MouseReel | * | - | 0.03 pF | Thin-Film Chip Capacitors for RF Signal and Power Applications | 2.4 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 04025J1R0QBSTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | - | - | 50 V | - | Reel | * | - | 0.03 pF | Low ESR Thin Film Chip Capacitor | 1 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 04025J3R9ABWTR500 KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | 0402 | 1005 | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | In Transition | 0 PPM / C, 30 PPM / C | Accu-P | 0.000053 oz | - | 50 V | - | MouseReel | * | - | 0.05 pF | Thin-Film Chip Capacitors for RF Signal and Power Applications | 3.9 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 04025J4R3ABWTR500 KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | 0402 | 1005 | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | 0 PPM / C, 30 PPM / C | Accu-P | 0.000053 oz | - | 50 V | - | MouseReel | * | - | 0.05 pF | Thin-Film Chip Capacitors for RF Signal and Power Applications | 4.3 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 02013J2R3QBSTR500 KYOCERA | In Stock | - | - | - | 0201 (0603 metric) | KYOCERA AVX | - | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | - | - | 25 V | - | MouseReel | * | - | 0.03 pF | Low ESR Thin Film Chip Capacitor | 2.3 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.225 mm | - | 0.6 mm | 0.325 mm | ||
![]() 04025J7R5ABSTR500 KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | KYOCERA AVX | - | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | Accu-P | - | 50 V | 50 V | -55°C ~ 125°C | MouseReel | Accu-P® | 0.039 L x 0.022 W (1.00mm x 0.55mm) | ±0.05pF | Low ESR Thin Film Chip Capacitor | 7.5 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | ||
![]() 02013J2R5QBSTR500 KYOCERA | In Stock | - | - | - | 0201 (0603 metric) | KYOCERA AVX | - | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | - | - | 25 V | - | MouseReel | * | - | 0.03 pF | Low ESR Thin Film Chip Capacitor | 2.5 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.225 mm | - | 0.6 mm | 0.325 mm | ||
![]() 04025J2R1QBWTR500 KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | 0402 | 1005 | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | 0 PPM / C, 30 PPM / C | Accu-P | 0.000053 oz | - | 50 V | - | MouseReel | * | - | 0.03 pF | Thin-Film Chip Capacitors for RF Signal and Power Applications | 2.1 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 04025J6R8ABSTR500 KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 metric) | KYOCERA AVX | - | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | Accu-P | - | 50 V | 50 V | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.05 pF | Low ESR Thin Film Chip Capacitor | 6.8 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | ||
![]() 02013J2R6PBSTR KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | - | - | - | - | - | Details | - | Accu-P | - | - | 25 V | - | Reel | Accu-P Std | - | - | - | - | Capacitors | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | - | - | ||
![]() 0402ZJ1R1BBSTR500 KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | 0402 | 1005 | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | 0 PPM / C, 30 PPM / C | Accu-P | 0.000053 oz | - | 10 V | - | MouseReel | * | - | 0.1 pF | Thin-Film Chip Capacitors for RF Signal and Power Applications | 1.1 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 0402YJ4R7CBSTR KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | 0402 | 1005 | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | 0 PPM / C, 30 PPM / C | Accu-P | 0.000053 oz | - | 16 V | - | MouseReel | * | - | 0.25 pF | Thin-Film Chip Capacitors for RF Signal and Power Applications | 4.7 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 02013J2R1PBSTR KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | - | - | - | - | - | Details | - | Accu-P | - | - | 25 V | - | Reel | Accu-P Std | - | - | - | - | Capacitors | - | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | - | - | ||
![]() 0402ZJ0R4BBSTR500 KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | 0402 | 1005 | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | 0 PPM / C, 30 PPM / C | Accu-P | 0.000053 oz | - | 10 V | - | MouseReel | * | - | 0.1 pF | Thin-Film Chip Capacitors for RF Signal and Power Applications | 0.4 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 04025J0R5ZBWTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | - | Accu-P | - | - | 50 V | - | Reel | * | - | 0.01 pF | Low ESR Thin Film Chip Capacitor | 0.5 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 0402YJ0R4PBSTR KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | Details | - | - | - | - | 16 V | - | Reel | * | - | - | - | - | Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | ||
![]() 0402YJ2R2QBSTR KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | Details | - | - | - | - | 16 V | - | Reel | * | - | - | - | - | Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | ||
![]() C005YJ0R1ZBSTR KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | - | - | - | - | - | Details | - | Accu-P | - | - | 16 V | - | MouseReel | Accu-P Ultra Mini | - | - | - | - | Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | ||
![]() 06035J6R8B4TTR KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | - | - | 3000 | KYOCERA AVX | - | - | - | - | - | N | - | Accu-P | - | - | - | - | Reel | Accu-P Auto | - | - | - | - | Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - |