- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Capacitance | Subcategory | Termination Style | Product Type | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06035J7R5ABTTR KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | - | - 55 C | - | - | N | Accu-P | 0.000071 oz | - | - | 50 V | - | Reel | Accu-P Std | - | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | 7.5 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | ||
![]() 02013J1R9ABSTR KYOCERA | In Stock | - | - | Surface Mount | 0201 (0603 metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | Accu-P | 0.000006 oz | 25 V | - | 25 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.024 L x 0.013 W (0.60mm x 0.33mm) | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | 1.9 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.225 mm | 0.011 (0.28mm) | 0.6 mm | 0.325 mm | ||
![]() 04023J3R5ABWTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Compliant | Accu-P | 0.000023 oz | - | 25 V | 25 V | - | Tape and Reel | * | - | 0.05 pF | SMD/SMT | Low ESR Thin Film Chip Capacitor | 3.5 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 0201ZK180GBSTR KYOCERA | In Stock | - | - | - | 0201 (0603 metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | - | - 55 C | - | - | Details | Accu-P | 0.000006 oz | - | - | 10 V | - | Reel | Accu-P Std | - | 2 % | - | Low ESR Thin Film Chip Capacitor | 18 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | ||
![]() 0402ZK180GBWTR KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000023 oz | 10 V | - | 10 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 2 % | - | Low ESR Thin Film Chip Capacitor | 18 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | ||
![]() 0402ZK130JBWTR KYOCERA | In Stock | - | - | - | 0402 (1005 metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | 0.000023 oz | - | - | 10 V | - | Reel | * | - | 5 % | - | Low ESR Thin Film Chip Capacitor | 13 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | - | 1 mm | 0.55 mm | ||
![]() 06035J5R6ABSTR KYOCERA | In Stock | - | - | - | 0603 (1608 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | 0.000071 oz | - | - | 50 V | - | MouseReel | * | - | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | 5.6 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | ||
![]() 0402YJ0R5BBWTR KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000023 oz | 16 V | - | 16 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | 0.5 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | ||
![]() 06033J1R2ABTTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000071 oz | 25 V | - | 25 V | -55°C ~ 125°C | Reel | Accu-P® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.05pF | - | Low ESR Thin Film Chip Capacitor | 1.2 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | ||
![]() 0402ZJ120GBSTR500 KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 metric) | KYOCERA AVX | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | 0.000023 oz | 10 V | - | 10 V | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 2 % | - | Low ESR Thin Film Chip Capacitor | 12 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | ||
![]() 04023J0R8ABWTR KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000023 oz | 25 V | - | 25 V | -55°C ~ 125°C | Reel | Accu-P® | 0.039 L x 0.022 W (1.00mm x 0.55mm) | ±0.05pF | - | Low ESR Thin Film Chip Capacitor | 0.8 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | ||
![]() 0402YJ2R2ABWTR KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000023 oz | 16 V | - | 16 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | 2.2 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | ||
![]() 06033J5R6ABTTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000071 oz | 25 V | - | 25 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | 5.6 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | ||
![]() 06031J2R4BBTTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000071 oz | 100 V | - | 100 V | -55°C ~ 125°C | Reel | Accu-P® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.1pF | - | Low ESR Thin Film Chip Capacitor | 2.4 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | ||
![]() 04023J4R0CBWTR KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000023 oz | 25 V | - | 25 V | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.25 pF | - | Low ESR Thin Film Chip Capacitor | 4 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | ||
![]() 06033J1R0ABTTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000071 oz | 25 V | - | 25 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | 1 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | ||
![]() 06035K220GBTTR KYOCERA | In Stock | - | - | Surface Mount | 0603 (1608 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000071 oz | 50 V | - | 50 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.063 L x 0.032 W (1.60mm x 0.81mm) | 2 % | - | Low ESR Thin Film Chip Capacitor | 22 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.63 mm | 0.029 (0.73mm) | 1.6 mm | 0.81 mm | ||
![]() 12101J1R8CBTTR KYOCERA | In Stock | - | - | Surface Mount | 1210 (3225 metric) | KYOCERA AVX | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | Accu-P | - | 100 V | - | - | -55°C ~ 125°C | Reel | Accu-P Std | 0.119 L x 0.098 W (3.02mm x 2.50mm) | 0.25 pF | - | Low ESR Thin Film Chip Capacitor | 1.8 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.93 mm | 0.044 (1.13mm) | 3.02 mm | 2.5 mm | ||
![]() 04023J6R2CBWTR KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000023 oz | 25 V | - | 25 V | -55°C ~ 125°C | MouseReel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 0.25 pF | - | Low ESR Thin Film Chip Capacitor | 6.2 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | - | - | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | ||
![]() 0402ZK180FBWTR KYOCERA | In Stock | - | - | Surface Mount | 0402 (1005 metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | Accu-P | 0.000023 oz | 10 V | - | 10 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.039 L x 0.022 W (1.00mm x 0.55mm) | 1 % | - | Low ESR Thin Film Chip Capacitor | 18 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 1 mm | 1 x 0.55 x 0.4 | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm |