- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Schedule B | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Termination Style | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B32033A4473M TDK | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | Film Capacitors | - | - | - | - | - | - | - | - | ||
![]() B32032A4223M TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32686A1224K TDK | 70 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 04023J0R9ABWTR500 KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | KYOCERA AVX | - | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | Accu-P | 0.000023 oz | - | - | 25 V | - | MouseReel | * | - | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 0.9 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.4 mm | - | 1 mm | 0.55 mm | - | ||
![]() 04023J1R2ABWTR Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 04023J0R9QBWTR KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000023 oz | - | - | 25 V | - | Reel | * | - | 0.03 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 0.9 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.4 mm | - | 1 mm | 0.55 mm | - | ||
![]() 06035J2R0PBSTR500 KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | - | - | - | 50 V | - | - | * | - | 0.02 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 2 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | - | ||
![]() 0201YK6R8BBSTR KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | KYOCERA AVX | 0201 | 0603 | 5000 | KYOCERA AVX | + 125 C | - | - 55 C | - | - | Details | - | - | - | - | - | 16 V | - | MouseReel | Accu-P | - | 0.1 pF | 60 PPM / C | Thin-Film RF/Microwave Capacitor | - | - | 6.8 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | - | - | Silicon RF Capacitors / Thin Film | 0.22 mm | - | 0.6 mm | 0.3 mm | - | ||
![]() 100E121JEN3600XJ16 KYOCERA | In Stock | - | - | - | - | 3838 (9797 metric) | KYOCERA AVX | 3838 | 9797 | 16 | KYOCERA AVX | + 125 C | - | - 55 C | - | - | Details | - | - | - | - | - | 3.6 kV | - | Bulk | 100E | - | 5 % | 90 PPM / C | Microwave | - | - | 120 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | RF Capacitors | - | Silicon RF Capacitors / Thin Film | 4.32 mm | - | 9.65 mm | 9.65 mm | - | ||
![]() 08055J1R5ABTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 metric) | KYOCERA AVX | - | - | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000194 oz | 50 V | - | 50 V | -55°C ~ 125°C | Reel | Accu-P Std | 0.079 L x 0.050 W (2.00mm x 1.27mm) | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 1.5 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.93 mm | 0.044 (1.13mm) | 2.01 mm | 1.27 mm | - | ||
![]() 06035J1R1BBTTR500 KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | - | - | - | 50 V | - | - | * | - | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 1.1 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | - | ||
![]() 04021JR95PBSTR500 KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | KYOCERA AVX | - | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | 8532290040 | Accu-P | 0.000023 oz | 100 V | - | 100 V | -55°C ~ 125°C | MouseReel | Accu-P® | 0.039 L x 0.022 W (1.00mm x 0.55mm) | ±0.02pF | - | Low ESR Thin Film Chip Capacitor | - | - | 0.95 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | ||
![]() 0402YJ0R7ABWTR500 KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | KYOCERA AVX | - | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | - | Accu-P | 0.000023 oz | - | - | 16 V | - | MouseReel | * | - | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 0.7 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.4 mm | - | 1 mm | 0.55 mm | - | ||
![]() 0603YJ5R1BBSTR KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | KYOCERA AVX | - | - | 3000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | - | - | - | 16 V | - | Reel | * | - | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 5.1 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.63 mm | - | 1.6 mm | 0.81 mm | - | ||
![]() 0201ZK170FBSTR KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | - | - 55 C | - | - | Details | - | Accu-P | - | - | - | 10 V | - | Reel | Accu-P Std | - | 1 % | - | Low ESR Thin Film Chip Capacitor | - | - | 17 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.225 mm | - | 0.6 mm | 0.325 mm | - | ||
![]() 0201ZJ0R7BBWTR KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | 10 V | 10 V | 10 V | -55°C ~ 125°C | Tape & Reel (TR) | Accu-P® | 0.024 L x 0.013 W (0.60mm x 0.33mm) | ±0.1pF | - | - | 125 °C | -55 °C | 700 fF | - | - | - | - | RF, High Q, Low Loss | - | 225 µm | 279.4 µm | 609.6 µm | 330.2 µm | Contains Lead | ||
![]() 0201ZK130FBSTR KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | - | - 55 C | - | - | Details | - | Accu-P | - | - | - | 10 V | - | Reel | Accu-P Std | - | 1 % | - | Low ESR Thin Film Chip Capacitor | - | - | 13 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.225 mm | - | 0.6 mm | 0.325 mm | - | ||
![]() 02011J0R2PBSTR500 KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | KYOCERA AVX | - | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000006 oz | - | - | 100 V | - | MouseReel | * | - | 0.02 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 0.2 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.225 mm | - | 0.6 mm | 0.325 mm | - | ||
![]() 0402ZK6R1BBWTR500 KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | KYOCERA AVX | - | - | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | N | - | Accu-P | 0.000023 oz | - | - | 10 V | - | MouseReel | * | - | 0.1 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 6.1 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.4 mm | - | 1 mm | 0.55 mm | - | ||
![]() 04025J4R0ABSTR KYOCERA | In Stock | - | - | - | - | 0402 (1005 metric) | KYOCERA AVX | - | - | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | - | Accu-P | 0.000023 oz | - | - | 50 V | - | MouseReel | * | - | 0.05 pF | - | Low ESR Thin Film Chip Capacitor | - | - | 4 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | Silicon RF Capacitors / Thin Film | 0.4 mm | - | 1 mm | 0.55 mm | - |