- Manufacturer
- Capacitance
- Packaging
- Length
- RoHS Status
- Height
- Part Status
- ECCN Code
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Capacitor Type
- Package / Case
- Packing Method
Attribute column
Categories
Thin Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Schedule B | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Capacitance | Subcategory | Termination Style | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 04021J1R0PBSTR KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | KYOCERA AVX | 5000 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | Accu-P | 0.000023 oz | 100 V | 100 V | -55°C ~ 125°C | MouseReel | Accu-P® | 0.039 L x 0.022 W (1.00mm x 0.55mm) | ±0.02pF | Low ESR Thin Film Chip Capacitor | 1 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | ||
![]() C005YK2R1ABSTR KYOCERA | In Stock | - | - | - | - | - | KYOCERA AVX | 5000 | KYOCERA AVX | - | - | - | - | - | Details | - | Accu-P | - | - | 16 V | - | MouseReel | Accu-P Ultra Mini | - | - | - | - | Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | ||
![]() C005YK2R0ABSTR KYOCERA | In Stock | - | - | - | - | - | KYOCERA AVX | 5000 | KYOCERA AVX | - | - | - | - | - | Details | - | Accu-P | - | - | 16 V | - | MouseReel | Accu-P Ultra Mini | - | - | - | - | Capacitors | - | Silicon RF Capacitors / Thin Film | - | - | Silicon RF Capacitors / Thin Film | - | - | - | - | - | ||
![]() 0201ZK4R6BBSTR500 KYOCERA | In Stock | - | - | - | - | 0201 (0603 metric) | - | - | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | - | - | 10 V | - | - | * | - | 0.1 pF | Low ESR Thin Film Chip Capacitor | 4.6 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | - | 0.225 mm | - | 0.6 mm | 0.325 mm | - | ||
![]() 06035J1R1AAWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Obsolete | - | - | - | - | 50 V | - | -55°C ~ 125°C | - | Accu-F® | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.05pF | - | 1.1 pF | - | - | - | - | RF, High Q, Low Loss | - | - | 0.029 (0.73mm) | - | - | - | ||
![]() 04023K4R0CBWTR KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | - | - | - | - | 25 V | - | -55°C ~ 125°C | - | Accu-P® | 0.039 L x 0.022 W (1.00mm x 0.55mm) | ±0.25pF | - | 4 pF | - | - | - | - | RF, High Q, Low Loss | - | - | 0.020 (0.50mm) | - | - | - | ||
![]() 06035J3R6BBTTR500 KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | - | - | 50 V | - | - | * | - | 0.1 pF | Low ESR Thin Film Chip Capacitor | 3.6 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | - | ||
![]() 06035J3R3ABSTR500 KYOCERA | In Stock | - | - | - | - | 0603 (1608 metric) | - | - | - | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | - | - | - | - | - | 50 V | - | - | * | - | 0.05 pF | Low ESR Thin Film Chip Capacitor | 3.3 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | - | - | 0.63 mm | - | 1.6 mm | 0.81 mm | - | ||
![]() 04021JR55PBSTR500 KYOCERA | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | KYOCERA AVX | 500 | KYOCERA AVX | + 125 C | KYOCERA AVX | - 55 C | Tape & Reel (TR) | Active | Details | 8532290040 | Accu-P | 0.000023 oz | 100 V | 100 V | -55°C ~ 125°C | MouseReel | Accu-P® | 0.039 L x 0.022 W (1.00mm x 0.55mm) | ±0.02pF | Low ESR Thin Film Chip Capacitor | 0.55 pF | Capacitors | SMD/SMT | Silicon RF Capacitors / Thin Film | Thin Film Capacitors | RF, High Q, Low Loss | Silicon RF Capacitors / Thin Film | 0.4 mm | 0.020 (0.50mm) | 1 mm | 0.55 mm | - | ||
![]() B32521-E6103-J000 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222237672223 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0201YJ2R8BBWTR500 KYOCERA | In Stock | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | 16 V | 16 V | -55°C ~ 125°C | - | Accu-P® | 0.024 L x 0.013 W (0.60mm x 0.33mm) | ±0.1pF | - | 2.8 pF | - | - | - | - | RF, High Q, Low Loss | - | 225 µm | 0.011 (0.28mm) | 600 µm | 325 µm | Contains Lead | ||
![]() 02013J1R6ABWTR500 KYOCERA | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | - | - | - | - | 25 V | - | -55°C ~ 125°C | - | Accu-P® | 0.024 L x 0.013 W (0.60mm x 0.33mm) | ±0.05pF | - | 1.6 pF | - | - | - | - | RF, High Q, Low Loss | - | - | 0.011 (0.28mm) | - | - | - | ||
![]() 08055J470GBTTR KYOCERA | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | - | - | - | - | 50 V | - | -55°C ~ 125°C | - | Accu-P® | 0.079 L x 0.050 W (2.00mm x 1.27mm) | ±2% | - | 47 pF | - | - | - | - | RF, High Q, Low Loss | - | - | 0.044 (1.13mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222233820153 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B32672L7473J TDK | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |