- Manufacturer
- Series
- Subcategory
- Product Type
- Package
- Mfr
- Product Status
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Brand
- Product Category
- Dielectric Material
- Tradename
Attribute column
Categories
Trimmers, Variable Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Lead Pitch | Capacitor Type | Rated (DC) Voltage (URdc) | Size Code | Q @ Freq | Q Factor | Adjustment Type | Capacitance Range | Adjuster Orientation | Multi-turn | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9702-2 Johanson Manufacturing | 541 |
| Datasheet | 11 Weeks | - | Surface Mount | Axial | - | 2 | Ceramic | 250V | -55°C~125°C | Bulk | 2006 | Thin-Trim® | 0.145Dia 3.68mm | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | Potentiometer | - | 2.5pF | 250V | - | - | - | - | - | - | 1000 @ 100MHz | - | Top | 2.5pF~10pF | - | - | General Purpose | - | 0.040 1.02mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() GNF4R500 Sprague-Goodman | In Stock | - | - | - | Through Hole | Through Hole | - | SPECIAL | - | Sapphire | - | -55°C~125°C | Bulk | 2002 | PISTONCAP® | 0.118Dia 3.00mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8532.30.00.90 | - | 500V | - | - | - | VARIABLE CAPACITOR | - | - | 2000 @ 250MHz | - | - | 0.6pF~4.5pF | - | 1 | General Purpose | 8.382mm | 0.310 7.90mm | - | - | - | RoHS Compliant | - | ||
![]() GXA18000 Sprague-Goodman | In Stock | - | Datasheet | 28 Weeks | Through Hole | Through Hole | - | FLAT | - | Polytetrafluoroethylene (PTFE) | - | -40°C~85°C | Bulk | 2001 | FILMTRIM® | 0.335Dia 8.50mm | - | Obsolete | - | Radial | EAR99 | - | - | - | 8532.30.00.90 | - | 100V | - | - | 7.62mm | VARIABLE CAPACITOR | - | 3330 | 1500 @ 1MHz | - | Top and Bottom | 2pF~18pF | VERTICAL | - | General Purpose | 10.2108mm | 0.402 10.20mm | 8.5mm | 7.7mm | - | RoHS Compliant | Lead Free | ||
![]() 5241 Johanson Manufacturing | 37 |
| - | 11 Weeks | Through Hole | Through Hole | - | - | - | - | 250V | -65°C~125°C | Bulk | - | - | 0.295Dia 7.49mm | - | Active | Not Applicable | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | 4000 @ 100MHz | - | Side | 0.8pF~10pF | - | - | Non-Magnetic, Sealed | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TZB4R500AB16R00 Murata Electronics | In Stock | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | 0.5% | - | - | SMD/SMT | - | 85°C | -25°C | Ceramic | - | 50pF | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9972mm | - | 4.4958mm | 3.9878mm | - | RoHS Compliant | - | ||
![]() 27263 Johanson Manufacturing | 11 |
| - | 1 Weeks | - | - | SMD/SMT | - | - | - | 500V | - | Bulk | 2000 | - | - | - | Active | - | - | - | 125°C | -65°C | Potentiometer | - | 300FF | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SGC3S200NM Sprague-Goodman | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | - | Ceramic | 500V | -40°C~85°C | Cut Tape (CT) | 2013 | SGC3 | 0.177Lx0.126W 4.50mmx3.20mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 @ 25MHz | - | Top | 5.5pF~20pF | - | - | Low Profile, Non-Magnetic | - | 0.059 1.50mm | 4.4958mm | 3.2004mm | - | RoHS Compliant | - | ||
![]() GKG6R021 Sprague-Goodman | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | FLAT | - | Ceramic | 100V | -25°C~85°C | Bulk | 2005 | SURFTRIM® GKG | 0.177Lx0.157W 4.50mmx4.00mm | - | Obsolete | Not Applicable | Snap in | EAR99 | - | - | - | 8532.30.00.10 | - | - | Magazine | 3.75mm | 5.334mm | VARIABLE CAPACITOR | 100V | 1816 | 500 @ 1MHz | - | Top | 2.5pF~6pF | VERTICAL | - | General Purpose | 2.794mm | 0.134 3.40mm | 4.5mm | - | - | RoHS Compliant | - | ||
![]() GKG3R016 Sprague-Goodman | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | Ceramic | 100V | -25°C~85°C | Bulk | 2005 | SURFTRIM® GKG | 0.236Dia 6.00mm | - | Obsolete | Not Applicable | Snap in | EAR99 | - | - | - | - | - | - | - | 5mm | - | VARIABLE CAPACITOR | 100V | 2424 | 300 @ 1MHz | - | Bottom | 1pF~3pF | VERTICAL | - | General Purpose | 5.08mm | 0.197 5.00mm | 6mm | 6mm | - | Non-RoHS Compliant | - | ||
![]() GKG5R016 Sprague-Goodman | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | Ceramic | 100V | -25°C~85°C | Bulk | 2005 | SURFTRIM® GKG | 0.236Dia 6.00mm | - | Obsolete | Not Applicable | Snap in | EAR99 | - | - | - | - | - | - | - | 5mm | - | VARIABLE CAPACITOR | 100V | 2424 | 300 @ 1MHz | 200 | Bottom | 2pF~5pF | VERTICAL | - | General Purpose | 5.08mm | 0.197 5.00mm | 6mm | 6mm | - | RoHS Compliant | - | ||
![]() GCL20000 Sprague-Goodman | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | Polyphenylene Sulfide (PPS) | 50V | -25°C~85°C | Bulk | 2002 | FILMTRIM® | 0.268Lx0.213W 6.80mmx5.40mm | - | Obsolete | Not Applicable | Snap in | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | 500 @ 1MHz | - | Top | 0.8pF~20pF | - | - | Low Profile | 4.064mm | 0.157 4.00mm | - | - | - | RoHS Compliant | - | ||
![]() GKG30016 Sprague-Goodman | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | Ceramic | 100V | -25°C~85°C | Bulk | 2005 | SURFTRIM® GKG | 0.236Dia 6.00mm | - | Obsolete | Not Applicable | Snap in | EAR99 | - | - | - | - | - | - | - | 5mm | - | VARIABLE CAPACITOR | 100V | 2424 | 200 @ 1MHz | 300 | Bottom | 6.5pF~30pF | VERTICAL | - | General Purpose | 5.08mm | 0.197 5.00mm | 6mm | 6mm | - | RoHS Compliant | - | ||
![]() 9628 Johanson Manufacturing | 37 |
| Datasheet | 11 Weeks | - | Through Hole | - | - | - | - | 250V | -55°C~125°C | Bulk | - | Seal-Trim® | 0.180Dia 4.57mm | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 @ 100MHz | - | Top | 5pF~15pF | - | - | Sealed | - | 0.085 2.16mm | - | - | - | Non-RoHS Compliant | - | ||
![]() SGC3S060 Sprague-Goodman | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | Ceramic | 500V | -40°C~85°C | Tape & Reel (TR) | 2011 | SGC3 | 0.177Lx0.126W 4.50mmx3.20mm | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | 85°C | -25°C | - | - | - | 100V | - | - | - | - | - | - | 500 @ 1MHz | - | Top | 2pF~6pF | - | - | Low Profile | 2.2098mm | 0.059 1.50mm | 4.4958mm | 1.4986mm | - | RoHS Compliant | Lead Free | ||
![]() GKG10086-05 Sprague-Goodman | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | Ceramic | 100V | -25°C~85°C | Cut Tape (CT) | 2005 | SURFTRIM® GKG | 0.177Lx0.157W 4.50mmx4.00mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 @ 1MHz | - | Top | 3pF~10pF | - | - | General Purpose | - | 0.114 2.90mm | - | - | - | RoHS Compliant | - | ||
![]() GXE18011 Sprague-Goodman | In Stock | - | - | - | Through Hole | Through Hole | - | FLAT | - | Polytetrafluoroethylene (PTFE) | 300V | -40°C~125°C | Bulk | 2002 | FILMTRIM® | 0.291Lx0.264W 7.40mmx6.70mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8532.30.00.90 | - | - | - | - | - | VARIABLE CAPACITOR | 300V | 2926 | 1500 @ 1MHz | - | Top and Bottom | 2.5pF~18pF | VERTICAL | - | General Purpose | - | 0.315 8.00mm | 7.4mm | 6.7mm | - | RoHS Compliant | - | ||
![]() GXE3R501 Sprague-Goodman | In Stock | - | - | - | Through Hole | Through Hole | - | FLAT | - | Polytetrafluoroethylene (PTFE) | 300V | -40°C~125°C | Bulk | 2002 | FILMTRIM® | 0.291Lx0.264W 7.40mmx6.70mm | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | 8532.30.00.90 | - | - | - | 5.08mm | - | VARIABLE CAPACITOR | 300V | 2926 | 1500 @ 1MHz | - | Top and Bottom | 1pF~3.5pF | VERTICAL | - | General Purpose | - | 0.315 8.00mm | 7.4mm | 6.7mm | - | RoHS Compliant | - | ||
![]() GAA10002 Sprague-Goodman | In Stock | - | - | - | Panel | Panel Mount | - | - | - | Air | 250V | -65°C~125°C | Bulk | 2000 | AIRTRIM® GAA | 0.299Dia 7.60mm | - | Obsolete | Not Applicable | Lug | - | 125°C | -65°C | - | - | - | 250V | - | - | - | - | - | - | 5000 @ 100MHz | - | Top | 1pF~10pF | - | - | General Purpose | - | 0.500 12.70mm | 12.7mm | - | - | RoHS Compliant | Lead Free | ||
![]() SGC3S300 Sprague-Goodman | In Stock | - | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | Ceramic | 500V | -40°C~85°C | Tape & Reel (TR) | 2011 | SGC3 | 0.177Lx0.126W 4.50mmx3.20mm | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | 85°C | -25°C | - | - | - | 50V | - | - | - | - | - | - | 500 @ 1MHz | - | Top | 8pF~30pF | - | - | Low Profile | 2.2098mm | 0.059 1.50mm | 4.4958mm | 1.4986mm | - | RoHS Compliant | Lead Free | ||
![]() GKY8R056 Sprague-Goodman | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SMD/SMT | - | - | Ceramic | 100V | -25°C~85°C | Tape & Reel (TR) | 2009 | SURFTRIM® GKY | 0.138Lx0.122W 3.50mmx3.10mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 @ 1MHz | - | Top | 3pF~8pF | - | - | Low Profile | - | 0.045 1.14mm | - | - | - | RoHS Compliant | - |