- Manufacturer
- Series
- Subcategory
- Product Type
- Package
- Mfr
- Product Status
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Brand
- Product Category
- Dielectric Material
- Tradename
Attribute column
Categories
Trimmers, Variable Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Actuator | Contact Current | Dimensions | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Terminal | Series | ECCN Code | Type | HTS Code | Subcategory | Terminal Pitch | Reach Compliance Code | Capacitor Type | Switch Function | Note | Rated (DC) Voltage (URdc) | Size Code | Operating Force | Product Type | Adjuster Orientation | Capacitance-Max | Capacitance-Min | Backlight Color | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TM5C Knowles | In Stock | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | Yes | PCB Pins | MTP 1/2 | - | Switch | - | Capacitors | - | - | - | - | - | - | - | - | Trimmer / Variable Capacitors | - | - | - | - | IP40 | - | - | - | ||
![]() NMA4J5 Knowles | In Stock | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | Yes | PCB Pins | MTP 1/2 | - | Switch | - | Capacitors | - | - | - | - | - | - | - | - | Trimmer / Variable Capacitors | - | - | - | - | IP40 | - | - | - | ||
![]() KT8 Knowles | In Stock | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | Yes | PCB Pins | MTP 1/2 | - | Switch | - | Capacitors | - | - | - | - | - | - | - | - | Trimmer / Variable Capacitors | - | - | - | - | IP40 | - | - | - | ||
![]() AF5 Knowles | In Stock | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | Yes | PCB Pins | MTP 1/2 | - | Switch | - | Capacitors | - | - | - | - | - | - | - | - | Trimmer / Variable Capacitors | - | - | - | - | IP40 | - | - | - | ||
![]() A1J12HVS Knowles | In Stock | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | Yes | PCB Pins | MTP 1/2 | - | Switch | - | Capacitors | - | - | - | - | - | - | - | - | Trimmer / Variable Capacitors | - | - | - | - | IP65 | - | - | - | ||
![]() AE5 Knowles | In Stock | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | Yes | PCB Pins | MTP 1/2 | - | Switch | - | Capacitors | - | - | - | - | - | - | - | - | Trimmer / Variable Capacitors | - | - | - | - | IP65 | - | - | - | ||
![]() KP1HV Knowles | In Stock | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | Yes | PCB Pins | MTP 1/2 | - | Switch | - | Capacitors | - | - | - | - | - | - | - | - | Trimmer / Variable Capacitors | - | - | - | - | IP40 | - | - | - | ||
![]() AF10 Knowles | In Stock | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | Yes | PCB Pins | MTP 1/2 | - | Switch | - | Capacitors | - | - | - | - | - | - | - | - | Trimmer / Variable Capacitors | - | - | - | - | IP40 | - | - | - | ||
![]() AF30 Knowles | In Stock | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | Yes | PCB Pins | MTP 1/2 | - | Switch | - | Capacitors | - | - | - | - | - | - | - | - | Trimmer / Variable Capacitors | - | - | - | - | IP40 | - | - | - | ||
![]() A4J5HV Knowles | In Stock | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | Yes | PCB Pins | MTP 1/2 | - | Switch | - | Capacitors | - | - | - | - | - | - | - | - | Trimmer / Variable Capacitors | - | - | - | - | IP40 | - | - | - | ||
![]() KG10 Knowles | In Stock | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | Yes | PCB Pins | MTP 1/2 | - | Switch | - | Capacitors | - | - | - | - | - | - | - | - | Trimmer / Variable Capacitors | - | - | - | - | IP40 | - | - | - | ||
![]() A4P3 Knowles | In Stock | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | Yes | PCB Pins | MTP 1/2 | - | Switch | - | Capacitors | - | - | - | - | - | - | - | - | Trimmer / Variable Capacitors | - | - | - | - | IP40 | - | - | - | ||
![]() A1T8HV Knowles | In Stock | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | Yes | PCB Pins | MTP 1/2 | - | Switch | - | Capacitors | - | - | - | - | - | - | - | - | Trimmer / Variable Capacitors | - | - | - | - | IP40 | - | - | - | ||
![]() A1P4 Knowles | In Stock | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | Yes | PCB Pins | MTP 1/2 | - | Switch | - | Capacitors | - | - | - | - | - | - | - | - | Trimmer / Variable Capacitors | - | - | - | - | IP40 | - | - | - | ||
![]() KF8 Knowles | In Stock | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | Yes | PCB Pins | MTP 1/2 | - | Switch | - | Capacitors | - | - | - | - | - | - | - | - | Trimmer / Variable Capacitors | - | - | - | - | IP40 | - | - | - | ||
![]() AJ10 Knowles | In Stock | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | Yes | PCB Pins | MTP 1/2 | - | Switch | - | Capacitors | - | - | - | - | - | - | - | - | Trimmer / Variable Capacitors | - | - | - | - | IP40 | - | - | - | ||
![]() AJ10-4 Knowles | In Stock | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | Yes | PCB Pins | MTP 1/2 | - | Switch | - | Capacitors | - | - | - | - | - | - | - | - | Trimmer / Variable Capacitors | - | - | - | - | IP40 | - | - | - | ||
![]() AB14 Knowles | In Stock | - | - | - | - | - | Polymer | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | Yes | PCB Pins | MTP 1/2 | - | Switch | - | Capacitors | - | - | - | - | - | - | - | - | Trimmer / Variable Capacitors | - | - | - | - | IP40 | - | - | - | ||
![]() 2322-3GR1 Johanson | In Stock | - | - | - | - | - | Stainless Steel, Polyamide | - | Rectangular | 40mA | PSE | - | - | - | - | Nut | - | - | - | - | - | - | Yes | Faston | PSE | - | Switch | - | - | - | - | - | ON-OFF | - | - | - | - | - | - | - | - | - | IP69 | - | - | - | ||
![]() GXL18000 Vishay | In Stock | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | POLY TETRAFLUOROETHYLENE | - | - | - | SPRAGUE-GOODMAN ELECTRONICS INC | Sprague-Goodman | GXL18000 | GXL | - | 125 °C | -40 °C | , 2422 | Radial | Obsolete | 7.68 | Yes | - | G | EAR99 | - | 8532.30.00.90 | - | 5 mm | compliant | VARIABLE CAPACITOR | - | - | 150 V | 2422 | - | - | VERTICAL | 18 pF | 2.3 pF | - | - | 6 mm | 6 mm | 5.5 mm |