- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Packaging
- Part Status
- Temperature Coefficient
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Manufacturer Package Identifier | Operating Temperature (Max) | Operating Temperature (Min) | Voltage - Rated | Voltage - Rated (AC) | Voltage - Rated (DC) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Composition | Applications | HTS Code | Capacitance | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Temperature Characteristics Code | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Halogen Free | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1608X5R1E106M TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | X5R | - | 85°C | -55°C | - | - | 25V | - | - | - | - | - | - | 20% | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 10μF | - | 1608 | 0603 | - | - | - | - | - | - | - | - | 1.6mm | 800μm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 0603X474K160CT Walsin Technology Corporation | 12814 |
| - | 17 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | CERAMIC | - | - | - | - | - | 16V | - | -55°C~85°C | Tape & Reel (TR) | 2010 | - | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 0.47μF | 800μm | 1608 | 0603 | CERAMIC CAPACITOR | X5R | Yes | - | - | - | - | 0.8mm | 1.6mm | 0.8mm | 0.037 0.95mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 0402B104K500CT Walsin Technology Corporation | 46290 | - | - | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~125°C | Tape & Reel (TR) | - | - | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | X7R | - | - | General Purpose | - | 0.1μF | - | 1005 | - | - | - | - | - | - | - | - | - | - | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0402B153K160CT Walsin Technology Corporation | 5234 |
| - | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | CERAMIC | - | - | - | - | - | 16V | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 0.015μF | - | 1005 | 0402 | CERAMIC CAPACITOR | X7R | Yes | - | - | - | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 0402B562K250CT Walsin Technology Corporation | 23935 |
| - | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | CERAMIC | - | - | - | - | - | 25V | - | -55°C~125°C | Tape & Reel (TR) | - | - | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 5600pF | 500μm | 1005 | - | CERAMIC CAPACITOR | X7R | Yes | - | - | - | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0603B102K160CT Walsin Technology Corporation | 32000 |
| - | 17 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | CERAMIC | - | - | - | - | - | 16V | - | -55°C~125°C | Tape & Reel (TR) | - | - | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 1000pF | 800μm | 1608 | - | CERAMIC CAPACITOR | X7R | Yes | - | - | - | - | 0.8mm | 1.6mm | 0.8mm | 0.034 0.87mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0402N3R3C500CT Walsin Technology Corporation | 400000 |
| - | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | C0G | - | - | - | - | - | 50V | - | -55°C~125°C | Tape & Reel (TR) | 2015 | - | 0.039Lx0.020W 1.00mmx0.50mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 3.3pF | 500μm | 1005 | 0402 | CERAMIC CAPACITOR | C0G | Yes | - | - | - | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 0603B104M500CT Walsin Technology Corporation | 736827 |
| - | 17 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | CERAMIC | - | - | - | - | - | 50V | - | -55°C~125°C | Tape & Reel (TR) | - | - | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 0.1μF | 800μm | 1608 | - | CERAMIC CAPACITOR | X7R | Yes | - | - | - | - | 0.8mm | 1.6mm | 0.8mm | 0.037 0.95mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0402N180J250CT Walsin Technology Corporation | 53796 | - | - | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | CERAMIC | - | - | - | - | - | 25V | - | -55°C~125°C | Tape & Reel (TR) | - | - | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 18pF | - | 1005 | - | CERAMIC CAPACITOR | C0G | Yes | - | - | - | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0201B103K250CT Walsin Technology Corporation | 17640 |
| - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | - | - | 0.024Lx0.012W 0.60mmx0.30mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | - | X7R | - | - | General Purpose | - | 10000pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0201N120J500CT Walsin Technology Corporation | 29500 |
| - | 17 Weeks | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | - | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | General Purpose | - | 12pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0402N681G500CT Walsin Technology Corporation | 16955 |
| - | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | CERAMIC | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | - | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 680pF | - | - | - | CERAMIC CAPACITOR | C0G | Yes | - | 50V | - | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0402N471F500CT Walsin Technology Corporation | 25405 |
| - | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | CERAMIC | - | - | - | - | - | - | 50V | -55°C~125°C | TR, PAPER, 7 INCH | - | - | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | 8532.24.00.20 | 470pF | - | - | - | CERAMIC CAPACITOR | C0G | Yes | - | 50V | - | - | 0.5mm | 1mm | 0.5mm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0201N120G500CT Walsin Technology Corporation | 14055 |
| - | 17 Weeks | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | - | 0.024Lx0.012W 0.60mmx0.30mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | General Purpose | - | 12pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0402B224K100CT Walsin Technology Corporation | 100000 |
| - | 17 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | - | - | 0.039Lx0.020W 1.00mmx0.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | X7R | - | - | General Purpose | - | 0.22μF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0603B224K6R3CT Walsin Technology Corporation | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | 6.3V | -55°C~125°C | Tape & Reel (TR) | - | - | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | X7R | - | - | General Purpose | - | 0.22μF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.034 0.87mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0201N180G500CT Walsin Technology Corporation | 23244 |
| - | 17 Weeks | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | - | - | 0.024Lx0.012W 0.60mmx0.30mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | C0G NP0 | - | - | General Purpose | - | 18pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 0.33mm | - | - | - | ROHS3 Compliant | - | ||
![]() CC0805KRX7R9BB104 Yageo | 84600 |
| Datasheet | 33 Weeks | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | Ceramic | - | CC0805-0.85 | - | - | 50V | - | 50V | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CC | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 0.1μF | 1.25mm | 2012 | 0805 | - | X7R | Yes | 100GOhm | - | Halogen Free | High Voltage | 950μm | - | - | 0.033 0.85mm | 838.2μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CC0603JRNPO9BN101 Yageo | 100000 | - | Datasheet | 33 Weeks | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | C0G | - | - | - | 50V | 50V | 50V | - | -55°C~125°C | Tape & Reel (TR) | 2004 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | Ceramic | General Purpose | - | 100pF | 800μm | 1608 | 0603 | - | C0G | Yes | 100GOhm | - | Halogen Free | - | 800μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CC0603KRX7R9BB102 Yageo | 104840 | - | Datasheet | 33 Weeks | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | Ceramic | - | - | - | - | 50V | - | 50V | - | -55°C~125°C | Tape & Reel (TR) | 1995 | CC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | General Purpose | - | 1000pF | 800μm | 1608 | 0603 | - | X7R | Yes | 100GOhm | - | Halogen Free | - | 900μm | 1.6mm | 0.8mm | 0.035 0.90mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools