- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Material | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Termination Style | Dielectric | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HA222KP59DHCZAKPLP KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | Details | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0603X132M4JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | - | 1.3 nF | - | 0.0013 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X132M4JAC7867 | - | FT-CAP | 0.000222 oz | - | 16 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 1300 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0603X132M3JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | - | 1.3 nF | - | 0.0013 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X132M3JAC7867 | - | FT-CAP | 0.000222 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 1300 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C1812X333K8JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | - | - | 33 nF | 33000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812X333K8JAC7800 | - | FT-CAP | 0.003880 oz | - | 10 VDC | - | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.033 uF | SMD/SMT | U2J | General Type MLCCs | - | 4.5 mm | 3.2 mm | ||
![]() C0805X393J4JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | - | - | 39 nF | 39000 pF | - | 0805 | 2012 | Class 1 | 2500 | + 125 C | - 55 C | C0805X393J4JAC7800 | - | FT-CAP | 0.000218 oz | - | 16 VDC | - | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.039 uF | SMD/SMT | U2J | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C0805X393J3JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | - | - | 39 nF | 39000 pF | - | 0805 | 2012 | Class 1 | 2500 | + 125 C | - 55 C | C0805X393J3JAC7800 | - | FT-CAP | 0.000218 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.039 uF | SMD/SMT | U2J | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C1812X334K3JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | - | - | 330 nF | 330000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812X334K3JAC7800 | - | FT-CAP | 0.003880 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.33 uF | SMD/SMT | U2J | General Type MLCCs | - | 4.5 mm | 3.2 mm | ||
![]() C1812X563M3JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | - | - | 56 nF | 56000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812X563M3JAC7800 | - | FT-CAP | 0.003880 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.056 uF | SMD/SMT | U2J | General Type MLCCs | - | 4.5 mm | 3.2 mm | ||
![]() C0603X132M5JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | - | 1.3 nF | - | 0.0013 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X132M5JAC7867 | - | FT-CAP | 0.000222 oz | - | 50 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 1300 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C1812X333K4JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | - | - | 33 nF | 33000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812X333K4JAC7800 | - | FT-CAP | 0.003880 oz | - | 16 VDC | - | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.033 uF | SMD/SMT | U2J | General Type MLCCs | - | 4.5 mm | 3.2 mm | ||
![]() C0805X223K5JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | - | - | 22 nF | 22000 pF | - | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | C0805X223K5JAC7800 | - | FT-CAP | 0.000218 oz | - | 50 VDC | - | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.022 uF | SMD/SMT | U2J | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C1210X393M3JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | - | - | 39 nF | 39000 pF | - | 1210 | 3225 | Class 1 | 4000 | + 125 C | - 55 C | C1210X393M3JAC7800 | - | FT-CAP | 0.003527 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.039 uF | SMD/SMT | U2J | General Type MLCCs | - | 3.3 mm | 2.6 mm | ||
![]() C0603X362M8JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | - | 3.6 nF | - | 0.0036 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X362M8JAC7867 | - | FT-CAP | 0.000222 oz | - | 10 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 3600 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0402C621G5JACTU KEMET | 36 |
| - | 0402 (1005 metric) | 2 | Ceramic | 0.62 nF | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C621G5JAC7867 | Details | - | 0.000053 oz | - | 50 VDC | 50 V | MouseReel | SMD Comm U2J | 2 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 125 °C | -55 °C | 620 pF | SMD/SMT | U2J | General Type MLCCs | 550 µm | 1 mm | 0.5 mm | ||
![]() C0805X393G4JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | - | - | 39 nF | 39000 pF | - | 0805 | 2012 | Class 1 | 2500 | + 125 C | - 55 C | C0805X393G4JAC7800 | - | FT-CAP | 0.000218 oz | - | 16 VDC | - | MouseReel | SMD Comm U2J Flex | 2 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.039 uF | SMD/SMT | U2J | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C1210C184M3JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | - | - | 180 nF | 180000 pF | - | 1210 | 3225 | Class 1 | 2500 | + 125 C | - 55 C | C1210C184M3JAC7800 | - | - | 0.003527 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 0.18 uF | SMD/SMT | U2J | General Type MLCCs | - | 3.2 mm | 2.5 mm | ||
![]() C0603X362M4JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | - | 3.6 nF | - | 0.0036 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X362M4JAC7867 | - | FT-CAP | 0.000222 oz | - | 16 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 3600 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0402C621M5JACTU KEMET | 27 |
| - | 0402 (1005 metric) | 2 | Ceramic | 0.62 nF | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C621M5JAC7867 | - | - | 0.000053 oz | - | 50 VDC | 50 V | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 125 °C | -55 °C | 620 pF | SMD/SMT | U2J | General Type MLCCs | 550 µm | 1 mm | 0.5 mm | ||
![]() C1210X333M4JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | - | - | 33 nF | 33000 pF | - | 1210 | 3225 | Class 1 | 4000 | + 125 C | - 55 C | C1210X333M4JAC7800 | - | FT-CAP | 0.003527 oz | - | 16 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.033 uF | SMD/SMT | U2J | General Type MLCCs | - | 3.3 mm | 2.6 mm | ||
![]() C1812X563M8JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | - | - | 56 nF | 56000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812X563M8JAC7800 | - | FT-CAP | 0.003880 oz | - | 10 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.056 uF | SMD/SMT | U2J | General Type MLCCs | - | 4.5 mm | 3.2 mm |