- Manufacturer
- Capacitance
- Tolerance
- Package / Case
- RoHS Status
- Temperature Coefficient
- Packaging
- Part Status
- Applications
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Categories
Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Type | Capacitance | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Operating Temperature Range | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603X752M5JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 7.5 nF | - | 0.0075 uF | 0603 | 1608 | - | Class 1 | - | 10000 | + 125 C | - 55 C | - | Details | - | FT-CAP | 0.000222 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 7500 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0805X183K3JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 18 nF | 18000 pF | - | 0805 | 2012 | - | Class 1 | - | 10000 | + 125 C | - 55 C | - | Details | - | FT-CAP | 0.000218 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.018 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C0603X272K5JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 2.7 nF | - | 0.0027 uF | 0603 | 1608 | - | Class 1 | - | 10000 | + 125 C | - 55 C | - | Details | - | FT-CAP | 0.000222 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 2700 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0805X103M3JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 10 nF | 10000 pF | - | 0805 | 2012 | - | Class 1 | - | 10000 | + 125 C | - 55 C | - | Details | - | FT-CAP | 0.000218 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.01 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C0805X223M5JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 22 nF | 22000 pF | - | 0805 | 2012 | - | Class 1 | - | 10000 | + 125 C | - 55 C | - | Details | - | FT-CAP | 0.000218 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.022 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C0603X272M5JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 2.7 nF | - | 0.0027 uF | 0603 | 1608 | - | Class 1 | - | 10000 | + 125 C | - 55 C | - | Details | - | FT-CAP | 0.000222 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 2700 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0805X682M5JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | 6.8 nF | - | 0.0068 uF | 0805 | 2012 | - | Class 1 | - | 10000 | + 125 C | - 55 C | - | Details | - | FT-CAP | 0.000218 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 6800 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C0603X682J4JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 6.8 nF | - | 0.0068 uF | 0603 | 1608 | - | Class 1 | - | 10000 | + 125 C | - 55 C | - | Details | - | FT-CAP | 0.000222 oz | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 6800 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C350C472KDG5TA7303 KEMET | In Stock | - | - | - | 4.7 nF | - | 0.0047 uF | - | - | Conformally Coated | Class 1 | 0.1 % | 500 | + 125 C | - 55 C | - | Details | C0G (NP0) | GoldMax | - | - | 1 kVDC | MouseReel | GoldMax 300 Comm C0G HV | 10 % | - | High Voltage Goldmax C0G Dielectric Commercial Grade MLCCs | 4700 pF | Radial | C0G (NP0) | 10.16 mm | 0.64 mm | Outside Bend | - 55 C to + 125 C | High Voltage MLCCs | 6.85 mm | 12.7 mm | 14.22 mm | ||
![]() C0603X622K3JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | 6.2 nF | - | 0.0062 uF | 0603 | 1608 | - | Class 1 | - | 10000 | + 125 C | - 55 C | - | Details | - | FT-CAP | 0.000222 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 6200 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0402C151K5JAC7411 KEMET | In Stock | - | - | 0402 (1005 metric) | 0.15 nF | - | - | 0402 | 1005 | - | Class 1 | - | 50000 | + 125 C | - 55 C | - | Details | - | - | 0.000053 oz | - | 50 VDC | MouseReel | SMD Comm U2J | 10 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 150 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1 mm | 0.5 mm | ||
![]() C0603X302G8JACTU KEMET | 49 |
| - | 0603 (1608 metric) | 3 nF | - | 0.003 uF | 0603 | 1608 | - | Class 1 | - | 4000 | + 125 C | - 55 C | C0603X302G8JAC7867 | - | - | FT-CAP | 0.000222 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 2 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 3000 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C1812C393M8JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | 39 nF | 39000 pF | - | 1812 | 4532 | - | Class 1 | - | 1000 | + 125 C | - 55 C | C1812C393M8JAC7800 | - | - | - | 0.003880 oz | - | 10 VDC | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 0.039 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 4.5 mm | 3.2 mm | ||
![]() C0805X472K5JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | 4.7 nF | - | 0.0047 uF | 0805 | 2012 | - | Class 1 | - | 4000 | + 125 C | - 55 C | C0805X472K5JAC7800 | - | - | FT-CAP | 0.000218 oz | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 4700 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C1210C473J8JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | 47 nF | 47000 pF | - | 1210 | 3225 | - | Class 1 | - | 4000 | + 125 C | - 55 C | C1210C473J8JAC7800 | - | - | - | 0.003527 oz | - | 10 VDC | MouseReel | SMD Comm U2J | 5 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 0.047 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 3.2 mm | 2.5 mm | ||
![]() C0603X153K3JACTU KEMET | 28 |
| - | 0603 (1608 metric) | 15 nF | 15000 pF | - | 0603 | 1608 | - | Class 1 | - | 4000 | + 125 C | - 55 C | C0603X153K3JAC7867 | - | - | FT-CAP | 0.000222 oz | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.015 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C1210C104K8JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | 100 nF | 100000 pF | - | 1210 | 3225 | - | Class 1 | - | 4000 | + 125 C | - 55 C | C1210C104K8JAC7800 | - | - | - | 0.003527 oz | - | 10 VDC | MouseReel | SMD Comm U2J | 10 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 0.1 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 3.2 mm | 2.5 mm | ||
![]() C0805X472K8JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | 4.7 nF | - | 0.0047 uF | 0805 | 2012 | - | Class 1 | - | 4000 | + 125 C | - 55 C | C0805X472K8JAC7800 | - | - | FT-CAP | 0.000218 oz | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 4700 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C1206X184K4JACTU KEMET | In Stock | - | - | 1206 (3216 metric) | 180 nF | 180000 pF | - | 1206 | 3216 | - | Class 1 | - | 2000 | + 125 C | - 55 C | C1206X184K4JAC7800 | - | - | FT-CAP | 0.000952 oz | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.18 uF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 3.3 mm | 1.6 mm | ||
![]() C0402C222M4JACTU KEMET | 28 |
| - | 0402 (1005 metric) | 2.2 nF | - | 0.0022 uF | 0402 | 1005 | - | Class 1 | - | 10000 | + 125 C | - 55 C | C0402C222M4JAC7867 | - | - | - | 0.000053 oz | - | 16 VDC | MouseReel | SMD Comm U2J | 20 % | Standard | U2J Dielectric Commercial and Automotive Grade MLCCs | 2200 pF | SMD/SMT | U2J | - | - | - | - | General Type MLCCs | - | 1 mm | 0.5 mm |