- Manufacturer
- Capacitance
- Packaging
- Series
- Tolerance
- Termination
- ESR (Equivalent Series Resistance)
- Mounting Type
- Package / Case
- Height Seated (Max)
- Operating Temperature
- Size / Dimension
- Part Status
Attribute column
Categories
Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Material | Housing Material | Body Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Approvals | Base Product Number | Brand | Capacitance - nF | Capacitance - uF | Capacitance Tolerance | Contact Finish Mating | DCL | Dimensions | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (nom) | Lead Spacing (nom) | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | RoHS | Shipping Restrictions | Tolerance (+ or -) | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Current Rating | Pitch - Mating | Shell Finish | Shell Size - Insert | Termination Style | Lead Pitch | Contact Finish - Post | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Contact Resistance | Lead Diameter | Voltage | Leakage Current | Shell Size, MIL | Protections | Terminal Type | Product Type | Operating Temperature Range | ESR | Termination Post Length | Pitch - Post | Legend | Product | Connection Type | Features | Product Category | Product Length | Product Width | IP Rating | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DGH335Q2R7 Cornell Dubilier Electronics | 240 | - | - | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | -10%, +30% | - | 14(uA) | - | - | 0.6(mm) | 3.5(mm) | 1000(hr) | 1500 Hrs @ 85°C | - | - | + 65 C | - | Cornell Dubilier / Illinois Capacitor | - 40 C | - | Through Hole | -40C to 65C | Bulk | - | - | Not Required(mm) | 8(mm) | Active | - | No | - | - | -10% to 30% | - | - | 2.7 V | 2.7 VDC | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | PC Pins | ±25ppm/°C | - | Cylindrical | 176 kOhms | - | Metal Film | - | 0.125W, 1/8W | 3300000000000PF(pF) | - | Capacitors | - | Vertical | - | - | - | - | - | - | Radial | - | - | 80mOhm @ 1kHz | S (0.001%) | 0.138 (3.50mm) | - | 0.6 mm | 2.7VDC | 14 uA | - | - | - | Supercapacitors / Ultracapacitors | - | 0.08(ohm) | - | - | - | Electric Double Layer Capacitors | - | Military, Moisture Resistant, Weldable | - | - | - | - | Not Required(mm) | 8 mm | - | -- | 20 mm | - | - | - | 20mm | 20(mm) | - | ||
![]() BZ05FB682ZNB KYOCERA | In Stock | - | - | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | KYOCERA AVX | 6800 nF | - | - | - | - | - | 400 | - | - | - | 1000 Hrs @ 70°C | KYOCERA AVX | - | + 70 C | - | KYOCERA AVX | - 20 C | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | Details | - | - | BestCap | - | 15 V | 5.5 VDC | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | - | Flat Rectangular | 35.2 kOhms | - | Metal Film | - | 0.1W, 1/10W | 6.8 mF | - | Capacitors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 600mOhm @ 1kHz | S (0.001%) | - | - | - | - | - | - | - | - | Supercapacitors / Ultracapacitors | - 20 C to + 70 C | 500 mOhms | - | - | - | Electric Double Layer Capacitors | - | Military, Moisture Resistant, Weldable | Supercapacitors / Ultracapacitors | - | - | - | - | - | 5.8 mm | -- | 20 mm | 15 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crouse-Hinds Industrial Produc | CSR-K9 | - | - | CAP-XX Ltd Supercapacitors | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | 5.5 V | - | - | -40°C ~ 65°C | - | GY | 0.669 L x 0.335 W (17.00mm x 8.50mm) | -10%, +30% | - | - | PC Pins | - | - | - | - | - | - | - | - | 1 F | - | - | - | - | - | - | - | - | - | - | - | - | - | 260mOhm @ 1kHz | - | 0.453 (11.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.630 (16.00mm) | - | - | - | - | - | - | - | ||
![]() SCMR14C474PSBA0H KYOCERA | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | 470000 uF | +100%, 0% | - | - | - | 270 | - | - | - | 1000 Hrs @ 65°C | KYOCERA AVX | - | + 65 C | - | KYOCERA AVX | - 40 C | - | - | - | Bulk | SCMR14C474MSBA0 | - | - | - | Active | - | - | Details | - | - | - | 0.162437 oz | 5 V | 5 VDC | - | -40°C ~ 85°C | Bulk | SCM | 0.728 L x 0.374 W (18.50mm x 9.50mm) | 0 %, + 100 % | - | - | PC Pins | - | - | Cylindrical Pack | - | - | - | - | - | 0.47 F | - | Capacitors | - | Vertical | - | - | - | - | - | - | Radial | - | - | 300mOhm @ 1kHz | - | 11.5 mm | - | 0.6 mm | - | 2 uA | - | - | - | Supercapacitors / Ultracapacitors | - | 1.72 mOhm | - | - | - | Electric Double Layer Capacitors | - | - | Supercapacitors / Ultracapacitors | 16 mm | 18.5 x 9.5 x 16 mm | - | - | 8 mm | 16 mm | 0.689 (17.50mm) | 14 mm | 9.5 mm | - | - | 16mm | - | - | ||
![]() SCCV60B107SRBQ KYOCERA | 21 |
| - | Panel Mount | Radial, Can | Flange | - | Aluminum Alloy | - | - | - | - | - | - | - | - | CA310 | - | - | - | - | Silver | - | - | - | - | - | - | 1000 Hrs @ 65°C | - | - | + 65 C | - | ITT Cannon, LLC | - 40 C | - | - | - | Bulk | - | Metal | - | - | Active | - | - | - | - | - | - | - | 2.7 V | 2.7 VDC | 50V | -55°C ~ 125°C | - | MIL-DTL-5015, CA | 0.709 Dia (18.00mm) | -10%, +30% | - | - | Solder Cup | - | Receptacle, Female Sockets | Cylindrical Supercapacitor | - | 48 | - | Olive Drab | - | 100 F | Threaded | Capacitors | 22A | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | - | Olive Drab Cadmium | 36-10 | Radial | - | - | 15mOhm @ 1kHz | - | 0.315 (8.00mm) | - | 0.8 mm | - | 260 uA | - | - | - | Supercapacitors / Ultracapacitors | - | 18 mOhms | - | - | - | Supercapacitors | - | Strain Relief | - | - | - | - | - | 18 mm | - | 2.441 (62.00mm) | 60 mm | - | - | - | - | - | - | ||
![]() SCCR12B105PRB KYOCERA | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | +100%, 0% | - | - | 8 (Dia.) x 12mm | 2400 | - | - | - | - | Turck | U-60416 | +65 °C, +85°C | - | - | -40°C | - | - | - | - | SCCR12B105SRB | - | - | - | - | - | - | Details | Export outside of USA is prohibited.More Info | - | - | 0.036492 oz | - | 2.7 VDC | - | - | Bulk | SCC | - | 0 → +100% | - | - | - | - | - | Cylindrical | - | - | - | - | - | 1 F | - | Capacitors | - | Vertical | - | - | - | - | - | - | Radial | 3.5mm | - | - | - | 3.2 mm | - | 0.6mm | 2.3 V dc, 2.7V dc | 6 uA | - | - | Radial | Supercapacitors / Ultracapacitors | - | 500 mOhm | - | - | - | Electric Double Layer Capacitors | - | - | Supercapacitors / Ultracapacitors | - | 8 x 12 | - | - | 8mm | 12mm | - | 12 mm | - | - | - | 12mm | - | - | ||
![]() SCCR16B205PRB KYOCERA | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | KYOCERA AVX | - | - | +100%, 0% | - | - | 8 (Dia.) x 16mm | 2000 | - | - | - | - | ABB | XT4HU4040JFF000XXX | +65 °C, +85°C | - | - | -40°C | Panel | - | - | - | SCCR16B205SRB | - | - | - | - | - | - | Details | Export outside of USA is prohibited.More Info | - | - | 0.178433 oz | - | 2.7 VDC | - | - | Bulk | SCC | - | 0 → +100% | - | - | - | - | - | Cylindrical | - | - | - | - | - | 2 F | - | Capacitors | - | Vertical | - | - | 40 A | - | - | - | Radial | 3.5mm | - | - | - | 3.2 mm | - | 0.6mm | 2.3 V dc, 2.7V dc | 10 uA | - | Motor | Bolt-On | Supercapacitors / Ultracapacitors | - | 360 mOhm | - | - | - | Electric Double Layer Capacitors | - | - | Supercapacitors / Ultracapacitors | - | 8 x 16 | - | - | 8mm | 16mm | - | 16 mm | - | - | - | 16mm | - | - | ||
![]() SCCW45B107SSB KYOCERA | In Stock | - | - | Through Hole | Radial, Can - Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | -10%, +30% | - | - | 22 (Dia.) x 45mm | 100 | - | - | - | 1000 Hrs @ 60°C | Miscellaneous | - | +65 °C, +85°C | - | KYOCERA AVX | -40°C | - | - | - | Bulk | SCCW45B107VSB | - | - | - | Active | - | - | Details | - | - | - | 1.138238 oz | 2.7 V | 2.7 VDC | - | -40°C ~ 65°C | Bulk | SCC | 0.866 Dia (22.00mm) | -10 → +30% | - | - | Solder Lug | - | - | Cylindrical | - | - | - | - | - | 100 F | - | Capacitors | - | Vertical | - | - | - | - | - | - | Radial | 10mm | - | 8mOhm @ 1kHz | - | 10 mm | - | 1.6mm | 2.3 V dc, 2.7V dc | 260 uA | - | - | Solder | Supercapacitors / Ultracapacitors | - | 12 mOhm | - | - | - | Electric Double Layer Capacitors | - | - | Supercapacitors / Ultracapacitors | - | 22 x 45 | - | - | 22mm | 45mm | 1.850 (47.00mm) | 45 mm | - | - | - | 45mm | - | - | ||
![]() SCMR18C105PSBA0H KYOCERA | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | +100%, 0% | - | - | 9.5 (Dia.) x 20mm | 270 | - | - | - | 1000 Hrs @ 65°C | Philips | 220418 | +65 °C, +85°C | - | KYOCERA AVX | -40°C | - | - | - | Bulk | SCMR18C105MSBA0 | - | - | - | Active | - | - | Details | - | - | - | 0.282412 oz | 5 V | 5 VDC | - | -40°C ~ 85°C | Bulk | SCM | 0.728 L x 0.374 W (18.50mm x 9.50mm) | 0%, +100% | - | - | PC Pins | - | - | Cylindrical Pack | - | - | - | - | - | 1 F | - | Capacitors | - | Vertical | - | - | - | - | - | - | Radial | 11.5mm | - | 250mOhm @ 1kHz | - | 11.5 mm | - | 0.6mm | 4.2 V dc, 5V dc | 6 uA | - | - | Radial | Supercapacitors / Ultracapacitors | - | 720 mOhm | - | - | - | Electric Double Layer Capacitors | - | - | Supercapacitors / Ultracapacitors | 18.5 mm | 18.5 x 9.5 x 20 mm | - | - | 9.5mm | 20mm | 0.846 (21.50mm) | 20 mm | 9.5 mm | - | - | 20mm | - | - | ||
![]() DGH106Q2R7B Cornell Dubilier Electronics | 199 | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10%, +30% | - | - | - | - | - | - | - | 1500 Hrs @ 85°C | ABB | MP2-62L11T1 | + 65 C | - | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | 2.7 V | 2.7 VDC | - | -40°C ~ 85°C | - | DGH | 0.492 Dia (12.50mm) | -10%, +30% | - | - | PC Pins | - | - | Cylindrical | - | - | - | - | - | 10F | - | Capacitors | - | Vertical | - | - | - | - | - | - | Radial | - | - | 40mOhm @ 1kHz | - | 5mm | - | 0.6 mm | - | 30 uA | - | - | - | Supercapacitors / Ultracapacitors | - | 0.04ohm | - | - | - | Electric Double Layer Capacitors | - | - | - | - | - | - | - | 12.5 mm | - | 1.063 (27.00mm) | 25 mm | - | - | - | 25mm | - | - | ||
![]() DGH106Q2R7 Cornell Dubilier Electronics | 177 | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10%, +30% | - | - | - | - | - | - | - | 1500 Hrs @ 85°C | Miscellaneous | - | + 65 C | - | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | - | Bulk | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | 2.7 V | 2.7 VDC | - | -40°C ~ 85°C | - | DGH | 0.394 Dia (10.00mm) | -10%, +30% | - | - | PC Pins | - | - | Cylindrical | - | - | - | - | - | 10F | - | Capacitors | - | Vertical | - | - | - | - | - | - | Radial | - | - | 40mOhm @ 1kHz | - | 5mm | - | 0.6 mm | - | 30 uA | - | - | - | Supercapacitors / Ultracapacitors | - | 0.04ohm | - | - | - | Electric Double Layer Capacitors | - | - | - | - | - | - | - | 10 mm | - | 1.260 (32.00mm) | 30 mm | - | - | - | 30mm | - | - | ||
![]() SCMT22D505PRBB0 KYOCERA | 1059 | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | +100%, 0% | - | - | - | 150 | - | - | - | 1000 Hrs @ 65°C | Johnson Controls | VG7271CT+423GGA | + 65 C | - | KYOCERA AVX | - 40 C | - | - | - | Bulk | SCMT22D505MRBB0 | - | - | - | Active | - | - | Details | - | - | - | 0.541455 oz | 5.4 V | 5.4 VDC | - | -40°C ~ 85°C | Bulk | SCM | 0.984 L x 0.492 W (25.00mm x 12.50mm) | 0 %, + 100 % | - | - | PC Pins | - | - | Cylindrical Pack | - | - | - | - | - | 5 F | - | Capacitors | - | Vertical | - | - | - | - | - | - | Radial | - | - | 100mOhm @ 1kHz | - | 18 mm | - | 0.6 mm | - | 30 uA | - | - | - | Supercapacitors / Ultracapacitors | - | 150 mOhm | - | - | - | Electric Double Layer Capacitors | Sweat | - | Supercapacitors / Ultracapacitors | 25 mm | 25 x 12.5 x 22 mm | - | - | 12.5 mm | 22 mm | 0.925 (23.50mm) | 25 mm | 12.5 mm | - | - | 22mm | - | - | ||
![]() SCMS32F505PRBA0 KYOCERA | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | KYOCERA AVX | - | - | +100%, 0% | - | - | - | 200 | - | - | - | 1000 Hrs @ 65°C | Cutler Hammer, Div of Eaton Corp | PDG36F0500VFAN | + 65 C | - | KYOCERA AVX | - 40 C | Panel | - | - | Bulk | SCMS32F505MRBA0 | - | - | - | Active | - | - | Details | - | - | - | 0.250316 oz | 5.5 V | 5.5 VDC | - | -40°C ~ 65°C | Bulk | SCM | 0.787 L x 0.394 W (20.00mm x 10.00mm) | 0 %, + 100 % | - | - | PC Pins | - | - | Cylindrical Pack | - | - | - | - | - | 5 F | - | Capacitors | - | Vertical | - | - | 500 A | - | - | - | Radial | - | - | 120mOhm @ 1kHz | - | 15.5 mm | - | - | - | 30 uA | - | - | - | Supercapacitors / Ultracapacitors | - | 150 mOhm | - | - | - | Electric Double Layer Capacitors | - | - | Supercapacitors / Ultracapacitors | 20 mm | 20 x 10 x 32 mm | - | - | 10 mm | 32 mm | 1.319 (33.50mm) | 32 mm | 10 mm | - | - | - | - | - | ||
![]() SCMR22D155PSBB0H KYOCERA | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | 0%, +100% | - | - | - | 270 | - | - | - | 1000 Hrs @ 65°C | Cooper | 78205189208 | + 65 C | - | KYOCERA AVX | - 40 C | - | - | - | Bulk | SCMR22D155MSBB0 | - | - | - | Active | - | - | Details | - | - | - | 0.260886 oz | 5.4 V | 5.4 VDC | - | -40°C ~ 85°C | Bulk | SCM | 0.728 L x 0.374 W (18.50mm x 9.50mm) | 0 %, + 100 % | - | - | PC Pins | - | - | Cylindrical Pack | - | - | - | - | - | 1.5F | - | Capacitors | - | Vertical | - | - | - | - | - | - | Radial | - | - | 200mOhm @ 1kHz | - | 11.5mm | - | 0.6 mm | - | 15 uA | - | - | - | Supercapacitors / Ultracapacitors | - | 0.58ohm | - | - | - | Electric Double Layer Capacitors | - | - | Supercapacitors / Ultracapacitors | 18.5mm | 9.5mm | - | - | 8 mm | 24 mm | 1.004 (25.50mm) | 22 mm | 9.5 mm | - | - | 22mm | - | - | ||
![]() SCMR18F105PSBA0 KYOCERA | In Stock | - | - | Through Hole | Radial, Can | - | 5 | - | - | - | - | Plastic | - | - | - | UL | - | KYOCERA AVX | - | - | +100%, 0% | - | - | - | 270 | - | - | - | 1000 Hrs @ 65°C | Turck | - | + 65 C | - | KYOCERA AVX | - 40 C | - | - | - | Bulk | SCMR18F105MSBA0 | - | - | - | Active | - | - | Details | - | - | - | - | 5.5 V | 5.5 VDC | 48 VDC | -40°C ~ 65°C | Bulk | SCM | 0.728 L x 0.374 W (18.50mm x 9.50mm) | 0 %, + 100 % | - | - | PC Pins | - | - | Cylindrical Pack | - | - | - | - | - | 1 F | - | Capacitors | - | Vertical | - | - | - | - | - | - | Radial | - | - | 250mOhm @ 1kHz | - | 11.5 mm | - | - | - | 7 uA | - | - | - | Supercapacitors / Ultracapacitors | - | 250 mOhm | - | - | - | Electric Double Layer Capacitors | - | - | Supercapacitors / Ultracapacitors | 18.5 mm | 9.5 mm | IP67 | - | 8 mm | 20 mm | 0.846 (21.50mm) | 18 mm | 9.5 mm | - | - | 18mm | - | - | ||
![]() SCMR14J334SRBA0 KYOCERA | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | Aluminum | - | - | - | - | - | - | - | KYOCERA AVX | - | 330000 uF | -10%, +30% | - | - | - | 230 | - | - | - | 1000 Hrs @ 65°C | Brady | 119821 | + 65 C | - | KYOCERA AVX | - 40 C | - | - | - | Bulk | SCMR14J334MRBA0 | - | - | - | Active | - | - | Details | - | - | - | 0.161731 oz | 8.1 V | 8.1 VDC | - | -40°C ~ 65°C | Bulk | SCM | 0.945 L x 0.315 W (24.00mm x 8.00mm) | - 10 %, + 30 % | - | - | PC Pins | - | - | Fire/Emergency Signs | - | - | - | - | - | 0.33 F | - | Capacitors | - | Vertical | - | - | - | - | - | - | Radial | - | - | 500mOhm @ 1kHz | - | 13.5 mm | - | - | - | 3 uA | - | - | - | Supercapacitors / Ultracapacitors | - | 2.85 mOhm | - | - | Emergency Fire Alarm | Electric Double Layer Capacitors | - | - | Supercapacitors / Ultracapacitors | 24 mm | 24 x 8 x 14 mm | - | - | 8 mm | 14 mm | 0.610 (15.50mm) | 14 mm | 8 mm | - | - | 14mm | - | - | ||
![]() SCCS25B705PRB KYOCERA | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | 0%, +100% | - | - | - | 900 | - | - | - | 1000 Hrs @ 60°C | Miscellaneous | - | + 65 C | - | KYOCERA AVX | - 40 C | - | - | - | Bulk | SCCS25B705SRB | - | - | - | Active | - | - | Details | - | - | - | 0.012346 oz | 2.7 V | 2.7 VDC | - | -40°C ~ 65°C | Bulk | SCC | 0.394 Dia (10.00mm) | 0%, +100% | - | - | PC Pins | - | - | Cylindrical | - | - | - | - | - | 7 F | - | Capacitors | - | Vertical | - | - | - | - | - | - | Radial | - | - | 60mOhm @ 1kHz | - | 0.217 (5.50mm) | - | 0.6 mm | - | 20 uA | - | - | - | Supercapacitors / Ultracapacitors | - | 0.06ohm | - | - | - | Electric Double Layer Capacitors | - | - | Supercapacitors / Ultracapacitors | - | - | - | - | 10 mm | - | 1.063 (27.00mm) | 25 mm | - | - | - | 25mm | - | - | ||
![]() SCCY1KB707SLBLE KYOCERA | In Stock | - | - | Chassis Mount | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | -10%, +30% | - | - | - | 32 | - | - | - | 1000 Hrs @ 60°C | KYOCERA AVX | - | + 65 C | - | KYOCERA AVX | - 40 C | - | - | - | Bulk | SCCY1KB707PLBLE | - | - | - | Active | - | - | Details | - | - | - | 5.771173 oz | 2.7 V | 2.7 VDC | - | -40°C ~ 65°C | Bulk | SCC LE | 1.378 Dia (35.00mm) | - 10 %, + 30 % | - | - | Weld Stud | - | - | Cylindrical | - | - | - | - | - | 700F | - | Capacitors | - | Vertical | - | - | - | - | - | - | Pin | - | - | 0.9mOhm @ 1kHz | - | 6mm | - | - | - | 1900 uA | - | - | - | Supercapacitors / Ultracapacitors | - | 0.00145ohm | - | - | - | Electric Double Layer Capacitors | - | - | Supercapacitors / Ultracapacitors | - | - | - | - | 35 mm | - | 4.213 (107.00mm) | 105 mm | - | - | - | 105mm | - | - | ||
![]() SCCY68B407SSB KYOCERA | In Stock | - | - | Front Mount | Radial, Can - Solder Lug | - | 3 | - | - | - | - | - | - | - | - | CSA, UL | - | KYOCERA AVX | - | - | -10%, +30% | - | - | 35 (Dia.) x 68mm | 40 | - | - | - | 1000 Hrs @ 60°C | Turck | U-98799 | +65 °C, +85°C | 600 VAC, 600 VDC | KYOCERA AVX | -40°C | - | - | - | Bulk | SCCY68B407VSB | - | - | - | Active | - | - | Details | - | - | - | - | 2.7 V | 2.7 VDC | - | -40°C ~ 65°C | Bulk | SCC | 1.378 Dia (35.00mm) | -10%, +30% | - | - | Solder Lug | - | - | Cylindrical | - | - | - | - | - | 400 F | - | Capacitors | - | Vertical | - | - | 10 A | - | - | - | Radial | 10mm | - | 4mOhm @ 1kHz | - | 10 mm | - | 1.6mm | 2.3 V dc, 2.7V dc | 1000 uA | - | - | Solder | Supercapacitors / Ultracapacitors | - | 5 mOhm | - | - | - | Electric Double Layer Capacitors | - | - | Supercapacitors / Ultracapacitors | - | 35 x 68 | IP67 | - | 35mm | 68mm | 2.756 (70.00mm) | 10 m | - | - | - | 68mm | - | - | ||
![]() BZ054B473ZNBIN KYOCERA | In Stock | - | - | Through Hole | BZ05, 2 Lead | - | - | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 16 (1 x 16) | Phosphor Bronze | Phosphor Bronze | - | - | - | - | - | - | Gold | - | - | - | - | - | - | 1000 Hrs @ 70°C | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 4.5 V | - | - | -55°C ~ 125°C | Bulk | 501 | 0.787 L x 0.591 W (20.00mm x 15.00mm) | -20%, +80% | Active | - | Wire Wrap | - | - | SIP | - | - | - | - | - | 0.047 F | - | - | - | - | - | - | 1A | 0.100 (2.54mm) | - | - | - | - | Gold | - | - | - | -- | - | - | - | - | - | - | - | - | 0.204 | 0.690 (17.52mm) | 0.100 (2.54mm) | - | - | - | -- | - | 20 mm | 20 x 15 x 2.3(Max) | - | - | - | - | 0.091 (2.30mm) | - | - | 10.0µin (0.25µm) | 10.0µin (0.25µm) | - | - | UL94 V-0 |