- Manufacturer
- Capacitance
- Packaging
- Series
- Tolerance
- Termination
- ESR (Equivalent Series Resistance)
- Mounting Type
- Package / Case
- Height Seated (Max)
- Operating Temperature
- Size / Dimension
- Part Status
Attribute column
Categories
Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Orientation | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Leakage Current | DC Resistance (DCR) | Product Type | Operating Temperature Range | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JUWT1126MHD Nichicon | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | 100 | NICHICON CORP | 1000 Hour | - | JUWT1126MHD | + 70 C | - | - 25 C | - | , | Active | - | 5.83 | Details | Yes | - | EVerCAP | - | - | 2.7 VDC | 2.7 V | - | Bulk | JUW | - | 20 % | - | EAR99 | Cylindrical | 70 °C | -25 °C | 8532.22.00 | 12 F | - | - | unknown | - | ELECTRIC DOUBLE LAYER CAPACITOR | 300 mΩ | - | - | - | 600 mΩ | - | - | - | Electric Double Layer Capacitors | 10 mm | - | - | 31.5 mm | - | ||
![]() KR-5R5V104-R-EP Eaton | In Stock | - | - | - | - | - | 100000 uF | - | - | 1000 Hour | - | - | + 70 C | - | - 25 C | - | - | - | - | - | N | - | - | PowerStor | 0.035274 oz | - | 5.5 VDC | - | - | Bulk | KR | - | - 20 %, + 80 % | - | - | Coin Cell | - | - | - | 100000 uF | - | Vertical | - | Radial | - | - | 5 mm | 0.2 mm | - | - | - | - 25 C to + 70 C | 75 Ohms | Electric Double Layer Capacitors | 11.5 mm | 12.5 mm | - | 12.5 mm | - | ||
![]() DSM254Q018W075PB Cornell Dubilier Electronics | 101 |
| - | - | Chassis Mount | Module | 250000 uF | 200 | - | 1000 Hours | 1000 Hrs @ 65°C | - | + 65 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | - | Active | - | Details | - | - | - | - | 18 V | 18 VDC | - | -40°C ~ 65°C | Bulk | DSM | 1.654 L x 0.295 W (42.00mm x 7.50mm) | - 10 %, + 30 % | Cable with Connector | - | Supercapacitors / Ultracapacitors | - | - | - | 250000 uF | - | - | - | Wire | - | 3.879Ohm | - | - | 0.2 mA | - | - | - | 3.879 Ohms | Supercapacitors | - | 24.5 mm | 0.965 (24.50mm) | 42 mm | 7.5 mm | ||
![]() DSM105Q009W075PB Cornell Dubilier Electronics | 217 |
| - | - | Chassis Mount | Module | - | 200 | - | 1000 Hours | 1000 Hrs @ 65°C | - | + 65 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | - | Active | - | Details | - | - | - | - | 9 V | 9 VDC | - | -40°C ~ 65°C | Bulk | DSM | 1.063 L x 0.354 W (27.00mm x 9.00mm) | - 10 %, + 30 % | Cable with Connector | - | Supercapacitors / Ultracapacitors | - | - | - | 1 F | - | - | - | Wire | - | 455mOhm | - | - | 0.3 mA | - | - | - | 455 mOhms | Supercapacitors | - | 9 mm | 1.063 (27.00mm) | 27 mm | 27 mm | ||
![]() DSM165Q018W075PB Cornell Dubilier Electronics | 47 |
| - | - | Chassis Mount | Module | - | 200 | - | 1000 Hours | 1000 Hrs @ 65°C | - | + 65 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | - | Active | - | Details | - | - | - | - | 18 V | 18 VDC | - | -40°C ~ 65°C | Bulk | DSM | 2.520 L x 0.433 W (64.00mm x 11.00mm) | - 10 %, + 30 % | Cable with Connector | - | Supercapacitors / Ultracapacitors | - | - | - | 1.6 F | - | - | - | Wire | - | 1.091Ohm | - | - | 0.9 mA | - | - | - | 1.091 Ohms | Supercapacitors | - | 30 mm | 1.260 (32.00mm) | 64 mm | 11 mm | ||
![]() DSM304Q030W075PB Cornell Dubilier Electronics | 126 |
| - | - | Chassis Mount | Module | 300000 uF | 150 | - | 1000 Hours | 1000 Hrs @ 65°C | - | + 65 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | - | Active | - | Details | - | - | - | - | 30 V | 30 VDC | - | -40°C ~ 65°C | Bulk | DSM | 1.732 L x 0.709 W (44.00mm x 18.00mm) | - 10 %, + 30 % | Cable with Connector | - | Supercapacitors / Ultracapacitors | - | - | - | 300000 uF | - | - | - | Wire | - | 1.515Ohm | - | - | 0.3 mA | - | - | - | 1.515 Ohms | Supercapacitors | - | 27 mm | 1.063 (27.00mm) | 44 mm | 18 mm | ||
![]() DSM504Q018W075PB Cornell Dubilier Electronics | 87 |
| - | - | Chassis Mount | Module | 500000 uF | 200 | - | 1000 Hours | 1000 Hrs @ 65°C | - | + 65 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | - | Active | - | Details | - | - | - | - | 18 V | 18 VDC | - | -40°C ~ 65°C | Bulk | DSM | 2.047 L x 0.354 W (52.00mm x 9.00mm) | - 10 %, + 30 % | Cable with Connector | - | Supercapacitors / Ultracapacitors | - | - | - | 500000 uF | - | - | - | Wire | - | 909mOhm | - | - | 0.3 mA | - | - | - | 909 mOhms | Supercapacitors | - | 27 mm | 1.063 (27.00mm) | 52 mm | 9 mm | ||
![]() DSM376Q009W075PB Cornell Dubilier Electronics | 32 |
| - | - | Chassis Mount | Module | - | 50 | - | 1000 Hours | 1000 Hrs @ 65°C | - | + 65 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | - | Active | - | Details | - | - | - | - | 9 V | 9 VDC | - | -40°C ~ 65°C | Bulk | DSM | 2.244 L x 0.768 W (57.00mm x 19.50mm) | - 10 %, + 30 % | Cable with Connector | - | Supercapacitors / Ultracapacitors | - | - | - | 36.6 F | - | - | - | Wire | - | 49mOhm | - | - | 11 mA | - | - | - | 110 mOhms | Supercapacitors | - | 67 mm | 2.638 (67.00mm) | 57 mm | 19.5 mm | ||
![]() DSM255Q018W075PB Cornell Dubilier Electronics | 56 |
| - | - | Chassis Mount | Module | - | 200 | - | 1000 Hours | 1000 Hrs @ 65°C | - | + 65 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | - | Active | - | Details | - | - | - | - | 18 V | 18 VDC | - | -40°C ~ 65°C | Bulk | DSM | 3.110 L x 0.551 W (79.00mm x 14.00mm) | - 10 %, + 30 % | Cable with Connector | - | Supercapacitors / Ultracapacitors | - | - | - | 2.5 F | - | - | - | Wire | - | 334mOhm | - | - | 1.1 mA | - | - | - | 334 mOhms | Supercapacitors | - | 30 mm | 1.457 (37.00mm) | 79 mm | 14 mm | ||
![]() DSM105Q030W075PB Cornell Dubilier Electronics | 108 |
| - | - | Chassis Mount | Module | - | 100 | - | 1000 Hours | 1000 Hrs @ 65°C | - | + 65 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | - | Active | - | Details | - | - | - | - | 30 V | 30 VDC | - | -40°C ~ 65°C | Bulk | DSM | 2.126 L x 0.866 W (54.00mm x 22.00mm) | - 10 %, + 30 % | Cable with Connector | - | Supercapacitors / Ultracapacitors | - | - | - | 1 F | - | - | - | Wire | - | 1.818Ohm | - | - | 0.9 mA | - | - | - | 1.818 Ohms | Supercapacitors | - | 30 mm | 1.260 (32.00mm) | 54 mm | 22 mm | ||
![]() SCCX66B307SABLE Kyocera AVX | 33 |
| - | - | - | - | - | 45 | - | 1000 Hour | - | - | + 65 C | - | - 40 C | - | - | - | - | - | Details | - | Export outside of USA is prohibited.More Info | - | - | - | 2.7 VDC | - | - | Bulk | SCC | - | - | - | - | Cylindrical | - | - | - | 300 F | - | - | - | - | - | - | - | - | - | - | - | - | - | Electric Double Layer Capacitors | - | - | - | - | - | ||
![]() DSM126Q009W075PB Cornell Dubilier Electronics | 78 |
| - | - | Chassis Mount | Module | - | 200 | - | 1000 Hours | 1000 Hrs @ 65°C | - | + 65 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | - | Active | - | Details | - | - | - | - | 9 V | 9 VDC | - | -40°C ~ 65°C | Bulk | DSM | 2.008 L x 0.689 W (51.00mm x 17.50mm) | - 10 %, + 30 % | Cable with Connector | - | Supercapacitors / Ultracapacitors | - | - | - | 11.6 F | - | - | - | Wire | - | 152mOhm | - | - | 3 mA | - | - | - | 152 mOhms | Supercapacitors | - | 39 mm | 1.535 (39.00mm) | 51 mm | 17.5 mm | ||
![]() DSM155Q030W075PB Cornell Dubilier Electronics | 100 |
| - | - | Chassis Mount | Module | - | 60 | - | 1000 Hours | 1000 Hrs @ 65°C | - | + 65 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | - | Active | - | Details | - | - | - | - | 30 V | 30 VDC | - | -40°C ~ 65°C | Bulk | DSM | 2.598 L x 1.063 W (66.00mm x 27.00mm) | - 10 %, + 30 % | Cable with Connector | - | Supercapacitors / Ultracapacitors | - | - | - | 1.5 F | - | - | - | Wire | - | 556mOhm | - | - | 1.1 mA | - | - | - | 700 mOhms | Supercapacitors | - | 30 mm | 1.457 (37.00mm) | 66 mm | 27 mm | ||
![]() DSM585Q018W075PB Cornell Dubilier Electronics | 62 |
| - | - | Chassis Mount | Module | - | 100 | - | 1000 Hours | 1000 Hrs @ 65°C | - | + 65 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | - | Active | - | Details | - | - | - | - | 18 V | 18 VDC | - | -40°C ~ 65°C | Bulk | DSM | 3.937 L x 0.689 W (100.00mm x 17.50mm) | - 10 %, + 30 % | Cable with Connector | - | Supercapacitors / Ultracapacitors | - | - | - | 5.8 F | - | - | - | Wire | - | 303mOhm | - | - | 3 mA | - | - | - | 303 mOhms | Supercapacitors | - | 39 mm | 1.535 (39.00mm) | 100 mm | 17.5 mm | ||
![]() JJL0E178MSEFBN Nichicon | In Stock | - | - | - | - | - | - | 50 | - | 2000 Hour | - | - | + 60 C | - | - 25 C | - | - | - | - | - | Details | - | - | - | 1.102 lbs | - | 2.5 VDC | - | - | Bulk | JJL | - | 20 % | - | - | Cylindrical | - | - | - | 1700 F | - | - | - | - | - | - | - | - | - | - | - | - | - | Electric Double Layer Capacitors | - | - | - | - | - | ||
![]() BZ12GA124ZABA2 Kyocera AVX | In Stock | - | - | - | - | - | - | 48 | - | 1000 Hour | - | - | + 70 C | - | - 25 C | - | - | - | - | - | Details | - | - | BestCap | - | - | - | - | - | Bulk | BZ-A | - | - | - | - | Flat Rectangular | - | - | - | 120 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | Electric Double Layer Capacitors | - | - | - | - | - | ||
![]() BZ054B473ZNBNB Kyocera AVX | In Stock | - | - | - | - | - | - | 400 | - | 1000 Hour | - | - | + 70 C | - | - 25 C | - | - | - | - | - | Details | - | - | BestCap | - | - | - | - | - | Bulk | BZ-B | - | - | - | - | Flat Rectangular | - | - | - | 47 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | Electric Double Layer Capacitors | - | - | - | - | - | ||
![]() KVR-5R0V155-R Eaton - Electronics Division | 682 |
| - | - | Through Hole | Axial, Can - Vertical | - | - | - | - | 1000 Hrs @ 70°C | - | + 70 C | Eaton - Electronics Division | - 25 C | Tray | - | - | Active | - | - | - | - | - | - | 5 V | 5 VDC | - | -25°C ~ 70°C | - | KVR | 0.752" Dia (19.10mm) | -20%, +80% | PC Pins | - | Coin Cell | - | - | - | 1.5 F | Capacitors | Vertical | - | Through Hole | - | 30Ohm | 0.197" (5.00mm) | - | - | - | Supercapacitors / Ultracapacitors | - | 30 Ohms | Supercapacitors | 19.1 mm | 20.5 mm | 0.807" (20.50mm) | - | - | ||
![]() KVR-5R0V105-R Eaton - Electronics Division | 2230 |
| - | - | Through Hole | Axial, Can - Vertical | - | - | - | - | 1000 Hrs @ 70°C | - | - | Eaton - Electronics Division | - | Tray | - | - | Active | - | - | - | - | - | - | 5 V | - | - | -25°C ~ 70°C | - | KVR | 0.752" Dia (19.10mm) | -20%, +80% | PC Pins | - | - | - | - | - | 1 F | - | - | - | - | - | 30Ohm | 0.197" (5.00mm) | - | - | - | - | - | - | - | - | - | 0.807" (20.50mm) | - | - | ||
![]() KVR-5R0C155-R Eaton - Electronics Division | 86 |
| - | - | Through Hole | Radial, Can | - | - | - | - | 1000 Hrs @ 70°C | - | + 70 C | Eaton - Electronics Division | - 25 C | Tray | - | - | Active | - | - | - | - | - | - | 5 V | 5 VDC | - | -25°C ~ 70°C | - | KVR | 0.819" Dia (20.80mm) | -20%, +80% | PC Pins | - | Coin Cell | - | - | - | 1.5 F | Capacitors | Horizontal | - | Through Hole | - | 30Ohm | 0.197" (5.00mm) | - | - | - | Supercapacitors / Ultracapacitors | - | 30 Ohms | Supercapacitors | 20.8 mm | 8.1 mm | 0.319" (8.10mm) | - | - |