- Manufacturer
- Capacitance
- Packaging
- Series
- Tolerance
- Termination
- ESR (Equivalent Series Resistance)
- Mounting Type
- Package / Case
- Height Seated (Max)
- Operating Temperature
- Size / Dimension
- Part Status
Attribute column
Categories
Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Capacitance - nF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Life | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Shipping Restrictions | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Capacitance | Subcategory | Orientation | Current Rating | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Leakage Current | Product Type | ESR | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XVM-315R9345-R Eaton - Electronics Division | 914 |
| - | Chassis Mount | Module | - | - | - | - | - | - | 1500 Hrs @ 65°C | - | - | Eaton - Electronics Division | - | Bulk | - | Active | - | - | - | - | 315.9 V | - | -40°C ~ 65°C | - | XVM | 17.323" L x 14.843" W (440.00mm x 377.00mm) | -5%, +20% | Screw Terminals | - | 3.42 F | - | - | - | - | 380mOhm | - | - | - | - | - | - | - | - | - | 2.756" (70.00mm) | - | - | ||
![]() KVR-5R0H155-R Eaton - Electronics Division | 97 |
| - | Through Hole | Axial, Can - Horizontal | - | - | - | - | - | - | 1000 Hrs @ 70°C | - | + 70 C | Eaton - Electronics Division | - 25 C | Tray | - | Active | - | - | - | - | 5 V | 5 VDC | -25°C ~ 70°C | - | KVR | 0.752" Dia (19.10mm) | -20%, +80% | PC Pins | Coin Cell | 1.5 F | Capacitors | Horizontal | - | Through Hole | 30Ohm | 0.787" (20.00mm) | - | - | Supercapacitors / Ultracapacitors | 30 Ohms | Supercapacitors | - | 19.1 mm | 6.3 mm | 0.248" (6.30mm) | - | - | ||
![]() KVR-5R0C105-R Eaton - Electronics Division | 517 | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | 1000 Hrs @ 70°C | - | + 70 C | Eaton - Electronics Division | - 25 C | Tray | - | Active | - | - | - | - | 5 V | 5 VDC | -25°C ~ 70°C | - | KVR | 0.819" Dia (20.80mm) | -20%, +80% | PC Pins | Coin Cell | 1 F | Capacitors | Horizontal | - | Through Hole | 30Ohm | 0.197" (5.00mm) | - | - | Supercapacitors / Ultracapacitors | 30 Ohms | Supercapacitors | - | 20.8 mm | 8.1 mm | 0.319" (8.10mm) | - | - | ||
![]() DSF205Q3R0 Cornell Dubilier Electronics (CDE) | 4002 |
| - | Through Hole | Radial, Can | - | Cornell Dubilier - CDE | - | - | 500 | - | 1000 Hrs @ 65°C | Cornell Dubilier | + 85 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | Details | - | - | - | 3 V | 3 VDC | -40°C ~ 65°C | - | DSF | 0.315" Dia (8.00mm) | -10%, +30% | PC Pins | - | 2 F | Capacitors | Vertical | - | Radial | 160mOhm @ 1kHz | 0.138" (3.50mm) | 0.6 mm | 0.012 mA | Supercapacitors / Ultracapacitors | 320 mOhms | Supercapacitors | Supercapacitors / Ultracapacitors | 8 mm | - | 0.610" (15.50mm) | 14 mm | - | ||
![]() DSF106Q3R0C Cornell Dubilier Electronics (CDE) | 9 |
| - | Through Hole | Radial, Can | - | Cornell Dubilier - CDE | - | - | 200 | - | 1000 Hrs @ 65°C | Cornell Dubilier | + 85 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | Details | - | - | - | 3 V | 3 VDC | -40°C ~ 65°C | - | DSF | 0.394" Dia (10.00mm) | -10%, +30% | PC Pins | - | 10 F | Capacitors | Vertical | - | Radial | 90mOhm @ 1kHz | 0.197" (5.00mm) | 0.6 mm | 0.045 mA | Supercapacitors / Ultracapacitors | 180 mOhms | Supercapacitors | Supercapacitors / Ultracapacitors | 10 mm | - | 0.984" (25.00mm) | 25 mm | - | ||
![]() KVW-5R0C684-R Eaton - Electronics Division | 547 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | + 70 C | Eaton - Electronics Division | - 25 C | Tray | - | Active | - | - | - | - | 5 V | 5 VDC | -40°C ~ 85°C | - | KVW | 0.819" Dia (20.80mm) | -20%, +80% | PC Pins | Coin Cell | 680 mF | Capacitors | Horizontal | - | Through Hole | 30Ohm | 0.217" (5.50mm) | - | - | Supercapacitors / Ultracapacitors | 30 Ohms | Supercapacitors | - | 20.8 mm | 11 mm | 0.433" (11.00mm) | - | - | ||
![]() RSELP1062R7G20025 Taiyo Yuden | 209 |
| - | Through Hole | Radial, Can | RSELP | Taiyo Yuden | - | - | 250 | - | - | Taiyo Yuden | - | Taiyo Yuden | - | Tape & Reel (TR) | LP12202R7106U | Active | Details | - | - | - | 2.7 V | - | -40°C ~ 85°C | Cut Tape | RSELP | 0.492" Dia (12.50mm) | ±20% | PC Pins | - | 10 F | Capacitors | - | - | - | 45mOhm @ 1kHz | 0.197" (5.00mm) | - | - | Supercapacitors / Ultracapacitors | - | - | Supercapacitors / Ultracapacitors | - | - | 0.866" (22.00mm) | - | - | ||
![]() DSF706Q3R0 Cornell Dubilier Electronics (CDE) | In Stock | - | - | Through Hole | Radial, Can | - | Cornell Dubilier - CDE | - | - | 100 | - | 1000 Hrs @ 65°C | Cornell Dubilier | + 85 C | Cornell Dubilier Electronics (CDE) | - 40 C | Bulk | - | Active | Details | - | - | - | 3 V | 3 VDC | -40°C ~ 65°C | - | DSF | 0.630" Dia (16.00mm) | -10%, +30% | PC Pins | - | 70 F | Capacitors | Vertical | - | Radial | 20mOhm @ 1kHz | 0.295" (7.50mm) | 0.8 mm | 0.45 mA | Supercapacitors / Ultracapacitors | 40 mOhms | Supercapacitors | Supercapacitors / Ultracapacitors | 16 mm | - | 1.319" (33.50mm) | 50 mm | - | ||
![]() SCMZ1EP167SRBB0 KYOCERA AVX | In Stock | - | - | User Defined | Module | - | KYOCERA AVX | - | - | 1 | - | 1000 Hrs @ 65°C | KYOCERA AVX | + 65 C | KYOCERA AVX | - 40 C | Bulk | - | Active | Details | - | - | - | 48 V | 48 VDC | -40°C ~ 65°C | Bulk | SCM | 16.339" L x 7.480" W (415.00mm x 190.00mm) | -10%, +30% | Cable with Connector | Module | 165 F | Capacitors | Vertical | - | Screw | 5.22mOhm @ 1kHz | - | - | - | Supercapacitors / Ultracapacitors | 5.22 mOhms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | - | 180 mm | 7.087" (180.00mm) | 413 mm | 190 mm | ||
![]() SCCX66B307S2PBLE KYOCERA AVX | 5 |
| - | Chassis Mount | Radial, Can | - | KYOCERA AVX | - | - | 45 | - | 2000 Hrs @ 65°C | KYOCERA AVX | + 65 C | KYOCERA AVX | - 40 C | Bulk | - | Active | Details | Export outside of USA is prohibited.More Info | - | - | 2.7 V | 2.7 VDC | -40°C ~ 65°C | Bulk | SCC LE | 1.181" Dia (30.00mm) | -10%, +30% | Quick Connect, Disconnect | Cylindrical | 300 F | Capacitors | - | - | - | - | - | - | - | Supercapacitors / Ultracapacitors | - | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | - | - | 2.677" (68.00mm) | - | - | ||
![]() BZ054B223ZNBDX Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | 1000 | 1000 Hour | - | - | + 70 C | - | - 25 C | - | - | - | Details | - | - | - | - | - | - | Bulk | BZ-B | - | - | - | Flat Rectangular | 22 uF | - | - | - | - | - | - | - | - | - | - | Electric Double Layer Capacitors | - | - | - | - | - | - | ||
![]() SCMR18G604MRBB0 Kyocera AVX | In Stock | - | - | - | - | - | - | - | 600000 uF | 230 | 1000 Hour | - | - | + 85 C | - | - 40 C | - | - | - | Details | - | - | - | - | 7.5 VDC | - | Bulk | SCM | - | 20 % | - | Cylindrical Pack | 600000 uF | - | Vertical | 1.77 A | Radial | - | - | - | 10 uA | - | 0.225 Ohms | Electric Double Layer Capacitors | - | 8 mm | - | - | 18 mm | - | ||
![]() SCCU25B256SRBLE Kyocera AVX | 343 |
| - | - | - | - | - | - | - | 200 | 1000 Hour | - | - | + 65 C | - | - 40 C | - | - | - | Details | Export outside of USA is prohibited.More Info | - | 0.306803 oz | - | 2.7 VDC | - | Bulk | SCC LE | - | - 10 %, + 30 % | - | Cylindrical | 25 F | - | Vertical | - | Radial | - | 7.5 mm | 0.8 mm | 60 uA | - | 20 mOhms | Electric Double Layer Capacitors | - | 16 mm | - | - | 25 mm | - | ||
![]() SCCV40B606MRB Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | 300 | 1000 Hour | - | - | + 65 C | - | - 40 C | - | - | - | Details | - | - | - | - | 2.7 VDC | - | Bulk | SCC | - | - 10 %, + 30 % | - | Cylindrical | 60 F | - | Vertical | - | Radial | - | - | - | - | - | 15 mOhms | Electric Double Layer Capacitors | - | 18 mm | - | - | 40 mm | - | ||
![]() XVM-315R9255-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | 1500 Hour, 500000 Cycle | - | - | + 65 C | - | - 40 C | - | - | - | Details | - | - | - | - | 315.9 VDC | - | - | XVM | - | - 5 %, + 20 % | - | Module | 2.56 F | - | Vertical | - | Screw | - | - | - | 23 mA | - | 530 mOhms | Electric Double Layer Capacitors | - | - | 60 mm | - | 440 mm | 377 mm | ||
![]() BZ054B473ZNBDW Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | 400 | 1000 Hour | - | - | + 70 C | - | - 25 C | - | - | - | Details | - | BestCap | - | - | - | - | Bulk | BZ-B | - | - | - | Flat Rectangular | 47 uF | - | - | - | - | - | - | - | - | - | - | Electric Double Layer Capacitors | - | - | - | - | - | - | ||
![]() TV1245-3R0346-1 Eaton | In Stock | - | - | - | - | - | - | - | - | 50 | 1000 Hour, 500000 Cycle | - | - | + 65 C | - | - 40 C | - | - | - | No -RoHS Version Available | - | - | - | - | 3 VDC | - | Bulk | TV | - | - 10 %, + 30 % | - | Cylindrical | 34 F | - | - | - | - | - | - | - | - | - | - | Electric Double Layer Capacitors | - | - | - | - | - | - | ||
![]() BZ125A474ZHB Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | 48 | 1000 Hour | - | - | + 70 C | - | - 25 C | - | - | - | Details | - | BestCap | - | - | - | - | Bulk | BZ-A | - | - | - | Flat Rectangular | 470 uF | - | - | - | - | - | - | - | - | - | - | Electric Double Layer Capacitors | - | - | - | - | - | - | ||
![]() BZ05FB6828NBDD Kyocera AVX | In Stock | - | - | - | - | - | - | 6800 nF | - | 400 | 1000 Hour | - | - | + 70 C | - | - 25 C | - | - | - | Details | - | BestCap | - | - | - | - | Bulk | BZ-B | - | - | - | Flat Rectangular | 6.8 uF | - | - | - | - | - | - | - | - | - | - | Electric Double Layer Capacitors | - | - | - | - | - | - | ||
![]() BZ129A224ZABA3 Kyocera AVX | In Stock | - | - | - | - | - | - | - | - | 48 | 1000 Hour | - | - | + 70 C | - | - 25 C | - | - | - | Details | - | BestCap | - | - | - | - | Bulk | BZ-A | - | - | - | Flat Rectangular | 220 uF | - | - | - | - | - | - | - | - | - | - | Electric Double Layer Capacitors | - | - | - | - | - | - |