- Manufacturer
- Capacitance
- Packaging
- Series
- Tolerance
- Termination
- ESR (Equivalent Series Resistance)
- Mounting Type
- Package / Case
- Height Seated (Max)
- Operating Temperature
- Size / Dimension
- Part Status
Attribute column
Categories
Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Tradename | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Capacitance | Subcategory | Orientation | Current Rating | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Leakage Current | Product Type | ESR | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADCR-T02R7SA705MB Abracon | 43 |
| - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | 2.7 VDC | - | - | - | - | 20 % | - | Super Capacitors | 7 F | Capacitors | Vertical | - | Radial | - | - | - | 28 uA | Supercapacitors / Ultracapacitors | - | Supercapacitors | - | - | - | - | - | - | ||
![]() ADCR-S02R7SB505MB Abracon | 1835 |
| - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | 2.7 VDC | - | - | - | - | 20 % | - | Radial Super Capacitor | 5 F | Capacitors | Vertical | - | Radial | - | - | - | 20 uA | Supercapacitors / Ultracapacitors | - | Supercapacitors | - | - | - | - | - | - | ||
![]() ADCR-S02R7SA156MB Abracon | 122 | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | 2.7 VDC | - | - | - | - | 20 % | - | Radial Super Capacitor | 15 F | Capacitors | Vertical | - | Radial | - | - | - | 50 uA | Supercapacitors / Ultracapacitors | - | Supercapacitors | - | - | - | - | - | - | ||
![]() ADCR-S02R7SA106MB Abracon | 866 | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | 2.7 VDC | - | - | - | - | 20 % | - | Radial Super Capacitor | 10 F | Capacitors | Vertical | - | Radial | - | - | - | 30 uA | Supercapacitors / Ultracapacitors | - | Supercapacitors | - | - | - | - | - | - | ||
![]() ADCR-S02R7SA335MB Abracon | 1230 | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | 2.7 VDC | - | - | - | - | 20 % | - | Radial Super Capacitor | 3.3 F | Capacitors | Vertical | - | Radial | - | - | - | 10 uA | Supercapacitors / Ultracapacitors | - | Supercapacitors | - | - | - | - | - | - | ||
![]() ADCR-E02R7SB505MB Abracon | 1881 | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | 2.7 VDC | - | - | - | - | 20 % | - | Low ESR Radial Super Capacitor | 5 F | Capacitors | Vertical | - | Radial | - | - | - | 30 uA | Supercapacitors / Ultracapacitors | 60 mOhms | Supercapacitors | - | 10 mm | - | - | 20 mm | - | ||
![]() ADCR-T02R7SA105MB Abracon | 623 | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | 2.7 VDC | - | - | - | - | 20 % | - | Super Capacitors | 1 F | Capacitors | Vertical | - | Radial | - | - | - | 8 uA | Supercapacitors / Ultracapacitors | - | Supercapacitors | - | - | - | - | - | - | ||
![]() ADCR-E02R7SA335MB Abracon | 1330 | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | 2.7 VDC | - | - | - | - | 20 % | - | Low ESR Radial Super Capacitor | 3.3 F | Capacitors | Vertical | - | Radial | - | - | - | 21 uA | Supercapacitors / Ultracapacitors | 80 mOhms | Supercapacitors | - | 8 mm | - | - | 20 mm | - | ||
![]() ADCR-E02R7SA105MB Abracon | 2698 |
| - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | 2.7 VDC | - | - | - | - | 20 % | - | Low ESR Radial Super Capacitor | 1 F | Capacitors | Vertical | - | Radial | - | - | - | 16 uA | Supercapacitors / Ultracapacitors | 240 Ohms | Supercapacitors | - | 6.3 mm | - | - | 12.5 mm | - | ||
![]() SCMR22G105MRBB0 KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | 230 | - | KYOCERA AVX | + 85 C | - | - 40 C | - | - | Details | - | - | 7.5 VDC | - | Bulk | SCM | - | 20 % | - | Cylindrical Pack | 1 F | Capacitors | Vertical | 2.76 A | Radial | - | - | - | 15 uA | Supercapacitors / Ultracapacitors | 180 mOhms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | 8 mm | - | - | 22 mm | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | 2.85 V | - | -40°C ~ 65°C | - | GY | 0.055 Dia x 5.433 L (1.40mm x 138.00mm) | -5%, +25% | Screw Terminals | - | 3000 F | - | - | - | - | 0.2mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | 3 V | - | -40°C ~ 65°C | - | GY | 0.492 Dia (12.50mm) | -10%, +30% | PC Pins | - | 20 F | - | - | - | - | 30mOhm @ 1kHz | 0.217 (5.50mm) | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | - | - | ||
![]() HS203F CIT | In Stock | - | - | Surface Mount | 3-SMD | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | 5.5 V | - | -40°C ~ 85°C | - | - | 1.535 L x 0.669 W (39.00mm x 17.00mm) | ±20% | - | - | 250 mF | - | - | - | - | 66mOhm | - | - | - | - | - | - | - | - | - | 0.087 (2.20mm) | - | - | ||
![]() SCMR22J105MRBA0 KYOCERA | In Stock | - | - | - | - | KYOCERA AVX | 230 | - | KYOCERA AVX | + 65 C | - | - 40 C | - | - | Details | - | - | 8.1 VDC | - | Bulk | SCM | - | 20 % | - | Cylindrical Pack | 1 F | Capacitors | Horizontal | 2.3 A | Radial | - | 20.5 mm | 0.6 mm | 12 uA | Supercapacitors / Ultracapacitors | 350 mOhms | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | - | 8 mm | - | 22 mm | 24 mm | ||
![]() BZ15FB153ZSB KYOCERA | In Stock | - | - | Surface Mount | BZ05, 3 Lead | KYOCERA AVX | 390 | 1000 Hrs @ 70°C | KYOCERA AVX | + 70 C | KYOCERA AVX | - 25 C | Bulk | Obsolete | Details | BestCap | 15 V | - | -20°C ~ 70°C | Bulk | BZ-B | 0.787 L x 0.591 W (20.00mm x 15.00mm) | -20%, +80% | - | Flat Rectangular | 15 uF | Capacitors | - | - | - | - | - | - | - | Supercapacitors / Ultracapacitors | - | Electric Double Layer Capacitors | Supercapacitors / Ultracapacitors | - | - | - | - | - | ||
![]() BZ05FB6828NBCL KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | 2.7 V | - | -40°C ~ 65°C | - | GY | 0.315 Dia (8.00mm) | -20%, +50% | PC Pins | - | 1 F | - | - | - | - | 180mOhm @ 1kHz | 0.138 (3.50mm) | - | - | - | - | - | - | - | - | 0.551 (14.00mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | 2.7 V | - | -40°C ~ 65°C | - | GY | 0.630 Dia (16.00mm) | -10%, +30% | PC Pins | - | 40 F | - | - | - | - | 16mOhm @ 1kHz | 0.315 (8.00mm) | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | CAP-XX Ltd Supercapacitors | - | Bulk | Active | - | - | 5.5 V | - | -40°C ~ 65°C | - | GY | 1.024 L x 0.512 W (26.00mm x 13.00mm) | -10%, +30% | PC Pins | - | 7.5 F | - | - | - | - | 90mOhm @ 1kHz | 0.709 (18.00mm) | - | - | - | - | - | - | - | - | 1.142 (29.00mm) | - | - | ||
![]() 407DCN2R7Q Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | - | 1000 Hrs @ 60°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | Active | - | - | 2.7 V | - | -40°C ~ 60°C | - | DCN | 1.378 Dia (35.00mm) | -10%, +30% | PC Pins | - | 400 F | - | - | - | - | 10mOhm | 0.886 (22.50mm) | - | - | - | - | - | - | - | - | 2.441 (62.00mm) | - | - |