- Manufacturer
- Capacitance
- Packaging
- Series
- Tolerance
- Termination
- ESR (Equivalent Series Resistance)
- Mounting Type
- Package / Case
- Height Seated (Max)
- Operating Temperature
- Size / Dimension
- Part Status
Attribute column
Categories
Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Reference Standard | Capacitor Type | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KGM21NR72A392KM Kyocera AVX Components | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | KYOCERA AVX COMPONENTS CORP | 125 °C | -55 °C | CHIP | - | SMT | Active | Yes | e3 | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0039 µF | TR, PAPER, 13 INCH | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 100 V | 0805 | - | - | - | 10% | 10% | - | - | 1 mm | 2.01 mm | 1.25 mm | ||
![]() MBASU063SCH270JFNA01 (UMK063CH270JTHF) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCASJ32MSB7226KPNB25 (JMK325B7226KMHPR) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NC211B336M002A Sunlord | In Stock | - | Datasheet | - | YES | J BEND | SURFACE MOUNT | NIOBIUM OXIDE | 2 | SHENZHEN SUNLORD ELECTRONICS CO LTD | 125 °C | -55 °C | , | - | SMT | Contact Manufacturer | - | - | EAR99 | - | - | ESR IS MEASURED AT 100KHZ | 8532.29.00.40 | 33 µF | - | unknown | - | NIOBIUM CAPACITOR | POLARIZED | - | - | 2.5 V | 1411 | 0.0008 mA | - | 0.06 | 20% | 20% | 1700 mΩ | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() NSPE-TS102M6.3V10X10.8NLBYF NIC Components Corp | 480 |
| Datasheet | 18 Weeks | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | NIC COMPONENTS CORP | 125 °C | -55 °C | CHIP | - | SMT | Active | Yes | - | EAR99 | - | - | ESR MEASURED AT 100KHZ | 8532.22.00.20 | 1000 µF | TR, 15 INCH | compliant | AEC-Q200; IATF 16949 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 6.3 V | 4141 | 0.315 mA | 330 mA | 0.18 | 20% | 20% | 15 mΩ | 10 mm | 10.8 mm | 10.3 mm | 10.3 mm | ||
![]() MSASU063SB7221KFNA01 (UMK063B7221KP-F) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GCM1882C2A6R0BA01D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NC211C226K010Y Sunlord | In Stock | - | Datasheet | - | YES | J BEND | SURFACE MOUNT | NIOBIUM OXIDE | 2 | SHENZHEN SUNLORD ELECTRONICS CO LTD | 125 °C | -55 °C | , | - | SMT | Contact Manufacturer | - | - | EAR99 | - | - | ESR IS MEASURED AT 100KHZ | 8532.29.00.40 | 22 µF | - | unknown | - | NIOBIUM CAPACITOR | POLARIZED | - | - | 10 V | 2312 | 0.0022 mA | - | 0.06 | 10% | 10% | 500 mΩ | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() MBASU105SB7471KFNA01 (UMK105B7471KVHF) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBASU105SCK020CFNA01 (UMK105CK020CVHF) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GCM1882C2A9R0BA01D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSASL105SB7474KFNA01 (LMK105B7474KV-F) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATC100B390JP500XT Kyocera AVX Components | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | KYOCERA AVX COMPONENTS CORP | 175 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | No | e0 | EAR99 | 90+/-20ppm/Cel ppm/°C | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | STANDARDS: MIL-PRF-123, MIL-PRF-55681 | 8532.24.00.20 | 0.000039 μF | TR | not_compliant | - | CERAMIC CAPACITOR | - | P90 | Yes | 500 V | 1111 | - | - | - | 5% | 5% | - | - | 2.59 mm | 2.79 mm | 2.79 mm | ||
![]() NC211C157K004Y Sunlord | In Stock | - | Datasheet | - | YES | J BEND | SURFACE MOUNT | NIOBIUM OXIDE | 2 | SHENZHEN SUNLORD ELECTRONICS CO LTD | 125 °C | -55 °C | , | - | SMT | Contact Manufacturer | - | - | EAR99 | - | - | ESR IS MEASURED AT 100KHZ | 8532.29.00.40 | 150 μF | - | unknown | - | NIOBIUM CAPACITOR | POLARIZED | - | - | 4 V | 2312 | 0.006 mA | - | 0.06 | 10% | 10% | 400 mΩ | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() MBASU31LAB5475KTNA01 (UMK316ABJ475KLHT) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JDK105BJ475MV-F TAIYO YUDEN | 32 |
| Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | TAIYO YUDEN CO LTD | 85 °C | -55 °C | CHIP | - | SMT | Not Recommended | Yes | - | EAR99 | 15% ppm/°C | - | - | 8532.24.00.20 | 4.7 μF | TR, PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | X5R | Yes | 6.3 V | 0402 | - | - | - | 20% | 20% | - | - | 0.5 mm | 1 mm | 0.5 mm | ||
![]() NC211A685M016A Sunlord | In Stock | - | Datasheet | - | YES | J BEND | SURFACE MOUNT | NIOBIUM OXIDE | 2 | SHENZHEN SUNLORD ELECTRONICS CO LTD | 125 °C | -55 °C | , | - | SMT | Contact Manufacturer | - | - | EAR99 | - | - | ESR IS MEASURED AT 100KHZ | 8532.29.00.40 | 6.8 μF | - | unknown | - | NIOBIUM CAPACITOR | POLARIZED | - | - | 16 V | 1206 | 0.0011 mA | - | 0.06 | 20% | 20% | 7000 mΩ | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() MSASE319HB5106MTNA01 (EMK316BJ106MD-T) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCA1C106M8R-02 Kyocera AVX Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MG21B102K250CT Walsin Technology Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | CHIP | - | SMT | Active | Yes | e3 | EAR99 | 15% ppm/°C | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.001 μF | TR, Paper, 7 Inch | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 25 V | 0805 | - | - | - | 10% | 10% | - | - | 0.8 mm | 2 mm | 1.25 mm |