- Manufacturer
- Capacitance
- Packaging
- Series
- Tolerance
- Termination
- ESR (Equivalent Series Resistance)
- Mounting Type
- Package / Case
- Height Seated (Max)
- Operating Temperature
- Size / Dimension
- Part Status
Attribute column
Categories
Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Capacitor Type | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GCM1882C2A8R0BA01D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600F2R7BT250XT5 Kyocera AVX Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UMK063CG560JT8F TAIYO YUDEN | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | TAIYO YUDEN CO LTD | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Not Recommended | Yes | - | EAR99 | 30ppm/Cel ppm/°C | - | - | 8532.24.00.20 | 0.000056 µF | TR, PAPER, 7 INCH | - | compliant | AEC-Q200 | CERAMIC CAPACITOR | - | C0G | Yes | 50 V | 0201 | - | - | - | 5% | 5% | - | - | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() GCM1552C1H821JA01D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPE-TC101M35V6.3X8NLBYF NIC Components Corp | 1007 |
| Datasheet | 26 Weeks | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | NIC COMPONENTS CORP | 125 °C | -55 °C | CHIP | - | SMT | Active | Yes | e6 | - | - | TIN BISMUTH | ESR IS MEASURED AT 100KHZ | - | 100 µF | TR, 15 INCH | - | compliant | AEC-Q200; IATF 16949 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 35 V | 2626 | 0.035 mA | 170 mA | 0.12 | 20% | 20% | 35 mΩ | - | 6.3 mm | 8 mm | 6.6 mm | 6.6 mm | ||
![]() 100E390GMS3600X Kyocera AVX Components | In Stock | - | Datasheet | - | YES | FLAT | SURFACE MOUNT | CERAMIC | 2 | KYOCERA AVX COMPONENTS CORP | 125 °C | -55 °C | CHIP | - | SMT | Obsolete | Yes | - | EAR99 | 90+/-30ppm/Cel ppm/°C | - | - | 8532.24.00.20 | 0.000039 µF | Tray | - | compliant | - | CERAMIC CAPACITOR | - | - | Yes | 3600 V | 3838 | - | - | - | 2% | 2% | - | - | - | 4.32 mm | 9.65 mm | 9.65 mm | ||
![]() 100E390GMS3600X American Technical Ceramics Corp | In Stock | - | Datasheet | - | YES | FLAT | SURFACE MOUNT | CERAMIC | 2 | AMERICAN TECHNICAL CERAMICS CORP | 125 °C | -55 °C | CHIP | - | SMT | Transferred | Yes | - | EAR99 | 90+/-30ppm/Cel ppm/°C | - | - | 8532.24.00.20 | 0.000039 µF | Tray | - | unknown | - | CERAMIC CAPACITOR | - | - | Yes | 3600 V | 3838 | - | - | - | 2% | 2% | - | - | - | 4.32 mm | 9.65 mm | 9.65 mm | ||
![]() CL10X226MQ91INC Samsung Electro-Mechanics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCL5R5105 Korchip Corporation | In Stock | - | Datasheet | - | NO | FLAT | THROUGH HOLE MOUNT | - | - | KORCHIP CORP | 70 °C | -25 °C | , | CIRCULAR PACKAGE | Radial | Contact Manufacturer | - | - | EAR99 | - | - | - | 8532.29.00.40 | 1000000 µF | - | 5 mm | unknown | - | ELECTRIC DOUBLE LAYER CAPACITOR | - | - | - | 5.5 V | - | - | - | - | 80% | 20% | - | - | 21.5 mm | - | 7.5 mm | - | ||
![]() 0805N5R6D102CT Walsin Technology Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | 55 °C | CHIP | - | SMT | Active | Yes | e3 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) | - | 8532.24.00.20 | 0.0000056 µF | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 1000 V | 0805 | - | - | - | 8.9286% | 8.9286% | - | - | - | 1.25 mm | 2 mm | 1.25 mm | ||
![]() NC211C686K010Y Sunlord | In Stock | - | Datasheet | - | YES | J BEND | SURFACE MOUNT | NIOBIUM OXIDE | 2 | SHENZHEN SUNLORD ELECTRONICS CO LTD | 125 °C | -55 °C | , | - | SMT | Contact Manufacturer | - | - | EAR99 | - | - | ESR IS MEASURED AT 100KHZ | 8532.29.00.40 | 68 µF | - | - | unknown | - | NIOBIUM CAPACITOR | POLARIZED | - | - | 10 V | 2312 | 0.0068 mA | - | 0.12 | 10% | 10% | 500 mΩ | - | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() MBASH168SB7222KTNA01 (HMK107B7222KAHT) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NC211E687K004A Sunlord | In Stock | - | Datasheet | - | YES | J BEND | SURFACE MOUNT | NIOBIUM OXIDE | 2 | SHENZHEN SUNLORD ELECTRONICS CO LTD | 125 °C | -55 °C | , | - | SMT | Contact Manufacturer | - | - | EAR99 | - | - | ESR IS MEASURED AT 100KHZ | 8532.29.00.40 | 680 µF | - | - | unknown | - | NIOBIUM CAPACITOR | POLARIZED | - | - | 4 V | 2917 | 0.0272 mA | - | 0.14 | 10% | 10% | 300 mΩ | - | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() GCM1552C1H9R0BA01D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YU0AH102M070BASD0H Walsin Technology Corporation | In Stock | - | Datasheet | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -40 °C | RADIAL LEADED | - | Radial | Active | - | e3 | EAR99 | -55/+20% ppm/°C | Tin (Sn) | RATED AC VOLTAGE (V): 250, SAFETY CLASS X1/Y1 | 8532.23.00.60 | 0.001 µF | AMMO PACK | 10 mm | unknown | CQC; CSA; DEMKO; FIMKO; NEMKO; SEMKO; SEV; UL; VDE | CERAMIC CAPACITOR | - | Y5U | No | - | - | - | - | - | 20% | 20% | - | 400 V | - | 8 mm | 8 mm | 5 mm | ||
![]() MCASE105SB5223KFNA01 (EMK105BJ223KVHF) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSASU063SB5103KFNA01 (UMK063BJ103KP-F) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBASG21GBB5225KTNA01 (GMK212BBJ225KGHT) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSAST105SB5105KFNA01 (TMK105BJ105KV-F) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBASU105SCK010CFNA01 (UMK105CK010CVHF) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |