- Manufacturer
- Capacitance
- Packaging
- Series
- Tolerance
- Termination
- ESR (Equivalent Series Resistance)
- Mounting Type
- Package / Case
- Height Seated (Max)
- Operating Temperature
- Size / Dimension
- Part Status
Attribute column
Categories
Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Reference Standard | Capacitor Type | Polarity | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GCM1882C2A560JA01D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCASU168SB7472KTNA01 (UMK107B7472KAHT) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GCM155R11H152KA01D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBASE105AB5474KFNA01 (EMK105ABJ474KVHF) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSAST105SB5104MFNA01 (TMK105BJ104MV-F) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GCM1552C1H821JA01D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NSPE-TC101M35V6.3X8NLBYF NIC Components Corp | 1007 |
| Datasheet | 26 Weeks | YES | FLAT | SURFACE MOUNT | ALUMINUM (WET) | 2 | NIC COMPONENTS CORP | 125 °C | -55 °C | CHIP | SMT | Active | Yes | e6 | - | - | TIN BISMUTH | ESR IS MEASURED AT 100KHZ | - | 100 µF | TR, 15 INCH | compliant | AEC-Q200; IATF 16949 | ALUMINUM ELECTROLYTIC CAPACITOR | POLARIZED | - | - | 35 V | 2626 | 0.035 mA | 170 mA | 0.12 | 20% | 20% | 35 mΩ | 6.3 mm | 8 mm | 6.6 mm | 6.6 mm | ||
![]() NC211B156K006Y Sunlord | In Stock | - | Datasheet | - | YES | J BEND | SURFACE MOUNT | NIOBIUM OXIDE | 2 | SHENZHEN SUNLORD ELECTRONICS CO LTD | 125 °C | -55 °C | , | SMT | Contact Manufacturer | - | - | EAR99 | - | - | ESR IS MEASURED AT 100KHZ | 8532.29.00.40 | 15 µF | - | unknown | - | NIOBIUM CAPACITOR | POLARIZED | - | - | 6.3 V | 1411 | 0.0009 mA | - | 0.06 | 10% | 10% | 2000 mΩ | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() 0201N3R0D250CT Walsin Technology Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | CHIP | SMT | Active | Yes | e2 | EAR99 | 30ppm/Cel ppm/°C | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 8532.24.00.20 | 0.000003 µF | TR, PAPER, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 25 V | 0201 | - | - | - | 16.6667% | 16.6667% | - | - | 0.3 mm | 0.6 mm | 0.3 mm | ||
![]() MBASU063SCH100DFNA01 (UMK063CH100DTHF) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HH18N2R7B201CT Walsin Technology Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | WALSIN TECHNOLOGY CORP | 125 °C | -55 °C | CHIP | SMT | Active | Yes | e3 | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0000027 µF | TR, Paper, 7 Inch | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 200 V | 0603 | - | - | - | 3.7037% | 3.7037% | - | - | 0.8 mm | 1.6 mm | 0.8 mm | ||
![]() MSASE063SB5223KFNA01 (EMK063BJ223KP-F) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSAST105SB7223KFNA01 (TMK105B7223KV-F) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GCM1882C2A561JA01D Murata Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBASU32MAB7106KPNA01 (UMK325AB7106KMHP) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSASU105SB7104MFNB25 (UMK105B7104MV-FR) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBASU105SB7222KFNA01 (UMK105B7222KVHF) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600F6R8BT250XT5 Kyocera AVX Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBAST105SB7333KFNA01 (TMK105B7333KVHF) TAIYO YUDEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CQ0402GRNPO9BN300 YAGEO Corporation | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | YAGEO CORP | 125 °C | -55 °C | CHIP | SMT | Active | Yes | e3 | EAR99 | 30ppm/Cel ppm/°C | MATTE TIN OVER NICKEL | - | 8532.24.00.20 | 0.00003 µF | TR, Paper, 7 Inch | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 50 V | 0402 | - | - | - | 2% | 2% | - | - | 0.5 mm | 1 mm | 0.5 mm |