- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | ESR | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F464BC332M2K5A KEMET | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 3.3 nF | - | 0.0033 uF | 1250 | KEMET ELECTRONICS CORP | - | F464BC332M2K5A | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | - | Radial | - | Active | - | - | - | 5.48 | Details | Yes | - | - | 900 VAC | 2.5 kVDC | - | Bulk | F46 | 20 % | - | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 3300 pF | Bulk | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7120 | - | - | 20% | 20% | - | - | 900 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F464BE392M2K5R KEMET | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 3.9 nF | - | 0.0039 uF | 750 | KEMET ELECTRONICS CORP | - | F464BE392M2K5R | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7122 | - | Radial | - | Active | - | - | - | 5.48 | Details | Yes | - | - | 900 VAC | 2.5 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 3900 pF | Ammo Pack | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7122 | - | - | 20% | 20% | - | - | 900 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F464BB222M2K5R KEMET | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 2.2 nF | - | 0.0022 uF | 1000 | KEMET ELECTRONICS CORP | - | F464BB222M2K5R | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | - | Active | - | - | - | 5.48 | Details | Yes | - | - | 900 VAC | 2.5 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 2200 pF | Ammo Pack | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7116 | - | - | 20% | 20% | - | - | 900 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F464BE392M2K5Z KEMET | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 3.9 nF | - | 0.0039 uF | 1020 | KEMET ELECTRONICS CORP | - | F464BE392M2K5Z | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7122 | - | Radial | - | Active | - | - | - | 5.48 | Details | Yes | - | - | 900 VAC | 2.5 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 3900 pF | - | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7122 | - | - | 20% | 20% | - | - | 900 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F464BE392M2K5A KEMET | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 3.9 nF | - | 0.0039 uF | 1000 | KEMET ELECTRONICS CORP | - | F464BE392M2K5A | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7122 | - | Radial | - | Active | - | - | - | 5.48 | Details | Yes | - | - | 900 VAC | 2.5 kVDC | - | Bulk | F46 | 20 % | - | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 3900 pF | Bulk | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7122 | - | - | 20% | 20% | - | - | 900 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F463DP823K1K6R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 82 nF | 82000 pF | - | 217 | KEMET ELECTRONICS CORP | - | F463DP823K1K6R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.34 | Details | Yes | 650 V | 1.6 kV | 650 VAC | 1.6 kVDC | - | Ammo Pack | F46 | 10 % | - | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 650 | - | 0.082 uF | AMMO PACK | 22.5 mm | compliant | Radial | 22.5 mm | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | - | - | 10% | 10% | - | - | 650 V | AC and Pulse Film Capacitors | 20 mm | 26 mm | 20 mm | ||
![]() F462DB563J1K0Z KEMET | 6 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 56 nF | 56000 pF | - | 660 | KEMET ELECTRONICS CORP | - | F462DB563J1K0Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.47 | Details | Yes | - | - | 300 VAC | 1 kVDC | - | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 300 | - | 0.056 uF | PIZZA PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1000 V | 0.8 mm | - | - | - | 5% | 5% | - | - | 300 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 14.5 mm | ||
![]() PFR5152J630J11L4BULK KEMET | In Stock | - | - | - | - | - | - | - | - | - | 1.5 nF | - | 0.0015 uF | 1000 | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | F411JH152J630C | - | - | - | - | - | Details | - | - | - | 250 VAC | 630 VDC | - | Bulk | PFR | 5 % | - | - | - | - | - | - | - | - | - | - | 1500 pF | - | - | - | Radial | - | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | 4.5 mm | 7.2 mm | 6 mm | ||
![]() MMK5123J63J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 12 nF | 12000 pF | - | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5123J63J01L4BULK | - | + 100 C | - | - 55 C | 100 °C | -55 °C | - | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | F601JF123J063C | Not Recommended | - | - | - | 5.65 | Details | Yes | - | - | 40 VAC | 63 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.012 uF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 63 V | 0.5 mm | 2810 | - | - | 5% | 5% | - | - | 40 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5123J50J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 12 nF | 12000 pF | - | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5123J50J01L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF123J050C | Not Recommended | - | - | - | 5.6 | Details | Yes | - | - | 30 VAC | 50 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 30 | 8532.25.00.70 | 0.012 uF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 50 V | 0.5 mm | 2810 | - | - | 5% | 5% | - | - | 30 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() PHE426KJ4680JR05 KEMET | In Stock | - | - | 7.2 mm x 2.5 mm | - | - | - | 2 Pin | - | - | 6.8 nF | - | 0.0068 uF | 2000 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | F426JF682J400C | - | - | - | - | - | Details | - | 220 V | 400 V | 220 VAC | 400 VDC | - | Bulk | PHE426 | 5 % | - | - | Radial | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | 105 °C | -55 °C | - | - | 6800 pF | - | - | - | Radial | 5 mm | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | Straight | - | - | AC and Pulse Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 6.8 nF | - | 0.0068 uF | 2500 | - | 200000 Hour | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 63 VAC | 100 VDC | - | Reel | MMK | 5 % | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 6800 pF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5822J63J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 8.2 nF | - | 0.0082 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5822J63J01L4BULK | - | + 100 C | - | - 55 C | 100 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF822J063C | Not Recommended | - | - | - | 5.65 | Details | Yes | - | - | 40 VAC | 63 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 8200 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 63 V | 0.5 mm | 2810 | - | - | 5% | 5% | - | - | 40 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() SMR5222J250J01L4BULK KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 2.2 nF | - | 0.0022 uF | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | F211JF222J250C | - | - | - | - | - | Details | - | - | - | 30 VAC | 250 VDC | - | Bulk | SMR | 5 % | - | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | - | - | 2200 pF | - | - | - | Radial | - | - | Polyphenylene Sulfide (PPS) | 5 mm | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | 2.5 mm | 7.2 mm | 6.5 mm | ||
![]() R82DC3330GW60K KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 2500 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 82DC3330GW60K | - | - | - | AEC-Q200 | - | Details | - | 40 V | 63 V | 40 VAC | 63 VDC | - | Ammo Pack | R82 | 10 % | - | - | Radial | - | Automotive Grade | - | 105 °C | -55 °C | - | - | 0.33 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | Straight | - | - | - | - | - | - | General Film Capacitors | 7.5 mm | 7.2 mm | 3.5 mm | ||
![]() R82DC3560GW60K KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 560 nF | 560000 pF | - | 1900 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 82DC3560GW60K | - | - | - | AEC-Q200 | - | Details | - | 40 V | 63 V | 40 VAC | 63 VDC | - | Ammo Pack | R82 | 10 % | - | - | Radial | - | Automotive Grade | - | 105 °C | -55 °C | - | - | 0.56 uF | - | - | - | Radial | 5 mm | - | Polyester | 5 mm | - | - | - | Straight | - | - | - | Straight | - | - | General Film Capacitors | - | 7.2 mm | - | ||
![]() R82EC2150CQ50K KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 15 nF | 15000 pF | - | 2500 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 82EC2150CQ50K | - | - | - | AEC-Q200 | - | Details | - | 63 V | 100 V | 63 VAC | 100 VDC | 100 V | Reel | R82 | 10 % | - | - | Radial | - | Automotive Grade | - | 105 °C | -55 °C | - | - | 0.015 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | Straight | 2.5 % | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() R82EC1180KT50J KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.8 nF | - | 0.0018 uF | 3500 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 82EC1180KT50J | - | - | - | AEC-Q200 | - | Details | - | 63 V | 100 V | 63 VAC | 100 VDC | - | Ammo Pack | R82 | 5 % | - | - | Radial | - | Automotive Grade | - | 105 °C | -55 °C | - | - | 1800 pF | - | - | - | Radial | - | - | Polyester | 5 mm | - | - | - | Straight | - | - | - | - | - | - | General Film Capacitors | - | 7.2 mm | - | ||
![]() R82EC1270CK50K KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 2.7 nF | - | 0.0027 uF | 2500 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 82EC1270CK50K | - | - | - | AEC-Q200 | - | Details | - | 63 V | 100 V | 63 VAC | 100 VDC | - | Reel | R82 | 10 % | - | - | Radial | - | Automotive Grade | - | 105 °C | -55 °C | - | - | 2700 pF | - | - | - | Radial | - | - | Polyester | 5 mm | - | - | - | Straight | - | - | - | - | - | - | General Film Capacitors | - | 7.2 mm | - | ||
![]() R82DC3120GW60J KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 120 nF | 120000 pF | - | 3500 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 82DC3120GW60J | - | - | - | AEC-Q200 | - | Details | - | - | - | 40 VAC | 63 VDC | 63 V | Ammo Pack | R82 | 5 % | - | - | Radial | - | Automotive Grade | - | 105 °C | -55 °C | - | - | 0.12 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | - | - | Straight | - | - | - | - | - | - | General Film Capacitors | - | 7.2 mm | - |