- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSBPC1470DQ00M KEMET | 49 |
| - | - | - | - | - | - | 4.7 nF | - | 0.0047 uF | 1900 | - | - | - | + 125 C | KEMET | - 55 C | - | - | Tape & Box (TB) | - | - | - | SBPC1470DQ00M | - | Active | AEC-Q200 | - | Details | - | - | - | 220 VAC | 630 VDC | - | Ammo Pack | RSB | 20 % | - | - | - | - | - | - | - | - | - | - | 4700 pF | - | - | - | Radial | - | - | Polyester | 5 mm | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | ||
![]() RSBMC1820DQ00K KEMET | In Stock | - | - | - | - | - | - | - | 8.2 nF | - | 0.0082 uF | 2500 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | SBMC1820DQ00K | - | - | AEC-Q200 | - | Details | - | - | - | 200 VAC | 400 VDC | - | Ammo Pack | RSB | 10 % | - | - | - | - | - | - | - | - | - | - | 8200 pF | - | - | - | Radial | - | - | Polyester | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | ||
![]() F612JF273J100R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 27 nF | 27000 pF | - | 3500 | KEMET ELECTRONICS CORP | F612JF273J100R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.56 | Details | Yes | 63 V | 100 V | 63 VAC | 100 VDC | 100 V | Ammo Pack | F612 | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 63 | 0.027 uF | AMMO PACK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2810 | - | 5% | 5% | - | 63 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F611JM472M1K0R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 4.7 nF | - | 0.0047 uF | 1900 | KEMET ELECTRONICS CORP | F611JM472M1K0R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | - | - | 250 VAC | 1 kVDC | - | Ammo Pack | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 4700 pF | AMMO PACK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2818 | Straight | 20% | 20% | - | 250 V | General Film Capacitors | 9.5 mm | 7.2 mm | 9.5 mm | ||
![]() F611KG472J1K0A KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 4.7 nF | - | 0.0047 uF | 1500 | KEMET ELECTRONICS CORP | F611KG472J1K0A | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 3916 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | 250 V | 1 kV | 250 VAC | 1 kVDC | - | Bulk | F611 | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 250 | 4700 pF | BULK | 7.5 mm | compliant | Radial | 7.5 mm | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3916 | Straight | 5% | 5% | Straight | 250 V | General Film Capacitors | 8 mm | 10 mm | 8 mm | ||
![]() F612JF104M100C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 100 nF | 100000 pF | - | 3000 | KEMET ELECTRONICS CORP | F612JF104M100C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | 63 V | 100 V | 63 VAC | 100 VDC | - | Bulk | F612 | 20 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 0.1 uF | BULK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2810 | - | 20% | 20% | - | 63 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F611JF102K1K0C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 1 nF | - | 0.001 uF | 3000 | KEMET ELECTRONICS CORP | F611JF102K1K0C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | - | - | 250 VAC | 1 kVDC | - | Bulk | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 1000 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2810 | Straight | 10% | 10% | - | 250 V | General Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F611JU153M1K0R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 15 nF | 15000 pF | - | 1150 | KEMET ELECTRONICS CORP | F611JU153M1K0R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2828 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | - | - | 250 VAC | 1 kVDC | - | Ammo Pack | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 0.015 uF | AMMO PACK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2828 | Straight | 20% | 20% | - | 250 V | General Film Capacitors | 13 mm | 7.2 mm | 13 mm | ||
![]() F461BB154K250Z KEMET | 49 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 1411 | KEMET ELECTRONICS CORP | F461BB154K250Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | 160 VAC | 250 VDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 160 | 0.15 uF | PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7116 | - | 10% | 10% | - | 160 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F464BY183K2K5R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 18 nF | 18000 pF | - | 340 | KEMET ELECTRONICS CORP | F464BY183K2K5R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.48 | Details | Yes | - | - | 900 VAC | 2.5 kVDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 900 | 0.018 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7143 | - | 10% | 10% | - | 900 V | AC and Pulse Film Capacitors | 19 mm | 18 mm | 11 mm | ||
![]() F461BK224J400Z KEMET | 49 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 748 | KEMET ELECTRONICS CORP | F461BK224J400Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | 220 V | 400 V | 220 VAC | 400 VDC | 400 V | Ammo Pack | F46 | 5 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 220 | 0.22 uF | PIZZA PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7130 | - | 5% | 5% | - | 220 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F612JQ684K100A KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 680 nF | 680000 pF | - | 1500 | KEMET ELECTRONICS CORP | F612JQ684K100A | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2820 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | - | - | 63 VAC | 100 VDC | - | Bulk | F612 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 0.68 uF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2820 | - | 10% | 10% | - | 63 V | Stacked Film Capacitors | 10 mm | 7.2 mm | 10 mm | ||
![]() F463BK682K2K0A KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 6.8 nF | - | 0.0068 uF | 800 | KEMET ELECTRONICS CORP | F463BK682K2K0A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.32 | Details | Yes | - | - | 700 VAC | 2 kVDC | - | Bulk | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 700 | 6800 pF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7130 | - | 10% | 10% | - | 700 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 13.5 mm | ||
![]() F461BK224J400A KEMET | 49 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 800 | KEMET ELECTRONICS CORP | F461BK224J400A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | 220 V | 400 V | 220 VAC | 400 VDC | 400 V | Bulk | F46 | 5 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 220 | 0.22 uF | BULK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7130 | - | 5% | 5% | - | 220 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F463AP562K2K0C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 5.6 nF | - | 0.0056 uF | 1000 | KEMET ELECTRONICS CORP | F463AP562K2K0C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | Bulk | F46 | 10 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 700 | 5600 pF | BULK | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 2000 V | 0.6 mm | 5124 | - | 10% | 10% | - | 700 V | AC and Pulse Film Capacitors | 12 mm | 13 mm | 12 mm | ||
![]() F611AG683J400C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | POLYESTER | 2 | 68 nF | 68000 pF | - | 2000 | KEMET ELECTRONICS CORP | F611AG683J400C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | Bulk | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 0.068 uF | BULK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 400 V | 0.6 mm | 5116 | Straight | 5% | 5% | - | 200 V | General Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() F461DB564J250Z KEMET | 49 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 560 nF | 560000 pF | - | 660 | KEMET ELECTRONICS CORP | F461DB564J250Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.46 | Details | Yes | - | - | 160 VAC | 250 VDC | - | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 160 | 0.56 uF | PIZZA PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 250 V | 0.8 mm | - | - | 5% | 5% | - | 160 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F461BB104K250Z KEMET | 49 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 1411 | KEMET ELECTRONICS CORP | F461BB104K250Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | 160 VAC | 250 VDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 160 | 0.1 uF | PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7116 | - | 10% | 10% | - | 160 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F462BP273J1K6R KEMET | 49 |
| - | NO | WIRE | THROUGH HOLE MOUNT | POLYPROPYLENE | 2 | 27 nF | 27000 pF | - | 440 | KEMET ELECTRONICS CORP | F462BP273J1K6R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.33 | Details | Yes | - | - | 500 VAC | 1.6 kVDC | - | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 500 | 0.027 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7133 | - | 5% | 5% | - | 500 V | AC and Pulse Film Capacitors | 14.5 mm | 18 mm | 14.5 mm | ||
![]() F461BK224M400Z KEMET | 19 |
| - | - | - | - | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 748 | KEMET ELECTRONICS CORP | F461BK224M400Z | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | - | Active | - | - | 5.45 | Details | Yes | 220 V | 400 V | 220 VAC | 400 VDC | 400 V | Ammo Pack | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 0.22 uF | - | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7130 | - | 20% | 20% | - | 220 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm |