- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F464BS153K2K5R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 380 | KEMET ELECTRONICS CORP | - | F464BS153K2K5R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.48 | Details | Yes | - | - | 900 VAC | 2.5 kVDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 900 | 0.015 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7139 | - | 10% | 10% | - | 900 V | AC and Pulse Film Capacitors | 16 mm | 18 mm | 10 mm | ||
![]() F461BB184M250R KEMET | 40 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 180 nF | 180000 pF | - | 1000 | KEMET ELECTRONICS CORP | - | F461BB184M250R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | Active | - | 5.45 | Details | Yes | - | - | 160 VAC | 250 VDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.18 uF | Ammo Pack | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7116 | - | 20% | 20% | - | 160 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F461DB104K630Z KEMET | 45 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 660 | KEMET ELECTRONICS CORP | - | F461DB104K630Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | 0.1 uF | PIZZA PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | - | 10% | 10% | - | 250 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F611AK124J400A KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 120 nF | 120000 pF | - | 2000 | KEMET ELECTRONICS CORP | - | F611AK124J400A | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | RECTANGULAR PACKAGE | Radial | Active | - | 5.53 | Details | Yes | - | - | 200 VAC | 400 VDC | - | Bulk | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 0.12 uF | BULK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 400 V | 0.6 mm | 5120 | Straight | 5% | 5% | - | 200 V | General Film Capacitors | 11 mm | 13 mm | 11 mm | ||
![]() F612JT155M063R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1500 nF | - | - | 1400 | KEMET ELECTRONICS CORP | - | F612JT155M063R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2824 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | - | - | 40 VAC | 63 VDC | - | Ammo Pack | F612 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | 1.5 uF | AMMO PACK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 63 V | 0.6 mm | 2824 | - | 20% | 20% | - | 40 V | Stacked Film Capacitors | 11 mm | 7.2 mm | 11 mm | ||
![]() F461BB333K630Z KEMET | 19 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 33 nF | 33000 pF | - | 1411 | KEMET ELECTRONICS CORP | - | F461BB333K630Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 250 | 0.033 uF | BULK; PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7116 | - | 10% | 10% | - | 250 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F612JF683K100C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 68 nF | 68000 pF | - | 3000 | KEMET ELECTRONICS CORP | - | F612JF683K100C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | , 2810 | RECTANGULAR PACKAGE | Radial | Active | Active | 5.56 | Details | Yes | 63 V | 100 V | 63 VAC | 100 VDC | - | Bulk | F612 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 0.068 uF | BULK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2810 | - | 10% | 10% | - | 63 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F463BE123M1L2R KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 12 nF | 12000 pF | - | 750 | KEMET ELECTRONICS CORP | - | F463BE123M1L2R | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7122 | - | Radial | Active | - | 5.44 | Details | Yes | - | - | 500 VAC | 1.25 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.012 uF | Ammo Pack | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1250 V | 0.8 mm | 7122 | - | 20% | 20% | - | 500 V | AC and Pulse Film Capacitors | 5.5 mm | 18 mm | 12.5 mm | ||
![]() F463BC682M1K6Z KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 6.8 nF | - | 0.0068 uF | 1139 | KEMET ELECTRONICS CORP | - | F463BC682M1K6Z | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | - | Radial | Active | - | 5.32 | Details | Yes | - | - | 650 VAC | 1.6 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 6800 pF | - | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7120 | - | 20% | 20% | - | 650 V | AC and Pulse Film Capacitors | 5 mm | 18 mm | 11 mm | ||
![]() F462BB562J1K6Z KEMET | 45 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 5.6 nF | - | 0.0056 uF | 1411 | KEMET ELECTRONICS CORP | - | F462BB562J1K6Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.33 | Details | Yes | 500 V | 1.6 kV | 500 VAC | 1.6 kVDC | 1.6 kV | Ammo Pack | F46 | 5 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 500 | 5600 pF | PIZZA PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7116 | - | 5% | 5% | - | 500 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F461DB564K250Z KEMET | 19 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 560 nF | 560000 pF | - | 660 | KEMET ELECTRONICS CORP | - | F461DB564K250Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | - | - | 160 VAC | 250 VDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 160 | 0.56 uF | PIZZA PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 250 V | 0.8 mm | - | - | 10% | 10% | - | 160 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F622JT155K063C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1500 nF | - | - | 2000 | KEMET ELECTRONICS CORP | - | F622JT155K063C | - | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.54 | Details | Yes | - | - | 40 VAC | 63 VDC | - | Bulk | F622 | 10 % | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Capacitors | - | - | - | RATED AC VOLTAGE (V): 40 | 1.5 uF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 63 V | 0.6 mm | 2824 | Straight | 10% | 10% | - | 40 V | General Film Capacitors | 11 mm | 7.2 mm | 11 mm | ||
![]() F464BB152M2K5R KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 1.5 nF | - | 0.0015 uF | 1000 | KEMET ELECTRONICS CORP | - | F464BB152M2K5R | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | Active | - | 5.48 | Details | Yes | 900 V | 2.5 kV | 900 VAC | 2.5 kVDC | 2.5 kV | Ammo Pack | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 1500 pF | Ammo Pack | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2500 V | 0.8 mm | 7116 | - | 20% | 20% | - | 900 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F611JM562K1K0R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 5.6 nF | - | 0.0056 uF | 1900 | KEMET ELECTRONICS CORP | - | F611JM562K1K0R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | - | - | 250 VAC | 1 kVDC | - | Ammo Pack | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 5600 pF | AMMO PACK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2818 | Straight | 10% | 10% | - | 250 V | General Film Capacitors | 9.5 mm | 7.2 mm | 9.5 mm | ||
![]() F873DB183K760Z KEMET | 36 |
| - | - | - | - | 2 Pin | - | - | 18 nF | 18000 pF | - | 660 | - | 1000 Hour | - | - | + 110 C | KEMET | - 40 C | - | - | Tape & Box (TB) | - | - | - | - | Active | - | Details | - | - | - | 760 VAC | 1.5 kVDC | - | Bulk | F873 | 10 % | - | - | - | - | - | X1 Class Metallized Polypropylene Film Capacitors | - | - | - | - | 0.018 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | - | Safety Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F611JG332K1K0A KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 3.3 nF | - | 0.0033 uF | 3000 | KEMET ELECTRONICS CORP | - | F611JG332K1K0A | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2814 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | - | - | 250 VAC | 1 kVDC | - | Bulk | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 3300 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2814 | Straight | 10% | 10% | - | 250 V | General Film Capacitors | 7.5 mm | 7.2 mm | 7.5 mm | ||
![]() F611KG562J1K0A KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 5.6 nF | - | 0.0056 uF | 1500 | KEMET ELECTRONICS CORP | - | F611KG562J1K0A | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 3916 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | 250 V | 1 kV | 250 VAC | 1 kVDC | 1 kV | Bulk | F611 | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 250 | 5600 pF | BULK | 7.5 mm | compliant | Radial | 7.5 mm | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3916 | Straight | 5% | 5% | Straight | 250 V | General Film Capacitors | 8 mm | 10 mm | 8 mm | ||
![]() F611KF332K1K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 3.3 nF | - | 0.0033 uF | 2100 | KEMET ELECTRONICS CORP | - | F611KF332K1K0L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 3912 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | - | - | 250 VAC | 1 kVDC | - | Reel | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 3300 pF | TR | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3912 | Straight | 10% | 10% | - | 250 V | General Film Capacitors | 8 mm | 10 mm | 8 mm | ||
![]() F611JU183M1K0C KEMET | In Stock | - | - | - | - | - | - | POLYESTER | 2 | 18 nF | 18000 pF | - | 1500 | KEMET ELECTRONICS CORP | - | F611JU183M1K0C | F611 | - | - | - | 105 °C | -55 °C | - | - | - | Radial | Active | - | 5.5 | Details | Yes | - | - | 250 VAC | 1 kVDC | - | Bulk | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | - | 0.018 uF | Bulk | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2828 | Straight | 20% | 20% | - | 250 V | General Film Capacitors | 7.2 mm | 7.2 mm | 13 mm | ||
![]() F611JG332K1K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 3.3 nF | - | 0.0033 uF | 1800 | KEMET ELECTRONICS CORP | - | F611JG332K1K0L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2814 | RECTANGULAR PACKAGE | Radial | Active | - | 5.56 | Details | Yes | - | - | 250 VAC | 1 kVDC | - | Reel | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | 3300 pF | TR | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2814 | Straight | 10% | 10% | - | 250 V | General Film Capacitors | 7.5 mm | 7.2 mm | 7.5 mm |