- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Pbfree Code | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F461BE683J630R KEMET | 49 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 68 nF | 68000 pF | - | 750 | KEMET ELECTRONICS CORP | F461BE683J630R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.45 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Ammo Pack | F46 | 5 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 250 | 0.068 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7122 | - | 5% | 5% | - | 250 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F463AG182K2K0C KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 1.8 nF | - | 0.0018 uF | 2000 | KEMET ELECTRONICS CORP | F463AG182K2K0C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.45 | Details | Yes | - | - | 700 VAC | 2 kVDC | - | Bulk | F46 | 10 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 700 | 1800 pF | BULK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 2000 V | 0.6 mm | 5116 | - | 10% | 10% | - | 700 V | AC and Pulse Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() F463AG122K2K0A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 1.2 nF | - | 0.0012 uF | 2200 | KEMET ELECTRONICS CORP | F463AG122K2K0A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.45 | Details | Yes | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | Bulk | F46 | 10 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | RATED AC VOLTAGE (V): 700 | 1200 pF | BULK | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 2000 V | 0.6 mm | 5116 | - | 10% | 10% | - | 700 V | AC and Pulse Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() F463BB222K2K0Z KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 2.2 nF | - | 0.0022 uF | 1411 | KEMET ELECTRONICS CORP | F463BB222K2K0Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.27 | Details | Yes | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | Ammo Pack | F46 | 10 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | RATED AC VOLTAGE (V): 700 | 2200 pF | PIZZA PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7116 | - | 10% | 10% | - | 700 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F462AK822K1L2A KEMET | 31 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 8.2 nF | - | 0.0082 uF | 2000 | KEMET ELECTRONICS CORP | F462AK822K1L2A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.47 | Details | Yes | 400 V | 1.25 kV | 400 VAC | 1.25 kVDC | 1.25 kV | Bulk | F46 | 10 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | RATED AC VOLTAGE (V): 400 | 8200 pF | BULK | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1250 V | 0.6 mm | 5120 | - | 10% | 10% | - | 400 V | AC and Pulse Film Capacitors | 11 mm | 13 mm | 11 mm | ||
![]() F463BC103M1L2A KEMET | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 10 nF | 10000 pF | - | 1250 | KEMET ELECTRONICS CORP | F463BC103M1L2A | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | - | Radial | - | Active | - | - | 5.44 | Details | Yes | - | - | 500 VAC | 1.25 kVDC | - | Bulk | F46 | 20 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | 0.01 uF | Bulk | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1250 V | 0.8 mm | 7120 | - | 20% | 20% | - | 500 V | AC and Pulse Film Capacitors | 5 mm | 18 mm | 11 mm | ||
![]() PHE426MK4470JR17T0 KEMET | In Stock | - | - | 10 mm x 4 mm | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 1700 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | F426KG472J630L | - | - | - | - | Details | - | - | - | 250 VAC | 630 VDC | - | Reel | PHE426 | 5 % | - | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | - | - | 4700 pF | - | - | - | Radial | - | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | 8 mm | 10 mm | 4 mm | ||
![]() F461BK184M400A KEMET | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 180 nF | 180000 pF | - | 800 | KEMET ELECTRONICS CORP | F461BK184M400A | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | - | Active | - | - | 5.45 | Details | Yes | 220 V | 400 V | 220 VAC | 400 VDC | - | Bulk | F46 | 20 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | - | 0.18 uF | Bulk | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7130 | - | 20% | 20% | - | 220 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F461DB124M630Z KEMET | 19 |
| - | - | - | - | - | - | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 660 | KEMET ELECTRONICS CORP | F461DB124M630Z | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | - | 5.46 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Ammo Pack | F46 | 20 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | 0.12 uF | - | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | - | 20% | 20% | - | 250 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F461BY564M400A KEMET | 32 |
| - | - | - | - | - | - | POLYPROPYLENE | 2 | 560 nF | 560000 pF | - | 400 | KEMET ELECTRONICS CORP | F461BY564M400A | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7143 | - | Radial | - | Active | - | - | 5.45 | Details | Yes | - | - | 220 VAC | 400 VDC | - | Bulk | F46 | 20 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | 0.56 uF | Bulk | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7143 | - | 20% | 20% | - | 220 V | AC and Pulse Film Capacitors | 19 mm | 18 mm | 11 mm | ||
![]() F461BS474J400R KEMET | 49 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 470 nF | 470000 pF | - | 380 | KEMET ELECTRONICS CORP | F461BS474J400R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.45 | Details | Yes | 220 V | 400 V | 220 VAC | 400 VDC | 400 V | Ammo Pack | F46 | 5 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | RATED AC VOLTAGE (V): 220 | 0.47 uF | AMMO PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7139 | - | 5% | 5% | - | 220 V | AC and Pulse Film Capacitors | 16 mm | 18 mm | 10 mm | ||
![]() F462AK822J1K0C KEMET | 49 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 8.2 nF | - | 0.0082 uF | 1300 | KEMET ELECTRONICS CORP | F462AK822J1K0C | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.47 | Details | Yes | 300 V | 1 kV | 300 VAC | 1 kVDC | 1 kV | Bulk | F46 | 5 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | RATED AC VOLTAGE (V): 300 | 8200 pF | BULK | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1000 V | 0.6 mm | 5120 | - | 5% | 5% | - | 300 V | AC and Pulse Film Capacitors | 11 mm | 13 mm | 11 mm | ||
![]() F461BE683K630Z KEMET | 49 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 68 nF | 68000 pF | - | 1020 | KEMET ELECTRONICS CORP | F461BE683K630Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.45 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Ammo Pack | F46 | 10 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 250 | 0.068 uF | PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7122 | - | 10% | 10% | - | 250 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F461DI824M250R KEMET | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 820 nF | 820000 pF | - | 380 | KEMET ELECTRONICS CORP | F461DI824M250R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | - | 5.46 | Details | Yes | - | - | 160 VAC | 250 VDC | - | Ammo Pack | F46 | 20 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | 0.82 uF | Ammo Pack | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 250 V | 0.8 mm | - | - | 20% | 20% | - | 160 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 7 mm | ||
![]() F462DB563M1K0Z KEMET | 49 |
| - | - | - | - | - | - | POLYPROPYLENE | 2 | 56 nF | 56000 pF | - | 660 | KEMET ELECTRONICS CORP | F462DB563M1K0Z | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | - | 5.47 | Details | Yes | - | - | 300 VAC | 1 kVDC | - | Ammo Pack | F46 | 20 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | 0.056 uF | - | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1000 V | 0.8 mm | - | - | 20% | 20% | - | 300 V | AC and Pulse Film Capacitors | 6 mm | 26 mm | 14.5 mm | ||
![]() F462BB472M1K6Z KEMET | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 4.7 nF | - | 0.0047 uF | 1411 | KEMET ELECTRONICS CORP | F462BB472M1K6Z | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | - | Active | - | - | 5.34 | Details | Yes | 500 V | 1.6 kV | 500 VAC | 1.6 kVDC | 1.6 kV | Ammo Pack | F46 | 20 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | - | 4700 pF | - | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7116 | - | 20% | 20% | - | 500 V | AC and Pulse Film Capacitors | 4 mm | 18 mm | 10 mm | ||
![]() F462BB472M1K6A KEMET | 32 |
| - | - | - | - | - | - | POLYPROPYLENE | 2 | 4.7 nF | - | 0.0047 uF | 1500 | KEMET ELECTRONICS CORP | F462BB472M1K6A | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | - | Active | - | - | 5.34 | Details | Yes | 500 V | 1.6 kV | 500 VAC | 1.6 kVDC | - | Bulk | F46 | 20 % | Yes | Radial | EAR99 | General Purpose, Single Metallized Polypropylene Film | 105 °C | -55 °C | - | 4700 pF | Bulk | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7116 | - | 20% | 20% | - | 500 V | AC and Pulse Film Capacitors | 4 mm | 18 mm | 10 mm | ||
![]() F461DI184J630Z KEMET | 49 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 180 nF | 180000 pF | - | 564 | KEMET ELECTRONICS CORP | F461DI184J630Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.46 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Ammo Pack | F46 | 5 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 250 | 0.18 uF | PIZZA PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | - | 5% | 5% | - | 250 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 7 mm | ||
![]() F461BY334M630A KEMET | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 330 nF | 330000 pF | - | 400 | KEMET ELECTRONICS CORP | F461BY334M630A | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7143 | - | Radial | - | Active | - | - | 5.45 | Details | Yes | - | - | 250 VAC | 630 VDC | - | Bulk | F46 | 20 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | - | 0.33 uF | Bulk | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7143 | - | 20% | 20% | - | 250 V | AC and Pulse Film Capacitors | 19 mm | 18 mm | 11 mm | ||
![]() F462BC822J1K6Z KEMET | 19 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 8.2 nF | - | 0.0082 uF | 1139 | KEMET ELECTRONICS CORP | F462BC822J1K6Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.33 | Details | Yes | - | - | 500 VAC | 1.6 kVDC | - | Ammo Pack | F46 | 5 % | Yes | - | EAR99 | General Purpose, Single Metallized Polypropylene Film | - | - | RATED AC VOLTAGE (V): 500 | 8200 pF | PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7120 | - | 5% | 5% | - | 500 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 11 mm |