- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 3000 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF472J063R | - | - | - | Details | - | - | - | - | 40 VAC | 63 VDC | - | Ammo Pack | MMK | 5 % | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 4700 pF | - | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 800 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JU105J100K | - | - | - | Details | - | - | 63 V | 100 V | 63 VAC | 100 VDC | 100 V | Reel | MMK | 5 % | - | - | Radial | - | Metallized Polyester Film Capacitors | - | 100 °C | -55 °C | - | - | 1 uF | - | - | - | - | Radial | 5 mm | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 13 mm | 7.2 mm | 7.2 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 22 nF | 22000 pF | - | 3000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5223K100J01L16.5TA18 | MMK | + 100 C | - 55 C | 100 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF223K100R | Active | - | 5.56 | Details | Yes | - | - | - | 63 VAC | 100 VDC | - | Ammo Pack | MMK | 10 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE(V): 63, STANDARD: IEC60384-2 | 8532.25.00.80 | 0.022 uF | AMMO PACK | 5 mm | compliant | CECC30401-042 | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.5 mm | 2810 | - | 10% | 10% | 63 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 3.3 nF | - | 0.0033 uF | 2500 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF332J100L | - | - | - | Details | - | - | - | - | 63 VAC | 100 VDC | - | Reel | MMK | 5 % | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 3300 pF | - | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5332J630J01L4BULK KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 3.3 nF | - | 0.0033 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5332J630J01L4BULK | - | + 100 C | - 55 C | 100 °C | -55 °C | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | F601JF332J630C | Not Recommended | - | 5.65 | Details | Yes | - | - | - | 220 VAC | 630 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 3300 pF | BULK | 5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 630 V | 0.5 mm | 2810 | - | 5% | 5% | 220 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 2.7 nF | - | 0.0027 uF | 2500 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF272J100L | - | - | - | Details | - | - | - | - | 63 VAC | 100 VDC | - | Reel | MMK | 5 % | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 2700 pF | - | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() SMR5472J50J01L4BULK KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 2000 | - | - | - | - | - | - | - | - | - | - | - | F211JF472J050C | - | - | - | Details | - | - | - | - | 30 VAC | 50 VDC | - | Bulk | SMR | 5 % | - | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | - | - | 4700 pF | - | - | - | - | Radial | - | - | Polyphenylene Sulfide (PPS) | 5 mm | - | - | - | - | - | - | - | General Film Capacitors | 2.5 mm | 7.2 mm | 6.5 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 12 nF | 12000 pF | - | 1000 | KEMET ELECTRONICS CORP | - | MMK15123K1000B04L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 7122 | RECTANGULAR PACKAGE | Radial | F601BD123K1K0C | Not Recommended | - | 5.65 | Details | Yes | - | 250 V | 1 kV | 250 VAC | 1 kVDC | 1 kV | Bulk | MMK | 10 % | e3 | Yes | Radial | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 0.012 uF | BULK | 15 mm | compliant | - | Radial | 15 mm | FILM CAPACITOR | Polyester | 15 mm | 1000 V | 0.8 mm | 7122 | - | 10% | 10% | 250 V | General Film Capacitors | 10.5 mm | 18 mm | 5.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 1800 nF | - | - | 126 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | F840FR185K275C | - | - | - | Details | - | - | - | - | 280 VAC | - | - | Tray | PHE840M | 10 % | - | - | - | - | - | - | - | - | - | - | 1.8 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | - | - | - | - | - | Safety Film Capacitors | 28 mm | 31.5 mm | 17.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 1 nF | - | 0.001 uF | 2500 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF102J100K | - | - | - | Details | - | - | 63 V | 100 V | 63 VAC | 100 VDC | 100 V | Reel | MMK | 5 % | - | - | Radial | - | Metallized Polyester Film Capacitors | - | 100 °C | -55 °C | - | - | 1000 pF | - | - | - | - | Radial | 5 mm | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 150 nF | 150000 pF | - | 2000 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JJ154K100R | - | - | - | Details | - | - | - | - | 63 VAC | 100 VDC | - | Ammo Pack | MMK | 10 % | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.15 uF | - | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 8 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 1.5 nF | - | 0.0015 uF | 3000 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF152J063R | - | - | - | Details | - | - | - | - | 40 VAC | 63 VDC | - | Ammo Pack | MMK | 5 % | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 1500 pF | - | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | - | 72 | KEMET ELECTRONICS CORP | 200000 Hour | MMK27.5106K250F18L4TRAY | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | F601FT106K250C | Not Recommended | - | 5.65 | Details | Yes | - | 160 V | 250 V | 160 VAC | 250 VDC | 250 V | Tray | MMK | 10 % | e3 | Yes | Radial | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 10 uF | TRAY | 27.5 mm | compliant | - | Radial | 27.5 mm | FILM CAPACITOR | Polyester | 27.5 mm | 250 V | 0.8 mm | - | - | 10% | 10% | 160 V | General Film Capacitors | 19 mm | 31.5 mm | 31 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 100 nF | 100000 pF | - | 1000 | KEMET ELECTRONICS CORP | - | MMK15104J400B04L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 7122 | RECTANGULAR PACKAGE | Radial | - | Not Recommended | - | 5.65 | Details | Yes | - | - | - | 200 VAC | 400 VDC | - | Bulk | MMK | 5 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 8532.25.00.80 | 0.1 uF | BULK | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 400 V | 0.8 mm | 7122 | - | 5% | 5% | 200 V | General Film Capacitors | 10.5 mm | 18 mm | 5.5 mm | ||
![]() MMK5222K630J01L4BULK KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 2.2 nF | - | 0.0022 uF | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5222K630J01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF222K630C | Not Recommended | - | 5.65 | Details | Yes | - | - | - | 220 VAC | 630 VDC | - | Bulk | MMK | 10 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 2200 pF | BULK | 5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 630 V | 0.5 mm | 2810 | - | 10% | 10% | 220 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | POLYESTER | 2 | 3.3 nF | - | 0.0033 uF | 3000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5332K400J01L16.5TA18 | - | + 100 C | - 55 C | 100 °C | -55 °C | , 2810 | - | Radial | F601JF332K400R | Not Recommended | - | 5.67 | Details | Yes | - | - | - | 200 VAC | 400 VDC | - | Ammo Pack | MMK | 10 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | NOT SPECIFIED | - | - | - | 8532.25.00.80 | 3300 pF | Ammo Pack | 5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.5 mm | 2810 | - | 10% | 10% | 200 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | POLYESTER | 2 | 3.3 nF | - | 0.0033 uF | 3000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5332J100J01L16.5TA18 | - | + 100 C | - 55 C | 100 °C | -55 °C | , 2810 | - | Radial | F601JF332J100R | Active | - | 5.67 | Details | Yes | - | - | - | 63 VAC | 100 VDC | - | Ammo Pack | MMK | 5 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | - | 8532.25.00.80 | 3300 pF | AMMO PACK | 5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.5 mm | 2810 | - | 5% | 5% | 63 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 15 nF | 15000 pF | - | 1000 | KEMET ELECTRONICS CORP | - | MMK15153K1000B04L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 7122 | RECTANGULAR PACKAGE | Radial | F601BD153K1K0C | Not Recommended | - | 5.65 | Details | Yes | - | 250 V | 1 kV | 250 VAC | 1 kVDC | 1 kV | Bulk | MMK | 10 % | e3 | Yes | Radial | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 0.015 uF | BULK | 15 mm | compliant | - | Radial | 15 mm | FILM CAPACITOR | Polyester | 15 mm | 1000 V | 0.8 mm | 7122 | - | 10% | 10% | 250 V | General Film Capacitors | 10.5 mm | 18 mm | 5.5 mm | ||
Tiny WHSL | 35 |
| - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 1300 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | 160 VAC | 250 VDC | - | - | MKP 2 | 5 % | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 0.068 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | RF Microwave Film Capacitors | 9.5 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | - | 700 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 220 VAC | 630 VDC | - | - | MKS 2 | 10 % | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.022 uF | - | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | General Film Capacitors | 13 mm | 7.2 mm | 7.2 mm |