- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | 350 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.141096 oz | - | - | 180 VAC | 250 VDC | - | - | MKP 10 | 10 % | - | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | 0.47 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | 16 mm | 18 mm | 9 mm | ||
Tiny WHSL | In Stock | - | - | 13 mm x 6 mm x 12 mm | - | - | - | 2 Pin | - | - | 150 nF | 150000 pF | - | 550 | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 200 VAC | 400 VDC | - | - | MKS 4 | 10 % | - | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | 0.15 uF | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | - | General Film Capacitors | 12 mm | 13 mm | 6 mm | ||
Tiny WHSL | 35 |
| - | - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | - | 2200 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | 160 VAC | 250 VDC | - | - | MKS | 10 % | - | - | - | - | - | Metallized High Volume Film Capacitors | - | - | - | - | 0.022 uF | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | 2.5 mm | - | 0.4 mm | - | Straight | - | - | - | - | General Film Capacitors | 7 mm | 4.6 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 1700 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 250 VAC | 400 VDC | - | - | MKP 10 | 10 % | - | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | 4700 pF | - | - | - | Radial | - | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.5 nF | - | 0.0015 uF | 900 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 600 VAC | 1 kVDC | - | Reel | MKP 10 | 10 % | - | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | 1500 pF | - | - | - | Radial | - | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | 9 mm | 13 mm | 4 mm | ||
![]() SMR5102K400J01L4BULK KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1 nF | - | 0.001 uF | 2000 | - | - | - | - | - | - | - | - | - | - | F211JF102K400C | - | - | Details | - | - | - | - | 200 VAC | 400 VDC | - | Bulk | SMR | 10 % | - | - | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | - | 1000 pF | - | - | - | Radial | - | - | Polyphenylene Sulfide (PPS) | 5 mm | - | - | - | - | - | - | - | - | General Film Capacitors | 2.5 mm | 7.2 mm | 6.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 180 nF | 180000 pF | - | 3000 | - | 200000 Hour | - | + 100 C | - 55 C | - | - | - | - | - | F601JF184K063R | - | - | Details | - | - | - | - | 40 VAC | 63 VDC | - | Ammo Pack | MMK | 10 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | 0.18 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() SMR5102K50J01L4BULK KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1 nF | - | 0.001 uF | 2000 | - | - | - | - | - | - | - | - | - | - | F211JF102K050C | - | - | Details | - | - | - | - | 30 VAC | 50 VDC | - | Bulk | SMR | 10 % | - | - | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | - | 1000 pF | - | - | - | Radial | - | - | Polyphenylene Sulfide (PPS) | 5 mm | - | - | - | - | - | - | - | - | General Film Capacitors | 2.5 mm | 7.2 mm | 6.5 mm | ||
![]() F840BJ154K275L KEMET | In Stock | - | - | - | - | - | - | - | - | - | 150 nF | 150000 pF | - | 500 | - | - | - | + 105 C | - 55 C | - | - | - | - | - | PHE840MB6150KB10R17T0 | - | - | Details | - | - | - | - | 275 VAC | 760 VDC | - | Reel | - | 10 % | - | - | - | - | - | - | - | - | - | - | 0.15 uF | - | - | - | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 3.3 nF | - | 0.0033 uF | 1700 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 250 VAC | 400 VDC | - | Reel | MKP 10 | 10 % | - | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | 3300 pF | - | - | - | Radial | - | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | 47 |
| - | - | - | - | - | 2 Pin | - | - | 6.8 nF | - | 0.0068 uF | 3200 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 250 VAC | 400 VDC | - | Reel | MKP 10 | 5 % | - | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | 6800 pF | - | - | - | Radial | - | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1 nF | - | 0.001 uF | 1700 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 400 VAC | 630 VDC | - | - | MKP 10 | 10 % | - | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | 1000 pF | - | - | - | Radial | - | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
![]() F612JF683K100A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 68 nF | 68000 pF | - | 4000 | KEMET ELECTRONICS CORP | - | F612JF683K100A | + 105 C | - 55 C | 105 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | 5.56 | Details | Yes | - | 63 V | 100 V | 63 VAC | 100 VDC | - | Bulk | F612 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 0.068 uF | BULK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2810 | - | 10% | 10% | - | 63 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F611BE275M063Z KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 2700 nF | - | - | 1020 | KEMET ELECTRONICS CORP | - | F611BE275M063Z | + 105 C | - 55 C | 105 °C | -55 °C | , 7122 | RECTANGULAR PACKAGE | Radial | - | Active | 5.52 | Details | Yes | - | - | - | 40 VAC | 63 VDC | - | Ammo Pack | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | 2.7 uF | PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 63 V | 0.8 mm | 7122 | Straight | 20% | 20% | - | 40 V | General Film Capacitors | 12.5 mm | 18 mm | 12.5 mm | ||
![]() F611AG223J630C KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 22 nF | 22000 pF | - | 2000 | KEMET ELECTRONICS CORP | - | F611AG223J630C | + 105 C | - 55 C | 105 °C | -55 °C | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | 5.53 | Details | Yes | - | - | - | 220 VAC | 630 VDC | - | Bulk | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | 0.022 uF | BULK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 630 V | 0.6 mm | 5116 | Straight | 5% | 5% | - | 220 V | General Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() F611BC334K250A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 330 nF | 330000 pF | - | 1250 | KEMET ELECTRONICS CORP | - | F611BC334K250A | + 105 C | - 55 C | 105 °C | -55 °C | , 7120 | RECTANGULAR PACKAGE | Radial | - | Active | 5.52 | Details | Yes | - | 160 V | 250 V | 160 VAC | 250 VDC | 250 V | Bulk | F611 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 160 | 0.33 uF | BULK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polyester | 15 mm | 250 V | 0.8 mm | 7120 | Straight | 10% | 10% | Straight | 160 V | General Film Capacitors | 11 mm | 18 mm | 11 mm | ||
![]() F612JF103K100A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 10 nF | 10000 pF | - | 2800 | KEMET ELECTRONICS CORP | - | F612JF103K100A | + 105 C | - 55 C | 105 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | 5.56 | Details | Yes | - | 63 V | 100 V | 63 VAC | 100 VDC | - | Bulk | F612 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 0.01 uF | BULK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2810 | - | 10% | 10% | - | 63 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F611KG562J1K0R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 5.6 nF | - | 0.0056 uF | 2100 | KEMET ELECTRONICS CORP | - | F611KG562J1K0R | + 105 C | - 55 C | 105 °C | -55 °C | , 3916 | RECTANGULAR PACKAGE | Radial | - | Active | 5.56 | Details | Yes | - | 250 V | 1 kV | 250 VAC | 1 kVDC | - | Ammo Pack | F611 | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 250 | 5600 pF | AMMO PACK | 7.5 mm | compliant | Radial | 7.5 mm | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3916 | Straight | 5% | 5% | Straight | 250 V | General Film Capacitors | 8 mm | 10 mm | 8 mm | ||
![]() F612JF683K100R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 68 nF | 68000 pF | - | 3500 | KEMET ELECTRONICS CORP | - | F612JF683K100R | + 105 C | - 55 C | 105 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | 5.56 | Details | Yes | - | 63 V | 100 V | 63 VAC | 100 VDC | - | Ammo Pack | F612 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | 0.068 uF | AMMO PACK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2810 | - | 10% | 10% | - | 63 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
Tiny WHSL | In Stock | - | - | 13 mm x 5 mm x 11 mm | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 700 | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 160 VAC | 250 VDC | - | Reel | MKS 4 | 10 % | - | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | 0.33 uF | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | - | General Film Capacitors | 11 mm | 13 mm | 5 mm |