- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F612JT473K400R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 47 nF | 47000 pF | - | 1400 | KEMET ELECTRONICS CORP | - | F612JT473K400R | + 105 C | - 55 C | 105 °C | -55 °C | , 2824 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | 200 VAC | 400 VDC | Ammo Pack | F612 | 10 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 200 | 0.047 uF | AMMO PACK | 5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.6 mm | 2824 | - | 10% | 10% | 200 V | Stacked Film Capacitors | 11 mm | 7.2 mm | 11 mm | ||
![]() F612JQ473J400R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 47 nF | 47000 pF | - | 1700 | KEMET ELECTRONICS CORP | - | F612JQ473J400R | + 105 C | - 55 C | 105 °C | -55 °C | , 2820 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | 160 VAC | 400 VDC | Ammo Pack | F612 | 5 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 160 | 0.047 uF | AMMO PACK | 5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.6 mm | 2820 | - | 5% | 5% | 200 V | Stacked Film Capacitors | 10 mm | 7.2 mm | 10 mm | ||
![]() F611JG122J1K0A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1.2 nF | - | 0.0012 uF | 3000 | KEMET ELECTRONICS CORP | - | F611JG122J1K0A | + 105 C | - 55 C | 105 °C | -55 °C | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | 250 VAC | 1 kVDC | Bulk | F611 | 5 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 250 | 1200 pF | BULK | 5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2814 | Straight | 5% | 5% | 250 V | General Film Capacitors | 7.5 mm | 7.2 mm | 7.5 mm | ||
![]() F611BG334K400C KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 330 nF | 330000 pF | - | 1750 | KEMET ELECTRONICS CORP | - | F611BG334K400C | + 105 C | - 55 C | 105 °C | -55 °C | , 7124 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.52 | Details | Yes | - | 200 VAC | 400 VDC | Bulk | F611 | 10 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 200 | 0.33 uF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polyester | 15 mm | 400 V | 0.8 mm | 7124 | Straight | 10% | 10% | 200 V | General Film Capacitors | 12 mm | 18 mm | 12 mm | ||
![]() F612JG682J400A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 6.8 nF | - | 0.0068 uF | 3000 | KEMET ELECTRONICS CORP | - | F612JG682J400A | + 105 C | - 55 C | 105 °C | -55 °C | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | 200 VAC | 400 VDC | Bulk | F612 | 5 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 200 | 6800 pF | BULK | 5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.6 mm | 2814 | - | 5% | 5% | 200 V | Stacked Film Capacitors | 7.5 mm | 7.2 mm | 7.5 mm | ||
![]() F611BE274K400Z KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 270 nF | 270000 pF | - | 1020 | KEMET ELECTRONICS CORP | - | F611BE274K400Z | + 105 C | - 55 C | 105 °C | -55 °C | , 7122 | RECTANGULAR PACKAGE | Radial | R60MI3270AA30J | Active | - | 5.52 | Details | Yes | - | 200 VAC | 400 VDC | Ammo Pack | F611 | 10 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 200 | 0.27 uF | BULK; PIZZA PACK | 15 mm | compliant | Radial | FILM CAPACITOR | Polyester | 15 mm | 400 V | 0.8 mm | 7122 | Straight | 10% | 10% | 200 V | General Film Capacitors | 12.5 mm | 18 mm | 12.5 mm | ||
Tiny WHSL | 35 |
| - | - | - | - | - | - | - | - | 1000 nF | - | - | 25 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 2.821917 oz | 700 VAC | 2 kVDC | Bulk | Snubber MKP | 10 % | - | - | - | - | Double Sided Metallized Plastic Film Snubber Capacitors | - | - | 1 uF | - | - | - | Lug | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | Snubber Film Capacitors | 48 mm | 56 mm | 33 mm | ||
Tiny WHSL | 35 |
| - | - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 1300 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 160 VAC | 250 VDC | - | MKP 2 | 5 % | - | - | - | - | Metallized Polypropylene Capacitors | - | - | 0.068 uF | - | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | RF Microwave Film Capacitors | 9.5 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | - | 700 | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 220 VAC | 630 VDC | - | MKS 2 | 10 % | - | - | - | - | Automotive Metallized Film Capacitors | - | - | 0.022 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | General Film Capacitors | 13 mm | 7.2 mm | 7.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | 350 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.141096 oz | 180 VAC | 250 VDC | - | MKP 10 | 10 % | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.47 uF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 16 mm | 18 mm | 9 mm | ||
Tiny WHSL | In Stock | - | - | 13 mm x 6 mm x 12 mm | - | - | - | 2 Pin | - | - | 150 nF | 150000 pF | - | 550 | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 200 VAC | 400 VDC | - | MKS 4 | 10 % | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | 0.15 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 12 mm | 13 mm | 6 mm | ||
Tiny WHSL | 35 |
| - | - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | - | 2200 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | 160 VAC | 250 VDC | - | MKS | 10 % | - | - | - | - | Metallized High Volume Film Capacitors | - | - | 0.022 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 2.5 mm | - | 0.4 mm | - | Straight | - | - | - | General Film Capacitors | 7 mm | 4.6 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 1700 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 250 VAC | 400 VDC | - | MKP 10 | 10 % | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 4700 pF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.5 nF | - | 0.0015 uF | 900 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 600 VAC | 1 kVDC | Reel | MKP 10 | 10 % | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 1500 pF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 9 mm | 13 mm | 4 mm | ||
![]() F840BJ154K275L KEMET | In Stock | - | - | - | - | - | - | - | - | - | 150 nF | 150000 pF | - | 500 | - | - | - | + 105 C | - 55 C | - | - | - | - | - | PHE840MB6150KB10R17T0 | - | - | - | Details | - | - | 275 VAC | 760 VDC | Reel | - | 10 % | - | - | - | - | - | - | - | 0.15 uF | - | - | - | - | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMR5102K400J01L4BULK KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1 nF | - | 0.001 uF | 2000 | - | - | - | - | - | - | - | - | - | - | F211JF102K400C | - | - | - | Details | - | - | 200 VAC | 400 VDC | Bulk | SMR | 10 % | - | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | 1000 pF | - | - | - | Radial | - | Polyphenylene Sulfide (PPS) | 5 mm | - | - | - | - | - | - | - | General Film Capacitors | 2.5 mm | 7.2 mm | 6.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 180 nF | 180000 pF | - | 3000 | - | 200000 Hour | - | + 100 C | - 55 C | - | - | - | - | - | F601JF184K063R | - | - | - | Details | - | - | 40 VAC | 63 VDC | Ammo Pack | MMK | 10 % | - | - | - | - | Metallized Polyester Film Capacitors | - | - | 0.18 uF | - | - | - | Radial | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() SMR5102K50J01L4BULK KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1 nF | - | 0.001 uF | 2000 | - | - | - | - | - | - | - | - | - | - | F211JF102K050C | - | - | - | Details | - | - | 30 VAC | 50 VDC | Bulk | SMR | 10 % | - | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | 1000 pF | - | - | - | Radial | - | Polyphenylene Sulfide (PPS) | 5 mm | - | - | - | - | - | - | - | General Film Capacitors | 2.5 mm | 7.2 mm | 6.5 mm | ||
Tiny WHSL | 6 |
| - | - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | 42 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 2.821917 oz | 650 VAC | 1.6 kVDC | Bulk | FKP | 20 % | - | - | - | - | High Pulse Applications Metal Foil Film Capacitors | - | - | 0.68 uF | - | - | - | Lug | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | Snubber Film Capacitors | 37.5 mm | 56 mm | 27 mm | ||
Tiny WHSL | In Stock | - | - | 2220 (5750 metric) | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 500 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | 160 VAC | 250 VDC | - | SMD-PET | 10 % | - | - | - | - | Metallized SMD Film Capacitors | - | - | 0.068 uF | - | - | - | SMD/SMT | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | SMD Film Capacitors | 3.5 mm | 5.7 mm | 5.1 mm |