- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Terminal Type | ESR | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F612JQ473J400R KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 47 nF | 47000 pF | - | - | 1700 | KEMET ELECTRONICS CORP | - | F612JQ473J400R | - | + 105 C | - 55 C | 105 °C | -55 °C | , 2820 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | - | - | 160 VAC | 400 VDC | - | Ammo Pack | F612 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 0.047 uF | AMMO PACK | 5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.6 mm | 2820 | - | - | 5% | 5% | - | - | - | 200 V | Stacked Film Capacitors | 10 mm | 7.2 mm | 10 mm | ||
![]() F611JG122J1K0A KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1.2 nF | - | 0.0012 uF | - | 3000 | KEMET ELECTRONICS CORP | - | F611JG122J1K0A | - | + 105 C | - 55 C | 105 °C | -55 °C | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | - | - | 250 VAC | 1 kVDC | - | Bulk | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | - | 1200 pF | BULK | 5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2814 | - | Straight | 5% | 5% | - | - | - | 250 V | General Film Capacitors | 7.5 mm | 7.2 mm | 7.5 mm | ||
![]() F611BG334K400C KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 330 nF | 330000 pF | - | - | 1750 | KEMET ELECTRONICS CORP | - | F611BG334K400C | - | + 105 C | - 55 C | 105 °C | -55 °C | , 7124 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.52 | Details | Yes | - | - | - | 200 VAC | 400 VDC | - | Bulk | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 0.33 uF | BULK | 15 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 400 V | 0.8 mm | 7124 | - | Straight | 10% | 10% | - | - | - | 200 V | General Film Capacitors | 12 mm | 18 mm | 12 mm | ||
![]() F612JG682J400A KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 6.8 nF | - | 0.0068 uF | - | 3000 | KEMET ELECTRONICS CORP | - | F612JG682J400A | - | + 105 C | - 55 C | 105 °C | -55 °C | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | - | - | 200 VAC | 400 VDC | - | Bulk | F612 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 6800 pF | BULK | 5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.6 mm | 2814 | - | - | 5% | 5% | - | - | - | 200 V | Stacked Film Capacitors | 7.5 mm | 7.2 mm | 7.5 mm | ||
![]() F611BE274K400Z KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 270 nF | 270000 pF | - | - | 1020 | KEMET ELECTRONICS CORP | - | F611BE274K400Z | - | + 105 C | - 55 C | 105 °C | -55 °C | , 7122 | RECTANGULAR PACKAGE | Radial | R60MI3270AA30J | Active | - | 5.52 | Details | Yes | - | - | - | 200 VAC | 400 VDC | - | Ammo Pack | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 0.27 uF | BULK; PIZZA PACK | 15 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 400 V | 0.8 mm | 7122 | - | Straight | 10% | 10% | - | - | - | 200 V | General Film Capacitors | 12.5 mm | 18 mm | 12.5 mm | ||
Tiny WHSL | 35 |
| - | - | - | - | - | - | - | - | - | 1000 nF | - | - | - | 25 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 2.821917 oz | - | - | 700 VAC | 2 kVDC | - | Bulk | Snubber MKP | 10 % | - | - | - | - | - | Double Sided Metallized Plastic Film Snubber Capacitors | - | - | - | - | - | 1 uF | - | - | - | - | Lug | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | - | - | Snubber Film Capacitors | 48 mm | 56 mm | 33 mm | ||
![]() FHACD102V224J1LHZ0 Nippon Chemicon | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 22.7 x 15.1 x 15.8mm | - | - | - | - | - | +105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | 220nF | - | - | 15.1mm | - | - | 17.5mm | - | Polypropylene | - | - | 0.8mm | - | 1 kV dc, 270 V ac | - | - | - | - | Through Hole | - | - | - | 15.8mm | 22.7mm | - | ||
![]() F601KE103K250L KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | 10 nF | 10000 pF | - | - | 2500 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | MMK7.5103K250K00L16.5TR18 | - | - | - | Details | - | - | - | - | 160 VAC | 250 VDC | - | Reel | F601 | 10 % | - | - | - | - | - | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | - | 2 Pin | - | - | 2.2 nF | - | 0.0022 uF | - | 900 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 650 VAC | 1.6 kVDC | - | - | MKP 10 | 10 % | - | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | - | 2200 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | - | Straight | - | - | - | - | - | - | AC and Pulse Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | - | 126 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 700 VAC | 6 kVDC | - | Bulk | FKP 1 | 20 % | - | - | - | - | - | Double Sided Metallized Plastic Film Capacitors | - | - | - | - | - | 0.033 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 37.5 mm | - | 1 mm | - | - | Straight | - | - | - | - | - | - | AC and Pulse Film Capacitors | 39.5 mm | 41.5 mm | 20 mm | ||
![]() PHE426HK5680JR05 KEMET | In Stock | - | - | - | 10 mm x 5 mm | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | - | 1000 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | F426KK683J250C | - | - | - | Details | - | - | 160 V | 250 V | 160 VAC | 250 VDC | 250 V | Bulk | PHE426 | 5 % | - | - | Radial | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | 105 °C | -55 °C | - | - | 0.068 uF | - | - | - | - | Radial | 7.5 mm | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | - | Straight | - | - | Straight | - | - | - | AC and Pulse Film Capacitors | 11 mm | 10 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 2.2 nF | - | 0.0022 uF | - | 3000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5222K63J01L16.5TA18 | - | + 100 C | - 55 C | 100 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF222K063R | Not Recommended | - | 5.67 | Details | Yes | - | - | - | 40 VAC | 63 VDC | - | Ammo Pack | MMK | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.80 | 2200 pF | AMMO PACK | 5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 63 V | 0.5 mm | 2810 | - | - | 10% | 10% | - | - | - | 40 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() PHE426KJ4120JR05 KEMET | In Stock | - | - | - | 7.2 mm x 2.5 mm | - | - | - | 2 Pin | - | - | 1.2 nF | - | 0.0012 uF | - | 2000 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | F426JF122J400C | - | - | - | Details | - | - | 220 V | 400 V | 220 VAC | 400 VDC | 400 V | Bulk | PHE426 | 5 % | - | - | Radial | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | 105 °C | -55 °C | - | - | 1200 pF | - | - | - | - | Radial | 5 mm | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | - | Straight | - | - | - | - | - | - | AC and Pulse Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | POLYESTER | 2 | 3.3 nF | - | 0.0033 uF | - | 3000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5332K250J01L16.5TA18 | MMK | + 100 C | - 55 C | 100 °C | -55 °C | , 2810 | - | Radial | F601JF332K250R | Active | - | 5.6 | Details | Yes | - | - | - | 160 VAC | 250 VDC | - | Ammo Pack | MMK | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | - | 8532.25.00.80 | 3300 pF | Ammo Pack | 5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 250 V | 0.5 mm | 2810 | - | - | 10% | 10% | - | - | - | 160 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | POLYESTER | 2 | 470 nF | 470000 pF | - | - | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5474J63J02L16.5TR16 | MMK | + 100 C | - 55 C | 100 °C | -55 °C | , 2814 | - | Radial | F601JJ474J063K | Active | - | 5.56 | Details | Yes | - | - | - | 40 VAC | 63 VDC | - | Reel | MMK | 5 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | - | 8532.25.00.80 | 0.47 uF | TR | 5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 63 V | 0.5 mm | 2814 | - | - | 5% | 5% | - | - | - | 40 V | General Film Capacitors | 8 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 27 nF | 27000 pF | - | - | 1200 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JT273K630R | - | - | - | Details | - | - | - | - | 220 VAC | 630 VDC | - | Ammo Pack | MMK | 10 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.027 uF | - | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | - | - | General Film Capacitors | 11 mm | 7.2 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | - | 2000 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JJ474M063R | - | - | - | Details | - | - | - | - | 40 VAC | 63 VDC | - | Ammo Pack | MMK | 20 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.47 uF | - | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | - | - | General Film Capacitors | 8 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 1500 nF | - | - | - | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK7.5155K63K04L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 4124 | RECTANGULAR PACKAGE | Radial | F601KM155K063C | Not Recommended | - | 5.65 | Details | Yes | - | - | - | 40 VAC | 63 VDC | - | Bulk | MMK | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 1.5 uF | BULK | 7.5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 7.5 mm | 63 V | 0.6 mm | 4124 | - | - | 10% | 10% | - | - | - | 40 V | General Film Capacitors | 12 mm | 10.5 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | F211AG103K250C | - | - | - | Details | - | - | - | - | 160 VAC | 250 VDC | - | Bulk | SMR | 10 % | - | - | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | - | - | 0.01 uF | - | - | - | - | Radial | - | - | Polyphenylene Sulfide (PPS) | 10 mm | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | 4 mm | 13 mm | 9 mm | ||
![]() SMR5222J400J01L4BULK KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 2.2 nF | - | 0.0022 uF | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | F211JF222J400C | - | - | - | Details | - | - | - | - | 200 VAC | 400 VDC | - | Bulk | SMR | 5 % | - | - | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | - | - | 2200 pF | - | - | - | - | Radial | - | - | Polyphenylene Sulfide (PPS) | 5 mm | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | 2.5 mm | 7.2 mm | 6.5 mm |