- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Life (Hours) | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 1700 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JL334J100R | - | - | Details | - | - | - | - | 63 VAC | 100 VDC | - | Ammo Pack | MMK | 5 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.33 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | 9 mm | 7.2 mm | 4.5 mm | ||
![]() F612JF682J100R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 6.8 nF | - | 0.0068 uF | 3500 | KEMET ELECTRONICS CORP | - | F612JF682J100R | - | + 105 C | - 55 C | 105 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | 5.56 | Details | Yes | - | 63 V | 100 V | 63 VAC | 100 VDC | - | Ammo Pack | F612 | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | - | 6800 pF | AMMO PACK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2810 | - | - | 5% | 5% | - | 63 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F611KG472J1K0R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 4.7 nF | - | 0.0047 uF | 2100 | KEMET ELECTRONICS CORP | - | F611KG472J1K0R | - | + 105 C | - 55 C | 105 °C | -55 °C | , 3916 | RECTANGULAR PACKAGE | Radial | - | Active | 5.56 | Details | Yes | - | 250 V | 1 kV | 250 VAC | 1 kVDC | 1 kV | Ammo Pack | F611 | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 250 | - | 4700 pF | AMMO PACK | 7.5 mm | compliant | Radial | 7.5 mm | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3916 | - | Straight | 5% | 5% | Straight | 250 V | General Film Capacitors | 8 mm | 10 mm | 8 mm | ||
![]() F611JG222J1K0C KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 2.2 nF | - | 0.0022 uF | 2000 | KEMET ELECTRONICS CORP | - | F611JG222J1K0C | - | + 105 C | - 55 C | 105 °C | -55 °C | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | 5.56 | Details | Yes | - | - | - | 250 VAC | 1 kVDC | - | Bulk | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | - | 2200 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2814 | - | Straight | 5% | 5% | - | 250 V | General Film Capacitors | 7.5 mm | 7.2 mm | 7.5 mm | ||
![]() F611BC683J630A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 68 nF | 68000 pF | - | 1250 | KEMET ELECTRONICS CORP | - | F611BC683J630A | - | + 105 C | - 55 C | 105 °C | -55 °C | , 7120 | RECTANGULAR PACKAGE | Radial | - | Active | 5.52 | Details | Yes | - | - | - | 220 VAC | 630 VDC | - | Bulk | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | - | 0.068 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 630 V | 0.8 mm | 7120 | - | Straight | 5% | 5% | - | 220 V | General Film Capacitors | 11 mm | 18 mm | 11 mm | ||
Tiny WHSL | 49 |
| - | 13 mm x 5 mm x 11 mm | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 700 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 63 VAC | 100 VDC | - | Reel | MKS 4 | 10 % | - | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | - | 1 uF | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | 10 mm | - | 0.6 mm | - | - | Straight | - | - | - | - | General Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | 19 |
| - | 13 mm x 5 mm x 11 mm | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 700 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 200 VAC | 400 VDC | - | - | MKS 4 | 5 % | - | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | - | 0.1 uF | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | 10 mm | - | 0.6 mm | - | - | Straight | - | - | - | - | General Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | 38 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | - | 126 | WIMA GMBH & CO KG | - | MKP4D052207G00KSSD | - | + 100 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | - | - | Active | 5.72 | Details | Yes | 1.410958 oz | - | - | 63 VAC | 100 VDC | - | Bulk | MKP 4 | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | 8532.25.00.70 | 22 uF | BULK | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 37.5 mm | 100 V | 1 mm | - | - | Straight | 10% | 10% | - | 63 V | General Film Capacitors | 39.5 mm | 41.5 mm | 20 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 3000 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 63 V | 100 V | 63 VAC | 100 VDC | 100 V | Ammo Pack | MMK | 5 % | - | - | Radial | - | - | Metallized Polyester Film Capacitors | - | 100 °C | -55 °C | - | - | 0.01 uF | - | - | - | Radial | 5 mm | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 3000 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF103K250R | - | - | Details | - | - | 160 V | 250 V | 160 VAC | 250 VDC | 250 V | Ammo Pack | MMK | 10 % | - | - | Radial | - | - | Metallized Polyester Film Capacitors | - | 100 °C | -55 °C | - | - | 0.01 uF | - | - | - | Radial | 5 mm | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() F611BB105K100A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1000 nF | - | - | 1500 | KEMET ELECTRONICS CORP | - | F611BB105K100A | - | + 105 C | - 55 C | 105 °C | -55 °C | , 7116 | RECTANGULAR PACKAGE | Radial | - | Active | 5.52 | Details | Yes | - | - | - | 63 VAC | 100 VDC | - | Bulk | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 63 | - | 1 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 100 V | 0.8 mm | 7116 | - | Straight | 10% | 10% | - | 63 V | General Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F611BC275J050A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 2700 nF | - | - | 1250 | KEMET ELECTRONICS CORP | - | F611BC275J050A | - | + 105 C | - 55 C | 105 °C | -55 °C | , 7120 | RECTANGULAR PACKAGE | Radial | - | Active | 5.52 | Details | Yes | - | 30 V | 50 V | 30 VAC | 50 VDC | - | Bulk | F611 | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 30 | - | 2.7 uF | BULK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polyester | 15 mm | 50 V | 0.8 mm | 7120 | - | Straight | 5% | 5% | Straight | 30 V | General Film Capacitors | 11 mm | 18 mm | 11 mm | ||
![]() F611BC225J050A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 2200 nF | - | - | 1250 | KEMET ELECTRONICS CORP | - | F611BC225J050A | - | + 105 C | - 55 C | 105 °C | -55 °C | , 7120 | RECTANGULAR PACKAGE | Radial | - | Active | 5.52 | Details | Yes | - | 30 V | 50 V | 30 VAC | 50 VDC | 50 V | Bulk | F611 | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 30 | - | 2.2 uF | BULK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polyester | 15 mm | 50 V | 0.8 mm | 7120 | - | Straight | 5% | 5% | Straight | 30 V | General Film Capacitors | 11 mm | 18 mm | 11 mm | ||
![]() F611BE335J050Z KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 3300 nF | - | - | 1020 | KEMET ELECTRONICS CORP | - | F611BE335J050Z | - | + 105 C | - 55 C | 105 °C | -55 °C | , 7122 | RECTANGULAR PACKAGE | Radial | - | Active | 5.52 | Details | Yes | - | - | - | 30 VAC | 50 VDC | - | Ammo Pack | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 30 | - | 3.3 uF | BULK; PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 50 V | 0.8 mm | 7122 | - | Straight | 5% | 5% | - | 30 V | General Film Capacitors | 12.5 mm | 18 mm | 12.5 mm | ||
![]() MMK5103J630J02L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 10 nF | 10000 pF | - | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5103J630J02L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 2814 | RECTANGULAR PACKAGE | Radial | F601JJ103J630C | Not Recommended | 5.49 | Details | Yes | - | 40 V | 63 V | 220 VAC | 630 VDC | - | Bulk | MMK | 5 % | e3 | Yes | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 0.01 uF | BULK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 630 V | 0.5 mm | 2814 | 200000 hours | - | 5% | 5% | - | 220 V | General Film Capacitors | 8 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 10 nF | 10000 pF | - | 3000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5103K63J01L16.5TA18 | MMK5103K63J01L16.5TA18 | + 100 C | - 55 C | 100 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF103K063R | Not Recommended | 5.67 | Details | Yes | - | 40 V | 63 V | 40 VAC | 63 VDC | 63 V | Ammo Pack | MMK | 10 % | e3 | Yes | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 40 | 8532.25.00.80 | 0.01 uF | AMMO PACK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 63 V | 0.5 mm | 2810 | - | - | 10% | 10% | - | 40 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5104M63J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 100 nF | 100000 pF | - | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5104M63J01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF104M063C | Not Recommended | 5.45 | Details | Yes | - | 40 V | 63 V | 40 VAC | 63 VDC | - | Bulk | MMK | 20 % | e3 | Yes | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.1 uF | BULK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 63 V | 0.5 mm | 2810 | 200000 hours | - | 20% | 20% | - | 40 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 150 nF | 150000 pF | - | 459 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.388014 oz | - | - | 400 VAC | 1.5 kVDC | - | Bulk | MKS 4 | 10 % | - | - | - | - | - | Metallized High Volume Film Capacitors | - | - | - | - | - | 0.15 uF | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | 27.5 mm | - | 0.8 mm | - | - | Straight | - | - | - | - | General Film Capacitors | 21 mm | 31.5 mm | 11 mm | ||
![]() PHE450PD5390JR06L2 KEMET | In Stock | - | - | - | - | - | - | - | - | - | 39 nF | 39000 pF | - | 234 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | F450DD393J1K0C | - | - | Details | - | - | 600 V | 1 kV | 600 VAC | 1 kVDC | 1 kV | Bulk | PHE450 | 5 % | - | - | Radial | - | - | Double Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | 0.039 uF | - | - | - | Radial | 22.5 mm | - | Polypropylene (PP) | 22.5 mm | - | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6.5 mm | ||
![]() MMK5103K630J02L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 10 nF | 10000 pF | - | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5103K630J02L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 2814 | RECTANGULAR PACKAGE | Radial | F601JJ103K630C | Not Recommended | 5.49 | Details | Yes | - | 40 V | 63 V | 220 VAC | 630 VDC | 63 V | Bulk | MMK | 10 % | e3 | Yes | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 0.01 uF | BULK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 630 V | 0.5 mm | 2814 | - | - | 10% | 10% | - | 220 V | General Film Capacitors | 8 mm | 7.2 mm | 3.5 mm |