- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 6 |
| - | - | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 4000 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 63 VAC | 100 VDC | - | - | MKP 4 | 10 % | - | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | 0.047 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | - | General Film Capacitors | 9 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 150 nF | 150000 pF | - | 500 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.070548 oz | - | - | 63 VAC | 100 VDC | - | - | MKP 10 | 10 % | - | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | 0.15 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 6 mm | ||
Tiny WHSL | 36 |
| - | - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 700 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 180 VAC | 250 VDC | - | Reel | MKP 10 | 10 % | - | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | 0.068 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | 36 |
| - | - | - | - | - | 2 Pin | - | - | 2.2 nF | - | 0.0022 uF | 1700 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 250 VAC | 400 VDC | - | - | MKP 10 | 10 % | - | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | 2200 pF | - | - | - | Radial | - | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | 9 mm | 10 mm | 4 mm | ||
![]() F612JT473K400C KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 47 nF | 47000 pF | - | 2000 | KEMET ELECTRONICS CORP | - | F612JT473K400C | + 105 C | - 55 C | 105 °C | -55 °C | , 2824 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | - | - | 200 VAC | 400 VDC | - | Bulk | F612 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 0.047 uF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.6 mm | 2824 | - | 10% | 10% | - | 200 V | Stacked Film Capacitors | 11 mm | 7.2 mm | 11 mm | ||
![]() F611BE335M050Z KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 3300 nF | - | - | 1020 | KEMET ELECTRONICS CORP | - | F611BE335M050Z | + 105 C | - 55 C | 105 °C | -55 °C | , 7122 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.52 | Details | Yes | - | - | - | 30 VAC | 50 VDC | - | Ammo Pack | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 30 | 3.3 uF | PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 50 V | 0.8 mm | 7122 | Straight | 20% | 20% | - | 30 V | General Film Capacitors | 12.5 mm | 18 mm | 12.5 mm | ||
Tiny WHSL | 36 |
| - | - | - | - | - | 2 Pin | - | - | 1 nF | - | 0.001 uF | 2400 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 600 VAC | 1.25 kVDC | - | Bulk | FKP 1 | 5 % | - | - | - | - | - | Double Sided Metallized Plastic Film Capacitors | - | - | - | - | 1000 pF | - | - | - | Radial | - | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() RSBDC31004000K KEMET | In Stock | - | - | - | - | - | - | - | - | - | 100 nF | 100000 pF | - | 2700 | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | 63 VDC | - | Bulk | RSB | 10 % | - | - | - | - | - | - | - | - | - | - | 0.1 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F611KG562J1K0C KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 5.6 nF | - | 0.0056 uF | 2000 | KEMET ELECTRONICS CORP | - | F611KG562J1K0C | + 105 C | - 55 C | 105 °C | -55 °C | , 3916 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | 250 V | 1 kV | 250 VAC | 1 kVDC | 1 kV | Bulk | F611 | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 250 | 5600 pF | BULK | 7.5 mm | compliant | Radial | 7.5 mm | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3916 | Straight | 5% | 5% | Straight | 250 V | General Film Capacitors | 8 mm | 10 mm | 8 mm | ||
![]() F611KG562K1K0A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 5.6 nF | - | 0.0056 uF | 1500 | KEMET ELECTRONICS CORP | - | F611KG562K1K0A | + 105 C | - 55 C | 105 °C | -55 °C | , 3916 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | 250 V | 1 kV | 250 VAC | 1 kVDC | 1 kV | Bulk | F611 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 250 | 5600 pF | BULK | 7.5 mm | compliant | Radial | 7.5 mm | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3916 | Straight | 10% | 10% | Straight | 250 V | General Film Capacitors | 8 mm | 10 mm | 8 mm | ||
![]() F612JQ473K400R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 47 nF | 47000 pF | - | 1700 | KEMET ELECTRONICS CORP | - | F612JQ473K400R | + 105 C | - 55 C | 105 °C | -55 °C | , 2820 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | - | - | 160 VAC | 400 VDC | - | Ammo Pack | F612 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | 0.047 uF | AMMO PACK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.6 mm | 2820 | - | 10% | 10% | - | 200 V | Stacked Film Capacitors | 10 mm | 7.2 mm | 10 mm | ||
![]() F611KG562K1K0R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 5.6 nF | - | 0.0056 uF | 2100 | KEMET ELECTRONICS CORP | - | F611KG562K1K0R | + 105 C | - 55 C | 105 °C | -55 °C | , 3916 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | 250 V | 1 kV | 250 VAC | 1 kVDC | 1 kV | Ammo Pack | F611 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 250 | 5600 pF | AMMO PACK | 7.5 mm | compliant | Radial | 7.5 mm | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3916 | Straight | 10% | 10% | Straight | 250 V | General Film Capacitors | 8 mm | 10 mm | 8 mm | ||
![]() F461AK104J400A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 2000 | KEMET ELECTRONICS CORP | 1000 Hour | F461AK104J400A | + 105 C | - 55 C | 105 °C | -55 °C | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.46 | Details | Yes | - | - | - | 220 VAC | 400 VDC | - | Bulk | F46 | 5 % | - | Yes | - | EAR99 | - | Metallized Film Capacitors | - | - | - | RATED AC VOLTAGE (V): 220 | 0.1 uF | BULK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 400 V | 0.6 mm | 5120 | Straight | 5% | 5% | - | 220 V | DC Link Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | 49 |
| - | 18 mm x 9 mm x 16 mm | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 350 | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.141096 oz | - | - | 400 VAC | 1 kVDC | - | - | MKS 4 | 10 % | - | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | 0.1 uF | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | - | General Film Capacitors | 16 mm | 18 mm | 9 mm | ||
Tiny WHSL | 33 |
| - | 10.3 mm x 5.7 mm x 12.5 mm | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 1000 | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 400 VAC | 630 VDC | - | Reel | MKS 4 | 10 % | - | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | 0.047 uF | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | - | General Film Capacitors | 12.5 mm | 10.3 mm | 5.7 mm | ||
Tiny WHSL | 33 |
| - | 18 mm x 8 mm x 15 mm | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 400 | - | - | - | + 125 C | - 55 C | - | - | - | - | - | MKS4-.22/630/10P15T | - | - | - | Details | - | 0.141096 oz | - | - | 400 VAC | 630 VDC | - | Reel | MKS 4 | 10 % | - | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | 0.22 uF | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | - | General Film Capacitors | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | 49 |
| - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 1 nF | - | 0.001 uF | 900 | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 400 VAC | 2 kVDC | - | Reel | MKS 4 | 10 % | - | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | 1000 pF | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | - | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 15 nF | 15000 pF | - | 350 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.317466 oz | - | - | 650 VAC | 1.6 kVDC | - | Ammo Pack | FKP 1 | 10 % | - | - | - | - | - | Double Sided Metallized Plastic Film Capacitors | - | - | - | - | 0.015 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | 21 mm | 31.5 mm | 11 mm | ||
![]() F601KE104M100C KEMET | In Stock | - | - | - | - | - | - | - | - | - | 100 nF | 100000 pF | - | 2000 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | MMK7.5104M100K00L4BULK | - | - | - | Details | - | - | - | - | 63 VAC | 100 VDC | - | Bulk | F601 | 20 % | - | - | - | - | - | - | - | - | - | - | 0.1 uF | - | - | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F601KE223K250L KEMET | In Stock | - | - | - | - | - | - | - | - | - | 22 nF | 22000 pF | - | 2500 | - | - | - | + 100 C | - 55 C | - | - | - | - | - | MMK7.5223K250K00L16.5TR18 | - | - | - | Details | - | - | - | - | 160 VAC | 250 VDC | - | Reel | F601 | 10 % | - | - | - | - | - | - | - | - | - | - | 0.022 uF | - | - | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - |