- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | ESR | Rated (AC) Voltage (URac) | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 49 |
| - | - | - | - | - | - | 2 Pin | - | - | 6.8 nF | - | 0.0068 uF | 700 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 250 VAC | 630 VDC | - | Bulk | FKP 2 | - | 5 % | - | - | - | - | - | Film and Foil Capacitors | - | - | - | - | - | 6800 pF | - | - | - | Radial | - | - | Polypropylene (PP) | - | 5 mm | - | 0.5 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | 8.5 mm | - | 7.2 mm | 7.2 mm | - | ||
Tiny WHSL | 47 |
| - | - | - | - | - | - | - | - | - | 2000 nF | - | - | 25 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 3.209931 oz | - | - | 650 VAC | 1.6 kVDC | - | Bulk | Snubber MKP | - | 10 % | - | - | - | - | - | Double Sided Metallized Plastic Film Snubber Capacitors | - | - | - | - | - | 2 uF | - | - | - | Lug | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | - | Snubber Film Capacitors | - | 48 mm | - | 56 mm | 33 mm | - | ||
Tiny WHSL | 6 |
| - | - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 77 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1 oz | - | - | 600 VAC | 1 kVDC | - | Bulk | FKP | - | 10 % | - | - | - | - | - | High Pulse Applications Metal Foil Film Capacitors | - | - | - | - | - | 0.22 uF | - | - | - | Lug | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | - | Snubber Film Capacitors | - | 29 mm | - | 41.5 mm | 17 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 2200 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 160 VAC | 250 VDC | - | - | MKS | - | 10 % | - | - | - | - | - | Metallized High Volume Film Capacitors | - | - | - | - | - | 4700 pF | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | - | 2.5 mm | - | 0.4 mm | - | Straight | - | - | - | - | - | General Film Capacitors | - | 7 mm | - | 4.6 mm | 2.5 mm | - | ||
![]() F611BC155M100Z KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1500 nF | - | - | 1139 | KEMET ELECTRONICS CORP | - | F611BC155M100Z | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | - | 63 V | 100 V | 63 VAC | 100 VDC | - | Ammo Pack | F611 | - | 20 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | - | RATED AC VOLTAGE (V): 63 | 1.5 uF | PIZZA PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polyester | - | 15 mm | 100 V | 0.8 mm | 7120 | Straight | 20% | 20% | Straight | - | 63 V | General Film Capacitors | - | 11 mm | - | 18 mm | 11 mm | - | ||
![]() F601KE272J100C KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | 2.7 nF | - | 0.0027 uF | 2000 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | MMK7.5272J100K00L4BULK | - | - | - | - | Details | - | - | - | - | 63 VAC | 100 VDC | - | Bulk | F601 | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | 2700 pF | - | - | - | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F601KE333K250L KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | 33 nF | 33000 pF | - | 2500 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | MMK7.5333K250K00L16.5TR18 | - | - | - | - | Details | - | - | - | - | 160 VAC | 250 VDC | - | Reel | F601 | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | 0.033 uF | - | - | - | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F601KE104M100L KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | 100 nF | 100000 pF | - | 2500 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | MMK7.5104M100K00L16.5TR18 | - | - | - | - | Details | - | - | - | - | 63 VAC | 100 VDC | - | Reel | F601 | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | 0.1 uF | - | - | - | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 1.5 nF | - | 0.0015 uF | 2500 | - | 200000 Hour | - | + 100 C | - | - 55 C | - | - | - | - | - | - | F601JF152J063K | - | - | - | - | Details | - | - | - | - | 40 VAC | 63 VDC | - | Reel | MMK | - | 5 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 1500 pF | - | - | - | Radial | - | - | Polyester | - | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 1.5 nF | - | 0.0015 uF | 3000 | - | 200000 Hour | - | + 100 C | - | - 55 C | - | - | - | - | - | - | F601JF152K063R | - | - | - | - | Details | - | - | - | - | 40 VAC | 63 VDC | - | Ammo Pack | MMK | - | 10 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 1500 pF | - | - | - | Radial | - | - | Polyester | - | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 18 nF | 18000 pF | - | 3000 | - | 200000 Hour | - | + 100 C | - | - 55 C | - | - | - | - | - | - | F601JF183J100R | - | - | - | - | Details | - | - | - | - | 63 VAC | 100 VDC | - | Ammo Pack | MMK | - | 5 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.018 uF | - | - | - | Radial | - | - | Polyester | - | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | ||
![]() PHE426KJ5180JR05 KEMET | In Stock | - | - | - | 7.2 mm x 3.5 mm | - | - | - | 2 Pin | - | - | 18 nF | 18000 pF | - | 2000 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | F426JJ183J400C | - | - | - | - | Details | - | - | - | - | 220 VAC | 400 VDC | - | Bulk | PHE426 | - | 5 % | - | - | - | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | - | - | - | - | 0.018 uF | - | - | - | Radial | - | - | Polypropylene (PP) | - | 5 mm | - | 0.5 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | 8 mm | - | 7.2 mm | 3.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 1500 | - | 200000 Hour | - | + 100 C | - | - 55 C | - | - | - | - | - | - | F601JL473J400K | - | - | - | - | Details | - | - | - | - | 200 VAC | 400 VDC | - | Reel | MMK | - | 5 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.047 uF | - | - | - | Radial | - | - | Polyester | - | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | - | 9 mm | - | 7.2 mm | 4.5 mm | - | ||
![]() PHE426MD6120JR06L2 KEMET | In Stock | - | - | - | 26 mm x 6.5 mm | - | - | - | 2 Pin | - | - | 120 nF | 120000 pF | - | 234 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | F426DD124J630CL40J | - | - | - | - | Details | - | - | - | - | 250 VAC | 630 VDC | - | Bulk | PHE426 | - | 5 % | - | - | - | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | - | - | - | - | 0.12 uF | - | - | - | Radial | - | - | Polypropylene (PP) | - | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | 14.5 mm | - | 26 mm | 6.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 1700 | - | 200000 Hour | - | + 100 C | - | - 55 C | - | - | - | - | - | - | F601JL473J400R | - | - | - | - | Details | - | - | - | - | 200 VAC | 400 VDC | - | Ammo Pack | MMK | - | 5 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.047 uF | - | - | - | Radial | - | - | Polyester | - | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | - | 9 mm | - | 7.2 mm | 4.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 1200 | - | 200000 Hour | - | + 100 C | - | - 55 C | - | - | - | - | - | - | F601JT224K250R | - | - | - | - | Details | - | - | - | - | 160 VAC | 250 VDC | - | Ammo Pack | MMK | - | 10 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.22 uF | - | - | - | Radial | - | - | Polyester | - | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | - | 11 mm | - | 7.2 mm | 6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 120 nF | 120000 pF | - | 3000 | - | 200000 Hour | - | + 100 C | - | - 55 C | - | - | - | - | - | - | F601JF124J063R | - | - | - | - | Details | - | - | - | - | 40 VAC | 63 VDC | - | Ammo Pack | MMK | - | 5 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.12 uF | - | - | - | Radial | - | - | Polyester | - | 5 mm | - | 0.5 mm | - | - | - | - | - | - | - | General Film Capacitors | - | 6.5 mm | - | 7.2 mm | 2.5 mm | - | ||
![]() 254HC1700K2CM6 Cornell Dubilier Electronics | In Stock | - | - | Chassis Mount | Nonstandard | - | - | - | - | Polypropylene (PP) | - | 250 nF | 250000 pF | - | 4 | - | - | - | + 85 C | Cornell Dubilier / Illinois Capacitor | - 40 C | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | - | - | - | 700 VAC | - | -40°C ~ 85°C | Bulk | HC1 | 2.677 L x 1.181 W (68.00mm x 30.00mm) | 10 % | - | - | Threaded, Female | - | - | High Power Resonant Capacitors | - | - | - | Conduction Cooled; High Pulse, DV/DT | - | 0.25 uF | - | - | - | Insert Threaded | - | - | Polypropylene (PP) | 1.2 mOhms | - | - | - | - | - | - | - | - | 1.2 mOhms | - | RF and Power Film Capacitors | - | 30 mm | 1.193 (30.30mm) | 68 mm | 30.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 15 nF | 15000 pF | - | 3000 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 250 VAC | 400 VDC | - | Bulk | MKP 10 | - | 5 % | - | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | - | 0.015 uF | - | - | - | Radial | - | - | Polypropylene (PP) | - | 10 mm | - | 0.6 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | 9 mm | - | 13 mm | 4 mm | - | ||
![]() F611JG222M1K0A KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 2.2 nF | - | 0.0022 uF | 3000 | KEMET ELECTRONICS CORP | - | F611JG222M1K0A | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | - | - | - | 250 VAC | 1 kVDC | - | Bulk | F611 | - | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 250 | 2200 pF | BULK | 5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | - | 5 mm | 1000 V | 0.6 mm | 2814 | Straight | 20% | 20% | - | - | 250 V | General Film Capacitors | - | 7.5 mm | - | 7.2 mm | 7.5 mm | - |