- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Suppression Class | Temp Coeff (Dielectric) | Tolerance (+ or -) | Unit Weight | Voltage Rating (AC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Terminal Type | Product Type | Rated (AC) Voltage (URac) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C878ZF34180SA0J KEMET | 206 |
| - | - | - | - | - | SA | - | - | - | - | - | - | - | - | 1800 nF | - | - | 30 (Dia.) x 48mm | 115 | - | - | - | - | + 85 C | KEMET | - 25 C | - | - | - | - | Box | - | - | - | - | - | - | Active | - | Details | - | - | P2 | - | - | - | - | 470 VAC | - | - | Bulk | - | C87 | - | 5 % | - | - | - | - | - | - | - | - | Round Metal Can, Resin-Filled | - | - | - | - | - | - | 1.8 uF | - | - | - | - | - | - | - | Quick Connect 0.250" | - | - | - | 13.4mm | - | 13mm | Polypropylene (PP) | - | - | - | - | - | - | - | - | 450V ac | - | - | 20 x 10⁻⁴% | - | - | - | FAST-ON (Double) | - | - | Motor Run Capacitors | - | - | - | - | 48mm | - | - | - | - | - | - | - | - | - | ||
![]() ECW-U2154KCV Panasonic Electronic Components | 464 |
| Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 2825 (7163 Metric) | - | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2000 | ECW-U(C) | 0.280Lx0.248W 7.10mmx6.30mm | ±10% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 8532.25.00.55 | 0.15μF | - | 250V | TR, 13 INCH | - | 6.3mm | - | - | - | 250V | 7163 | 2825 | - | FILM CAPACITOR | - | - | - | - | - | - | 3GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | 0.146 3.70mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PME271YB5100MR30 KEMET | 1996 | - | Datasheet | 26 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Paper, Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~115°C | Bulk | 2012 | PME271Y | 0.728Lx0.205W 18.50mmx5.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | EMI, RFI Suppression | - | 8532.25.00.20 | 10000pF | - | 1000V 1kV | - | - | 5.2mm | - | - | - | 300V | - | - | 15.2mm | PAPER CAPACITOR | - | - | - | - | 0.598 15.20mm | - | - | - | 800 μm | 7320 | - | - | - | 1.3 % | - | - | Straight | - | - | - | - | - | - | - | - | 10.5mm | 0.413 10.50mm | 18.5mm | - | - | No | No SVHC | ROHS3 Compliant | - | Y2 | ||
![]() C3B2AD44800B20K KEMET | 452 |
| - | - | - | - | Cable Mount | - | - | - | - | - | - | - | C3B2AD | KEMET | 8000 nF | - | - | 30 (Dia.) x 71mm | 110 | - | - | KEMET | - | +85°C | KEMET | -25°C | - | - | - | - | Box | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 1.676155 oz | 250 V | - | - | - | Bulk | - | - | - | ±10% | - | - | - | - | - | Quick Connect | - | - | - | - | 85 °C | -25 °C | - | - | - | 8µF | Capacitors | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | PLYP | - | - | - | - | - | - | - | - | 250V ac | - | - | - | - | - | - | - | Film Capacitors | - | AC and Pulse Film Capacitors | - | Film Capacitors | - | 30 mm | - | - | 71mm | - | - | - | - | - | - | - | ||
Tiny WHSL | 2909 | - | Datasheet | 11 Weeks | - | - | Through Hole | Radial | NO | WIRE | - | 2 | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Bulk | 2010 | - | 0.283Lx0.177W 7.20mmx4.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | -200 ppm/°C | - | Tin (Sn) | - | - | High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 40 | - | 6800pF | - | 63V | - | - | 4.5mm | - | - | - | 40V | - | - | 5mm | FILM CAPACITOR | 6mm | PP | - | - | 0.197 5.00mm | - | 50GOhm | - | 500 μm | - | - | 300000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | 0.236 6.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ECQ-U2A102ML Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | 2 | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 2011 | ECQ-UL | 0.591Lx0.197W 15.00mmx5.00mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | EMI, RFI Suppression | - | - | 1000pF | - | 909mV | - | - | 5mm | - | IEC60384-14 | - | 275V | - | - | 12.5mm | FILM CAPACITOR | 20mm | PET | - | - | 0.492 12.50mm | No | - | - | 600 μm | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | 5mm | 0.472 12.00mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | X2 | ||
![]() C4AEOBW5300A3MJ KEMET | 172 |
| Datasheet | 26 Weeks | - | Through Hole | Through Hole | Radial - 4 Leads | - | WIRE | - | 4 | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | C4AE | 2.264Lx1.181W 57.50mmx30.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | DC Link, DC Filtering; High Frequency, Switching | - | 8532.25.00.70 | 30μF | - | 900V | - | - | - | - | - | - | 900V | - | - | 52.5018mm | FILM CAPACITOR | - | PP | 4.2mOhm | - | 2.067 52.50mm | - | - | - | 1.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | 1.783 45.30mm | 57.5mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() C4BTHBX4300ZAFJ KEMET | 141 |
| Datasheet | 21 Weeks | - | Chassis Mount | Chassis Mount | Rectangular Box | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2007 | C4BT | 1.634Lx0.787W 41.50mmx20.00mm | ±5% | - | yes | Active | 1 (Unlimited) | - | Screw Terminals | - | - | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching | - | - | 3μF | - | 600V | - | - | - | - | - | - | 330V | - | - | 25.5016mm | - | - | - | 4.8mOhm | - | 1.004 25.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | 1.575 40.00mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DME2W6P8K-F Cornell Dubilier Electronics (CDE) | 236 |
| Datasheet | 23 Weeks | - | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | 2 | Polyester, Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | DME | 1.220Lx0.531W 31.00mmx13.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | General Purpose | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 160 | - | 6.8μF | - | 250V | - | - | 13.5mm | - | - | - | 160V | - | - | 27.5mm | - | - | PET | - | - | 1.083 27.50mm | - | 20.4Ohm | - | 800 μm | - | 250V | 1000 hours | - | 1 % | - | - | - | - | - | - | - | - | - | - | - | 22.5mm | 0.886 22.50mm | 31mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECQ-V1H223JL Panasonic Electronic Components | In Stock | - | Datasheet | - | Tin | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | 2 | Polyester, Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2008 | ECQ-V | 0.287Lx0.126W 7.30mmx3.20mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | - | - | General Purpose | - | - | 0.022μF | - | 50V | - | - | 3.2mm | - | - | - | 50V | - | - | 5mm | FILM CAPACITOR | 20mm | PET | - | - | 0.197 5.00mm | - | - | - | 500 μm | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | 5mm | 0.236 6.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() PHE845VD5100MR30L2 KEMET | 1502 |
| Datasheet | 27 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | 13 | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2008 | PHE845 | 1.024Lx0.256W 26.00mmx6.50mm | ±20% | - | yes | Active | Not Applicable | - | PC Pins | - | - | - | - | - | - | EMI, RFI Suppression | - | - | 10000pF | - | 1500V 1.5kV | - | - | 6.5mm | - | - | - | 760V | - | - | 22.5044mm | - | 30mm | PP | - | - | 0.886 22.50mm | - | - | - | 800 μm | - | - | - | - | 0.1 % | - | - | - | - | - | - | - | - | - | - | - | 14.5mm | 0.571 14.50mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | X1 | ||
![]() C4AEGBW5750A3MJ KEMET | 47 |
| Datasheet | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | C4AE | - | 5% | - | - | - | - | 2 | - | EAR99 | - | - | - | 85°C | -40°C | - | - | 8532.25.00.70 | 75μF | - | 450V | - | - | 30mm | - | - | - | 450V | - | - | 52.5mm | FILM CAPACITOR | - | PP | - | - | - | - | - | - | 1.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | - | 57.5mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
Tiny WHSL | 4344 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | Polyphenylene Sulfide (PPS), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | - | SMR | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | - | - | General Purpose | - | - | 0.022μF | - | 50V | - | - | - | - | - | - | 30V | - | - | 5.0038mm | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Temperature | - | - | - | - | 0.256 6.50mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() QXP2J684KRPT Nichicon | 20 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | 2 | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2009 | QXP | 1.240Lx0.520W 31.50mmx13.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | Matte Tin (Sn) | - | - | High Frequency, Switching | - | - | 0.68μF | - | 630V | - | - | 13.2mm | - | - | - | 200V | - | - | 27.5mm | FILM CAPACITOR | - | PP | - | - | 1.083 27.50mm | - | - | - | 800 μm | - | - | - | - | 0.1 % | - | - | Straight | - | - | - | - | - | - | - | - | 21.5mm | 0.906 23.00mm | 31.5mm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 33 |
| - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 0.22 nF | - | - | - | 1200 | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.035274 oz | - | 700 VAC | 2 kVDC | - | MouseReel | - | FKP 1 | - | 5 % | - | - | - | - | - | - | - | - | Double Sided Metallized Plastic Film Capacitors | - | - | - | - | - | - | 220 pF | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | Polypropylene (PP) | - | - | 15 mm | - | - | - | 0.8 mm | - | - | - | Straight | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | - | 11 mm | - | 18 mm | 5 mm | - | - | - | - | - | - | ||
Tiny WHSL | 1298 |
| - | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP) | 2 | - | WIMA | 1.5 nF | - | 0.0015 uF | - | 3000 | WIMA GMBH & CO KG | 0.6(mm) | WIMA | FKP3O111503D00JSSD | + 100 C | WIMA | - 55 C | Through Hole | -55C to 105C | 85 °C | -55 °C | Bulk | , 5116 | RECTANGULAR PACKAGE | Radial | Active | 4(mm) | Not Required(mm) | Active | 2.29 | Details | Yes | 9.5(mm) | - | PP | 5% | 0.035274 oz | - | 300V | 1000V (1kV) | -55°C ~ 105°C | Bulk | - | FKP 3 | 0.512" L x 0.157" W (13.00mm x 4.00mm) | ±5% | e3 | Yes | - | - | - | PC Pins | EAR99 | -200ppm/Cel ppm/°C | Pulse | Tin (Sn) | - | - | High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE(V) : 300 | 8532.25.00.70 | 1500 pF | Capacitors | - | BULK | 10 mm | - | compliant | - | Radial | - | - | - | - | FILM CAPACITOR | - | Polypropylene (PP) | - | Not Required | 0.394" (10.00mm) | - | - | 1000 V | 0.6 mm | 5116 | 1000VDC/300VAC | - | Straight | - | 5% | 5% | - | - | Film Capacitors | 300 V | AC and Pulse Film Capacitors | - | Film Capacitors | 13(mm) | - | 9.5 mm | 0.374" (9.50mm) | 13 mm | 4 mm | 9.5(mm) | - | - | - | - | - | ||
Tiny WHSL | 6878 |
| - | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | - | WIMA | 68 nF | 68000 pF | - | - | 2400 | WIMA GMBH & CO KG | 0.8(mm) | WIMA | MKP1F026804B00JSSD | + 100 C | WIMA | - 55 C | Through Hole | -55C to 110C | 85 °C | -55 °C | Bulk | , 7120 | RECTANGULAR PACKAGE | Radial | Active | 5(mm) | Not Required(mm) | Active | 1.49 | Details | Yes | 11(mm) | - | PP | 5% | 0.035274 oz | - | 180V | 250V | -55°C ~ 105°C | Bulk | - | MKP 10 | 0.709" L x 0.197" W (18.00mm x 5.00mm) | ±5% | e3 | Yes | - | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | General Purpose | AC RATED VOLTAGE(V):480 | 8532.25.00.70 | 0.068 μF | Capacitors | - | BULK | 15 mm | - | compliant | - | Radial | - | - | - | - | FILM CAPACITOR | - | Polypropylene (PP) | - | Not Required | 0.591" (15.00mm) | - | - | 250 V | 0.8 mm | 7120 | 250VDC/180VAC | - | Straight | - | 5% | 5% | - | - | Film Capacitors | 180 V | AC and Pulse Film Capacitors | - | Film Capacitors | 18(mm) | - | 11 mm | 0.433" (11.00mm) | 18 mm | 5 mm | 11(mm) | - | - | - | - | - | ||
Tiny WHSL | 1169 |
| - | - | - | - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP) | - | - | WIMA | 15 nF | 15000 pF | - | - | 2400 | - | - | WIMA | - | + 100 C | WIMA | - 55 C | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | 0.070548 oz | - | 160V | 250V | -55°C ~ 105°C | Bulk | - | FKP 3 | 0.512" L x 0.236" W (13.00mm x 6.00mm) | ±5% | - | - | - | - | - | PC Pins | - | - | Film and Foil Capacitors | - | - | - | High Frequency, Switching; High Pulse, DV/DT | - | - | 0.015 μF | Capacitors | - | - | - | - | - | - | Radial | - | - | - | - | - | - | Polypropylene (PP) | - | - | 0.394" (10.00mm) | - | - | - | 0.6 mm | - | - | - | Straight | - | - | - | - | - | Film Capacitors | - | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 12 mm | 0.472" (12.00mm) | 13 mm | 6 mm | - | - | - | - | - | - | ||
Tiny WHSL | 1313 |
| - | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP) | 2 | - | WIMA | 10 nF | 10000 pF | - | - | 4000 | WIMA GMBH & CO KG | - | WIMA | FKP3D021002C00JSSD | + 100 C | WIMA | - 55 C | - | - | 85 °C | -55 °C | Bulk | , 3916 | RECTANGULAR PACKAGE | Radial | Active | - | - | Active | 1.72 | Non-Compliant | Yes | - | - | - | - | 0.035274 oz | - | 63V | 100V | -55°C ~ 105°C | Bulk | - | FKP 3 | 0.394" L x 0.157" W (10.00mm x 4.00mm) | ±5% | e3 | Yes | - | - | - | PC Pins | EAR99 | -200ppm/Cel ppm/°C | Film and Foil Capacitors | Tin (Sn) | - | - | High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE(V) : 63 | 8532.25.00.70 | 10000 pF | Capacitors | - | BULK | 7.5 mm | - | compliant | - | Radial | - | - | - | - | FILM CAPACITOR | - | Polypropylene (PP) | - | - | 0.295" (7.50mm) | - | - | 100 V | 0.6 mm | 3916 | - | - | Straight | - | 5% | 5% | - | - | Film Capacitors | 63 V | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 9 mm | 0.354" (9.00mm) | 10 mm | 4 mm | - | - | - | - | - | - | ||
Tiny WHSL | 14364 |
| - | - | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET) | 2 | - | WIMA | 3.3 nF | - | 0.0033 uF | - | 3000 | WIMA GMBH & CO KG | - | WIMA | FKS3G013303A00JSSD | + 100 C | WIMA | - 55 C | Through Hole | -55C to 100C | 85 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | - | Active | - | Not Required(mm) | Active | 1.1 | Non-Compliant | Yes | - | - | PET | 5% | 0.035274 oz | - | 250V | 400V | -55°C ~ 105°C | Bulk | - | FKS 3 | 0.512" L x 0.118" W (13.00mm x 3.00mm) | ±5% | e3 | - | - | - | - | PC Pins | EAR99 | - | Pulse | Tin (Sn) | - | - | High Pulse, DV/DT | - | 8532.25.00.70 | 3300 pF | Capacitors | - | BULK | - | - | compliant | - | Radial | - | - | - | - | FILM CAPACITOR | - | Polyethylene Terephthalate (PET) | - | Not Required | 0.394" (10.00mm) | - | - | 400 V | 0.5 mm | - | 400VDC/250VAC | - | Straight | - | 5% | 5% | - | - | Film Capacitors | 250 V | AC and Pulse Film Capacitors | - | Film Capacitors | - | - | 9 mm | 0.354" (9.00mm) | 13 mm | 3 mm | - | - | - | - | - | - |