- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Life (Hours) | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Custom Capabilities | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PHE450RB5470JR25 KEMET | 418 | - | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | PHE450 | - | - | - | - | ± 5% | - | - | - | - | - | - | KEMET | - | - | - | Bag | - | - | - | - | - | Active | - | - | - | - | - | - | - | 650V | 1600V (1.6kV) | - | -55°C ~ 105°C | - | PHE450 | 0.709" L x 0.374" W (18.00mm x 9.50mm) | ±5% | - | - | - | - | - | PC Pins | - | - | - | - | - | High Frequency, Switching | - | - | 0.047 μF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | 0.591" (15.00mm) | - | - | - | - | - | - | - | Film Capacitors | - | - | - | - | - | - | 18mm | 9.5mm | - | - | 0.689" (17.50mm) | - | - | 17.5mm | - | - | ||
![]() B32522C1105K189 TDK Electronics Inc. | In Stock | - | Datasheet | 37 Weeks | Through Hole | Radial | NO | WIRE | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | B32522 | 0.709Lx0.197W 18.00mmx5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Matte Tin (Sn) | - | - | Automotive; EMI, RFI Suppression | - | 8532.25.00.70 | 1μF | - | 100V | TR | 15mm | - | AEC-Q200 | - | 63V | - | FILM CAPACITOR | - | - | 0.591 15.00mm | 100V | - | - | - | - | - | - | - | - | 63V | Special Lead Length Available On Request | - | - | - | - | - | - | - | 0.413 10.50mm | 18mm | 5mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | - | 47 nF | 47000 pF | - | - | 459 | WIMA GMBH & CO KG | - | FKP1O124706B00JYSD | - | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | FKP1-.047/1000/5 FKP1O124706B00JSSD | Obsolete | - | - | 5.8 | Details | Yes | - | 600 V | 1 kV | 600 VAC | 1 kVDC | 1 kV | - | Bulk | FKP 1 | - | 5 % | e3 | Yes | - | - | - | Radial | EAR99 | Radial Leads | Tin (Sn) | 100 °C | -55 °C | - | RATED AC VOLTAGE (V): 600 | 8532.25.00.70 | 0.047 uF | - | - | TRAY | 27.5 mm | compliant | - | Radial | - | 27.5 mm | FILM CAPACITOR | Polypropylene (PP) | - | 27.5 mm | 1000 V | - | - | - | - | 5% | 5% | - | - | 600 V | - | AC and Pulse Film Capacitors | - | - | - | - | - | 21 mm | - | 31.5 mm | 11 mm | - | - | - | ||
Tiny WHSL | 35 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 4.7 nF | - | 0.0047 uF | - | 2500 | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 220 VAC | 400 VDC | - | - | Bulk | FKP 2 | - | 5 % | - | - | - | - | - | - | - | Film and Foil Capacitors | - | - | - | - | - | - | 4700 pF | - | - | - | - | - | - | Radial | - | - | - | Polypropylene (PP) | - | 5 mm | - | 0.5 mm | - | - | Straight | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | - | - | 8 mm | - | 7.2 mm | 6.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | 33 nF | 33000 pF | - | - | 3000 | WIMA GMBH & CO KG | - | FKS3D023303D00MSSD | - | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.68 | Details | Yes | 0.035274 oz | - | - | 63 VAC | 100 VDC | - | - | - | FKS 3 | - | 20 % | e3 | Yes | - | - | - | - | EAR99 | Film and Foil Capacitors | Tin (Sn) | 100 °C | -55 °C | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.033 uF | - | - | BULK | 10 mm | compliant | - | Radial | - | - | FILM CAPACITOR | Polyethylene Terephthalate (PET) | - | 10 mm | 100 V | 0.6 mm | 5116 | - | Straight | 20% | 20% | - | - | 63 V | - | AC and Pulse Film Capacitors | - | - | - | - | - | 9.5 mm | - | 13 mm | 4 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 1500 nF | - | - | - | 140 | WIMA GMBH & CO KG | - | MKP1J041507F00JSSD | - | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | - | - | 2.34 | Details | Yes | 1.128767 oz | - | - | 400 VAC | 630 VDC | - | - | Bulk | MKP 10 | - | 5 % | e3 | Yes | - | - | - | - | EAR99 | Double-Sided Metallized Electrode Capacitors | Tin (Sn) | - | - | - | AC RATED VOLTAGE(V):400 | 8532.25.00.70 | 1.5 uF | - | - | BULK | - | compliant | - | Radial | - | - | FILM CAPACITOR | Polypropylene (PP) | - | 37.5 mm | 630 V | 1 mm | - | - | Straight | 5% | 5% | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | - | - | 32 mm | - | 41.5 mm | 19 mm | - | - | - | ||
Tiny WHSL | 35 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 330 nF | 330000 pF | - | - | 459 | WIMA GMBH & CO KG | - | MKP4O133306B00JSSD | - | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | - | - | Active | - | - | 5.24 | Details | Yes | 0.352740 oz | - | - | 400 VAC | 1 kVDC | - | - | Bulk | MKP 4 | - | 5 % | e3 | Yes | - | - | - | - | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | - | - | 8532.25.00.70 | 0.33 uF | - | - | BULK | - | compliant | - | Radial | - | - | FILM CAPACITOR | Polypropylene (PP) | - | 27.5 mm | 1000 V | 0.8 mm | - | - | Straight | 5% | 5% | - | - | 400 V | - | General Film Capacitors | - | - | - | - | - | 21 mm | - | 31.5 mm | 11 mm | - | - | - | ||
![]() PFR5152J250J11L4BULK KEMET | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 1.5 nF | - | 0.0015 uF | - | 1000 | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | F411JH152J250C | - | - | - | - | Details | - | 0.014916 oz | - | - | 160 VAC | 250 VDC | - | - | Bulk | PFR | - | 5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 pF | - | - | - | - | - | - | Radial | - | - | - | Polypropylene (PP) | - | 5 mm | - | 0.5 mm | - | - | Straight | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | - | - | 4.5 mm | - | 7.2 mm | 6 mm | - | - | - | ||
Tiny WHSL | 40 |
| - | - | Through Hole | Radial | - | - | - | 2 Pin | Polypropylene (PP), Metallized | 2 | - | WIMA | 5000 nF | - | - | - | 378 | WIMA GMBH & CO KG | WIMA | DCP4L045006DD2KSSD | - | + 105 C | WIMA | - 55 C | 105 °C | -55 °C | Bulk | - | - | Radial | - | Active | Active | - | 5.7 | Details | Yes | 2.821917 oz | - | - | - | 800V | - | -55°C ~ 105°C | - | MKP 4 | 1.240" L x 0.512" W (31.50mm x 13.00mm) | ±10% | e3 | - | - | - | - | PC Pins | EAR99 | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | Automotive; DC Link, DC Filtering | - | 8532.25.00.80 | 5 μF | Capacitors | - | Bulk | 27.5 mm | compliant | AEC-Q200 | Radial | - | - | FILM CAPACITOR | Polypropylene (PP) | 14.6 mOhms | 1.083" (27.50mm) | 800 V | 0.8 mm | - | - | Straight | 10% | 10% | Film Capacitors | 21 mOhms | - | - | DC Link Film Capacitors | - | Film Capacitors | - | - | - | 24 mm | 0.945" (24.00mm) | 31.5 mm | 13 mm | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIMA | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIMA | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 24 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 68 nF | 68000 pF | - | - | 378 | WIMA GMBH & CO KG | - | FKP1O126806D00MSSD | - | + 100 C | - | - 55 C | 85 °C | -55 °C | - | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.35 | Details | Yes | 0.423288 oz | - | - | 600 VAC | 1 kVDC | - | - | Bulk | FKP 1 | - | 20 % | e3 | Yes | - | - | - | - | EAR99 | Double Sided Metallized Plastic Film Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 600 | 8532.25.00.70 | 0.068 uF | - | - | BULK | 27.5 mm | compliant | - | Radial | - | - | FILM CAPACITOR | Polypropylene (PP) | - | 27.5 mm | 1000 V | 0.8 mm | - | - | Straight | 20% | 20% | - | - | 600 V | - | AC and Pulse Film Capacitors | - | - | - | - | - | 24 mm | - | 31.5 mm | 13 mm | - | - | - | ||
Tiny WHSL | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 126 | - | - | - | - | + 85 C | - | - 55 C | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | 700 VDC | - | - | Bulk | DCP4 | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 uF | - | - | - | - | - | - | Radial | - | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | - | - | - | DC Link Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2824 (7260 metric) | - | - | - | 2 Pin | - | - | - | - | 15 nF | 15000 pF | - | - | 1500 | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | SMD-PET2824-.015/63/10 BP330 | - | - | - | - | Details | - | - | 40 V | 63 V | 40 VAC | 63 VDC | 63 V | - | Reel | SMD-PET | - | 10 % | - | - | - | - | - | SMD/SMT | - | Metallized SMD Film Capacitors | - | 100 °C | -55 °C | - | - | - | 0.015 uF | - | - | - | - | - | - | SMD/SMT | - | - | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | - | - | - | - | 3 mm | - | 7.2 mm | 6.1 mm | - | - | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 3.3 nF | - | 0.0033 uF | - | 1000 | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.070548 oz | - | - | 600 VAC | 1.25 kVDC | - | - | Ammo Pack | FKP 1 | - | 5 % | - | - | - | - | - | - | - | Double Sided Metallized Plastic Film Capacitors | - | - | - | - | - | - | 3300 pF | - | - | - | - | - | - | Radial | - | - | - | Polypropylene (PP) | - | 15 mm | - | 0.8 mm | - | - | Straight | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | - | - | 12.5 mm | - | 18 mm | 6 mm | - | - | - | ||
![]() OTBJ254KNPIR-F Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 nF | 250000 pF | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 5.127188 oz | - | - | 700 VAC | 2 kVDC | - | - | Bulk | OTB | - | 10 % | - | - | - | - | - | - | - | Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications | - | - | - | - | - | - | 0.25 uF | - | - | - | - | - | - | Solder Lug | - | - | - | Paper | - | 0.81 in | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | - | 33.27 mm | - | 54.1 mm | 54.86 mm | - | - | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | - | - | 2 Pin | - | - | - | - | 47 nF | 47000 pF | - | - | 500 | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.070548 oz | - | - | 400 VAC | 630 VDC | - | - | - | MKP 10 | - | 20 % | - | - | - | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | - | - | 0.047 uF | - | - | - | - | - | - | Radial | - | - | - | Polypropylene (PP) | - | 15 mm | - | 0.8 mm | - | - | Straight | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | - | - | 12.5 mm | - | 18 mm | 6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | - | 680 nF | 680000 pF | - | - | 1000 | KEMET ELECTRONICS CORP | - | MMK15684K250B10L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 7126 | RECTANGULAR PACKAGE | Radial | F601BJ684K250C | Not Recommended | - | - | 7.8 | Details | Yes | - | 160 V | 250 V | 160 VAC | 250 VDC | - | - | Bulk | MMK | - | 10 % | e3 | Yes | - | - | - | Radial | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | - | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.68 uF | - | - | BULK | 15 mm | compliant | - | Radial | - | 15 mm | FILM CAPACITOR | Polyester | - | 15 mm | 250 V | 0.8 mm | 7126 | 200000 hours | Straight | 10% | 10% | - | - | 160 V | - | General Film Capacitors | - | - | - | - | - | 12.5 mm | - | 18 mm | 6.5 mm | - | - | - | ||
![]() MKS4-15/63/10P22 WIMA | In Stock | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | 561 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 VAC | 63 VDC | - | - | Bulk | MKS 4 | - | 10 % | - | - | - | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | - | - | 15 uF | - | - | - | - | - | - | Radial | - | - | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 936C4W3P3K-F Cornell Dubilier Electronics | 131 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | - | 3300 nF | - | - | - | 1000 | CORNELL DUBILIER ELECTRONICS INC | - | 936C4W3P3K-F | 936C | + 105 C | - | - 55 C | 85 °C | -55 °C | - | , | TUBULAR PACKAGE | Axial | - | Active | - | - | 1.66 | Details | Yes | - | - | - | 250 VAC | 400 VDC | - | - | Bulk | 936C | - | 10 % | e3 | Yes | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 250 | 8532.25.00.60 | 3.3 uF | - | - | - | - | compliant | - | Axial | - | - | FILM CAPACITOR | Polypropylene (PP) | - | - | 400 V | - | - | - | Straight | 10% | 10% | - | 7 mOhms | 250 V | - | General Film Capacitors | - | - | - | - | - | 17.3 mm | - | 31.75 mm | 23.6 mm | - | - | - |