- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 6560 | - | - | - | - | - | - | - | 220 nF | 220000 pF | - | 200 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 200 VAC | 400 VDC | - | Reel | SMC | - | 2 % | - | - | - | - | General Purpose Film Capacitors | - | - | - | - | 0.22 uF | - | - | - | - | - | SMD/SMT | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | 7 mm | - | 16.5 mm | 15 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 4 Pin | POLYPROPYLENE | 2 | - | - | - | - | 35 | WIMA GMBH & CO KG | - | - | DCP4N053507JD4KSSD | - | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | - | - | PCB Mount | - | Active | - | AEC-Q200 | 5.72 | Details | Yes | 2.821917 oz | - | 900 VDC | - | Bulk | DCP4 | - | 10 % | e3 | - | - | EAR99 | Automotive Metallized Film Capacitors | Tin (Sn) | - | - | 8532.25.00.80 | 35 uF | - | Bulk | - | compliant | AEC-Q200 | Radial | FILM CAPACITOR | Polypropylene (PP) | 37.5 mm | - | 900 V | 1 mm | - | Straight | 10% | 10% | - | 3.2 mOhms | - | DC Link Film Capacitors | - | - | - | 50 mm | - | 41.5 mm | 35 mm | - | ||
Tiny WHSL | 24 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 68 nF | 68000 pF | - | 2400 | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 305 VAC | - | - | Bulk | MKP-X2 | - | 10 % | - | - | - | - | Metallized Class X2 Film Capacitor | - | - | - | - | 0.068 uF | - | - | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | - | - | - | Straight | - | - | - | - | - | Safety Film Capacitors | - | - | - | 12.5 mm | - | 13 mm | 6 mm | - | ||
Tiny WHSL | 16 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 33 nF | 33000 pF | - | 160 | - | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.529109 oz | 700 VAC | 2 kVDC | - | Bulk | FKP | - | 10 % | - | - | - | - | High Pulse Applications Metal Foil Film Capacitors | - | - | - | - | 0.033 uF | - | - | - | - | - | Lug | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | - | Snubber Film Capacitors | - | - | - | 24 mm | - | 41.5 mm | 13 mm | - | ||
Tiny WHSL | 16 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 330 nF | 330000 pF | - | 1000 | - | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.141096 oz | 305 VAC | - | - | Bulk | MKP-X2 | - | 5 % | - | - | - | - | Metallized Class X2 Film Capacitor | - | - | - | - | 0.33 uF | - | - | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | - | 0.8 mm | - | Straight | - | - | - | - | - | Safety Film Capacitors | - | - | - | 14 mm | - | 18 mm | 11 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2220 (5750 metric) | - | - | - | 2 Pin | - | - | - | 330 nF | 330000 pF | - | 500 | - | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 40 VAC | 63 VDC | - | Blister Pack | SMD-PET | - | 10 % | - | - | - | - | Metallized SMD Film Capacitors | - | - | - | - | 0.33 uF | - | - | - | - | - | SMD/SMT | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | - | - | 3.5 mm | - | 5.7 mm | 5.1 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 2220 (5750 metric) | - | - | - | 2 Pin | - | - | - | 10 nF | 10000 pF | - | 3000 | - | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 63 VAC | 100 VDC | - | Bulk | SMD-PET | - | 20 % | - | - | - | - | Metallized SMD Film Capacitors | - | - | - | - | 0.01 uF | - | - | - | - | - | SMD/SMT | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | - | - | 3.5 mm | - | 5.7 mm | 5.1 mm | - | ||
Tiny WHSL | 16 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 1.8 nF | - | 0.0018 uF | 1400 | - | 300000 Hour | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 300 VAC | - | - | Ammo Pack | MKP-Y2 | - | 10 % | - | - | - | - | - | - | - | - | - | 1800 pF | - | - | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | - | 0.6 mm | - | Straight | - | - | - | - | - | Safety Film Capacitors | - | - | - | 9.5 mm | - | 13 mm | 4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 1812 | - | - | - | 2 Pin | - | - | - | 22 nF | 22000 pF | - | 700 | - | - | - | - | - | + 140 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.033510 oz | 63 VAC | 100 VDC | - | Blister Pack | SMD-PPS | - | 10 % | - | - | - | - | Metallized SMD Film Capacitors | - | - | - | - | 0.022 uF | - | - | - | - | - | SMD/SMT | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | SMD Film Capacitors | - | - | - | 3 mm | - | 4.8 mm | 3.3 mm | - | ||
Tiny WHSL | 6 |
| - | - | 31.5 mm x 11 mm x 21 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | - | 1500 nF | - | - | 459 | WIMA GMBH & CO KG | - | - | MKS4G041506B00MSSD | - | + 125 C | - | - 55 C | - | 125 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.72 | Details | Yes | 0.388014 oz | 200 VAC | 400 VDC | - | Bulk | MKS 4 | - | 20 % | e3 | Yes | - | EAR99 | Metallized Polyester (PET) Capacitors | Tin (Sn) | - | - | 8532.25.00.70 | 1.5 uF | - | Tray | 27.5 mm | compliant | - | Radial | FILM CAPACITOR | Polyethylene Terephthalate (PET) | 27.5 mm | No | 400 V | 0.8 mm | - | Straight | 20% | 20% | - | - | 200 V | General Film Capacitors | - | - | - | 21 mm | - | 31.5 mm | 11 mm | - | ||
Tiny WHSL | 36 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 330 nF | 330000 pF | - | 5000 | - | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 63 VAC | 100 VDC | - | - | MKS | - | 10 % | - | - | - | - | Metallized High Volume Film Capacitors | - | - | - | - | 0.33 uF | - | - | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 2.5 mm | - | - | 0.4 mm | - | Straight | - | - | - | - | - | General Film Capacitors | - | - | - | 10 mm | - | 4.6 mm | 5.5 mm | - | ||
Tiny WHSL | 36 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 33 nF | 33000 pF | - | 2500 | - | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 40 VAC | 63 VDC | - | Reel | MKS | - | 10 % | - | - | - | - | Metallized High Volume Film Capacitors | - | - | - | - | 0.033 uF | - | - | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 2.5 mm | - | - | 0.4 mm | - | Straight | - | - | - | - | - | General Film Capacitors | - | - | - | 7 mm | - | 4.6 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | WIMA | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | 40V | 63V | -55°C ~ 100°C | - | MKP 2 | 0.283" L x 0.118" W (7.20mm x 3.00mm) | ±5% | - | - | PC Pins | - | - | - | Automotive; High Frequency, Switching | - | - | 0.027 μF | - | - | - | - | - | - | - | - | 0.197" (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.295" (7.50mm) | - | - | AEC-Q200 | ||
Tiny WHSL | 344 |
| - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polyester, Polyethylene Terephthalate (PET), Metallized | 2 | WIMA | 10 nF | 10000 pF | - | 5000 | WIMA GMBH & CO KG | - | WIMA | MKS4C021002A00KSSD | - | + 100 C | WIMA | - 55 C | - | 125 °C | -55 °C | Bulk | , | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 2.29 | Details | Yes | - | 40V | 63V | -55°C ~ 125°C | Bulk | MKS 4 | 0.394" L x 0.098" W (10.00mm x 2.50mm) | ±10% | e3 | Yes | PC Pins | EAR99 | Metallized Film Capacitors | Tin (Sn) | General Purpose | - | 8532.25.00.70 | 10000 pF | Capacitors | Bulk | 7.5 mm | compliant | - | Radial | FILM CAPACITOR | Polyethylene Terephthalate (PET) | 0.295" (7.50mm) | No | 63 V | 0.5 mm | - | Straight | 10% | 10% | Film Capacitors | - | 40 V | General Film Capacitors | - | Film Capacitors | - | 7 mm | 0.276" (7.00mm) | 10 mm | 2.5 mm | - | ||
![]() 2222-370-35222 Vishay | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | 2.2 nF | - | 0.0022 uF | 2000 | VISHAY INTERTECHNOLOGY INC | - | - | 222237035222 | MKT370 | - | - | - | - | 85 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.19 | Details | Yes | 0.010582 oz | 160 VAC | 250 VDC | - | - | MKT370 | - | 10 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | RATED AC VOLTAGE(V): 160 | 8532.25.00.70 | 2200 pF | - | AMMO PACK | 5.08 mm | compliant | - | Radial | FILM CAPACITOR | Polyester | 5.08 mm | - | 250 V | - | 2810 | - | 10% | 10% | - | - | 160 V | General Film Capacitors | - | - | 2.5 mm | 6.5 mm | - | 7.2 mm | 2.5 mm | - | ||
![]() SMR5223K250J02L4BULK KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 22 nF | 22000 pF | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F211JJ223K250C | - | - | - | - | Details | - | - | 30 VAC | 250 VDC | - | Bulk | SMR | - | 10 % | - | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | - | 0.022 uF | - | - | - | - | - | Radial | - | Polyphenylene Sulfide (PPS) | 5 mm | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | 3.5 mm | - | 7.2 mm | 8 mm | - | ||
![]() SMR5332K250J01L4BULK KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 3.3 nF | - | 0.0033 uF | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F211JF332K250C | - | - | - | - | Details | - | - | 30 VAC | 250 VDC | - | Bulk | SMR | - | 10 % | - | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | - | 3300 pF | - | - | - | - | - | Radial | - | Polyphenylene Sulfide (PPS) | 5 mm | - | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | 2.5 mm | - | 7.2 mm | 6.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | - | 470 nF | 470000 pF | - | 1000 | KEMET ELECTRONICS CORP | 200000 Hour | - | MMK10474J100A01L4BULK | MMK | + 100 C | - | - 55 C | - | 85 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG474J100C | Not Recommended | - | - | 7.65 | Details | Yes | - | 63 VAC | 100 VDC | - | Bulk | MMK | - | 5 % | e3 | Yes | - | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.47 uF | - | BULK | 10 mm | compliant | - | Radial | FILM CAPACITOR | Polyester | 10 mm | - | 100 V | 0.6 mm | 5116 | Straight | 5% | 5% | - | - | 63 V | General Film Capacitors | - | - | - | 9 mm | - | 13 mm | 4 mm | - | ||
Tiny WHSL | 10 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 10 nF | 10000 pF | - | 600 | - | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | FKP3-.01/400/5P15T | - | - | - | - | Details | - | 0.070548 oz | 250 VAC | 400 VDC | - | Reel | FKP 3 | - | 5 % | - | - | - | - | Film and Foil Capacitors | - | - | - | - | 0.01 uF | - | - | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | - | 0.8 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | 11 mm | - | 18 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 100 nF | 100000 pF | - | 290 | - | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.529109 oz | 700 VAC | 2 kVDC | - | Ammo Pack | MKP 10 | - | 10 % | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | 0.1 uF | - | - | - | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | - | 0.8 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | 24 mm | - | 31.5 mm | 13 mm | - |