- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.68 nF | - | - | 2400 | WIMA GMBH & CO KG | FKP4U006804B00JSSD | + 100 C | - 55 C | - | 85 °C | -55 °C | , 7120 | RECTANGULAR PACKAGE | Radial | FKP4-680/2000/5 | Active | - | 5.53 | Details | Yes | 0.035274 oz | - | - | 550 VAC | 2 kVDC | Bulk | FKP 4 | 5 % | e3 | Yes | - | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 550 | 8532.25.00.70 | 680 pF | BULK | 15 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7120 | Straight | 5% | 5% | 550 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 150 nF | 150000 pF | - | 1000 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.035274 oz | - | - | 63 VAC | 100 VDC | - | MKP 2 | 5 % | - | - | - | - | Metallized Polypropylene Capacitors | - | - | - | - | - | 0.15 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | RF Microwave Film Capacitors | 11.5 mm | 7.2 mm | 5.5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 154 | WIMA GMBH & CO KG | FKP4R032207E00JYSD | + 100 C | - 55 C | - | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | FKP4-.22/1250/5 PCM37.5 FKP4R032207E00JSSD | Obsolete | - | 5.84 | Details | Yes | - | - | - | 450 VAC | 1.25 kVDC | Bulk | FKP 4 | 5 % | e3 | Yes | - | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 450 | 8532.25.00.70 | 0.22 uF | TRAY | 37.5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 37.5 mm | 1250 V | 1 mm | - | Straight | 5% | 5% | 450 V | AC and Pulse Film Capacitors | 29 mm | 41.5 mm | 17 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.5 nF | - | 0.0015 uF | 3000 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 300 VAC | 630 VDC | Bulk | FKP 3 | 20 % | - | - | - | - | Film and Foil Capacitors | - | - | - | - | - | 1500 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 9.5 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 450 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | 0.141096 oz | - | - | 400 VAC | 2 kVDC | Reel | MKS 4 | 20 % | - | - | - | - | Metallized High Volume Film Capacitors | - | - | - | - | - | 0.01 uF | - | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | General Film Capacitors | 14 mm | 18 mm | 7 mm | ||
Tiny WHSL | 6 |
| - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 700 | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | 0.141096 oz | - | - | 305 VAC | - | Reel | MKP-X2 | 10 % | - | - | - | - | Metallized Class X2 Film Capacitor | - | - | - | - | - | 0.33 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 15 mm | - | - | - | Straight | - | - | - | Safety Film Capacitors | 16 mm | 18 mm | 9 mm | ||
Tiny WHSL | 10 |
| - | - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 1100 | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 305 VAC | - | Ammo Pack | MKP-X2 | 20 % | - | - | - | - | Metallized Class X2 Film Capacitor | - | - | - | - | - | 0.033 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 10 mm | - | - | - | Straight | - | - | - | Safety Film Capacitors | 11 mm | 13 mm | 5 mm | ||
![]() SMR5122K100J01L4BULK KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.2 nF | - | 0.0012 uF | 2000 | - | - | - | - | - | - | - | - | - | - | F211JF122K100C | - | - | - | Details | - | - | - | - | 63 VAC | 100 VDC | Bulk | SMR | 10 % | - | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | - | - | 1200 pF | - | - | - | - | Radial | - | - | Polyphenylene Sulfide (PPS) | 5 mm | - | - | - | - | - | - | - | General Film Capacitors | 2.5 mm | 7.2 mm | 6.5 mm | ||
![]() SMR5102K250J01L4BULK KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1 nF | - | 0.001 uF | 2000 | - | - | - | - | - | - | - | - | - | - | F211JF102K250C | - | - | - | Details | - | - | - | - | 30 VAC | 250 VDC | Bulk | SMR | 10 % | - | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | - | - | 1000 pF | - | - | - | - | Radial | - | - | Polyphenylene Sulfide (PPS) | 5 mm | - | - | - | - | - | - | - | General Film Capacitors | 2.5 mm | 7.2 mm | 6.5 mm | ||
![]() F125SG103J100V KEMET | In Stock | - | - | - | - | - | - | - | POLYPHENYLENE SULPHIDE | 2 | 10 nF | 10000 pF | - | 3100 | KEMET ELECTRONICS CORP | F125SG103J100V | + 125 C | - 55 C | Yes | 125 °C | -55 °C | , 2924 | - | SMT | - | Obsolete | - | 5.72 | Details | Yes | - | - | - | 63 VAC | 100 VDC | Reel | SMC | 5 % | - | - | - | EAR99 | - | - | 125 °C | -55 °C | - | - | 0.01 uF | TR, 13 Inch | - | 6 mm | compliant | SMD/SMT | - | FILM CAPACITOR | Polyphenylene Sulfide (PPS) | 7.3 mm | 100 V | - | 2924 | - | 5% | 5% | 63 V | SMD Film Capacitors | 2.5 mm | 7.3 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.15 nF | - | - | 1500 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 250 VAC | 630 VDC | Ammo Pack | FKP 2 | 10 % | - | - | - | - | Film and Foil Capacitors | - | - | - | - | - | 150 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 6 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | 500 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | 0.211644 oz | - | - | 63 VAC | 100 VDC | Bulk | MKP 10 | 10 % | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | 100 °C | -55 °C | - | - | 0.68 uF | - | - | 8.5 mm | - | Radial | 22.5 mm | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 18.5 mm | 26.5 mm | 8.5 mm | ||
Tiny WHSL | 36 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 1000 | WIMA GMBH & CO KG | MKP1F031505B00KSSD | + 100 C | - 55 C | - | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.72 | Details | Yes | 0.105822 oz | - | - | 180 VAC | 250 VDC | - | MKP 10 | 10 % | e3 | Yes | - | EAR99 | Double-Sided Metallized Electrode Capacitors | Tin (Sn) | - | - | AC RATED VOLTAGE(V):480 | 8532.25.00.70 | 0.15 uF | BULK | 22.5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 250 V | 0.8 mm | - | Straight | 10% | 10% | 180 V | AC and Pulse Film Capacitors | 15 mm | 26.5 mm | 6 mm | ||
Tiny WHSL | 36 |
| - | - | - | - | - | 2 Pin | - | - | 1 nF | - | 0.001 uF | 900 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 700 VAC | 2 kVDC | Reel | MKP 10 | 20 % | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | - | 1000 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 3.3 nF | - | 0.0033 uF | 2400 | WIMA GMBH & CO KG | FKP1O113304B00MSSD | + 100 C | - 55 C | - | 85 °C | -55 °C | , 7120 | RECTANGULAR PACKAGE | Radial | FKP1-3300/1000/20 | Active | - | 5.67 | Details | Yes | 0.035274 oz | 600 V | 1 kV | 600 VAC | 1 kVDC | Bulk | FKP 1 | 20 % | e3 | Yes | Radial | EAR99 | Double Sided Metallized Plastic Film Capacitors | Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 600 | 8532.25.00.70 | 3300 pF | BULK | 15 mm | - | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1000 V | 0.8 mm | 7120 | Straight | 20% | 20% | 600 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | 36 |
| - | - | - | - | - | 2 Pin | - | - | 1.5 nF | - | 0.0015 uF | 1450 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 700 VAC | 2 kVDC | Ammo Pack | MKP 10 | 10 % | - | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | - | - | 1500 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.22 nF | - | - | 1500 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | FKP2-220/630/5A | - | - | - | Details | - | - | - | - | 250 VAC | 630 VDC | Ammo Pack | FKP 2 | 5 % | - | - | - | - | Film and Foil Capacitors | - | - | - | - | - | 220 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 6 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 33 nF | 33000 pF | - | 1200 | WIMA GMBH & CO KG | FKP4J023304F00JSSD | + 100 C | - 55 C | - | 85 °C | -55 °C | , 7132 | RECTANGULAR PACKAGE | Radial | FKP4-.033/630/5 | Active | - | 5.72 | Details | Yes | 0.105822 oz | - | - | 350 VAC | 630 VDC | Bulk | FKP 4 | 5 % | e3 | Yes | - | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 350 | 8532.25.00.70 | 0.033 uF | BULK | 15 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7132 | Straight | 5% | 5% | 350 V | AC and Pulse Film Capacitors | 14 mm | 18 mm | 9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | 1600 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | 0.114446 oz | - | - | 40 VAC | 63 VDC | Roll | MKS 2 | 20 % | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | 0.47 uF | - | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | General Film Capacitors | 8.5 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | In Stock | - | - | 10 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | 1700 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | MKS4-.47/63/10P7A | - | - | - | Details | - | 0.035274 oz | - | - | 40 VAC | 63 VDC | Ammo Pack | MKS 4 | 10 % | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | - | 0.47 uF | - | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 9 mm | 10 mm | 4 mm |