- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | ESR | Rated (AC) Voltage (URac) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 49 |
| - | - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | - | 1000 nF | - | - | 1450 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | MKS4-1/63/5P10A | - | - | - | - | Details | - | 0.035274 oz | - | - | 40 VAC | 63 VDC | - | Ammo Pack | MKS 4 | - | 5 % | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | - | - | 1 uF | - | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | - | - | General Film Capacitors | - | - | - | 9 mm | - | 13 mm | 4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 100 nF | 100000 pF | - | 650 | - | - | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | MP3X2-.1/250/20P15T | - | - | - | - | Details | - | 0.141096 oz | - | - | 250 VAC | - | - | Reel | MP 3-X2 | - | 20 % | - | - | - | - | Low ESR Metallized Paper RFI-Capacitors | - | - | - | - | - | - | 0.1 uF | - | - | - | - | Radial | - | - | Paper | 15 mm | - | 0.8 mm | - | Straight | - | - | - | - | - | Safety Film Capacitors | - | - | - | 18 mm | - | 19 mm | 10 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 47 nF | 47000 pF | - | 1000 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 305 VAC | - | - | Ammo Pack | MKP-X2 | - | 20 % | - | - | - | - | Metallized Class X2 Film Capacitor | - | - | - | - | - | - | 0.047 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 10 mm | - | - | - | Straight | - | - | - | - | - | Safety Film Capacitors | - | - | - | 12.5 mm | - | 13 mm | 6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | - | 220 nF | 220000 pF | - | 378 | WIMA GMBH & CO KG | - | FKP1G032206D00KYSD | - | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | FKP1-.22/400/10P27 FKP1G032206D00KSSD | Obsolete | - | - | 5.8 | Details | Yes | - | 250 V | 400 V | 250 VAC | 400 VDC | - | - | FKP 1 | - | 10 % | e3 | Yes | Radial | EAR99 | - | Tin (Sn) | 100 °C | -55 °C | - | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 0.22 uF | - | TRAY | 27.5 mm | compliant | Radial | 27.5 mm | FILM CAPACITOR | Polypropylene (PP) | 27.5 mm | 400 V | - | - | - | 10% | 10% | - | - | 250 V | AC and Pulse Film Capacitors | - | - | - | 24 mm | - | 31.5 mm | 13 mm | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 1 nF | - | 0.001 uF | 1150 | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | - | - | 600 VAC | 1.25 kVDC | - | Ammo Pack | FKP 1 | - | 5 % | - | - | - | - | Double Sided Metallized Plastic Film Capacitors | - | - | - | - | - | - | 1000 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | 11 mm | - | 18 mm | 5 mm | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | - | 2 Pin | - | - | - | 4.7 nF | - | 0.0047 uF | 850 | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.070548 oz | - | - | 600 VAC | 1.25 kVDC | - | Ammo Pack | FKP 1 | - | 5 % | - | - | - | - | Double Sided Metallized Plastic Film Capacitors | - | - | - | - | - | - | 4700 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | 14 mm | - | 18 mm | 7 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | 1500 | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | FKP2-68/1000/5A | - | - | - | - | Details | - | - | - | - | 250 VAC | 1 kVDC | - | Ammo Pack | FKP 2 | - | 5 % | - | - | - | - | Film and Foil Capacitors | - | - | - | - | - | - | 68 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | 6 mm | - | 7.2 mm | 4.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 10 nF | 10000 pF | - | 800 | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | FKP2-.01/630/10A | - | - | - | - | Details | - | 0.035274 oz | - | - | 250 VAC | 630 VDC | - | Ammo Pack | FKP 2 | - | 10 % | - | - | - | - | Film and Foil Capacitors | - | - | - | - | - | - | 0.01 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | 10 mm | - | 7.2 mm | 8.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | 150 nF | 150000 pF | - | 567 | WIMA GMBH & CO KG | - | FKP4G031506A00KYSD | - | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | FKP4-.15/400/10 PCM27.5 FKP4G031506A00KSSD | Obsolete | - | - | 5.84 | Details | Yes | - | - | - | 250 VAC | 400 VDC | - | Bulk | FKP 4 | - | 10 % | e3 | Yes | - | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 0.15 uF | - | TRAY | 27.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 27.5 mm | 400 V | 0.8 mm | - | Straight | 10% | 10% | - | - | 250 V | AC and Pulse Film Capacitors | - | - | - | 19 mm | - | 31.5 mm | 9 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | - | 150 nF | 150000 pF | - | 154 | WIMA GMBH & CO KG | - | FKP4T031507E00JYSD | - | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | FKP4-.15/1600/5 PCM37.5 FKP4T031507E00JSSD | Obsolete | - | - | 5.84 | Details | Yes | - | - | - | 500 VAC | 1.6 kVDC | - | Bulk | FKP 4 | - | 5 % | e3 | Yes | - | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 500 | 8532.25.00.70 | 0.15 uF | - | TRAY | 37.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 37.5 mm | 1600 V | 1 mm | - | Straight | 5% | 5% | - | - | 500 V | AC and Pulse Film Capacitors | - | - | - | 29 mm | - | 41.5 mm | 17 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | - | 7000 nF | - | - | 198 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | DCP4L047006GD2KSSD | - | - | AEC-Q200 | - | Details | - | - | - | - | - | 700 VDC | - | Bulk | DCP4 | - | 10 % | - | - | - | - | Automotive Metallized High Reliability Film Capacitors | - | - | - | - | - | - | 7 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 27.5 mm | - | - | - | Straight | - | - | - | 15 mOhms | - | DC Link Film Capacitors | - | - | - | 29 mm | - | 31.5 mm | 17 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | - | - | - | - | 1 | WIMA GMBH & CO KG | - | DCP6R26215E000KS0F | - | + 85 C | - | - 40 C | 85 °C | -40 °C | - | - | - | Screw Ends | - | Active | - | - | 5.63 | Details | Yes | - | - | - | - | 1.3 kVDC | - | - | MKP 6 | - | 10 % | - | - | - | EAR99 | - | - | - | - | - | - | - | 215 uF | - | Bulk | - | compliant | Insert Threaded | - | FILM CAPACITOR | Polypropylene (PP) | 32 mm | 1300 V | - | - | - | 10% | 10% | - | 1.8 mOhms | - | DC Link Film Capacitors | - | - | 85 mm | - | - | 120 mm | - | - | ||
Tiny WHSL | 49 |
| - | - | 18 mm x 8 mm x 15 mm | - | - | - | 2 Pin | - | - | - | 330 nF | 330000 pF | - | 400 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.105822 oz | - | - | 200 VAC | 400 VDC | - | Reel | MKS 4 | - | 5 % | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | - | - | 0.33 uF | - | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | - | - | General Film Capacitors | - | - | - | 15 mm | - | 18 mm | 8 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 18 mm x 7 mm x 14 mm | - | - | - | 2 Pin | - | - | - | 10 nF | 10000 pF | - | 850 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.141096 oz | - | - | 400 VAC | 2 kVDC | - | Ammo Pack | MKS 4 | - | 5 % | - | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | - | - | - | 0.01 uF | - | - | - | - | Radial | - | - | Polyethylene Terephthalate (PET) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | - | - | General Film Capacitors | - | - | - | 14 mm | - | 18 mm | 7 mm | - | ||
Tiny WHSL | 1464 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIMA | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | Polypropylene (PP), Metallized | 2 | WIMA | 220 nF | 220000 pF | - | 2400 | WIMA GMBH & CO KG | WIMA | MKP4F032204B00MSSD | - | + 100 C | WIMA | - 55 C | 85 °C | -55 °C | Bulk | , 7120 | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.7 | Details | Yes | 0.035274 oz | - | - | 160V | 250V | -55°C ~ 105°C | - | MKP 4 | 0.709" L x 0.197" W (18.00mm x 5.00mm) | ±20% | e3 | Yes | PC Pins | EAR99 | Metallized Polypropylene Capacitors | Tin (Sn) | - | - | High Frequency, Switching | RATED AC VOLTAGE (V): 160 | 8532.25.00.70 | 0.22 μF | Capacitors | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 0.591" (15.00mm) | 250 V | 0.8 mm | 7120 | Straight | 20% | 20% | Film Capacitors | - | 160 V | General Film Capacitors | - | Film Capacitors | - | 11 mm | 0.433" (11.00mm) | 18 mm | 5 mm | - | ||
![]() BFC247947394 Vishay Semiconductor | In Stock | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay BCcomponents | BFC247947394 | MKP479 | - | - | - | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | - | 5.46 | - | - | - | - | - | - | - | - | - | MKP 479 | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8532.25.00.80 | 0.39 µF | - | TR | 22.5 mm | unknown | - | - | FILM CAPACITOR | - | - | 250 V | - | - | - | 5% | 5% | - | - | 160 V | - | - | - | - | 21.5 mm | - | 26 mm | 8.5 mm | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | - | - | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | - | WIMA | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | 160V | 250V | -55°C ~ 100°C | - | FKP 2 | 0.283" L x 0.177" W (7.20mm x 4.50mm) | ±5% | - | - | PC Pins | - | - | - | - | - | High Frequency, Switching; High Pulse, DV/DT | - | - | 1500 pF | - | - | - | - | - | - | - | - | 0.197" (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.236" (6.00mm) | - | - | - | ||
Tiny WHSL | 1244 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIMA | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 251 |
| - | Through Hole | Radial | - | - | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | - | - | WIMA | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | 300V | 630V | -55°C ~ 105°C | - | FKP 3 | 0.512" L x 0.197" W (13.00mm x 5.00mm) | ±2.5% | - | - | PC Pins | - | - | - | - | - | High Frequency, Switching; High Pulse, DV/DT | - | - | 3300 pF | - | - | - | - | - | - | - | - | 0.394" (10.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.433" (11.00mm) | - | - | - |