- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 13 mm x 4 mm x 9 mm | - | - | - | 2 Pin | - | - | 150 nF | 150000 pF | - | 3000 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 160 VAC | 250 VDC | Bulk | MKS 4 | 5 % | - | - | - | Metallized Polyester (PET) Capacitors | - | - | 0.15 uF | - | - | Radial | - | Polyethylene Terephthalate (PET) | 10 mm | - | 0.6 mm | Straight | - | - | - | - | General Film Capacitors | - | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.5 nF | - | 0.0015 uF | 1450 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 600 VAC | 1 kVDC | Ammo Pack | MKP 10 | 10 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 1500 pF | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | Straight | - | - | - | - | AC and Pulse Film Capacitors | - | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 6 |
| - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 350 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.141096 oz | 305 VAC | - | Reel | MKP-X2 | 10 % | - | - | - | Metallized Class X2 Film Capacitor | - | - | 0.33 uF | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | - | Straight | - | - | - | - | Safety Film Capacitors | - | 16 mm | 18 mm | 9 mm | ||
Tiny WHSL | 35 |
| - | - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | 72 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 2.116438 oz | 600 VAC | 1 kVDC | Bulk | FKP | 20 % | - | - | - | High Pulse Applications Metal Foil Film Capacitors | - | - | 0.68 uF | - | - | Lug | - | Polypropylene (PP) | - | - | - | Straight | - | - | - | - | Snubber Film Capacitors | - | 34 mm | 56 mm | 23 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 567 | - | 300000 Hour | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.352740 oz | 300 VAC | - | Bulk | MKP-Y2 | 20 % | - | - | - | - | - | - | 0.22 uF | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | Straight | - | - | - | - | Safety Film Capacitors | - | 19 mm | 31.5 mm | 9 mm | ||
Tiny WHSL | 6 |
| - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 350 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.141096 oz | 305 VAC | - | Reel | MKP-X2 | 5 % | - | - | - | Metallized Class X2 Film Capacitor | - | - | 0.33 uF | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | Straight | - | - | - | - | Safety Film Capacitors | - | 16 mm | 18 mm | 9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 600 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.141096 oz | 305 VAC | - | Reel | MKP-X2 | 5 % | - | - | - | Metallized Class X2 Film Capacitor | - | - | 0.33 uF | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | Straight | - | - | - | - | Safety Film Capacitors | - | 16.5 mm | 26.5 mm | 7 mm | ||
Tiny WHSL | 35 |
| - | - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 480 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.176370 oz | 400 VAC | 630 VDC | Reel | FKP 1 | 10 % | - | - | - | Double Sided Metallized Plastic Film Capacitors | - | - | 0.033 uF | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | Straight | - | - | - | - | AC and Pulse Film Capacitors | - | 18.5 mm | 26.5 mm | 8.5 mm | ||
Tiny WHSL | 35 |
| - | - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 480 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.176370 oz | 400 VAC | 630 VDC | Reel | FKP 1 | 10 % | - | - | - | Double Sided Metallized Plastic Film Capacitors | - | - | 0.033 uF | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | Straight | - | - | - | - | AC and Pulse Film Capacitors | - | 18.5 mm | 26.5 mm | 8.5 mm | ||
Tiny WHSL | 35 |
| - | - | - | - | - | 2 Pin | - | - | 1 nF | - | 0.001 uF | 1500 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | FKP2-1000/630/10A | - | - | - | Details | - | - | 250 VAC | 630 VDC | Ammo Pack | FKP 2 | 10 % | - | - | - | Film and Foil Capacitors | - | - | 1000 pF | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | Straight | - | - | - | - | AC and Pulse Film Capacitors | - | 6 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | 35 |
| - | - | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 252 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.740753 oz | 400 VAC | 630 VDC | Bulk | MKP 10 | 5 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 1 uF | - | - | Radial | - | Polypropylene (PP) | 37.5 mm | - | 1 mm | Straight | - | - | - | - | AC and Pulse Film Capacitors | - | 26 mm | 41.5 mm | 15 mm | ||
![]() FB27A6J0335JC Kyocera AVX | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 3300 nF | - | - | 150 | AVX CORP | - | FB27A6J0335JC | FB | + 100 C | - 40 C | 100 °C | -40 °C | , | - | Radial | - | Obsolete | - | 5.67 | Details | Yes | - | - | 550 VDC | Bulk | FB | 10 % | - | - | EAR99 | - | - | - | 3.3 uF | 27.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | 550 V | - | - | 5% | 5% | - | - | Power Factor Correction Film Capacitors | - | 22 mm | 32 mm | 13 mm | ||
![]() FPX66P0504J-- Kyocera AVX | In Stock | - | - | - | NO | BINDING POST | CHASSIS MOUNT | 2 Pin | POLYPROPYLENE | 2 | 500 nF | 500000 pF | - | 48 | AVX CORP | - | FPX66P0504J-- | FPX | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | - | 5.58 | N | No | 4.325293 oz | 700 VAC | 2.5 kVDC | Bulk | FPX | 5 % | e3 | No | EAR99 | - | Tin (Sn) | 8532.25.00.80 | 0.5 uF | - | not_compliant | Insert Threaded | FILM CAPACITOR | Polypropylene (PP) | - | 1300 V | - | Insert Threaded | 5% | 5% | 3 mOhms | 700 V | Power Factor Correction Film Capacitors | 40 mm | 52 mm | 52 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 600 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.070548 oz | 305 VAC | - | Reel | MKP-X2 | 20 % | - | - | - | Metallized Class X2 Film Capacitor | - | - | 0.068 uF | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | Straight | - | - | - | - | Safety Film Capacitors | - | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | 162 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 1.199315 oz | 30 VAC | 50 VDC | - | MKS 4 | 5 % | - | - | - | Metallized High Volume Film Capacitors | - | - | 68 uF | - | - | Radial | - | Polyethylene Terephthalate (PET) | 27.5 mm | - | 0.8 mm | Straight | - | - | - | - | General Film Capacitors | - | 39.5 mm | 31.5 mm | 20 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.5 nF | - | 0.0015 uF | 900 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 650 VAC | 1.6 kVDC | Reel | MKP 10 | 5 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 1500 pF | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | Straight | - | - | - | - | AC and Pulse Film Capacitors | - | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 47 nF | 47000 pF | - | 2000 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 160 VAC | 250 VDC | Ammo Pack | MKP 2 | 5 % | - | - | - | Metallized Polypropylene Capacitors | - | - | 0.047 uF | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | Straight | - | - | - | - | RF Microwave Film Capacitors | - | 8.5 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | 36 |
| - | - | - | - | - | 2 Pin | - | - | 1.5 nF | - | 0.0015 uF | 2300 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 250 VAC | 630 VDC | - | MKP 2 | 10 % | - | - | - | Metallized Polypropylene Capacitors | - | - | 1500 pF | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | Straight | - | - | - | - | RF Microwave Film Capacitors | - | 7.5 mm | 7.2 mm | 3 mm | ||
Tiny WHSL | 6 |
| - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 740 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | MKP10-.33/250/5P15A | - | - | - | Details | - | 0.105822 oz | 180 VAC | 250 VDC | Ammo Pack | MKP 10 | 5 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.33 uF | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | Straight | - | - | - | - | AC and Pulse Film Capacitors | - | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 150 nF | 150000 pF | - | 640 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | 0.105822 oz | 250 VAC | 400 VDC | Ammo Pack | MKP 10 | 20 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | 0.15 uF | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | Straight | - | - | - | - | AC and Pulse Film Capacitors | - | 15 mm | 26.5 mm | 6 mm |