- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 150 nF | 150000 pF | - | 640 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.105822 oz | 250 VAC | 400 VDC | Ammo Pack | MKP 10 | 20 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.15 uF | - | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 15 mm | 26.5 mm | 6 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 154 | WIMA GMBH & CO KG | FKP4T031507E00KYSD | + 100 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | FKP4-.15/1600/10 PCM37.5 FKP4T031507E00KSSD | Obsolete | 5.84 | Details | Yes | - | 500 VAC | 1.6 kVDC | Bulk | FKP 4 | 10 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 500 | 8532.25.00.70 | 0.15 uF | TRAY | 37.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 37.5 mm | 1600 V | 1 mm | - | Straight | 10% | 10% | 500 V | AC and Pulse Film Capacitors | 29 mm | 41.5 mm | 17 mm | ||
Tiny WHSL | 49 |
| - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 400 | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.105822 oz | 305 VAC | - | Reel | MKP-X2 | 20 % | - | - | - | Metallized Class X2 Film Capacitor | - | - | - | 0.22 uF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | - | - | Straight | - | - | - | Safety Film Capacitors | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | 18 mm x 7 mm x 14 mm | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 450 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.141096 oz | 400 VAC | 2 kVDC | Reel | MKS 4 | 10 % | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | 0.01 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | General Film Capacitors | 14 mm | 18 mm | 7 mm | ||
Tiny WHSL | 49 |
| - | 10 mm x 3 mm x 8.5 mm | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 5000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 160 VAC | 250 VDC | - | MKS 4 | 20 % | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | 0.033 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 7.5 mm | - | 0.5 mm | - | Straight | - | - | - | General Film Capacitors | 8.5 mm | 10 mm | 3 mm | ||
Tiny WHSL | 49 |
| - | 18 mm x 7 mm x 14 mm | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 450 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.141096 oz | 400 VAC | 2 kVDC | Reel | MKS 4 | 5 % | - | - | - | Metallized Polyester (PET) Capacitors | - | - | - | 0.01 uF | - | - | - | Radial | - | Polyethylene Terephthalate (PET) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | General Film Capacitors | 14 mm | 18 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1 nF | - | 0.001 uF | 3000 | - | - | + 110 C | - 40 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 250 VAC | - | Bulk | MP 3-X2 | 20 % | - | - | - | Low ESR Metallized Paper RFI-Capacitors | - | - | - | 1000 pF | - | - | - | Radial | - | Paper | 10 mm | - | 0.6 mm | - | Straight | - | - | - | Safety Film Capacitors | 8.5 mm | 13.5 mm | 4 mm | ||
Tiny WHSL | 49 |
| - | - | - | - | - | 2 Pin | - | - | 22 nF | 22000 pF | - | 1100 | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 305 VAC | - | Ammo Pack | MKP-X2 | 10 % | - | - | - | Metallized Class X2 Film Capacitor | - | - | - | 0.022 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | - | - | Straight | - | - | - | Safety Film Capacitors | 11 mm | 13 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 400 | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.070548 oz | 305 VAC | - | Reel | MKP-X2 | 10 % | - | - | - | Metallized Class X2 Film Capacitor | - | - | - | 0.1 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | - | - | Straight | - | - | - | Safety Film Capacitors | 12 mm | 13 mm | 8 mm | ||
Tiny WHSL | 49 |
| - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 740 | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.105822 oz | 305 VAC | - | Ammo Pack | MKP-X2 | 10 % | - | - | - | Metallized Class X2 Film Capacitor | - | - | - | 0.22 uF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | - | - | Straight | - | - | - | Safety Film Capacitors | 15 mm | 18 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 850 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.070548 oz | 600 VAC | 1.25 kVDC | Ammo Pack | FKP 1 | 10 % | - | - | - | Double Sided Metallized Plastic Film Capacitors | - | - | - | 4700 pF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 14 mm | 18 mm | 7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 450 | - | - | + 100 C | - 55 C | - | - | - | - | - | FKP1-.033/630/10P22A | - | - | Details | - | 0.176370 oz | 400 VAC | 630 VDC | Ammo Pack | FKP 1 | 10 % | - | - | - | Double Sided Metallized Plastic Film Capacitors | - | - | - | 0.033 uF | - | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 18.5 mm | 26.5 mm | 8.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 250 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.529109 oz | 700 VAC | 6 kVDC | Ammo Pack | FKP 1 | 10 % | - | - | - | Double Sided Metallized Plastic Film Capacitors | - | - | - | 0.01 uF | - | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 26 mm | 31.5 mm | 15 mm | ||
Tiny WHSL | 49 |
| - | - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 1000 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 63 VAC | 100 VDC | Reel | FKP 2 | 2.5 % | - | - | - | Film and Foil Capacitors | - | - | - | 0.01 uF | - | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 8 mm | 7.2 mm | 6.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 0.22 nF | - | - | 1500 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 63 VAC | 100 VDC | Reel | FKP 2 | 5 % | - | - | - | Film and Foil Capacitors | - | - | - | 220 pF | - | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 6 mm | 7.2 mm | 4.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 6.8 nF | - | 0.0068 uF | 1000 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | 0.035274 oz | 250 VAC | 630 VDC | Ammo Pack | FKP 2 | 2.5 % | - | - | - | Film and Foil Capacitors | - | - | - | 6800 pF | - | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | AC and Pulse Film Capacitors | 8.5 mm | 7.2 mm | 7.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 68 nF | 68000 pF | - | 500 | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 250 VAC | 400 VDC | Bulk | FKP 1 | 10 % | - | - | - | - | - | - | - | 0.068 uF | - | - | - | Radial | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 250 | WIMA GMBH & CO KG | FKP4R031506F00KYSD | + 100 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | FKP4-.15/1250/10 FKP4R031506F00KSSD | Obsolete | 5.84 | Details | Yes | - | 450 VAC | 1.25 kVDC | Bulk | FKP 4 | 10 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 450 | 8532.25.00.70 | 0.15 uF | TRAY | 27.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 27.5 mm | 1250 V | 0.8 mm | - | Straight | 10% | 10% | 450 V | AC and Pulse Film Capacitors | 26 mm | 31.5 mm | 15 mm | ||
Tiny WHSL | 36 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.1 nF | - | - | 2400 | WIMA GMBH & CO KG | FKP4U001004B00JSSD | + 100 C | - 55 C | 85 °C | -55 °C | , 7120 | RECTANGULAR PACKAGE | Radial | FKP4-100/2000/5 | Active | 5.67 | Details | Yes | 0.035274 oz | 550 VAC | 2 kVDC | Bulk | FKP 4 | 5 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 550 | 8532.25.00.70 | 100 pF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7120 | Straight | 5% | 5% | 550 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 0.47 nF | - | - | 2400 | WIMA GMBH & CO KG | FKP4U004704B00JSSD | + 100 C | - 55 C | 85 °C | -55 °C | , 7120 | RECTANGULAR PACKAGE | Radial | FKP4-470/2KV/5P15 | Active | 5.52 | Details | Yes | 0.035274 oz | 550 VAC | 2 kVDC | Bulk | FKP 4 | 5 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 550 | 8532.25.00.70 | 470 pF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7120 | Straight | 5% | 5% | 550 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm |