- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R46KI322050ZZM KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 500 | - | 1000 Hour | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | 46KI322050ZZM | - | - | - | - | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 20 % | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.22 uF | - | - | - | Radial | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() R474N3100DQ01J KEMET | In Stock | - | - | - | - | - | - | - | - | 100 nF | 100000 pF | - | 380 | - | - | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 440 VAC | 1 kVDC | Ammo Pack | R47 | 5 % | - | - | - | - | - | - | - | 0.1 uF | - | - | - | Radial | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() R46KN410055H1M KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 200 | - | - | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | 46KN410055H1M | - | - | - | - | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 20 % | - | - | - | - | X2 Class Metallized Polypropylene Film Capacitor, Self Healing Properties | - | - | 1 uF | - | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | Safety Film Capacitors | 22 mm | 26.5 mm | 13 mm | ||
![]() R46KI322040Z1M KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 220 nF | 220000 pF | - | 500 | - | 1000 Hour | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | 46KI322040Z1M | - | - | - | - | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 20 % | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.22 uF | - | - | - | Radial | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() R46KN410055M1M KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 200 | - | 1000 Hour | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | 46KN410055M1M | - | - | - | - | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 20 % | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 1 uF | - | - | - | Radial | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() R76QI1510JE00J KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 5.1 nF | - | 0.0051 uF | 2000 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 400 VAC | 1 kVDC | Bulk | R76 | 5 % | - | - | - | - | Automotive DC and Pulse Film Capacitor | - | - | 5100 pF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | General Film Capacitors | - | - | - | ||
![]() R76QF1220500EJ KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 2.2 nF | - | 0.0022 uF | 1800 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 400 VAC | 1 kVDC | Bulk | R76 | 5 % | - | - | - | - | Automotive DC and Pulse Film Capacitor | - | - | 2200 pF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | - | - | - | ||
![]() R60QI2100SE00K KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 2000 | - | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 60QI2100SE00K | - | - | - | AEC-Q200 | - | Details | - | - | 250 VAC | 1 kVDC | Bulk | R60 | 10 % | - | - | - | - | Automotive Grade | - | - | 0.01 uF | - | - | - | Radial | - | Polyester | 15 mm | - | 0.8 mm | - | Straight | - | - | - | General Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F462AG472J1K0R KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 4.7 nF | - | 0.0047 uF | 1000 | KEMET ELECTRONICS CORP | - | F462AG472J1K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.32 | Details | Yes | - | 300 VAC | 1 kVDC | Ammo Pack | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 300 | 4700 pF | AMMO PACK | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1000 V | 0.6 mm | 5116 | - | 5% | 5% | 300 V | AC and Pulse Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() F462DI333J1K6L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 33 nF | 33000 pF | - | 250 | KEMET ELECTRONICS CORP | - | F462DI333J1K6L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.35 | Details | Yes | - | 500 VAC | 1.6 kVDC | MouseReel | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 500 | 0.033 uF | TR | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | - | 5% | 5% | 500 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 16 mm | ||
![]() F463BY473M1K6L KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 250 | KEMET ELECTRONICS CORP | - | F463BY473M1K6L | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7143 | - | Radial | - | Active | - | - | - | 5.32 | Details | Yes | - | 650 VAC | 1.6 kVDC | MouseReel | F46 | 20 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | 0.047 uF | TR | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7143 | - | 20% | 20% | 650 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 19 mm | ||
![]() F611JM562K1K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 5.6 nF | - | 0.0056 uF | 1400 | KEMET ELECTRONICS CORP | - | F611JM562K1K0L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.56 | Details | Yes | - | 250 VAC | 1 kVDC | MouseReel | F611 | 10 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 250 | 5600 pF | TR | 5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2818 | Straight | 10% | 10% | 250 V | General Film Capacitors | 9.5 mm | 7.2 mm | 9.5 mm | ||
![]() F461DY125J630L KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 1200 nF | - | - | 120 | KEMET ELECTRONICS CORP | - | F461DY125J630L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.46 | Details | Yes | - | 250 VAC | 630 VDC | MouseReel | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 250 | 1.2 uF | TR | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | - | 5% | 5% | 250 V | AC and Pulse Film Capacitors | 24.5 mm | 26 mm | 15.5 mm | ||
![]() F611AK224K250R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 220 nF | 220000 pF | - | 800 | KEMET ELECTRONICS CORP | - | F611AK224K250R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.53 | Details | Yes | - | 160 VAC | 250 VDC | Ammo Pack | F611 | 10 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 160 | 0.22 uF | AMMO PACK | 10 mm | compliant | Radial | FILM CAPACITOR | Polyester | 10 mm | 250 V | 0.6 mm | 5120 | Straight | 10% | 10% | 160 V | General Film Capacitors | 11 mm | 13 mm | 11 mm | ||
![]() F881BB472K300L KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 4.7 nF | - | 0.0047 uF | 750 | KEMET ELECTRONICS CORP | - | F881BB472K300L | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.33 | Details | Yes | - | 300 VAC | 1 kVDC | MouseReel | F881 | 10 % | - | - | EAR99 | - | - | - | RATED AC VOLTAGE (V): 300; SAFETY CLASS: Y2 | 4700 pF | TR | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1000 V | - | 7116 | - | 10% | 10% | 300 V | Safety Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F611AG683K400L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 68 nF | 68000 pF | - | 750 | KEMET ELECTRONICS CORP | - | F611AG683K400L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.53 | Details | Yes | - | 200 VAC | 400 VDC | MouseReel | F611 | 10 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 200 | 0.068 uF | TR | 10 mm | compliant | Radial | FILM CAPACITOR | Polyester | 10 mm | 400 V | 0.6 mm | 5116 | Straight | 10% | 10% | 200 V | General Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() F873DO683M760R KEMET | 31 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 68 nF | 68000 pF | - | 235 | KEMET ELECTRONICS CORP | 1000 Hour | F873DO683M760R | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | , | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.58 | Details | Yes | This product may require additional documentation to export from the United States. | 760 VAC | 1.5 kVDC | Ammo Pack | F873 | 20 % | - | - | EAR99 | - | X1 Class Metallized Polypropylene Film Capacitors | - | RATED AC VOLTAGE (V): 760; SAFETY CLASS: X1 | 0.068 uF | AMMO PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1500 V | 0.8 mm | - | Straight | 20% | 20% | 760 V | Safety Film Capacitors | 18.5 mm | 26 mm | 10 mm | ||
![]() F873DJ563M760R KEMET | 18 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 56 nF | 56000 pF | - | 280 | KEMET ELECTRONICS CORP | 1000 Hour | F873DJ563M760R | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | , | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.58 | Details | Yes | - | 760 VAC | 1.5 kVDC | Ammo Pack | F873 | 20 % | - | - | EAR99 | - | X1 Class Metallized Polypropylene Film Capacitors | - | RATED AC VOLTAGE (V): 760; SAFETY CLASS: X1 | 0.056 uF | AMMO PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1500 V | 0.8 mm | - | Straight | 20% | 20% | 760 V | Safety Film Capacitors | 17 mm | 26 mm | 8.5 mm | ||
![]() F873DJ473M760R KEMET | 47 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 280 | KEMET ELECTRONICS CORP | 1000 Hour | F873DJ473M760R | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | , | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.58 | Details | Yes | This product may require additional documentation to export from the United States. | 760 VAC | 1.5 kVDC | Ammo Pack | F873 | 20 % | - | - | EAR99 | - | X1 Class Metallized Polypropylene Film Capacitors | - | SAFTEY CLASS: X1 | 0.047 uF | AMMO PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1500 V | 0.8 mm | - | Straight | 20% | 20% | 760 V | Safety Film Capacitors | 17 mm | 26 mm | 8.5 mm | ||
![]() R66PD1680DQ10J KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 6.8 nF | - | 0.0068 uF | 2100 | - | - | - | - | + 105 C | KEMET | - 55 C | - | - | Tape & Box (TB) | - | - | - | - | - | 7.5 mm | Active | AEC-Q200 | - | Details | - | - | 220 VAC | 630 VDC | Ammo Pack | R66 | 5 % | - | - | - | - | Automotive Grade | - | - | 6800 pF | - | - | - | Radial | - | Polyester | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 9 mm | 10 mm | 4 mm |