- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Safety Rating | Samacsys Description | Unit Weight | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 1.5 nF | - | 0.0015 uF | 1450 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.035274 oz | 600 VAC | 1 kVDC | Ammo Pack | MKP 10 | 10 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 1500 pF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | - | 0.6 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | - | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | 6 |
| - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 350 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.141096 oz | 305 VAC | - | Reel | MKP-X2 | 10 % | - | - | - | Metallized Class X2 Film Capacitor | - | - | - | 0.33 uF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | - | - | - | Straight | - | - | - | - | Safety Film Capacitors | - | 16 mm | 18 mm | 9 mm | ||
Tiny WHSL | 35 |
| - | - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | 72 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 2.116438 oz | 600 VAC | 1 kVDC | Bulk | FKP | 20 % | - | - | - | High Pulse Applications Metal Foil Film Capacitors | - | - | - | 0.68 uF | - | - | - | Lug | - | Polypropylene (PP) | - | - | - | - | - | Straight | - | - | - | - | Snubber Film Capacitors | - | 34 mm | 56 mm | 23 mm | ||
![]() FB27A6J0335JC Kyocera AVX | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 3300 nF | - | - | 150 | AVX CORP | - | FB27A6J0335JC | FB | + 100 C | - 40 C | 100 °C | -40 °C | , | - | Radial | - | Obsolete | - | 5.67 | Details | Yes | - | - | - | - | 550 VDC | Bulk | FB | 10 % | - | - | EAR99 | - | - | - | - | 3.3 uF | - | 27.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | - | - | 550 V | - | - | - | 5% | 5% | - | - | Power Factor Correction Film Capacitors | - | 22 mm | 32 mm | 13 mm | ||
![]() FPX66P0504J-- Kyocera AVX | In Stock | - | - | - | NO | BINDING POST | CHASSIS MOUNT | 2 Pin | POLYPROPYLENE | 2 | 500 nF | 500000 pF | - | 48 | AVX CORP | - | FPX66P0504J-- | FPX | + 85 C | - 40 C | 85 °C | -40 °C | , | CYLINDRICAL PACKAGE | Screw Ends | - | Active | - | 5.58 | N | No | - | - | 4.325293 oz | 700 VAC | 2.5 kVDC | Bulk | FPX | 5 % | e3 | No | EAR99 | - | Tin (Sn) | - | 8532.25.00.80 | 0.5 uF | - | - | not_compliant | Insert Threaded | FILM CAPACITOR | Polypropylene (PP) | - | - | 1300 V | - | - | Insert Threaded | 5% | 5% | 3 mOhms | 700 V | Power Factor Correction Film Capacitors | 40 mm | 52 mm | 52 mm | - | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 154 | WIMA GMBH & CO KG | - | FKP4R032207E00KYSD | - | + 100 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | FKP4-.22/1250/10 PCM37.5 FKP4R032207E00KSSD | Obsolete | - | 5.84 | Details | Yes | - | - | - | 450 VAC | 1.25 kVDC | Bulk | FKP 4 | 10 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 450 | 8532.25.00.70 | 0.22 uF | TRAY | 37.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 37.5 mm | - | 1250 V | 1 mm | - | Straight | 10% | 10% | - | 450 V | AC and Pulse Film Capacitors | - | 29 mm | 41.5 mm | 17 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 470 nF | 470000 pF | - | 198 | WIMA GMBH & CO KG | - | FKP4G034706G00KYSD | - | + 100 C | - 55 C | 85 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | FKP4-.47/400/10 FKP4G034706G00KSSD | Obsolete | - | 5.84 | Details | Yes | - | - | - | 250 VAC | 400 VDC | Bulk | FKP 4 | 10 % | e3 | Yes | EAR99 | Polypropylene (PP) Capacitors for Pulse Applications | Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 0.47 uF | TRAY | 27.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 27.5 mm | - | 400 V | 0.8 mm | - | Straight | 10% | 10% | - | 250 V | AC and Pulse Film Capacitors | - | 29 mm | 31.5 mm | 17 mm | ||
Tiny WHSL | In Stock | - | - | 31.5 mm x 11 mm x 21 mm | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYETHYLENE TEREPHTHALATE | 2 | 1500 nF | - | - | 459 | WIMA GMBH & CO KG | - | MKS4G041506B00JSSD | - | + 125 C | - 55 C | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.72 | Details | Yes | - | - | 0.388014 oz | 200 VAC | 400 VDC | Bulk | MKS 4 | 5 % | e3 | Yes | EAR99 | Metallized Polyester (PET) Capacitors | Tin (Sn) | - | 8532.25.00.70 | 1.5 uF | Tray | 27.5 mm | compliant | Radial | FILM CAPACITOR | Polyethylene Terephthalate (PET) | 27.5 mm | No | 400 V | 0.8 mm | - | Straight | 5% | 5% | - | 200 V | General Film Capacitors | - | 21 mm | 31.5 mm | 11 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 4 Pin | - | - | - | - | - | 20 | - | - | - | - | + 105 C | - 55 C | - | - | - | - | - | DCP4R253509JD4KSSD | - | AEC-Q200 | - | Details | - | - | - | - | - | 1.1 kVDC | Bulk | DCP4 | 10 % | - | - | - | Automotive Metallized High Reliability Film Capacitors | - | - | - | 35 uF | - | - | - | Radial | - | Polypropylene (PP) | 52.5 mm | - | - | - | - | Straight | - | - | 4.1 mOhms | - | DC Link Film Capacitors | - | 65 mm | 57 mm | 45 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 270 nF | 270000 pF | - | 2500 | - | 200000 Hour | - | - | + 100 C | - 55 C | - | - | - | - | - | F601JF274K050K | - | - | - | Details | - | - | - | - | 30 VAC | 50 VDC | Reel | MMK | 10 % | - | - | - | Metallized Polyester Film Capacitors | - | - | - | 0.27 uF | - | - | - | Radial | - | Polyester | 5 mm | - | - | 0.5 mm | - | - | - | - | - | - | General Film Capacitors | - | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() MMK5474M50J01L4BULK KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 470 nF | 470000 pF | - | 2000 | KEMET ELECTRONICS CORP | 200000 Hour | MMK5474M50J01L4BULK | MMK | + 100 C | - 55 C | 85 °C | -55 °C | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF474M050C | Not Recommended | - | 5.65 | Details | Yes | - | - | - | 30 VAC | 50 VDC | Bulk | MMK | 20 % | e3 | Yes | EAR99 | Metallized Polyester Film Capacitors | Matte Tin (Sn) | RATED AC VOLTAGE (V): 30 | 8532.25.00.70 | 0.47 uF | BULK | 5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 5 mm | - | 50 V | 0.5 mm | 2810 | - | 20% | 20% | - | 30 V | General Film Capacitors | - | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() SMR5103K400J02L4BULK KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | F211JJ103K400C | - | - | - | Details | - | - | - | - | 200 VAC | 400 VDC | Bulk | SMR | 10 % | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | 0.01 uF | - | - | - | Radial | - | Polyphenylene Sulfide (PPS) | 5 mm | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | 3.5 mm | 7.2 mm | 8 mm | ||
![]() SMR5332J50J01L4BULK KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 3.3 nF | - | 0.0033 uF | 2000 | - | - | - | - | - | - | - | - | - | - | - | F211JF332J050C | - | - | - | Details | - | - | - | - | 30 VAC | 50 VDC | Bulk | SMR | 5 % | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | 3300 pF | - | - | - | Radial | - | Polyphenylene Sulfide (PPS) | 5 mm | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | 2.5 mm | 7.2 mm | 6.5 mm | ||
![]() SMR5222K250J01L4BULK KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 2.2 nF | - | 0.0022 uF | 2000 | - | - | - | - | - | - | - | - | - | - | - | F211JF222K250C | - | - | - | Details | - | - | - | - | 30 VAC | 250 VDC | Bulk | SMR | 10 % | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | 2200 pF | - | - | - | Radial | - | Polyphenylene Sulfide (PPS) | 5 mm | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | 2.5 mm | 7.2 mm | 6.5 mm | ||
![]() SMR5472K400J02L4BULK KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 2000 | - | - | - | - | - | - | - | - | - | - | - | F211JJ472K400C | - | - | - | Details | - | - | - | - | 200 VAC | 400 VDC | Bulk | SMR | 10 % | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | 4700 pF | - | - | - | Radial | - | Polyphenylene Sulfide (PPS) | 5 mm | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | 3.5 mm | 7.2 mm | 8 mm | ||
![]() SMR10474K50A01L4BULK KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | F211AG474K050C | - | - | - | Details | - | - | - | - | 30 VAC | 50 VDC | Bulk | SMR | 10 % | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | - | 0.47 uF | - | - | - | Radial | - | Polyphenylene Sulfide (PPS) | 10 mm | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | 4 mm | 13 mm | 9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | 288 | - | - | - | - | + 110 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | X2 | - | 0.852175 oz | 275 VAC | - | Bulk | MP 3-X2 | 20 % | - | - | - | Low ESR Metallized Paper RFI-Capacitors | - | - | - | 0.68 uF | - | - | - | Radial | - | Paper | 22.5 mm | - | - | - | - | Straight | - | - | - | - | Safety Film Capacitors | - | 24 mm | 28 mm | 28 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | 250 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.634931 oz | 400 VAC | 630 VDC | Ammo Pack | MKP 10 | 10 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 0.68 uF | - | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | - | 0.8 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | - | 26 mm | 31.5 mm | 15 mm | ||
Tiny WHSL | 49 |
| - | - | - | - | - | 2 Pin | - | - | 4.7 nF | - | 0.0047 uF | 1450 | - | - | - | - | + 100 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.035274 oz | 600 VAC | 1 kVDC | Ammo Pack | MKP 10 | 5 % | - | - | - | Double-Sided Metallized Electrode Capacitors | - | - | - | 4700 pF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | - | 0.6 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | - | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 1.5 nF | - | 0.0015 uF | 3000 | WIMA GMBH & CO KG | - | MKP1T011503C00MSSD | - | + 100 C | - 55 C | 85 °C | -55 °C | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.72 | Details | Yes | - | Film Capacitors 1500pF 20% 1.6K Volts | 0.035274 oz | 650 VAC | 1.6 kVDC | Bulk | MKP 10 | 20 % | e3 | Yes | EAR99 | Double-Sided Metallized Electrode Capacitors | Tin (Sn) | RATED AC VOLTAGE(V) : 650 | 8532.25.00.70 | 1500 pF | BULK | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 10 mm | - | 1600 V | 0.6 mm | 5116 | Straight | 20% | 20% | - | 650 V | AC and Pulse Film Capacitors | - | 9 mm | 13 mm | 4 mm |