- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Lead Spacing | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Lead/Base Style | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R82EC3100DQ70J KEMET | 10000 | - | Datasheet | 29 Weeks | - | Through Hole | Through Hole | Radial | WIRE | 2 | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | -55°C~105°C | Tape & Box (TB) | 2008 | R82 | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | - | - | Automotive | AC RATED VOLTAGE(V):63 | - | 0.1μF | 100V | AMMO PACK | 2.5mm | - | 63V | - | - | 5mm | - | - | PET | 0.197 5.00mm | - | - | - | 500 μm | - | 100V | 2000 hours | 80 % | - | - | 6.5mm | 0.260 6.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECH-U1H332JX5 Panasonic Electronic Components | 6650 |
| Datasheet | 8 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | Ceramic | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | ECH-U(X) | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 8532.25.00.45 | 3300pF | 50V | TR, 7 INCH | 1.6mm | - | 50V | 3216 | 1206 | - | FILM CAPACITOR | - | PPS | - | - | 3GOhm | - | - | 1306 | 50V | 500 hours | - | - | - | 900μm | 0.043 1.10mm | 3.2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() R82DC3220DQ60J KEMET | 3500 | - | Datasheet | 29 Weeks | Tin | Through Hole | Through Hole | Radial | WIRE | 2 | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | -55°C~105°C | Tape & Box (TB) | 2008 | R82 | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | - | Automotive | RATED AC VOLTAGE (V): 40 | - | 0.22μF | 63V | AMMO PACK | 2.5mm | - | 40V | - | - | 5mm | FILM CAPACITOR | - | PET | 0.197 5.00mm | - | - | - | 500 μm | - | 63V | 2000 hours | - | - | - | 6.5mm | 0.260 6.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECW-U1C224JC9 Panasonic Electronic Components | 6000 |
| Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount | 1913 (4833 Metric) | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | 16V | -55°C~105°C | Tape & Reel (TR) | 2008 | ECW-U(C) | 0.189Lx0.130W 4.80mmx3.30mm | ±5% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 8532.25.00.55 | 0.22μF | 16V | TR | 3.3mm | - | - | 4833 | 1913 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 16V | - | - | - | - | 2.4mm | 0.102 2.60mm | 4.8mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() ECH-U1C102JX5 Panasonic Electronic Components | 28500 |
| Datasheet | 8 Weeks | Copper, Silver, Tin | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ECH-U(X) | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 8532.25.00.45 | 1000pF | 16V | TR, 7 INCH | 800μm | - | 16V | 1608 | 0603 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | 16V | 500 hours | - | - | - | 700μm | 0.033 0.85mm | 1.6mm | 0.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CB028B0104JBA AVX Corporation | 4000 | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | CB | 0.130Lx0.098W 3.30mmx2.50mm | ±5% | e3 | yes | Active | 2A (4 Weeks) | 2 | Solder Pads | EAR99 | - | - | - | - | General Purpose | - | 8532.25.00.45 | 0.1μF | 16V | TR | 2.5mm | - | 10V | 3225 | 1210 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | 16V | - | - | - | - | 2.1mm | 0.083 2.10mm | 3.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ECH-U1H471JX5 Panasonic Electronic Components | 90000 |
| Datasheet | 8 Weeks | Copper, Silver, Tin | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | Ceramic | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ECH-U(X) | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | - | 470pF | 50V | TR, EMBOSSED, 7 INCH | 1.25mm | - | 50V | 2012 | 0805 | - | FILM CAPACITOR | - | PPS | - | No | 3GOhm | - | - | - | 50V | - | 0.6 % | - | - | 900μm | 0.043 1.10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() R46KI310000M1K KEMET | 1910 | - | - | 30 Weeks | - | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | - | Polypropylene (PP), Metallized | - | - | -40°C~110°C | Bulk | 2008 | R46 | 0.709Lx0.236W 18.00mmx6.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | EMI, RFI Suppression | - | - | 0.1μF | 560V | - | 5mm | IEC60384-14 | 275V | - | - | 15mm | FILM CAPACITOR | - | PP | 0.591 15.00mm | - | - | 560V | 600 μm | - | - | 1000 hours | - | - | - | 11.1mm | 0.437 11.10mm | 18mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | X2 | ||
![]() PME271Y410MR30 KEMET | 10 | - | Datasheet | 26 Weeks | - | PCB, Through Hole | Through Hole | Radial | - | 2 | - | Paper, Metallized | 700.006425mg | 250V | -40°C~100°C | Bulk | 2006 | PME271Y | 0.531Lx0.154W 13.50mmx3.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 100°C | -40°C | EMI, RFI Suppression | - | - | 1000pF | 250V | - | 3.9mm | - | 250V | - | - | 10.2mm | - | 30mm | - | 0.402 10.20mm | - | 12GOhm | - | 600 μm | - | 250V | - | 1.3 % | Straight | - | 7.5mm | 0.295 7.50mm | 13.5mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | Y2 | ||
![]() ECW-U4103V17 Panasonic Electronic Components | 9116 | - | Datasheet | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1913 (4833 Metric) | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | -55°C~85°C | Tape & Reel (TR) | 2004 | ECW-UC(V17) | 0.189Lx0.130W 4.80mmx3.30mm | ±5% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | DC Link, DC Filtering | - | 8532.25.00.45 | 10000pF | 400V | TR | 3.3mm | - | - | 4833 | 1913 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8mm | 0.110 2.79mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ECH-U1H682GX5 Panasonic Electronic Components | 1000 | - | Datasheet | 8 Weeks | Copper, Silver, Tin | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ECH-U(X) | 0.126Lx0.063W 3.20mmx1.60mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | - | 6800pF | 50V | TR, 7 INCH | 1.6mm | - | 50V | 3216 | 1206 | - | FILM CAPACITOR | - | PPS | - | - | 3GOhm | - | - | 1306 | 50V | - | - | - | - | 900μm | 0.043 1.10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECH-U1H223JX5 Panasonic Electronic Components | 20000 |
| Datasheet | 8 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | Ceramic | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ECH-U(X) | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | - | 0.022μF | 50V | TR, 7 INCH | 2.5mm | - | 50V | 3225 | 1210 | - | FILM CAPACITOR | - | PPS | - | - | 3GOhm | - | - | 1310 | 50V | - | 0.6 % | - | - | 1.5mm | 0.067 1.70mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECH-U1C272GX5 Panasonic Electronic Components | 500 | - | Datasheet | 8 Weeks | - | PCB, Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | 16V | -55°C~125°C | Tape & Reel (TR) | 2008 | ECH-U(X) | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) - hot dipped | - | - | General Purpose | - | - | 2700pF | 16V | TR, 7 INCH | 800μm | - | - | 1608 | 0603 | - | FILM CAPACITOR | - | PPS | - | - | 3GOhm | - | - | - | 16V | - | 0.6 % | - | - | 700μm | 0.033 0.85mm | 1.6mm | 0.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECQ-U3A224MG Panasonic Electronic Components | 3000 | - | Datasheet | 27 Weeks | - | Through Hole | Through Hole | Radial | WIRE | 2 | - | Polyester, Metallized | - | - | -40°C~100°C | Bulk | 2010 | ECQ-UG | 0.709Lx0.354W 18.00mmx9.00mm | ±20% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | EMI, RFI Suppression | - | - | 0.22μF | 833mV | - | 9mm | - | 300V | - | - | 15mm | FILM CAPACITOR | 20mm | PET | 0.591 15.00mm | - | - | - | 800 μm | - | - | - | - | Straight | - | 9mm | 0.709 18.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | X1 | ||
![]() LDECD4100KA0N00 KEMET | 1473 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 2220 (5750 Metric) | WRAPAROUND | 2 | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | LDE | 0.236Lx0.197W 6.00mmx5.00mm | ±10% | e2 | yes | Active | 3 (168 Hours) | 2 | Solder Pads | EAR99 | - | Tin/Nickel (Sn/Ni) | - | - | Automotive | RATED AC VOLTAGE (V): 40 | - | 1μF | 50V | TR, 13 INCH | 5mm | - | 40V | 5750 | 2220 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 50V | 2000 hours | 0.8 % | - | High Temperature | 4.4mm | 0.173 4.40mm | 6mm | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECH-U1H223GX5 Panasonic Electronic Components | 3000 | - | Datasheet | 8 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | Ceramic | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ECH-U(X) | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | - | 0.022μF | 50V | TR, 7 INCH | 2.5mm | - | 50V | 3225 | 1210 | - | FILM CAPACITOR | - | PPS | - | - | 3GOhm | - | - | 1310 | 50V | - | - | - | - | 1.5mm | 0.067 1.70mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECH-U1C682JX5 Panasonic Electronic Components | 1500 |
| - | 8 Weeks | Copper, Silver, Tin | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | Ceramic | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ECH-U(X) | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 8532.25.00.45 | 6800pF | 16V | TR, 7 INCH | 1.25mm | - | 16V | 2012 | 0805 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | 16V | 500 hours | - | - | - | 900μm | 0.043 1.10mm | 2mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | - | ||
![]() PME271Y510MR30 KEMET | 6476 | - | Datasheet | 26 Weeks | - | PCB, Through Hole | Through Hole | Radial | - | 2 | - | Paper, Metallized | 1.700008g | 250V | -40°C~100°C | Bulk | 2012 | PME271Y | 0.728Lx0.205W 18.50mmx5.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 100°C | -40°C | EMI, RFI Suppression | - | - | 10000pF | 300V | - | 5.2mm | - | 250V | - | - | 15.2mm | - | 30mm | - | 0.598 15.20mm | - | 12GOhm | - | 800 μm | - | 300V | - | 1.3 % | Straight | - | 10.5mm | 0.413 10.50mm | 18.5mm | 5.2mm | No | Unknown | ROHS3 Compliant | - | Y2 | ||
Tiny WHSL | 3134 |
| Datasheet | 31 Weeks | - | Through Hole | Through Hole | Radial | WIRE | 2 | - | Polypropylene (PP), Metallized | - | - | -55°C~105°C | Bulk | 2007 | PHE840M | 1.240Lx0.413W 31.50mmx10.50mm | ±20% | - | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | - | EMI, RFI Suppression | - | - | 1μF | 280V | Tray | 10.5mm | - | 280V | - | - | 27.5mm | FILM CAPACITOR | 30mm | PP | 1.083 27.50mm | - | - | - | 800 μm | - | 760V | - | 0.4 % | - | - | 20.5mm | 0.807 20.50mm | - | - | No | - | ROHS3 Compliant | - | X2 | ||
![]() ECP-U1C224MA5 Panasonic Electronic Components | 15000 |
| Datasheet | 12 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | Acrylic, Metallized - Stacked | 10.007382mg | - | -40°C~85°C | Tape & Reel (TR) | 2006 | ECP-U(A) | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | EMI, RFI Suppression | - | - | 0.22μF | 16V | TR | 1.6mm | - | 16V | 3216 | 1206 | - | FILM CAPACITOR | - | PPS | - | - | 1GOhm | - | - | - | 16V | - | - | - | Low ESR | 800μm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |