- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Voltage Rating (AC) | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C907U151KYYDBAWL35 KEMET | 47 |
| - | 79 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | CERAMIC | 2 | 0.15 nF | - | - | 500 | KEMET ELECTRONICS CORP | - | C907U151KYYDBAWL35 | - | + 125 C | KEMET | - 40 C | 125 °C | -40 °C | Tape & Box (TB) | , | DISK PACKAGE | Radial | Active | Active | - | 5.24 | Details | Yes | - | 250 V | 400 VAC, 250 VAC | - | Bulk | C900AC SFTY X1-400 Y2-250 | 10 % | e3 | Yes | Radial | EAR99 | 10% ppm/°C | Encapsulated Industrial Grade Capacitor | Tin (Sn) | 125 °C | -25 °C | Ceramic | - | 150 pF | Bulk | 7.5 mm | compliant | IEC60384-14 | Radial | 7.5 mm | CERAMIC CAPACITOR | Y5P | 7.5 mm | Y5P | No | - | 0.55 mm | - | Vertical Kink | 10% | 10% | 400 V | Safety Radial Leaded Ceramic Disc Capacitors | 7 mm | 7 mm | 7 mm | 5 mm | ||
![]() F463DI563K1L2L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 56 nF | 56000 pF | - | 250 | KEMET ELECTRONICS CORP | - | F463DI563K1L2L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | - | 5.45 | Details | Yes | - | - | 500 VAC | 1.25 kVDC | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 500 | 0.056 uF | TR | 22.5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | - | - | 1250 V | 0.8 mm | - | - | 10% | 10% | 500 V | AC and Pulse Film Capacitors | - | 16 mm | 26 mm | 16 mm | ||
![]() F463BY563K1L2L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 56 nF | 56000 pF | - | 250 | KEMET ELECTRONICS CORP | - | F463BY563K1L2L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | - | 5.42 | Details | Yes | - | - | 500 VAC | 1.25 kVDC | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 500 | 0.056 uF | TR | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | - | - | 1250 V | 0.8 mm | 7143 | - | 10% | 10% | 500 V | AC and Pulse Film Capacitors | - | 19 mm | 18 mm | 19 mm | ||
![]() F873DO683M760L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 68 nF | 68000 pF | - | 160 | KEMET ELECTRONICS CORP | 1000 Hour | F873DO683M760L | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | , | RECTANGULAR PACKAGE | Radial | Active | Active | - | 5.58 | Details | Yes | This product may require additional documentation to export from the United States. | - | 760 VAC | 1.5 kVDC | MouseReel | F873 | 20 % | - | - | - | EAR99 | - | X1 Class Metallized Polypropylene Film Capacitors | - | - | - | - | RATED AC VOLTAGE (V): 760; SAFETY CLASS: X1 | 0.068 uF | TR | 22.5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | - | - | 1500 V | 0.8 mm | - | Straight | 20% | 20% | 760 V | Safety Film Capacitors | - | 18.5 mm | 26 mm | 10 mm | ||
![]() F611KM183M1K0A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 18 nF | 18000 pF | - | 800 | KEMET ELECTRONICS CORP | - | F611KM183M1K0A | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 3924 | RECTANGULAR PACKAGE | Radial | Active | - | - | 5.56 | Details | Yes | - | - | 250 VAC | 1 kVDC | Bulk | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 250 | 0.018 uF | BULK | 7.5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polyester | 7.5 mm | - | - | 1000 V | 0.6 mm | 3924 | Straight | 20% | 20% | 250 V | General Film Capacitors | - | 12 mm | 10.5 mm | 12 mm | ||
![]() F611JM472K1K0C KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 4.7 nF | - | 0.0047 uF | 1500 | KEMET ELECTRONICS CORP | - | F611JM472K1K0C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | Active | - | - | 5.56 | Details | Yes | - | - | 250 VAC | 1 kVDC | Bulk | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 250 | 4700 pF | BULK | 5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polyester | 5 mm | - | - | 1000 V | 0.6 mm | 2818 | Straight | 10% | 10% | 250 V | General Film Capacitors | - | 9.5 mm | 7.2 mm | 9.5 mm | ||
![]() F462AK153M1K0R KEMET | 41 |
| - | - | - | - | - | - | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 800 | KEMET ELECTRONICS CORP | - | F462AK153M1K0R | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | - | Radial | Active | - | - | 5.47 | Details | Yes | - | - | 300 VAC | 1 kVDC | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.015 uF | Ammo Pack | 10 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | - | - | 1000 V | 0.6 mm | 5120 | - | 20% | 20% | 300 V | AC and Pulse Film Capacitors | - | 5 mm | 13 mm | 11 mm | ||
![]() F463DB223K1K6R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 464 | KEMET ELECTRONICS CORP | - | F463DB223K1K6R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | - | 5.34 | Details | Yes | - | - | 650 VAC | 1.6 kVDC | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 650 | 0.022 uF | AMMO PACK | 22.5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | - | - | 1600 V | 0.8 mm | - | - | 10% | 10% | 650 V | AC and Pulse Film Capacitors | - | 14.5 mm | 26 mm | 14.5 mm | ||
![]() F463DB223K1K6L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F463DB223K1K6L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | - | 5.34 | Details | Yes | - | - | 650 VAC | 1.6 kVDC | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 650 | 0.022 uF | TR | 22.5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | - | - | 1600 V | 0.8 mm | - | - | 10% | 10% | 650 V | AC and Pulse Film Capacitors | - | 14.5 mm | 26 mm | 14.5 mm | ||
![]() F462AG682J1K0L KEMET | 48 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 6.8 nF | - | 0.0068 uF | 750 | KEMET ELECTRONICS CORP | - | F462AG682J1K0L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | - | 5.32 | Details | Yes | - | - | 300 VAC | 1 kVDC | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 300 | 6800 pF | TR | 10 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | - | - | 1000 V | 0.6 mm | 5116 | - | 5% | 5% | 300 V | AC and Pulse Film Capacitors | - | 9 mm | 13 mm | 9 mm | ||
![]() F461DP564J630L KEMET | 48 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 560 nF | 560000 pF | - | 190 | KEMET ELECTRONICS CORP | - | F461DP564J630L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | - | 5.46 | Details | Yes | - | - | 250 VAC | 630 VDC | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 250 | 0.56 uF | TR | 22.5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | - | - | 630 V | 0.8 mm | - | - | 5% | 5% | 250 V | AC and Pulse Film Capacitors | - | 20 mm | 26 mm | 11 mm | ||
![]() F462AG472M1L2R KEMET | 48 |
| - | - | - | - | - | - | POLYPROPYLENE | 2 | 4.7 nF | - | 0.0047 uF | 1000 | KEMET ELECTRONICS CORP | - | F462AG472M1L2R | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | - | Radial | Active | - | - | 5.47 | Details | Yes | - | - | 400 VAC | 1.25 kVDC | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 4700 pF | Ammo Pack | 10 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | - | - | 1250 V | 0.6 mm | 5116 | - | 20% | 20% | 400 V | AC and Pulse Film Capacitors | - | 4 mm | 13 mm | 9 mm | ||
![]() F463DB273K1L2L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 27 nF | 27000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F463DB273K1L2L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | - | 5.45 | Details | Yes | - | - | 500 VAC | 1.25 kVDC | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 500 | 0.027 uF | TR | 22.5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | - | - | 1250 V | 0.8 mm | - | - | 10% | 10% | 500 V | AC and Pulse Film Capacitors | - | 14.5 mm | 26 mm | 14.5 mm | ||
![]() F463BY223J2K0L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 250 | KEMET ELECTRONICS CORP | - | F463BY223J2K0L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | - | 5.44 | Details | Yes | - | - | 700 VAC | 2 kVDC | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 700 | 0.022 uF | TR | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | - | - | 2000 V | 0.8 mm | 7143 | - | 5% | 5% | 700 V | AC and Pulse Film Capacitors | - | 19 mm | 18 mm | 19 mm | ||
![]() F462AG682J1K0R KEMET | 48 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 6.8 nF | - | 0.0068 uF | 1000 | KEMET ELECTRONICS CORP | - | F462AG682J1K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | - | 5.32 | Details | Yes | - | - | 300 VAC | 1 kVDC | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 300 | 6800 pF | AMMO PACK | 10 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | - | - | 1000 V | 0.6 mm | 5116 | - | 5% | 5% | 300 V | AC and Pulse Film Capacitors | - | 9 mm | 13 mm | 9 mm | ||
![]() F462AG562M1K0L KEMET | 48 |
| - | - | - | - | - | - | POLYPROPYLENE | 2 | 5.6 nF | - | 0.0056 uF | 750 | KEMET ELECTRONICS CORP | - | F462AG562M1K0L | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | - | Radial | Active | - | - | 5.32 | Details | Yes | - | - | 300 VAC | 1 kVDC | MouseReel | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 5600 pF | TR | 10 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | - | - | 1000 V | 0.6 mm | 5116 | - | 20% | 20% | 300 V | AC and Pulse Film Capacitors | - | 4 mm | 13 mm | 9 mm | ||
![]() F463BS273K1K6L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 27 nF | 27000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F463BS273K1K6L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | - | 5.31 | Details | Yes | - | - | 650 VAC | 1.6 kVDC | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 650 | 0.027 uF | TR | 15 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | - | - | 1600 V | 0.8 mm | 7139 | - | 10% | 10% | 650 V | AC and Pulse Film Capacitors | - | 16 mm | 18 mm | 16 mm | ||
![]() F463DB273K1K6L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 27 nF | 27000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F463DB273K1K6L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | - | 5.34 | Details | Yes | - | - | 650 VAC | 1.6 kVDC | MouseReel | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 650 | 0.027 uF | TR | 22.5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | - | - | 1600 V | 0.8 mm | - | - | 10% | 10% | 650 V | AC and Pulse Film Capacitors | - | 14.5 mm | 26 mm | 14.5 mm | ||
![]() F463DB273K1L2R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 27 nF | 27000 pF | - | 464 | KEMET ELECTRONICS CORP | - | F463DB273K1L2R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | - | 5.45 | Details | Yes | - | - | 500 VAC | 1.25 kVDC | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 500 | 0.027 uF | AMMO PACK | 22.5 mm | compliant | - | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | - | - | 1250 V | 0.8 mm | - | - | 10% | 10% | 500 V | AC and Pulse Film Capacitors | - | 14.5 mm | 26 mm | 14.5 mm | ||
![]() R66ED3330CK7AK KEMET | 50 |
| - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 1500 | - | - | - | - | + 105 C | KEMET | - 55 C | - | - | Tape & Box (TB) | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | 63 VAC | 100 VDC | MouseReel | R66 | 10 % | - | - | - | - | - | Automotive Grade | - | - | - | - | - | 0.33 uF | - | - | - | - | Radial | - | - | Polyester | 7.5 mm | - | - | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | - | 9 mm | 10 mm | 4 mm |