- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Manufacturer Package Identifier | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Multilayer | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Life (Hours) | Dissipation Factor | Lead/Base Style | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECQ-U2A474KL Panasonic Electronic Components | 63400 | - | - | 17 Weeks | Tin | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | 2 | Polyester, Metallized | - | - | -40°C~100°C | Bulk | 2000 | ECQ-UL | 1.004Lx0.335W 25.50mmx8.50mm | ±10% | e3 | - | Not For New Designs | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | - | - | EMI, RFI Suppression | - | - | 0.47μF | 275V | - | - | 8.5mm | - | IEC60384-14 | 275V | - | - | 22.5mm | FILM CAPACITOR | - | PET | - | 0.886 22.50mm | No | - | - | 800 μm | 250V | - | - | Straight | - | - | 17.5mm | 0.709 18.00mm | - | - | No | Unknown | RoHS Compliant | - | X2 | ||
![]() CB052G0224JBC AVX Corporation | 20 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 2824 (7260 Metric) | - | WRAPAROUND | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | Size Code 05 | -55°C~125°C | Tape & Reel (TR) | 2011 | CB | 0.283Lx0.240W 7.20mmx6.10mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | Solder Pads | EAR99 | - | - | - | - | - | General Purpose | AC RATED VOLTAGE(V):160 | 8532.25.00.45 | 0.22μF | 250V | TR, 13 INCH | - | 6.1mm | - | - | 160V | - | - | - | FILM CAPACITOR | - | PET | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | - | 7.2mm | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 46045 |
| Datasheet | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 | Polyester | - | - | - | - | - | - | - | 10% | e3 | yes | - | - | 2 | - | - | 330 ppm/°C | General Purpose | Tin (Sn) | 100°C | -55°C | - | RATED AC VOLTAGE (V): 30 | - | 2.2μF | 50V | BULK | - | 5mm | - | - | 30V | - | - | 5mm | - | 6mm | PET | - | - | - | - | - | 500 μm | - | - | 8 % | - | - | - | 10mm | - | 7.2mm | 5mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() PHE845VD6100MR06L2 KEMET | 7 |
| Datasheet | 27 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polypropylene (PP), Metallized | - | - | -40°C~105°C | Bulk | 2008 | PHE845 | 1.024Lx0.433W 26.00mmx11.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | EMI, RFI Suppression | - | 8532.25.00.30 | 0.1μF | 1500V 1.5kV | Tray | - | 11mm | - | - | 760V | - | - | 22.5mm | FILM CAPACITOR | - | PP | - | 0.886 22.50mm | - | - | - | 800 μm | - | - | - | - | - | - | 21.5mm | 0.846 21.50mm | 26mm | - | No | - | ROHS3 Compliant | - | X1 | ||
![]() R474R41005001K KEMET | 217 |
| Datasheet | 23 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polypropylene (PP), Metallized | - | - | -40°C~110°C | Bulk | 2015 | R47 | 1.260Lx0.709W 32.00mmx18.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | EMI, RFI Suppression | RATED AC VOLTAGE (V): 440 | 8532.25.00.70 | 1μF | 1000V 1kV | - | 27.5mm | 18mm | - | - | 440V | - | - | 27.5082mm | FILM CAPACITOR | - | PP | - | 1.083 27.50mm | - | - | 1000V | - | - | - | - | - | - | - | 33mm | 1.303 33.10mm | 32mm | - | No | No SVHC | ROHS3 Compliant | - | X2 | ||
![]() SFP37T30K284B-F Cornell Dubilier Electronics (CDE) | 34 | - | Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | - | - | - | Polypropylene (PP), Metallized | - | - | -40°C~70°C | Bulk | 2015 | SF | 1.870Dia 47.50mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | - | - | - | Tin (Sn) | - | - | Motor Run | - | - | 30μF | - | - | - | - | unknown | - | 370V | - | - | 20.574mm | FILM CAPACITOR | - | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | - | - | 2.960 75.18mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 947D771K102DFRSN Cornell Dubilier Electronics (CDE) | 2524 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis, Stud Mount | Radial, Can | - | BINDING POST | - | 2 | Polypropylene (PP), Metallized | - | - | -45°C~85°C | Bulk | 2014 | 947D | 4.567Dia 116.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | - | Tin (Sn) | - | - | DC Link, DC Filtering | - | - | 770μF | 1kV | - | - | - | unknown | - | 230V | - | - | 50.0126mm | FILM CAPACITOR | - | PP | 1.3mOhm | 1.969 50.00mm | - | - | 1000V | - | - | - | - | - | - | 116mm | - | 4.449 113.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 947D511K102BGMSN Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | - | Chassis Mount | Chassis, Stud Mount | Radial, Can | - | BINDING POST | - | 2 | Polypropylene (PP), Metallized | - | - | -45°C~85°C | Bulk | 2014 | 947D | 3.543Dia 90.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | - | Tin (Sn) | - | - | DC Link, DC Filtering | - | - | 510μF | 1kV | - | - | - | unknown | - | 230V | - | - | 45.0088mm | FILM CAPACITOR | - | PP | 1.8mOhm | 1.772 45.00mm | - | - | 1000V | - | - | - | - | - | - | 90mm | - | 5.000 127.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 947D481K132DGRSN Cornell Dubilier Electronics (CDE) | 2841 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis, Stud Mount | Radial, Can | - | BINDING POST | - | 2 | Polypropylene (PP), Metallized | - | - | -45°C~85°C | Bulk | 2014 | 947D | 4.567Dia 116.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | - | Tin (Sn) | - | - | DC Link, DC Filtering | - | - | 480μF | 1.3kV | - | - | - | unknown | - | 230V | - | - | 50.0126mm | FILM CAPACITOR | - | PP | 1.8mOhm | 1.969 50.00mm | - | - | 1300V | - | - | - | - | - | - | 116mm | - | 5.000 127.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 947D641K901AHGSN Cornell Dubilier Electronics (CDE) | 2974 |
| Datasheet | 18 Weeks | - | Chassis Mount | Chassis, Stud Mount | Radial, Can | - | BINDING POST | - | 2 | Polypropylene (PP), Metallized | - | - | -45°C~85°C | Bulk | 2014 | 947D | 3.346Dia 85.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | - | Tin (Sn) | - | - | DC Link, DC Filtering | - | - | 640μF | 900V | - | - | - | unknown | - | 230V | - | - | 32.004mm | FILM CAPACITOR | - | PP | 2.3mOhm | 1.260 32.00mm | - | - | - | - | - | - | - | - | - | 85mm | - | 5.394 137.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 106PHC250K Illinois Capacitor | In Stock | - | Datasheet | 17 Weeks | - | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | 2 | Polypropylene (PP), Metallized | - | - | -40°C~85°C | Bulk | 2006 | PHC | 0.945Diax1.339L 24.00mmx34.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | Matte Tin (Sn) | - | - | DC Link, DC Filtering; High Frequency, Switching | RATED AC VOLTAGE (V): 160 | - | 10μF | 250V | - | - | - | - | - | 160V | - | - | - | FILM CAPACITOR | 35mm | PP | 2.5mOhm | - | - | 30GOhm | - | - | - | 30000 hours | 0.001 % | - | Low ESR, Low ESL | 24mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EZP-E1B306MTA Panasonic Electronic Components | 7 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial - 4 Leads | - | - | - | 4 | Polypropylene (PP), Metallized | - | - | -40°C~85°C | Bulk | 2012 | EZPE | 2.264Lx1.181W 57.50mmx30.00mm | ±10% | - | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | - | - | DC Link, DC Filtering | - | - | 30μF | 1.1kV | Ammo Pack | - | 30mm | - | - | 1.1kV | - | - | 52.5mm | FILM CAPACITOR | - | PP | 8.5mOhm | 2.067 52.50mm | - | - | - | 1.2 mm | 1.1kV | - | - | - | Low ESR | - | 51mm | 2.039 51.80mm | 57.5mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CB167E0105JBC AVX Corporation | 36 |
| - | 14 Weeks | Tin | Surface Mount | - | 4030 | - | WRAPAROUND | - | - | POLYETHYLENE NAPHTHALATE | - | - | - | Tape & Reel (TR) | 2011 | - | - | 5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | 125°C | -55°C | - | RATED AC VOLTAGE (V): 63 | 8532.25.00.45 | 1μF | 63V | TR, 13 INCH | - | 7.6mm | - | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | - | 100V | - | - | - | - | - | - | - | - | - | 10.5mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() CB052D0155JBC AVX Corporation | 36 |
| - | 14 Weeks | - | Surface Mount | - | 2824 | - | WRAPAROUND | - | - | - | - | - | - | Tape & Reel (TR) | 2017 | - | - | 5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | AC RATED VOLTAGE(V):40 | 8532.25.00.45 | 1.5μF | 50V | TR, 13 INCH | - | 6.1mm | - | - | 40V | - | - | - | FILM CAPACITOR | - | PET | - | - | - | - | 63V | - | - | - | - | - | - | - | 5mm | - | 7.2mm | 6.096mm | No | - | ROHS3 Compliant | - | - | ||
![]() FCP0805C562G-J1 Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 2 | Polyphenylene Sulfide (PPS) | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | FCP | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | High Frequency, Switching | - | - | 5600pF | 16V | TR | - | - | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | 900μm | 0.043 1.09mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() R413F147040M1M KEMET | 3045 | - | Datasheet | 26 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polypropylene (PP), Metallized | - | - | -40°C~110°C | Bulk | 2015 | R41 | 0.512Lx0.197W 13.00mmx5.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | Automotive; EMI, RFI Suppression | RATED AC VOLTAGE (V): 300 | 8532.25.00.70 | 4700pF | 1000V 1kV | - | - | 6mm | - | - | 300V | - | - | 10mm | FILM CAPACITOR | - | PP | - | 0.394 10.00mm | - | - | 1000V | 600 μm | - | - | - | - | - | - | 12mm | 0.437 11.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200, X1, Y2 | ||
![]() ECH-U1H471GB5 Panasonic Electronic Components | 33000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2004 | ECH-U(B) | 0.079Lx0.049W 2.00mmx1.25mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 8532.25.00.45 | 470pF | 50V | TR | - | 1.25mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.039 1.00mm | 2mm | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 143 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | Polyphenylene Sulfide (PPS), Metallized | - | - | -55°C~150°C | Bulk | - | SMR | 0.709Lx0.295W 18.00mmx7.50mm | ±5% | - | yes | Active | Not Applicable | - | PC Pins | - | - | - | - | - | - | General Purpose | - | - | 1μF | 100V | - | - | - | - | - | 63V | - | - | 15.0114mm | - | - | PPS | - | 0.591 15.00mm | - | - | - | - | - | - | - | - | High Temperature | - | - | 0.571 14.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() LDEMD2220KA5N00 KEMET | 28 |
| Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 2220 (5750 Metric) | - | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | LDE | 0.236Lx0.197W 6.00mmx5.00mm | ±10% | - | yes | Active | 2A (4 Weeks) | 2 | Solder Pads | EAR99 | - | - | - | - | - | Automotive | RATED AC VOLTAGE (V): 160 | - | 0.022μF | 400V | TR | - | 5mm | - | - | 160V | 5750 | 2220 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | High Temperature | - | - | 0.098 2.50mm | 6mm | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECQ-U3A474MG Panasonic Electronic Components | 55800 | - | Datasheet | 27 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | 2 | Polyester, Metallized | - | - | -40°C~100°C | Bulk | 2010 | ECQ-UG | 1.024Lx0.413W 26.00mmx10.50mm | ±20% | e3 | - | Not For New Designs | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | EMI, RFI Suppression | - | - | 0.47μF | 300V | - | - | 10.5mm | - | - | 300V | - | - | 22.5mm | FILM CAPACITOR | 20mm | PET | - | 0.886 22.50mm | - | - | - | 800 μm | - | - | - | Straight | - | - | 10.5mm | 0.807 20.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | X1 |