- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Capacitance - nF | Capacitance - pF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Life (Hours) | Lead Style | Dissipation Factor | Rated (AC) Voltage (URac) | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 947D271K132CERSN Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | Chassis, Stud Mount | Radial, Can | - | BINDING POST | - | 2 | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Bulk | 2014 | 947D | 3.937Dia 100.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | - | Tin (Sn) | - | - | DC Link, DC Filtering | - | - | 270μF | 1.3kV | - | - | - | unknown | - | 230V | - | - | 50.0126mm | FILM CAPACITOR | - | PP | 1.8mOhm | 1.969 50.00mm | - | 1300V | - | - | - | - | - | - | - | - | 100mm | - | 3.976 101.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 947D391K112CERSN Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis, Stud Mount | Radial, Can | - | BINDING POST | - | 2 | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Bulk | 2014 | 947D | 3.937Dia 100.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | - | Tin (Sn) | - | - | DC Link, DC Filtering | - | - | 390μF | 1.1kV | - | - | - | unknown | - | 230V | - | - | 50.0126mm | FILM CAPACITOR | - | PP | 1.6mOhm | 1.969 50.00mm | - | 1100V | - | - | - | - | - | - | - | - | - | - | 3.976 101.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MKS02-.01/63/20A WIMA | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 nF | 10000 pF | 2800 | + 100 C | - 55 C | MKS0C021000B00MA00 | - | - | - | - | 40 VAC | 63 VDC | - | Ammo Pack | - | MKS 02 | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | Polyester | - | 2.5 mm | - | - | 0.4 mm | - | - | - | - | - | General Film Capacitors | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | - | - | - | 2 Pin | - | 0.33 nF | - | 1500 | + 100 C | - 55 C | FKP2-330/63/5T | - | Details | - | - | 40 VAC | 63 VDC | - | MouseReel | - | FKP 2 | - | 5 % | - | - | - | - | - | - | - | - | Film and Foil Capacitors | - | - | - | - | - | - | 330 pF | - | - | - | - | - | Radial | - | - | - | - | - | - | Polypropylene (PP) | - | 5 mm | - | - | 0.5 mm | - | - | Straight | - | - | AC and Pulse Film Capacitors | - | - | 6 mm | - | 7.2 mm | 4.5 mm | - | - | - | - | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | - | - | - | 2 Pin | - | 33 nF | 33000 pF | 740 | + 100 C | - 55 C | - | - | Details | 0.105822 oz | - | 250 VAC | 400 VDC | - | Ammo Pack | - | FKP 1 | - | 20 % | - | - | - | - | - | - | - | - | Double Sided Metallized Plastic Film Capacitors | - | - | - | - | - | - | 0.033 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | Polypropylene (PP) | - | 15 mm | - | - | 0.8 mm | - | - | Straight | - | - | AC and Pulse Film Capacitors | - | - | 15 mm | - | 18 mm | 8 mm | - | - | - | - | - | ||
![]() C4AEQBW5120A3LJ KEMET | 7 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | Radial - 4 Leads | - | WIRE | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | C4AE | 1.654Lx1.181W 42.00mmx30.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | DC Link, DC Filtering; High Frequency, Switching | - | 8532.25.00.70 | 12μF | 1100V 1.1kV | - | - | - | - | - | 1.1kV | - | - | 37.4904mm | FILM CAPACITOR | - | - | 5.3mOhm | 1.476 37.50mm | - | 1100V | - | - | - | - | - | - | - | - | - | - | 1.772 45.00mm | 42mm | 30mm | - | - | ROHS3 Compliant | - | - | ||
![]() 947D221K122CCRSN Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 18 Weeks | Chassis Mount | Chassis, Stud Mount | Radial, Can | - | BINDING POST | - | 2 | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~85°C | Bulk | 2014 | 947D | 3.937Dia 100.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | Threaded, Female | EAR99 | - | - | Tin (Sn) | - | - | DC Link, DC Filtering | - | - | 220μF | 1.2kV | - | - | - | unknown | - | 230V | - | - | 50.0126mm | FILM CAPACITOR | - | PP | 1.3mOhm | 1.969 50.00mm | - | - | - | - | - | - | - | - | - | - | 100mm | - | 2.992 76.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 1856 |
| - | - | - | - | - | - | - | - | 2 Pin | - | 4700 nF | - | 700 | + 100 C | - 55 C | - | AEC-Q200 | Details | 0.035274 oz | - | 30 VAC | 50 VDC | - | Roll | - | MKS 2 | - | 20 % | - | - | - | - | - | - | - | - | Automotive Metallized Film Capacitors | - | - | - | - | - | - | 4.7 uF | - | - | - | - | - | Radial | - | - | - | - | - | - | Polyethylene Terephthalate (PET) | - | 5 mm | - | - | 0.5 mm | - | - | Straight | - | - | General Film Capacitors | - | - | 13 mm | - | 7.2 mm | 7.2 mm | - | - | - | - | - | ||
![]() F161WP155K050V KEMET | 7 |
| Datasheet | 28 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | F161 | 0.402Lx0.358W 10.20mmx9.10mm | ±10% | - | - | Active | 3 (168 Hours) | 2 | Solder Pads | EAR99 | - | - | - | - | - | Automotive | - | - | 1.5μF | 50V | TR, 13 INCH | - | 9.1mm | - | - | 30V | 1091 | 4036 | - | FILM CAPACITOR | - | PET | - | - | - | - | 500 μm | - | - | - | - | - | - | - | - | 5.5mm | 0.224 5.70mm | 10.2mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
Tiny WHSL | 597 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyphenylene Sulfide (PPS), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | - | SMR | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | PC Pins | - | - | - | - | - | - | General Purpose | - | - | 4700pF | 100V | - | 5mm | - | - | - | 63V | - | - | 5.0038mm | FILM CAPACITOR | - | PPS | - | 0.197 5.00mm | - | - | - | 2810 | - | - | - | - | - | High Temperature | - | - | 0.256 6.50mm | 7.2mm | 2.5mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SCD105K102D3Z25-F Cornell Dubilier Electronics (CDE) | 52 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | Rectangular Box | - | LUG | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2016 | SCD | 1.850Lx1.142W 47.00mmx29.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Screw Terminals | EAR99 | - | - | Tin (Sn) | - | - | Snubber | RATED AC VOLTAGE (V):500 | 8532.25.00.80 | 1μF | 1kV | - | - | 29mm | - | - | 500V | - | - | 25.4mm | FILM CAPACITOR | - | PP | 5mOhm | 1.000 25.40mm | - | 1000V | - | - | - | - | - | - | - | - | - | 26.7mm | 1.051 26.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECW-F2W684JL Panasonic | In Stock | - | Datasheet | - | Through Hole | - | Radial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | ECW-F(L) | - | 5% | e3 | - | - | - | 2 | - | EAR99 | - | - | Tin (Sn) | 105°C | -40°C | - | - | 8532.25.00.70 | 680nF | 450V | AMMO PACK | - | - | - | - | - | - | - | 17.5mm | FILM CAPACITOR | - | PP | - | - | - | - | 800 μm | 8146 | - | - | - | - | - | - | - | 16mm | - | 18mm | 9.5mm | - | - | RoHS Compliant | - | - | ||
![]() ECH-U1H473GC9 Panasonic Electronic Components | 6000 | - | Datasheet | - | - | Surface Mount | 1913 (4833 Metric) | YES | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | ECH-U(C) | 0.189Lx0.130W 4.80mmx3.30mm | ±2% | e1 | - | Obsolete | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 8532.25.00.45 | 0.047μF | 50V | TR | - | - | unknown | - | - | - | - | - | FILM CAPACITOR | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | 0.063 1.60mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SFP37T4K238B-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2015 | SF | 1.870Dia 47.50mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | - | Tin (Sn) | - | - | Motor Run | RATED AC VOLTAGE (V): 370 | 8532.25.00.10 | 4μF | - | - | - | - | - | - | 370V | - | - | 20.574mm | FILM CAPACITOR | - | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | - | 47.498mm | - | 2.500 63.50mm | 60.452mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CB162I0104KBC AVX Corporation | 5400 |
| Datasheet | 14 Weeks | - | Surface Mount | 4030 (10276 Metric) | YES | WRAPAROUND | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | CB | 0.413Lx0.299W 10.50mmx7.60mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | AC RATED VOLTAGE(V):200 | 8532.25.00.45 | 0.1μF | 400V | TR, 13 INCH | - | 7.6mm | - | - | - | - | - | - | FILM CAPACITOR | - | PET | - | - | - | 400V | - | 4130 | - | - | - | - | - | Low ESR, Low ESL | - | - | 0.185 4.70mm | 10.5mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 7570 | - | Datasheet | 11 Weeks | - | Through Hole | Radial | NO | WIRE | - | 2 | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~100°C | Bulk | 2008 | - | 0.283Lx0.118W 7.20mmx3.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | Automotive; High Frequency, Switching | - | - | 10000pF | 100V | - | - | 3mm | - | - | 63V | - | - | 5mm | FILM CAPACITOR | - | PP | - | 0.197 5.00mm | - | - | 500 μm | - | - | - | - | 63V | - | - | - | 7.2mm | 0.295 7.50mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
Tiny WHSL | 231740 | - | Datasheet | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | 2 | Polypropylene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e3 | yes | - | - | 2 | - | EAR99 | -200 ppm/°C | - | Tin (Sn) | 100°C | -55°C | - | RATED AC VOLTAGE (V): 63 | - | 470pF | 100V | BULK | - | 4.5mm | - | - | 63V | - | - | 5mm | FILM CAPACITOR | 6mm | PP | - | - | 50GOhm | - | 500 μm | - | 300000 hours | - | 3 % | - | - | - | - | 6mm | - | 7.2mm | 4.5mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() R46KI23300001M KEMET | 44 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~110°C | Bulk | 2007 | R46 | 0.709Lx0.197W 18.00mmx5.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | Tin (Sn) | - | - | EMI, RFI Suppression | - | 8532.25.00.70 | 0.033μF | 560V | - | - | 5mm | - | - | 275V | - | - | 15mm | FILM CAPACITOR | - | PP | - | 0.591 15.00mm | - | - | 600 μm | 7120 | - | - | - | - | - | - | - | 11mm | 0.437 11.10mm | 18mm | - | No | - | ROHS3 Compliant | - | X2 | ||
![]() 23FD3750A-F Cornell Dubilier Electronics (CDE) | 61 | - | Datasheet | 10 Weeks | - | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | 370V | - | - | -40°C~70°C | Bulk | 2013 | MPF | 2.125Dia 53.98mm Lip | ±10% | - | yes | Active | 1 (Unlimited) | - | Quick Connect, Disconnect | - | - | - | - | - | - | Motor Run; Power Factor Correction (PFC) | - | - | 50μF | 370V | - | - | - | unknown | - | - | - | - | 20.6mm | - | - | PP | - | 0.813 20.64mm | - | - | - | - | - | - | - | - | - | - | - | - | 4.090 103.88mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 21FD3725-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 7 Weeks | Brackets, Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | 2 | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2007 | MPF | 1.875Dia 47.63mm Lip | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | - | Tin (Sn) | - | - | Motor Run; Power Factor Correction (PFC) | RATED AC VOLTAGE (V): 370 | - | 25μF | 370V | - | - | - | - | - | 370V | - | - | 20.6502mm | FILM CAPACITOR | - | PP | - | 0.813 20.64mm | - | - | - | - | - | - | - | - | - | - | 47.752mm | 76.2mm | 3.250 82.55mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |