- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F43KN3100ZE01K KEMET | In Stock | - | - | - | - | - | - | - | - | 100 nF | 100000 pF | - | 200 | - | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | 275 VAC | - | Bulk | F43 | 10 % | - | - | - | - | - | - | - | 0.1 uF | - | - | - | Radial | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | Suppression Film Capacitors | - | - | - | ||
![]() R46KN410040Z1M KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 200 | - | 1000 Hour | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | 46KN410040Z1M | - | - | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 20 % | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 1 uF | - | - | - | Radial | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() R46KN410055M1K KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 1000 nF | - | - | 200 | - | 1000 Hour | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | 46KN410055M1K | - | - | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 10 % | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 1 uF | - | - | - | Radial | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() R46KN3680JHM1K KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | 360 | - | 1000 Hour | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | 46KN3680JHM1K | - | - | - | Details | - | - | 275 VAC | 560 VDC | Bulk | R46 | 10 % | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.68 uF | - | - | - | Radial | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() F611JM472J1K0C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 4.7 nF | - | 0.0047 uF | 1500 | KEMET ELECTRONICS CORP | - | F611JM472J1K0C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2818 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | - | 250 VAC | 1 kVDC | Bulk | F611 | 5 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 250 | 4700 pF | BULK | 5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2818 | Straight | 5% | 5% | 250 V | General Film Capacitors | 9.5 mm | 7.2 mm | 9.5 mm | ||
![]() F463DB333K1L2L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 33 nF | 33000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F463DB333K1L2L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.34 | Details | Yes | - | 500 VAC | 1.25 kVDC | MouseReel | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 500 | 0.033 uF | TR | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1250 V | 0.8 mm | - | - | 10% | 10% | 500 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 14.5 mm | ||
![]() F461BC224K250L KEMET | 48 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 600 | KEMET ELECTRONICS CORP | - | F461BC224K250L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.43 | Details | Yes | - | 160 VAC | 250 VDC | MouseReel | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 160 | 0.22 uF | TR | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7120 | - | 10% | 10% | 160 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F462AK123M1K0L KEMET | 41 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 12 nF | 12000 pF | - | 600 | KEMET ELECTRONICS CORP | - | F462AK123M1K0L | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | - | Radial | - | Active | - | 5.32 | Details | Yes | - | 300 VAC | 1 kVDC | MouseReel | F46 | 20 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | 0.012 uF | TR | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1000 V | 0.6 mm | 5120 | - | 20% | 20% | 300 V | AC and Pulse Film Capacitors | 5 mm | 13 mm | 11 mm | ||
![]() F461BC633J630R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 63 nF | 63000 pF | - | 800 | KEMET ELECTRONICS CORP | - | F461BC633J630R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.45 | Details | Yes | - | 250 VAC | 630 VDC | Ammo Pack | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 250 | 0.063 uF | AMMO PACK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7120 | - | 5% | 5% | 250 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F462AG472M1L2L KEMET | 48 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 4.7 nF | - | 0.0047 uF | 750 | KEMET ELECTRONICS CORP | - | F462AG472M1L2L | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | - | Radial | - | Active | - | 5.47 | Details | Yes | - | 400 VAC | 1.25 kVDC | MouseReel | F46 | 20 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | 4700 pF | TR | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1250 V | 0.6 mm | 5116 | - | 20% | 20% | 400 V | AC and Pulse Film Capacitors | 4 mm | 13 mm | 9 mm | ||
![]() F461BC274K250L KEMET | 48 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 270 nF | 270000 pF | - | 600 | KEMET ELECTRONICS CORP | - | F461BC274K250L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.45 | Details | Yes | - | 160 VAC | 250 VDC | MouseReel | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 160 | 0.27 uF | TR | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7120 | - | 10% | 10% | 160 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F461BC633J630L KEMET | 48 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 63 nF | 63000 pF | - | 600 | KEMET ELECTRONICS CORP | - | F461BC633J630L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.45 | Details | Yes | - | 250 VAC | 630 VDC | MouseReel | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 250 | 0.063 uF | TR | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7120 | - | 5% | 5% | 250 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F462AK123M1K0R KEMET | 41 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 12 nF | 12000 pF | - | 800 | KEMET ELECTRONICS CORP | - | F462AK123M1K0R | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | - | Radial | - | Active | - | 5.32 | Details | Yes | - | 300 VAC | 1 kVDC | Ammo Pack | F46 | 20 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | 0.012 uF | Ammo Pack | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1000 V | 0.6 mm | 5120 | - | 20% | 20% | 300 V | AC and Pulse Film Capacitors | 5 mm | 13 mm | 11 mm | ||
![]() F461DY395K250L KEMET | 48 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 3900 nF | - | - | 120 | KEMET ELECTRONICS CORP | - | F461DY395K250L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.46 | Details | Yes | - | 160 VAC | 250 VDC | MouseReel | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 160 | 3.9 uF | TR | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 250 V | 0.8 mm | - | - | 10% | 10% | 160 V | AC and Pulse Film Capacitors | 24.5 mm | 26 mm | 15.5 mm | ||
![]() F462DI333M1K6L KEMET | 48 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 33 nF | 33000 pF | - | 250 | KEMET ELECTRONICS CORP | - | F462DI333M1K6L | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | 5.35 | Details | Yes | - | 500 VAC | 1.6 kVDC | MouseReel | F46 | 20 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | 0.033 uF | TR | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | - | 20% | 20% | 500 V | AC and Pulse Film Capacitors | 7 mm | 26 mm | 16 mm | ||
![]() F463DB223K1L2L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F463DB223K1L2L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.45 | Details | Yes | - | 500 VAC | 1.25 kVDC | MouseReel | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 500 | 0.022 uF | TR | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1250 V | 0.8 mm | - | - | 10% | 10% | 500 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 14.5 mm | ||
![]() F462DI333M1K6R KEMET | 41 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 33 nF | 33000 pF | - | 380 | KEMET ELECTRONICS CORP | - | F462DI333M1K6R | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | 5.35 | Details | Yes | - | 500 VAC | 1.6 kVDC | Ammo Pack | F46 | 20 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | 0.033 uF | Ammo Pack | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | - | 20% | 20% | 500 V | AC and Pulse Film Capacitors | 7 mm | 26 mm | 16 mm | ||
![]() F873DO823M760L KEMET | 48 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 82 nF | 82000 pF | - | 160 | KEMET ELECTRONICS CORP | 1000 Hour | F873DO823M760L | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | , | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.58 | Details | Yes | This product may require additional documentation to export from the United States. | 760 VAC | 1.5 kVDC | MouseReel | F873 | 20 % | - | - | EAR99 | - | X1 Class Metallized Polypropylene Film Capacitors | - | SAFTEY CLASS: X1 | 0.082 uF | TR | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1500 V | 0.8 mm | - | Straight | 20% | 20% | 760 V | Safety Film Capacitors | 18.5 mm | 26 mm | 10 mm | ||
![]() F463BY273J2K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 27 nF | 27000 pF | - | 250 | KEMET ELECTRONICS CORP | - | F463BY273J2K0L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.44 | Details | Yes | - | 700 VAC | 2 kVDC | MouseReel | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 700 | 0.027 uF | TR | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7143 | - | 5% | 5% | 700 V | AC and Pulse Film Capacitors | 19 mm | 18 mm | 19 mm | ||
![]() F463DJ273K2K0R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 27 nF | 27000 pF | - | 280 | KEMET ELECTRONICS CORP | - | F463DJ273K2K0R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.45 | Details | Yes | - | 700 VAC | 2 kVDC | Ammo Pack | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 700 | 0.027 uF | AMMO PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 2000 V | 0.8 mm | - | - | 10% | 10% | 700 V | AC and Pulse Film Capacitors | 17 mm | 26 mm | 17 mm |