- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Lead/Base Style | Rated (AC) Voltage (URac) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 940C8W2P2K-F Cornell Dubilier Electronics (CDE) | 75 | - | Datasheet | 23 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | Polypropylene (PP), Metallized | - | 850V | -55°C~105°C | Bulk | 2009 | 940C | 1.260Diax1.811L 32.00mmx46.00mm | ±10% | - | - | Active | Not Applicable | - | PC Pins | - | - | - | 105°C | -55°C | High Pulse, DV/DT | - | - | 2.2μF | 850V | - | - | - | - | 450V | - | - | - | - | 41mm | PP | 3mOhms | - | - | - | 1.2 mm | - | - | 2000 hours | - | - | - | - | 32mm | - | - | 45.9994mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PME271Y410MR19T0 KEMET | 2706 | - | - | 26 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | Paper, Metallized | - | - | -40°C~100°C | Cut Tape (CT) | 2012 | PME271Y | 0.531Lx0.154W 13.50mmx3.90mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | - | EMI, RFI Suppression | - | - | 1000pF | 1000V 1kV | TR | 3.9mm | - | - | 250V | - | - | 10.2mm | PAPER CAPACITOR | - | - | - | 0.402 10.20mm | - | - | 600 μm | 5315 | - | - | - | Straight | - | - | - | 7.5mm | 0.295 7.50mm | 13.5mm | - | - | - | - | ROHS3 Compliant | - | Y2 | ||
![]() R463R422050M1K KEMET | 177 | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | 2 | - | Polypropylene (PP), Metallized | - | - | -40°C~110°C | Bulk | 2014 | R46 | 1.260Lx0.551W 32.00mmx14.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | EMI, RFI Suppression | - | - | 2.2μF | 630V | TRAY | 14mm | - | IEC60384-14 | 310V | - | - | 27.5mm | FILM CAPACITOR | - | PP | - | 1.083 27.50mm | - | - | 800 μm | - | 630V | - | - | Straight | - | - | - | 28mm | 1.106 28.10mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | X2 | ||
![]() BLC300J901B4E Cornell Dubilier Electronics (CDE) | 28 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial - 4 Leads | - | - | - | - | Polypropylene (PP), Metallized | - | - | -45°C~85°C | Bulk | 2013 | BLC | 2.264Lx1.181W 57.50mmx30.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | - | DC Link, DC Filtering | - | - | 30μF | 900V | - | 30mm | - | - | 230V | - | - | 20.3mm | FILM CAPACITOR | 6mm | PP | 4.3mOhm | 2.067 52.50mm | - | - | 1.2 mm | - | 900V | 5000 hours | - | - | - | - | - | 45mm | 1.772 45.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LDEQD1330KA5N00 KEMET | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 2220 (5750 Metric) | - | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | LDE | 0.236Lx0.197W 6.00mmx5.00mm | ±10% | - | yes | Active | 2A (4 Weeks) | 2 | Solder Pads | EAR99 | - | - | - | - | Automotive | RATED AC VOLTAGE (V): 250 | - | 3300pF | 1000V 1kV | TR | - | - | - | 250V | 5750 | 2220 | - | FILM CAPACITOR | - | - | - | - | - | 1000V | - | - | - | - | - | - | - | High Temperature | - | - | 0.102 2.60mm | 6mm | 5mm | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECH-U1C332JX5 Panasonic Electronic Components | 3000 | - | - | 8 Weeks | Copper, Silver, Tin | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | Ceramic | Polyphenylene Sulfide (PPS), Metallized - Stacked | 5.499807mg | 16V | -55°C~125°C | Tape & Reel (TR) | 2011 | ECH-U(X) | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | - | 3300pF | 16V | TR, 7 INCH | 1.25mm | - | - | - | 2012 | 0805 | - | FILM CAPACITOR | - | PPS | - | - | 3GOhm | - | - | - | 16V | - | - | - | - | - | - | 900μm | 0.043 1.10mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LDEMD2220JA5N00 KEMET | 2332 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 2220 (5750 Metric) | - | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | -55°C~125°C | Cut Tape (CT) | 2008 | LDE | 0.236Lx0.197W 6.00mmx5.00mm | ±5% | - | yes | Active | 2A (4 Weeks) | 2 | Solder Pads | EAR99 | - | - | - | - | Automotive | RATED AC VOLTAGE (V): 160 | - | 0.022μF | 400V | TR | 5mm | - | - | 160V | 5750 | 2220 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | High Temperature | - | 2.5mm | 0.098 2.50mm | 6mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PHE820EB6100KR17 KEMET | 708 | - | Datasheet | 29 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | - | - | -40°C~100°C | Bulk | 2017 | PHE820 | 0.709Lx0.335W 18.00mmx8.50mm | ±10% | - | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | - | EMI, RFI Suppression | RATED AC VOLTAGE (V): 300 | 8532.25.00.70 | 0.1μF | 300V | - | - | - | IEC60384-14 | 275V | - | - | 15mm | FILM CAPACITOR | - | PET | - | 0.591 15.00mm | - | 760V | - | 7133 | - | - | - | - | - | - | - | 8.5mm | 0.630 16.00mm | 18mm | - | - | No | - | ROHS3 Compliant | - | X2 | ||
![]() 158X105 Cornell Dubilier Electronics (CDE) | 90 | - | Datasheet | 22 Weeks | - | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | - | Polyester, Metallized | - | - | -40°C~100°C | Bulk | 2012 | 158X | 1.201Lx0.591W 30.50mmx15.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | EMI, RFI Suppression | - | - | 1μF | 250V | - | 16mm | - | - | 275V | - | - | 27.5mm | FILM CAPACITOR | - | PET | - | 1.083 27.50mm | 5GOhm | - | 1 mm | - | - | - | 0.01 % | - | - | - | - | 24.5mm | 0.984 25.00mm | 30.5mm | 15mm | 15.0114mm | - | No SVHC | ROHS3 Compliant | - | X2 | ||
![]() ECQ-E6333KF3 Panasonic Electronic Components | 7 | - | - | 15 Weeks | - | Through Hole | Through Hole | Radial | - | WIRE | - | - | Polyester, Metallized | - | - | -40°C~105°C | Tape & Box (TB) | - | ECQ-E(F) | 0.472Lx0.236W 12.00mmx6.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 0.033μF | 630V | AMMO PACK | - | - | - | - | - | - | 5mm | FILM CAPACITOR | - | PET | - | 0.197 5.00mm | - | - | - | 4724 | - | - | - | - | - | - | - | - | 0.665 16.90mm | 12mm | 6mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() R60EN44705030J KEMET | 12 | - | Datasheet | - | - | Through Hole | - | Radial | - | - | 2 | - | Polyester | - | - | - | - | - | - | - | 5% | e3 | - | - | - | 2 | - | EAR99 | - | Tin (Sn) | 105°C | -55°C | - | - | - | 4.7μF | 100V | Bulk | 8.5mm | - | - | 63V | - | - | 22.5mm | FILM CAPACITOR | 25mm | PET | - | - | - | - | 800 μm | - | - | - | - | Straight | - | - | - | 17mm | - | 26.5mm | 17mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() 150474K250HC Cornell Dubilier Electronics (CDE) | 1102 | - | Datasheet | 23 Weeks | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | Polyester, Metallized | - | - | -55°C~125°C | Bulk | 2012 | 150 | 0.374Diax0.807L 9.50mmx20.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | RATED VOLTAGE(VAC):160 | 8532.25.00.60 | 0.47μF | 250V | - | - | - | - | 160V | - | - | - | FILM CAPACITOR | - | PET | - | - | - | - | 800 μm | - | - | 1000 hours | - | - | - | - | 9.5mm | - | - | 20.5mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() R75LI33304000K KEMET | 27546267 | - | Datasheet | 25 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | -55°C~105°C | Bulk | 2008 | R75L | 0.709Lx0.394W 18.00mmx10.00mm | ±10% | - | yes | Active | Not Applicable | - | PC Pins | - | - | - | - | - | DC Link, DC Filtering | - | - | 0.33μF | 560V | - | - | - | - | 250V | - | - | 15.0114mm | - | - | PP | - | 0.591 15.00mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.634 16.10mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 940C6W2K-F Cornell Dubilier Electronics (CDE) | 50 | - | Datasheet | 23 Weeks | - | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | - | Polypropylene (PP), Metallized | - | - | -55°C~105°C | Bulk | 2009 | 940C | 0.925Diax1.811L 23.50mmx46.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 275 | 8532.25.00.60 | 2μF | 600V | - | - | - | - | 275V | - | - | - | FILM CAPACITOR | 41mm | PP | 5mOhm | - | 200Ohm | - | 1.2 mm | - | 600V | 2000 hours | - | - | - | - | 23.5mm | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 715P22352JD3 Cornell Dubilier Electronics (CDE) | 2091 | - | Datasheet | 22 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | -55°C~85°C | Bulk | 2001 | Orange Drop® 715P | 0.311Diax0.701L 7.90mmx17.80mm | ±5% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | - | - | - | - | High Frequency, Switching; High Pulse, DV/DT; Snubber | - | - | 0.022μF | 200V | - | - | unknown | - | 155V | - | - | 9.5mm | - | - | PP | - | 0.375 9.52mm | 2Ohm | - | 800 μm | - | 200V | 500 hours | 0.031 % | - | - | - | 7.9mm | - | 0.622 15.80mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() FCP1210H153J-G1 Cornell Dubilier Electronics (CDE) | 2037 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | Polyphenylene Sulfide (PPS) | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2013 | FCP | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | General Purpose | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | High Frequency, Switching | - | - | 0.015μF | 50V | TR | - | - | - | - | 3225 | 1210 | - | - | - | PPS | - | - | - | - | - | - | - | 1000 hours | 0.6 % | - | - | - | - | 1.1mm | 0.051 1.30mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() B32671P4474M TDK Electronics Inc. | 37 | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | Polypropylene (PP), Metallized | - | - | -55°C~125°C | Bulk | - | B32671P | 0.512Lx0.236W 13.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 110°C | -55°C | Power Factor Correction (PFC) | - | - | 0.47μF | 450V | - | - | - | - | 160V | - | - | 10.0076mm | - | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.551 14.00mm | 13.0048mm | 5.9944mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 385 | - | Datasheet | 11 Weeks | - | - | Through Hole | Radial | NO | WIRE | - | - | Polypropylene (PP), Metallized | - | - | -55°C~100°C | Bulk | 2011 | - | 1.043Lx0.413W 26.50mmx10.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Frequency, Switching; High Pulse, DV/DT | RATED AC VOLTAGE (V): 400 | 8532.25.00.70 | 0.047μF | 630V | - | 10.5mm | - | - | 400V | - | - | 22.5mm | FILM CAPACITOR | - | PP | - | 0.886 22.50mm | - | 630V | 800 μm | - | - | - | - | - | 400V | - | - | - | 0.807 20.50mm | 26.5mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SFC44T15K291B-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | - | Polypropylene (PP), Metallized | - | - | -40°C~70°C | Bulk | 2015 | SF | 2.910Lx1.910W 73.91mmx48.51mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | Tin (Sn) | - | - | Motor Run | RATED AC VOLTAGE (V): 440 | 8532.25.00.10 | 15μF | - | - | - | - | - | 440V | - | - | 20.574mm | FILM CAPACITOR | - | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | - | - | - | 3.030 76.96mm | 73.914mm | 48.514mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 988 | - | Datasheet | 11 Weeks | - | - | Through Hole | Radial | NO | WIRE | - | - | Polypropylene (PP), Metallized | - | - | -55°C~110°C | Bulk | - | - | 1.043Lx0.433W 26.50mmx11.00mm | ±5% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Pulse, DV/DT | AC RATED VOLTAGE(V):480 | 8532.25.00.70 | 1μF | 250V | - | 11mm | - | - | 180V | - | - | 22.5mm | FILM CAPACITOR | - | PP | - | 0.886 22.50mm | - | 250V | 800 μm | - | - | - | - | - | - | - | - | - | 0.827 21.00mm | - | - | - | - | - | ROHS3 Compliant | - | - |