- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Lead/Base Style | Custom Capabilities | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PHE448SB3150JR06 KEMET | 904 |
| - | - | Through Hole | - | Radial | - | WIRE | 2 | Polypropylene | - | - | - | PHE448 | - | 5% | - | yes | - | - | 2 | - | EAR99 | - | - | 105°C | -55°C | - | RATED AC VOLTAGE (V): 700 | - | 150pF | 2kV | BULK | 5.5mm | - | - | 2kV | - | - | 15mm | FILM CAPACITOR | - | PP | - | - | - | - | 800 μm | - | 2kV | - | - | - | - | - | - | 10.5mm | - | 18mm | 18mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() ECQ-E4394KF Panasonic Electronic Components | 1846 |
| Datasheet | 15 Weeks | PCB, Radial, Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | -40°C~105°C | Bulk | 2011 | ECQ-E(F) | 0.728Lx0.295W 18.50mmx7.50mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | 8532.25.00.70 | 0.39μF | 400V | AMMO PACK | 7.5mm | - | - | - | - | - | 15mm | FILM CAPACITOR | 20mm | PET | - | 0.591 15.00mm | - | - | 800 μm | 7330 | 400V | - | - | Straight | - | - | - | 15.4mm | 0.646 16.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 942C16P33K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2012 | 942C | 1.122Diax1.811L 28.50mmx46.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 460 | 8532.25.00.60 | 0.33μF | 1.6kV | - | - | - | - | 460V | - | - | - | FILM CAPACITOR | - | PP | 5mOhm | - | - | 1600V | - | - | - | - | - | - | - | - | 28.5mm | - | - | 46mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECW-U1C184JC9 Panasonic Electronic Components | 1271 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1913 (4833 Metric) | - | WRAPAROUND | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | -55°C~105°C | Tape & Reel (TR) | 2008 | ECW-U(C) | 0.189Lx0.130W 4.80mmx3.30mm | ±5% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 8532.25.00.55 | 0.18μF | 16V | TR | 3.3mm | - | - | - | 4833 | 1913 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 0.087 2.20mm | 4.8mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 475MWR250K Illinois Capacitor | In Stock | - | Datasheet | 23 Weeks | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | Polyester, Metallized | -40°C~105°C | Bulk | - | MWR | 0.768Diax1.339L 19.50mmx34.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Matte Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 160 | 8532.25.00.60 | 4.7μF | 250V | - | - | - | - | 160V | - | - | - | FILM CAPACITOR | - | - | - | - | 10GOhm | - | - | - | - | - | 0.01 % | - | Tape & Reel, 5% Capacitance Tolerance | Low ESR | 19.5mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() DME6P18K-F Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | -55°C~125°C | Bulk | 2013 | DME | 0.728Lx0.315W 18.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 0.18μF | 630V | - | 8mm | - | - | 250V | - | - | 15mm | - | - | PET | - | 0.591 15.00mm | - | - | 800 μm | 7332 | - | 1000 hours | 1 % | - | - | - | - | 16mm | 0.630 16.00mm | 18.5mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() R75LI32204000K KEMET | 482 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2008 | R75L | 0.709Lx0.335W 18.00mmx8.50mm | ±10% | - | yes | Active | Not Applicable | - | PC Pins | - | - | - | - | - | DC Link, DC Filtering | - | - | 0.22μF | 560V | - | - | - | - | 250V | - | - | 15.0114mm | - | - | PP | - | 0.591 15.00mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.575 14.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PHE850EA4330MA02R17 KEMET | 6703 | - | Datasheet | 38 Weeks | Through Hole | Through Hole | Radial | - | WIRE | - | Polypropylene (PP), Metallized | -55°C~110°C | Bulk | 2007 | PHE850 | 0.512Lx0.177W 13.00mmx4.50mm | ±20% | - | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | - | EMI, RFI Suppression | - | 8532.25.00.70 | 3300pF | 1250V 1.25kV | - | 4.5mm | - | - | 300V | - | - | 10mm | FILM CAPACITOR | - | PP | - | 0.394 10.00mm | - | - | 600 μm | 5118 | 1.25kV | - | - | - | - | - | - | 4.5mm | 0.413 10.50mm | 13mm | - | No | No SVHC | ROHS3 Compliant | - | Y2 | ||
![]() 160104J100C-F Cornell Dubilier Electronics (CDE) | 37 | - | Datasheet | 20 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | Polyester, Metallized | -55°C~105°C | Bulk | 2006 | 160 | 0.512Lx0.157W 13.00mmx4.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | RATED AC VOLTAGE (V): 63 | 8532.25.00.70 | 0.1μF | 100V | - | 4mm | - | - | 63V | - | - | 10mm | FILM CAPACITOR | - | PET | - | 0.394 10.00mm | - | - | 800 μm | 5116 | - | 1000 hours | - | - | - | - | - | 9.5mm | 0.374 9.50mm | 13mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() R46KW468050M2K KEMET | 296 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | Radial | - | WIRE | 2 | Polypropylene (PP), Metallized | -40°C~110°C | Bulk | 2007 | R46 | 1.634Lx0.787W 41.50mmx20.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | EMI, RFI Suppression | - | - | 6.8μF | 560V | - | 20mm | - | IEC60384-14 | 275V | - | - | 37.5mm | FILM CAPACITOR | 25mm | PP | - | 1.476 37.50mm | - | 560V | 1 mm | - | - | - | - | - | - | - | - | 40mm | 1.579 40.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | X2 | ||
![]() 32FB4410A-F Cornell Dubilier Electronics (CDE) | 84 |
| Datasheet | 10 Weeks | - | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | - | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | 2016 | MPF | 2.156Lx1.313W 54.76mmx33.35mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | - | - | Tin (Sn) | - | - | Motor Run; Power Factor Correction (PFC) | - | - | 10μF | - | - | - | unknown | - | 440V | - | - | - | FILM CAPACITOR | - | - | - | 0.813 20.64mm | - | - | - | - | - | - | - | - | - | - | - | - | 3.130 79.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() C4CAPUC3220AA0J KEMET | 127 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | Axial | - | WIRE | 2 | Polypropylene (PP), Metallized | -40°C~85°C | Bulk | 2016 | C4C | 0.807Diax1.299L 20.50mmx33.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | Snubber | RATED AC VOLTAGE (V): 500 | - | 0.22μF | 1.2kV | - | - | - | - | 500V | - | - | - | FILM CAPACITOR | - | - | 6.8mOhm | - | - | - | 1 mm | - | - | - | - | Straight | - | - | 20.5mm | - | - | 33mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 225P47391WD3 Cornell Dubilier Electronics (CDE) | 239 | - | Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | - | Polyester | -55°C~85°C | Bulk | 2001 | Orange Drop® 225P | 0.701Lx0.299W 17.80mmx7.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | DC Link, DC Filtering | RATED AC VOLTAGE (V): 70 | 8532.25.00.70 | 0.047μF | 100V | - | 7.6mm | - | - | 70V | - | - | 9.5mm | FILM CAPACITOR | - | PET | - | 0.374 9.50mm | 200MOhm | - | 800 μm | - | 100V | 500 hours | 0.75 % | - | - | - | - | 10.7mm | 0.421 10.70mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 160105K250N-F Cornell Dubilier Electronics (CDE) | 2098 |
| Datasheet | 20 Weeks | PCB, Through Hole | Through Hole | Radial | - | WIRE | 2 | Polyester, Metallized | -55°C~105°C | Bulk | 2006 | 160 | 1.043Lx0.335W 26.50mmx8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 1μF | 250V | - | 8.5mm | - | - | 160V | - | - | 22.5mm | FILM CAPACITOR | - | PET | - | 0.886 22.50mm | - | - | 800 μm | - | - | 1000 hours | - | - | - | - | - | 17mm | 0.669 17.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SFC66T8K291B-F Cornell Dubilier Electronics (CDE) | 45 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount, Requires Holder/Bracket | Radial, Can | - | BINDING POST | - | Polypropylene (PP), Metallized | -40°C~70°C | Bulk | 2015 | SF | 2.910Lx1.910W 73.91mmx48.51mm Lip | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Quick Connect, Disconnect | EAR99 | - | Tin (Sn) | - | - | Motor Run | RATED AC VOLTAGE (V): 660 | 8532.25.00.10 | 8μF | - | - | - | - | - | 660V | - | - | 20.574mm | FILM CAPACITOR | - | - | - | 0.810 20.57mm | - | - | - | - | - | - | - | - | - | - | - | - | 3.030 76.96mm | 73.914mm | 48.514mm | - | - | ROHS3 Compliant | - | - | ||
![]() 940C20P56K-F Cornell Dubilier Electronics (CDE) | 252 |
| Datasheet | 23 Weeks | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | Polypropylene (PP), Metallized | -55°C~105°C | Bulk | 2009 | 940C | 1.220Diax2.126L 31.00mmx54.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Pulse, DV/DT | RATED AC VOLTAGE (V): 630 | 8532.25.00.60 | 0.56μF | 2kV | - | - | - | - | 630V | - | - | - | FILM CAPACITOR | 41mm | PP | 7mOhm | - | 56Ohm | - | 1.2 mm | - | 2kV | 2000 hours | - | - | - | - | 31mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 394 | - | Datasheet | 11 Weeks | - | Through Hole | Radial | NO | WIRE | 2 | Polypropylene (PP), Metallized | -55°C~110°C | Bulk | 2008 | - | 1.240Lx0.354W 31.50mmx9.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Pulse, DV/DT | - | - | 0.47μF | 400V | - | 9mm | - | - | 250V | - | - | 27.5mm | FILM CAPACITOR | - | PP | - | 1.083 27.50mm | - | - | 800 μm | - | - | - | - | - | - | - | - | 31.5mm | 0.748 19.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() R76QD0220SE00J KEMET | 106 | - | Datasheet | 28 Weeks | Through Hole | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | -55°C~110°C | Bulk | 2015 | R76 | 0.394Lx0.118W 10.00mmx3.00mm | ±5% | e3 | - | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | Automotive; High Frequency, Switching; High Pulse, DV/DT | - | 8532.25.00.80 | 220pF | 1000V 1kV | - | 3mm | - | - | 400V | - | - | 7.5mm | FILM CAPACITOR | - | PP | - | 0.295 7.50mm | - | 1000V | - | 3912 | - | - | - | - | - | - | - | 8mm | 0.319 8.10mm | 10mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() R46KR34700001K KEMET | 46 | - | - | 11 Weeks | Through Hole | - | Radial | - | WIRE | - | - | - | Bulk | 2012 | - | - | 10% | e3 | yes | Active | - | 2 | - | EAR99 | - | Tin (Sn) | 110°C | -40°C | - | RATED AC VOLTAGE (V): 275 | 8532.25.00.70 | 470nF | 560V | - | 9mm | - | - | 275V | - | - | 27.5mm | FILM CAPACITOR | - | PP | - | - | - | - | 800 μm | - | - | - | 10 % | - | - | - | - | 9mm | 17.0942mm | 32mm | 8.9916mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() ECH-U1103JC9 Panasonic Electronic Components | 94000 |
| - | 8 Weeks | PCB, Surface Mount | Surface Mount | 1913 (4833 Metric) | - | WRAPAROUND | 1 | Polyphenylene Sulfide (PPS), Metallized - Stacked | -55°C~105°C | Tape & Reel (TR) | 2011 | ECH-U(C) | 0.189Lx0.130W 4.80mmx3.30mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 8532.25.00.55 | 10000pF | 100V | TR | 3.3mm | - | - | 100V | 4833 | 1913 | - | FILM CAPACITOR | - | PPS | - | - | - | - | - | - | 100V | 500 hours | - | - | - | - | - | 1.4mm | 0.063 1.60mm | 4.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |