- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Lead Spacing | Insulation Resistance | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Lead/Base Style | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R413F12200000M KEMET | 2000 | - | Datasheet | 26 Weeks | - | Through Hole | Through Hole | Radial | WIRE | 2 | - | Polypropylene (PP), Metallized | - | - | -40°C~110°C | Bulk | 2008 | R41 | 0.512Lx0.157W 13.00mmx4.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | Automotive; EMI, RFI Suppression | RATED AC VOLTAGE (V): 300 | - | 2200pF | 1000V 1kV | - | 4mm | IEC60384-14 | 300V | - | - | 10mm | FILM CAPACITOR | 4mm | PP | 0.394 10.00mm | - | 600 μm | - | 300V | 1000 hours | - | - | 9mm | 0.358 9.10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200, X1, Y2 | ||
![]() PHE850EA4470MA03R17 KEMET | 1867 | - | Datasheet | 38 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | Polypropylene (PP), Metallized | - | 1.25kV | -55°C~110°C | Bulk | 2007 | PHE850 | 0.512Lx0.197W 13.00mmx5.00mm | ±20% | - | - | Active | Not Applicable | - | PC Pins | - | - | - | 110°C | -55°C | EMI, RFI Suppression | - | - | 4700pF | 480V | - | 5mm | - | 300V | - | - | 10mm | - | 17mm | PP | 0.394 10.00mm | - | 600 μm | - | 300V | - | - | - | 11mm | 0.433 11.00mm | 13mm | 5.0038mm | No | No SVHC | ROHS3 Compliant | - | Y2 | ||
![]() R82DC3470DQ60K KEMET | 78786 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | -55°C~105°C | Cut Tape (CT) | 2012 | R82 | 0.283Lx0.138W 7.20mmx3.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | - | - | Automotive | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.47μF | 63V | AMMO PACK | 3.5mm | - | 40V | - | - | 5mm | - | - | PET | 0.197 5.00mm | - | 500 μm | 2814 | - | - | 80 % | - | 7.5mm | 0.295 7.50mm | 7.2mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() R82EC1220DQ50J KEMET | 3500 | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | -55°C~105°C | Cut Tape (CT) | 2012 | R82 | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | - | - | Automotive | RATED AC VOLTAGE(V): 63 | 8532.25.00.80 | 2200pF | 100V | AMMO PACK | 2.5mm | - | 63V | - | - | 5mm | - | - | PET | 0.197 5.00mm | 30Ohm | 500 μm | 2810 | 100V | - | 80 % | - | 6.5mm | 0.256 6.50mm | 7.2mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CB037D0224JBA AVX Corporation | 10000 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | CB | 0.185Lx0.126W 4.70mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | Solder Pads | EAR99 | - | - | - | - | General Purpose | RATED AC VOLTAGE (V): 40 | 8532.25.00.45 | 0.22μF | 63V | TR, 7 INCH | 3.2mm | - | 40V | 4532 | 1812 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | 0.8 % | - | 3mm | 0.118 3.00mm | 4.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PME271M647KR30 KEMET | 304 | - | Datasheet | 26 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | - | Paper, Metallized | - | 275V | -40°C~110°C | Bulk | 2008 | PME271M | 1.201Lx0.602W 30.50mmx15.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 110°C | -40°C | EMI, RFI Suppression | - | - | 0.47μF | 630V | - | 15.3mm | - | 275V | - | - | 25.4mm | - | 30mm | - | 1.000 25.40mm | 4GOhm | 1 mm | - | 275V | 1000 hours | 1.3 % | Straight | 22mm | 0.866 22.00mm | 30.5mm | 15.2908mm | No | No SVHC | ROHS3 Compliant | - | X2 | ||
![]() ECW-U4223V17 Panasonic Electronic Components | 2828 |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 2416 (6041 Metric) | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | -55°C~85°C | Tape & Reel (TR) | 2004 | ECW-UC(V17) | 0.236Lx0.161W 6.00mmx4.10mm | ±5% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | DC Link, DC Filtering | - | 8532.25.00.55 | 0.022μF | 400V | TR | 4.1mm | - | - | 6041 | 2416 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() R46KR410000M1K KEMET | 3360 | - | Datasheet | 30 Weeks | - | Through Hole | Through Hole | Radial | WIRE | 2 | - | Polypropylene (PP), Metallized | - | - | -40°C~110°C | Bulk | 2008 | R46 | 1.260Lx0.433W 32.00mmx11.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | EMI, RFI Suppression | - | - | 1μF | 560V | - | 11mm | IEC60384-14 | 275V | - | - | 27.5mm | FILM CAPACITOR | - | PP | 1.083 27.50mm | - | 800 μm | - | 275V | 1000 hours | 10 % | - | 11mm | 0.791 20.10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | X2 | ||
![]() R82DC3330AA60J KEMET | 154 |
| Datasheet | 29 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | -55°C~105°C | Bulk | 2008 | R82 | 0.283Lx0.138W 7.20mmx3.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | - | - | Automotive | - | 8532.25.00.80 | 0.33μF | 63V | - | 3.5mm | - | 40V | - | - | 5mm | - | - | PET | 0.197 5.00mm | - | 500 μm | 2814 | - | - | 80 % | - | 7.5mm | 0.299 7.60mm | 7.2mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECW-U1105KCV Panasonic Electronic Components | 92508 |
| - | 8 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 3925 (9863 Metric) | WRAPAROUND | 2 | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | ECW-U(C) | 0.386Lx0.248W 9.80mmx6.30mm | ±10% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | - | 1μF | 100V | TR | 6.3mm | - | 100V | 9863 | 3925 | - | FILM CAPACITOR | - | PET | - | 1GOhm | - | - | 100V | - | - | - | 5.1mm | 0.209 5.30mm | 9.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECW-U2105KCZ Panasonic Electronic Components | 2200 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 6039 (1510 Metric) | WRAPAROUND | 2 | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | -55°C~125°C | Tape & Reel (TR) | 2000 | ECW-U(C) | 0.598Lx0.394W 15.20mmx10.00mm | ±10% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | - | 1μF | 250V | TR, 13 INCH | 10mm | - | 250V | 1510 | 6039 | - | FILM CAPACITOR | - | - | - | 3GOhm | - | - | 250V | - | - | - | 5.1mm | 0.209 5.30mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECW-U4273V17 Panasonic Electronic Components | 205470 |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 2420 (6050 Metric) | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | -55°C~85°C | Tape & Reel (TR) | 2004 | ECW-UC(V17) | 0.236Lx0.197W 6.00mmx5.00mm | ±5% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | DC Link, DC Filtering | - | 8532.25.00.45 | 0.027μF | 400V | TR | 5mm | - | - | 6050 | 2420 | - | FILM CAPACITOR | - | - | - | - | - | - | - | - | - | - | 2.3876mm | 0.134 3.40mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() R82DC3100DQ50K KEMET | 3500 | - | Datasheet | 18 Weeks | - | PCB, Through Hole | Through Hole | Radial | WIRE | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | -55°C~105°C | Cut Tape (CT) | 2012 | R82 | 0.283Lx0.098W 7.20mmx2.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | - | - | Automotive | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.1μF | 63V | AMMO PACK | 2.5mm | - | 40V | - | - | 5mm | - | - | PET | 0.197 5.00mm | 30Ohm | 500 μm | 2810 | 63V | - | 80 % | - | 6.5mm | 0.256 6.50mm | 7.2mm | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECW-U2104KC9 Panasonic Electronic Components | 80000 | - | Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 2420 (6050 Metric) | WRAPAROUND | 2 | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | ECW-U(C) | 0.236Lx0.197W 6.00mmx5.00mm | ±10% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | - | 0.1μF | 250V | TR | 5mm | - | 250V | 6050 | 2420 | - | FILM CAPACITOR | - | PET | - | 3GOhm | - | - | 250V | - | - | - | 3.8mm | 0.157 4.00mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECH-U1H182JX5 Panasonic Electronic Components | 16650 |
| Datasheet | 8 Weeks | Copper, Silver, Tin | PCB, Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | - | -55°C~125°C | Tape & Reel (TR) | 2000 | ECH-U(X) | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 8532.25.00.45 | 1800pF | 50V | TR, 7 INCH | 1.25mm | - | 50V | 2012 | 0805 | - | FILM CAPACITOR | - | PPS | - | 3GOhm | - | - | 50V | - | - | - | 900μm | 0.043 1.10mm | 2mm | - | No | - | ROHS3 Compliant | Contains Lead | - | ||
![]() ECH-U1H333GX5 Panasonic Electronic Components | 3600 |
| Datasheet | 8 Weeks | Copper, Silver, Tin | PCB, Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | Polyphenylene Sulfide (PPS), Metallized - Stacked | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ECH-U(X) | 0.126Lx0.098W 3.20mmx2.50mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | - | 0.033μF | 50V | TR, 7 INCH | 2.5mm | - | 50V | 3225 | 1210 | - | FILM CAPACITOR | - | PPS | - | 3GOhm | - | 1310 | 50V | - | 0.6 % | - | 2.1mm | 0.091 2.30mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECW-U2333KC9 Panasonic Electronic Components | 191 |
| Datasheet | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 1913 (4833 Metric) | WRAPAROUND | - | - | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | ECW-U(C) | 0.189Lx0.130W 4.80mmx3.30mm | ±10% | e1 | yes | Active | 4 (72 Hours) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | 8532.25.00.45 | 0.033μF | 250V | TR | 3.3mm | - | 250V | 4833 | 1913 | - | FILM CAPACITOR | - | - | - | 3GOhm | - | - | 250V | - | - | - | 2.8mm | 0.118 3.00mm | 4.8mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() ECH-U1C333JX5 Panasonic Electronic Components | 66900 |
| Datasheet | 8 Weeks | Copper, Silver, Tin | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | Ceramic | Polyphenylene Sulfide (PPS), Metallized - Stacked | 10.007382mg | - | -55°C~125°C | Tape & Reel (TR) | 2010 | ECH-U(X) | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | Solder Pads | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | General Purpose | - | - | 0.033μF | 16V | TR, 7 INCH | 1.6mm | - | 16V | 3216 | 1206 | - | FILM CAPACITOR | - | PPS | - | 3GOhm | - | 1306 | 16V | - | - | - | 1.1mm | 0.051 1.30mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECW-F6474JL Panasonic Electronic Components | 32 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | - | Polypropylene (PP), Metallized | - | 630V | -40°C~105°C | Bulk | 2011 | ECW-F(L) | 0.807Lx0.531W 20.50mmx13.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | High Frequency, Switching | - | 8532.25.00.70 | 0.47μF | 630V | AMMO PACK | 13.5mm | - | - | - | - | 17.5mm | FILM CAPACITOR | 25mm | PP | 0.689 17.50mm | - | 800 μm | 8153 | 630V | - | - | Straight | 20.1mm | 0.850 21.60mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() R82DC3100AA50K KEMET | 21471 | - | - | 29 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | -55°C~105°C | Bulk | 2012 | R82 | 0.283Lx0.098W 7.20mmx2.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | - | - | Automotive | RATED AC VOLTAGE (V): 40 | 8532.25.00.80 | 0.1μF | 63V | - | 2.5mm | - | 40V | - | - | 5mm | - | - | PET | 0.197 5.00mm | - | 500 μm | 2810 | - | - | 80 % | - | 6.5mm | 0.256 6.50mm | 7.2mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 |