- Manufacturer
- Capacitance
- Tolerance
- Packaging
- Series
- Termination
- Dielectric Material
- Height
- Applications
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
Attribute column
Categories
Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Dielectric Material | Number of Terminals | Capacity (elec.) | Connections | Content | CS | Dim | Flank steepness | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. temperature | Min. temperature | Nominal voltage | Nominal voltage (details) | Operating Temperature-Max | Operating Temperature-Min | Package Style | Packaging type | Part Life Cycle Code | Risk Rank | Rohs Code | RoHS-compliant | Tolerance ± | JESD-609 Code | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Capacitor Type | Dielectric | Rated (DC) Voltage (URdc) | Positive Tolerance | Negative Tolerance | Temperature range | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 4700pF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10 x 4 x 9 mm | 1200V/µs | - | - | - | +100°C | -55°C | 630V DC | 630 V/DC/400V AC | - | - | - | - | - | - | - | - | 20% | - | - | MKP1J014702C00KSSD | - | - | - | - | - | - | - | - | - | Double-sided metallised polypropylene foil | - | - | - | - | 9mm | 10mm | 4mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 6800pF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 7.2 x 8.5 mm | 1000V/µs | - | - | - | +100°C | -55°C | 630V DC | 250 V/AC/630V DC | - | - | - | - | - | - | - | - | 20% | - | - | FKP2J016801J00HSSD | - | - | - | - | - | - | - | - | - | Polypropylen/Metallfolie | - | - | - | -55 - +100°C | 8.5mm | 7.2mm | 7.2mm | ||
Tiny WHSL | In Stock | - | - | Polypropylene | - | - | 0.068µF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 6 x 12.5 mm | - | - | - | - | +105°C | -55°C | 275V AC | 275V AC | - | - | - | - | - | - | - | - | 20% | - | - | MKP-X2 0,068uF 10% 275V RM10 | - | - | - | - | - | - | - | - | - | Metallised poypropylene foil | - | - | - | - | 12.5mm | 13mm | 6mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 0.22µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 15 x 26 mm | 1400V/µs | - | - | - | +100°C | -55°C | 1600V DC | 1600 V/DC/650V AC | - | - | - | Bulk | - | - | - | Yes | 20% | - | - | MKP1T032206F00KSSD | - | - | - | - | - | - | - | - | - | Double-sided metallised polypropylene foil | - | - | - | - | 26mm | 31.5mm | 15mm | ||
Tiny WHSL | 20 |
| - | - | POLYPROPYLENE | 2 | 10µF | Solder pins | 1pc(s) | 27.5mm | (L x W x H) 31.5 x 17 x 34.5 mm | - | WIMA GMBH & CO KG | Wima | DCP4L051006ID2KSSD | +105°C | -55°C | 800V | - | 105 °C | -55 °C | Radial | - | Active | 5.72 | Yes | - | 10% | e3 | EAR99 | DC-LINK DCP4L051006ID4KYSD | Tin (Sn) | 8532.25.00.80 | 10 µF | Bulk | 27.5 mm | compliant | AEC-Q200 | - | FILM CAPACITOR | - | 800 V | 10% | 10% | - | 34.5mm | 31.5mm | 17mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 0.022µF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 5 x 11 mm | - | - | - | - | +105°C | -55°C | 275V AC | 275V AC | - | - | - | - | - | - | - | - | 10% | - | - | MKX21W22203F00KSSD | - | - | - | - | - | - | - | - | - | Metallised poypropylene foil | - | - | - | - | 11mm | 13mm | 5mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 3300pF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 5 x 11 mm | - | - | - | - | +105°C | -55°C | 300V AC | 300V AC | - | - | - | - | - | - | - | - | 10% | - | - | MKY22W13303F00KSSD | - | - | - | - | - | - | - | - | - | Metallised poypropylene foil | - | - | - | - | 11mm | 13mm | 5mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2200pF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 4 x 9.5 mm | - | - | - | - | +105°C | -55°C | 300V AC | 300V AC | - | - | - | - | - | - | - | - | 10% | - | - | MKY22W12203D00KSSD | - | - | - | - | - | - | - | - | - | Metallised poypropylene foil | - | - | - | - | 9.5mm | 13mm | 4mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 0.1µF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 8 x 12 mm | - | - | - | - | +105°C | -55°C | 275V AC | 275V AC | - | - | - | - | - | - | - | - | 10% | - | - | MKX21W31003I00KSSD | - | - | - | - | - | - | - | - | - | Metallised poypropylene foil | - | - | - | - | 12mm | 13mm | 8mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 0.015µF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 5 x 11 mm | - | - | - | - | +105°C | -55°C | 275V AC | 275V AC | - | - | - | - | - | - | - | - | 10% | - | - | MKX21W21503F00KSSD | - | - | - | - | - | - | - | - | - | Metallised poypropylene foil | - | - | - | - | 11mm | 13mm | 5mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 0.01µF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 5 x 11 mm | - | - | - | - | +105°C | -55°C | 300V AC | 300V AC | - | - | - | - | - | - | - | - | 20% | - | - | MKY22W21004B00MSSD | - | - | - | - | - | - | - | - | - | Metallised poypropylene foil | - | - | - | - | 11mm | 18mm | 5mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 0.033µF | Solder pins | 1pc(s) | 10mm | (L x W x H) 13 x 5 x 11 mm | - | - | - | - | +105°C | -55°C | 275V AC | 275V AC | - | - | - | - | - | - | - | - | 10% | - | - | MKX21W23303F00KSSD | - | - | - | - | - | - | - | - | - | Metallised poypropylene foil | - | - | - | - | 11mm | 13mm | 5mm | ||
Tiny WHSL | In Stock | - | - | Polyester | - | - | 1000pF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10 x 3 x 8.5 mm | - | - | - | - | +100°C | -55°C | 1000V DC | 1000 V/DC/400V AC | - | - | - | - | - | - | - | - | 10% | - | - | MKS 4 1000pF 10% 1000V RM7,5 | - | - | - | - | - | - | - | Λ0< 2fit | - | Metallised polyester foil | - | - | - | - | 8.5mm | 10mm | 3mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 3300pF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10 x 4 x 9 mm | 2800V/µs | - | - | - | +100°C | -55°C | 1000V DC | 1000 V/DC/600V AC | - | - | - | - | - | - | - | - | 20% | - | - | MKP1O113302C00KSSD | - | - | - | - | - | - | - | - | - | Double-sided metallised polypropylene foil | - | - | - | - | 9mm | 10mm | 4mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 1000pF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10 x 4 x 9 mm | 2800V/µs | - | - | - | +100°C | -55°C | 1000V DC | 1000 V/DC/600V AC | - | - | - | - | - | - | - | - | 20% | - | - | MKP1O111002C00KSSD | - | - | - | - | - | - | - | - | - | Double-sided metallised polypropylene foil | - | - | - | - | 9mm | 10mm | 4mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2.2µF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 5.5 x 11.5 mm | - | - | - | - | +100°C | -55°C | 50V DC | 50 V/DC/30V AC | - | - | - | - | - | - | - | - | 10% | - | - | MKS2B042201F00KSSD | - | - | - | - | - | - | - | Λ0< 2fit | - | Metallised polyester foil | - | - | - | - | 11.5mm | 7.2mm | 5.5mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 0.15µF | Solder pins | 1pc(s) | 15mm | (L x W x H) 18 x 8 x 15 mm | - | - | - | - | +105°C | -55°C | 275V AC | 275V AC | - | - | - | - | - | - | - | - | 10% | - | - | MKX21W31504D00KSSD | - | - | - | - | - | - | - | - | - | Metallised poypropylene foil | - | - | - | - | 15mm | 18mm | 8mm | ||
Tiny WHSL | In Stock | - | - | Polyester | - | - | 3300pF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10 x 4 x 9 mm | - | - | - | - | +100°C | -55°C | 1000V DC | 1000 V/DC/400V AC | - | - | - | - | - | - | - | - | 10% | - | - | MKS 4 3300pF 10% 1000V RM7,5 | - | - | - | - | - | - | - | Λ0< 2fit | - | Metallised polyester foil | - | - | - | - | 9mm | 10mm | 4mm | ||
Tiny WHSL | In Stock | - | - | Polyester | - | - | 1000pF | Solder pins | 1pc(s) | 5mm | (L x W x H) 7.2 x 2.5 x 6.5 mm | 1000V/µs | - | - | - | +100°C | -55°C | 100V DC | 100 V/DC/63 V/ACV DC | - | - | - | - | - | - | - | - | 20% | - | - | FKS2D011001A00KSSD | - | - | - | - | - | - | - | - | - | Polyester/metal foil | - | - | - | - | 6.5mm | 7.2mm | 2.5mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 0.01µF | Solder pins | 1pc(s) | 7.5mm | (L x W x H) 10 x 3 x 8.5 mm | - | - | - | - | +100°C | -55°C | 250V DC | 250 V/DC/160V AC | - | - | - | - | - | - | - | - | 20% | - | - | MKS4F021002B00KSSD | - | - | - | - | - | - | - | Λ0< 2fit | - | Metallised polyester foil | - | - | - | - | 8.5mm | 10mm | 3mm |